- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Packaging
- Published
- Data Rate
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
Attribute column
Manufacturer
Maxim Integrated Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Manufacturer Package Identifier | Interface Standards | Number of I/Os | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Operating Supply Voltage | Power Supplies | Number of Channels | Interface | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Propagation Delay | Logic Function | Data Rate | Output Characteristics | Supply Type | Differential Output | Output Polarity | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Receive Delay-Max | Simplex/Duplex | Transmit Delay-Max | Output Low Current-Max | Number of Receivers | Out Swing-Min | High Level Input Current-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX222CWN Maxim Integrated | 4 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | 18 | - | - | - | - | 0°C~70°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 18 | - | EAR99 | Transceiver | - | EXTERNAL CHARGE PUMP | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | 30 | MAX222 | 18 | - | - | - | 5V | 5V | - | RS-232 | 10mA | 4mA | - | - | 1 μs | Receiver, Transceiver | 250kbps | 3-STATE | Single | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | 2 | - | Full | 500mV | - | 1 | - | - | - | 3500 ns | - | 2 | - | 0.00004A | 2.35mm | - | 11.75mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX3227EEAE Maxim Integrated | 663 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | 130.010913mg | - | - | - | -40°C~85°C | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | MAX3227 | 16 | - | - | - | - | 3.3/5V | - | RS-232 | 1mA | - | - | - | 150 ns | Receiver, Transceiver | 1Mbps | - | - | NO | - | RS232 | SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 500mV | - | 1 | - | - | - | - | - | - | - | - | 1.78mm | - | 6.33mm | 5.38mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX485EEPA Maxim Integrated | 1140 | - | Datasheet | 6 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | - | -40°C~85°C | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.75V~5.25V | DUAL | - | 260 | 1 | 5V | 2.54mm | NOT SPECIFIED | MAX485 | 8 | - | Not Qualified | - | - | 5V | - | - | - | - | - | - | - | - | 2.5Mbps | - | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 70mV | - | - | - | 200 ns | - | 60 ns | 0.004A | - | 1.5 V | 0.000002A | - | 4.572mm | 9.375mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3222ECUP T Maxim Integrated | 1888 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | - | 8 | 0°C~70°C | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Transceiver | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | MAX3222 | 20 | - | - | - | 5.5V | 3.3/5V | - | - | - | 1mA | - | - | 300 ns | Receiver, Transceiver | 1Mbps | - | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 500mV | 2 | 1 | - | - | - | - | - | - | - | - | - | - | 6.5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3088CSA Maxim Integrated | 25 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | - | - | - | 0°C~70°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 471mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX3088 | 8 | - | - | - | 5V | 5V | - | RS-422, RS-485 | 600μA | - | - | - | - | - | 10Mbps | - | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 100mV | - | 1 | - | - | Half Duplex | 60 ns | 0.004A | - | 2 V | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX14827AWA Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 25-WFBGA, WLBGA | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Transceiver | - | - | 8542.39.00.01 | - | 9V~60V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IO-Link | - | 2/2 | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX483EEPA Maxim Integrated | 58699 | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | -40°C~85°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Transceiver | - | - | - | - | 4.75V~5.25V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | MAX483 | 8 | - | - | - | 5V | 5V | - | RS-422, RS-485 | - | 650μA | - | - | - | - | 250kbps | - | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 70mV | - | 1 | - | 2000 ns | Half Duplex | 2000 ns | 0.004A | - | - | 0.000002A | 4.45mm | - | 9.91mm | 7.87mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX202CPE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 1.627801g | - | - | - | 0°C~70°C | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Transceiver | Matte Tin (Sn) | EXTERNAL CHARGE PUMP | - | - | 4.5V~5.5V | DUAL | - | 260 | 2 | 5V | - | - | MAX202 | 16 | - | - | - | 5V | 5V | - | RS-232 | 15mA | - | - | - | 10 μs | Receiver, Transceiver | 120Kbps | TOTEM-POLE | - | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 500mV | 2 | 1 | - | - | - | - | - | - | - | - | 4.45mm | - | 19.43mm | 7.87mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX3222EAP Maxim Integrated | 9 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | - | - | 8 | -40°C~85°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Transceiver | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | MAX3222 | 20 | - | - | - | - | 3.3/5V | 2 | RS-232 | - | 1mA | - | - | 300 ns | Receiver, Transceiver | 120Kbps | 3-STATE | - | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 300mV | - | 1 | No | - | - | - | - | - | - | - | 1.78mm | - | 7.33mm | 5.38mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX3225EEUP Maxim Integrated | 4 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | - | EIA-232; TIA-232; V.24; V.28 | - | -40°C~85°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | MAX3225 | 20 | - | Not Qualified | - | - | 3.3/5V | - | - | - | - | - | - | - | - | 1Mbps | - | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | - | - | - | - | 0.0016A | - | 10 V | 0.000001A | - | 1.1mm | 6.5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX485EESA Maxim Integrated | 3 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | - | - | - | -40°C~85°C | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Transceiver | - | - | - | 471mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX485 | 8 | - | - | 12.5V | 5V | 5V | - | RS-422, RS-485 | 500μA | - | 250mA | - | - | - | 2.5Mbps | - | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 70mV | - | 1 | - | 200 ns | Half Duplex | 60 ns | 0.004A | - | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX3485CPA Maxim Integrated | 686 | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | 0°C~70°C | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Transceiver | - | - | - | 727mW | 3V~3.6V | DUAL | - | 260 | 1 | 3.3V | 2.54mm | - | MAX3485 | 8 | - | - | 12.5V | 3.3V | - | - | RS-422, RS-485 | - | 1mA | 60mA | - | 22 ns | - | 10Mbps | 3-STATE | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 50mV | - | 1 | No | 90 ns | Half Duplex | 35 ns | 0.0025A | - | 2 V | 0.000002A | 4.45mm | - | 9.91mm | 7.87mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() MAX232ECSE T Maxim Integrated | 1590 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | 8 | 0°C~70°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Transceiver | Matte Tin (Sn) | EXTERNAL CHARGE PUMP | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | 30 | MAX232 | 16 | - | - | - | 5V | 5V | - | RS-232 | - | 10mA | - | - | 1 μs | Receiver, Transceiver | 120Kbps | TOTEM-POLE | - | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 500mV | 2 | 1 | - | - | Full Duplex | - | - | - | - | - | - | - | 9.9mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX202EESE T Maxim Integrated | 156 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | 8 | -40°C~85°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Transceiver | - | EXTERNAL CHARGE PUMP | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | MAX202 | 16 | - | - | - | 5V | 5V | - | RS-232 | - | 15mA | - | - | 10 μs | Receiver, Transceiver | 120Kbps | TOTEM-POLE | - | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 500mV | 2 | 1 | - | - | Full Duplex | - | - | - | - | - | - | - | 9.9mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX1490EAEPG Maxim Integrated | 1500 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | 24-DIP (0.600, 15.24mm) | - | 24 | 3.740011g | P24M-2 | - | - | 0°C~70°C | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Transceiver | TIN | - | - | 696mW | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 2.54mm | 30 | MAX1490 | 24 | - | - | - | 5V | 5V | - | RS-422, RS-485 | 180mA | - | - | - | - | - | 2.5Mbps | - | - | YES | - | RS422, RS485 | - | 1/1 | 1 | 1 | Full | 70mV | - | 1 | - | - | Full Duplex | - | - | - | - | - | 5.08mm | - | 32.26mm | 14.61mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3080ECPD Maxim Integrated | 4 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | - | - | - | 0°C~70°C | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 800mW | 4.75V~5.25V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | MAX3080 | 14 | - | - | 13V | 5V | 5V | - | RS-422, RS-485 | - | 1mA | - | - | - | - | 115Kbps | - | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 100mV | - | 1 | - | 200 ns | Full Duplex | 2600 ns | 0.004A | - | 2 V | - | 4.45mm | - | 19.43mm | 7.87mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3223ECAP T Maxim Integrated | 39 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | - | - | EIA-232; TIA-232; V.24; V.28 | - | -40°C~85°C | Tape & Reel (TR) | 1998 | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | MAX3223 | 20 | R-PDSO-G20 | Not Qualified | - | - | 3.3/5V | - | - | - | - | - | - | - | - | 250kbps | - | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | - | - | - | - | 0.0016A | - | 10 V | - | - | 1.99mm | 7.2mm | 5.29mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX483EESA Maxim Integrated | 10 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | - | - | - | -40°C~85°C | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 471mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX483 | 8 | - | - | 3V | 5V | 5V | - | RS-422, RS-485 | 350μA | - | - | - | 250 ns | - | 250kbps | - | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 70mV | - | 1 | - | 2000 ns | Half Duplex | 2000 ns | 0.004A | - | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX491EESD Maxim Integrated | 4000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 338.011364mg | - | - | - | -40°C~85°C | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | Transceiver | Matte Tin (Sn) | - | - | 667mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX491 | 14 | - | - | 3V | 5V | 5V | - | RS-422, RS-485 | 300μA | 300μA | - | - | 60 ns | Receiver, Transceiver | 2.5Mbps | - | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 70mV | - | 1 | - | - | Full Duplex | - | 0.004A | - | - | 0.000002A | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX222CPN Maxim Integrated | 2000 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | - | 18 | - | - | - | 8 | 0°C~70°C | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 18 | - | EAR99 | Transceiver | Tin (Sn) | EXTERNAL CHARGE PUMP | - | - | 4.5V~5.5V | DUAL | - | 260 | 2 | 5V | - | 30 | MAX222 | 18 | - | - | - | 5V | 5V | - | RS-232 | - | 10mA | - | 10μA | 1 μs | Receiver, Transceiver | 250kbps | 3-STATE | - | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 500mV | 2 | 1 | No | - | - | 3500 ns | - | - | - | 0.00004A | 4.45mm | - | 23.24mm | 7.87mm | - | No SVHC | ROHS3 Compliant | Lead Free |