- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Packaging
- Published
- Data Rate
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
Attribute column
Manufacturer
Maxim Integrated Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Manufacturer Package Identifier | Interface Standards | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Operating Supply Voltage | Power Supplies | Interface | Operating Supply Current | Nominal Supply Current | Output Current | Propagation Delay | Turn On Delay Time | Logic Function | Data Rate | Output Characteristics | Differential Output | Output Polarity | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Receive Delay-Max | Simplex/Duplex | Transmit Delay-Max | Output Low Current-Max | Number of Receivers | Out Swing-Min | High Level Input Current-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX3040CSE Maxim Integrated | 99988 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | EIA-422; EIA-485 | 0°C~70°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Driver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 30 | MAX3040 | 16 | - | Not Qualified | - | - | 5V | - | - | - | - | - | - | - | 250kbps | 3-STATE | YES | - | RS422, RS485 | STANDARD | 4/0 | 4 | - | - | - | - | - | - | - | - | 1500 ns | - | - | 1.5 V | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3488ESA Maxim Integrated | 50 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~85°C | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | NOT SPECIFIED | MAX3488 | 8 | - | Not Qualified | - | - | 3.3V | - | - | - | - | - | - | - | 250kbps | TOTEM-POLE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 50mV | - | - | - | 120 ns | - | 1400 ns | 0.0025A | - | 2 V | 0.000002A | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX3094EESE Maxim Integrated | 1 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | EIA-422; EIA-485 | -40°C~85°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Receiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 3V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | 30 | MAX3094 | 16 | - | Not Qualified | - | - | 3.3V | - | - | - | - | - | - | - | 10Mbps | - | - | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 0/4 | - | 4 | - | 45mV | - | - | - | 111 ns | - | - | 0.0025A | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3071EASA Maxim Integrated | 14 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 506.605978mg | S8+4 | - | -40°C~125°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 471mW | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | MAX3071 | 8 | - | - | - | 3.3V | - | RS-422, RS-485 | 1.5mA | - | - | - | - | Receiver, Transceiver | 250kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 100mV | - | 1 | - | 200 ns | Full Duplex | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3078EASA Maxim Integrated | 1025 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 506.605978mg | S8+4 | - | -40°C~125°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | - | - | - | 471mW | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | MAX3078 | 8 | - | - | - | 3.3V | - | RS-422, RS-485 | 1.5mA | - | - | - | - | - | 16Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 100mV | - | 1 | - | 75 ns | Half Duplex | 50 ns | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX3084EESA Maxim Integrated | 500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~85°C | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 471mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX3084 | 8 | - | - | 13V | 5V | 5V | RS-422, RS-485 | - | 1mA | - | - | - | - | 500kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 100mV | - | 1 | - | 200 ns | Full Duplex | - | 0.004A | - | 2 V | - | - | - | 4.9mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX14776EASA Maxim Integrated | 15 | - | Datasheet | 16 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | S8+4 | - | -40°C~125°C | Bulk | 2016 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Transceiver | - | - | 8542.39.00.01 | - | 3V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX14776 | - | - | - | - | - | - | - | - | - | - | - | - | - | 500kbps | - | - | - | RS422, RS485 | - | 1/1 | - | - | Half | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX3041EUE Maxim Integrated | 17 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | -40°C~85°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Driver | Matte Tin (Sn) | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 30 | MAX3041 | 16 | - | - | - | 5V | 5V | RS-422, RS-485 | - | 2mA | - | - | - | - | 2.5Mbps | 3-STATE | YES | - | RS422, RS485 | STANDARD | 4/0 | - | - | - | - | 4 | - | - | - | - | 1500 ns | - | - | - | - | - | 1.1mm | 5mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3084ESA Maxim Integrated | 18850 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~85°C | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | - | - | - | 471mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX3084 | 8 | - | - | 13V | 5V | 5V | RS-422, RS-485 | - | 1mA | - | - | - | - | 500kbps | TOTEM-POLE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 100mV | - | 1 | No | 200 ns | Full Duplex | - | 0.004A | - | - | - | 1.5mm | - | 5mm | 4mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3224ETP Maxim Integrated | 974 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 20-WQFN Exposed Pad | YES | - | - | - | EIA-232; TIA-232; V.24; V.28 | -40°C~85°C | Tube | 2011 | - | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | - | - | 8542.39.00.01 | - | 3V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.65mm | NOT SPECIFIED | MAX3224 | 20 | S-XQCC-N20 | Not Qualified | - | - | 3.3/5V | - | - | - | - | - | - | - | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | - | - | - | - | 0.0016A | - | 10 V | - | - | 0.8mm | 5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() MAX562EWI Maxim Integrated | 15 | - | Datasheet | 11 Weeks | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | - | - | EIA-232; EIA-562 | -40°C~85°C | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 2.7V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | NOT SPECIFIED | MAX562 | 28 | R-PDSO-G28 | Not Qualified | - | - | - | - | - | - | - | - | - | - | 230kbps | 3-STATE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 300mV | - | - | - | 500 ns | - | 1700 ns | 0.0016A | - | 7.4 V | - | - | 2.65mm | 17.9mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() MAX9157EHJ T Maxim Integrated | 24500 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 32-TQFP | - | 32 | - | - | GENERAL PURPOSE | -40°C~85°C | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | 32 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 889mW | 3V~3.6V | QUAD | GULL WING | 260 | 4 | 3.3V | 0.5mm | - | MAX9157 | 32 | - | - | - | 3.3V | - | - | - | - | - | 2.4 ns | 2.4 ns | - | 200Mbps | - | YES | - | LVDS | DIFFERENTIAL SCHMITT TRIGGER | 4/4 | - | 4 | Half | 52mV | 4 | - | - | - | Half Duplex | - | - | - | - | - | - | 1.2mm | 5mm | 5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3294AUT T Maxim Integrated | 1500 | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | 36.003894mg | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Driver | - | - | - | 654.1mW | 3.135V~3.465V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | 30 | MAX3294 | 6 | - | - | - | 3.3V | - | RS-422 | 5mA | - | - | 1.3 μs | - | - | 2.5Mbps | 3-STATE | YES | - | RS422, RS485 | DIFFERENTIAL | 1/0 | - | - | - | - | 1 | - | - | - | - | 70 ns | - | - | - | - | 1.3mm | - | 3mm | 1.75mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX3031EEUE Maxim Integrated | 5 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 172.98879mg | - | - | -40°C~85°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Driver | Matte Tin (Sn) | - | - | 755mW | 3V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | 30 | MAX3031 | 16 | - | - | 3.6V | 3.3V | - | RS-422 | 100μA | - | 20μA | 16 ns | - | - | 2Mbps | - | YES | - | RS422, RS485 | STANDARD | 4/0 | - | - | - | - | 4 | - | - | - | - | 70 ns | - | - | - | - | - | 1.1mm | 5mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3031ECSE Maxim Integrated | 550 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | 0°C~70°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Driver | Matte Tin (Sn) | - | - | 755mW | 3V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | 30 | MAX3031 | 16 | - | - | 3.6V | 3.3V | - | RS-422 | 100μA | - | 20μA | 16 ns | - | - | 2Mbps | - | YES | - | RS422, RS485 | STANDARD | 4/0 | - | - | - | - | 4 | - | - | - | - | 70 ns | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3032EESE Maxim Integrated | 3 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -40°C~85°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Driver | Matte Tin (Sn) | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | 30 | MAX3032 | 16 | - | - | - | 3.3V | - | RS-422 | 100μA | - | - | - | - | - | 20Mbps | - | YES | - | RS422, RS485 | STANDARD | 4/0 | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 1.5mm | - | 10mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3093ECUE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | 0°C~70°C | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Receiver | Matte Tin (Sn) | - | - | 755mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 30 | MAX3093 | 16 | - | - | 7.3V | 5V | 5V | RS-422, RS-485 | - | 3.5mA | - | 98 ns | - | - | 10Mbps | - | - | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 0/4 | - | - | - | 45mV | - | - | - | 90 ns | - | - | - | 4 | - | - | 950μm | - | 5.1mm | 4.5mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX250CPD Maxim Integrated | 156 | - | Datasheet | 6 Weeks | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | 14 | - | - | EIA-232 | 0°C~70°C | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | Matte Tin (Sn) | ISOLATED DATA INTERFACE-PAIRED WITH MAX251; TTL/CMOS LOGIC TO OPTO INTERFACE | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 2.54mm | 30 | MAX250 | 14 | - | Not Qualified | - | - | 5V | - | - | - | - | - | - | - | 116 kbps | 3-STATE | NO | TRUE | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 600mV | - | - | - | - | - | - | 0.0032A | - | 1.4 V | - | - | 5.72mm | - | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3245EEUI Maxim Integrated | 39 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | 28 | - | - | - | -40°C~85°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 3V~5.5V | DUAL | GULL WING | 260 | 3 | 3.3V | 0.65mm | 30 | MAX3245 | 28 | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | 1Mbps | - | NO | - | RS232 | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 500mV | - | - | - | - | - | - | 0.0016A | - | 10 V | - | - | 1.1mm | 9.7mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() MAX3161CAG Maxim Integrated | 231 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | 24 | 220.105698mg | - | - | 0°C~70°C | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Transceiver | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | MAX3161 | 24 | - | - | - | - | 3.3/5V | RS-232, RS-422, RS-485 | 2.5mA | - | - | 150 ns | - | - | 10Mbps | - | YES | - | RS232, RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 2/2 | - | 2 | Full | 500mV | 2 | 1 | No | - | Full Duplex | 800 ns | - | - | - | - | 1.78mm | - | 8.33mm | 5.38mm | - | Unknown | ROHS3 Compliant | Lead Free |