- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Packaging
- Published
- Data Rate
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
Attribute column
Manufacturer
Maxim Integrated Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Manufacturer Package Identifier | Interface Standards | Number of I/Os | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Operating Supply Voltage | Power Supplies | Number of Channels | Interface | Nominal Supply Current | Output Current | Propagation Delay | Logic Function | Data Rate | Output Characteristics | Differential Output | Output Polarity | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Receive Delay-Max | Negative Supply Voltage-Nom | Simplex/Duplex | Transmit Delay-Max | Output Low Current-Max | Number of Receivers | Out Swing-Min | High Level Input Current-Max | Number of Transmitters | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX202ECUE T Maxim Integrated | 1090 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 8 | 0°C~70°C | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | MAX202 | 16 | - | - | - | 5V | 5V | - | - | 15mA | - | 10 μs | Receiver, Transceiver | 120Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 500mV | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3093EESE T Maxim Integrated | 11000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Receiver | - | - | - | 696mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 30 | MAX3093 | 16 | - | - | 7.3V | 5V | 5V | - | - | 3.5mA | - | 98 ns | - | 10Mbps | - | - | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 0/4 | - | - | - | 45mV | - | - | Yes | 90 ns | - | - | - | - | 4 | - | - | - | 1.75mm | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3093EEUE T Maxim Integrated | 2 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Receiver | Matte Tin (Sn) | - | - | 755mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 30 | MAX3093 | 16 | - | - | 5.3V | 5V | 5V | - | - | 3.5mA | 75mA | 123 ns | - | 10Mbps | - | - | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 0/4 | - | - | - | 45mV | - | - | - | 90 ns | - | - | - | - | 4 | - | - | - | 1.1mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3486EESA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 471mW | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | MAX3486 | 8 | - | - | 12.5V | 3.3V | - | - | - | 1.9mA | 20μA | 48 ns | - | 2.5Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 50mV | - | 1 | - | - | - | - | 75 ns | - | - | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() MAX3232ECTE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | 16 | - | - | 8 | 0°C~70°C | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | TIN | - | - | - | 3V~5.5V | QUAD | - | 260 | 2 | 3.3V | 0.65mm | 30 | MAX3232 | 16 | - | - | - | 5.5V | 3.3/5V | - | - | 1mA | - | 300 ns | Receiver, Transceiver | 1Mbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 500mV | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | 4mm | 4mm | No | - | ROHS3 Compliant | - | ||
![]() MAX14786EAUD T Maxim Integrated | 5470 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | EAR99 | Transceiver | - | - | - | - | 3V~5.5V | DUAL | GULL WING | - | - | - | 0.635mm | - | MAX14786 | - | - | Not Qualified | - | 5V | - | - | - | - | - | - | - | 25Mbps | - | YES | - | RS422, RS485 | - | 1/1 | 1 | - | Full | 20mV | - | - | Yes | 200 ns | - | Full Duplex | - | - | - | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX3041CUE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Driver | Matte Tin (Sn) | - | - | 696mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | NOT SPECIFIED | MAX3041 | 16 | - | Not Qualified | 12.5V | 5V | 5V | - | - | 2mA | - | 700 ns | - | 2.5Mbps | 3-STATE | YES | - | RS422, RS485 | STANDARD | 4/0 | - | - | - | - | 4 | - | - | - | - | - | 1500 ns | - | - | - | - | - | 1.1mm | 5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3042BCSE T Maxim Integrated | 4024 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Driver | Matte Tin (Sn) | - | - | 696mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 30 | MAX3042 | 16 | - | - | 12.5V | 5V | 5V | - | - | 2mA | - | 700 ns | - | 20Mbps | 3-STATE | YES | - | RS422, RS485 | STANDARD | 4/0 | 4 | - | - | - | - | - | - | - | - | - | 1500 ns | - | - | - | - | 4 | 1.75mm | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3041ESE T Maxim Integrated | In Stock |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Driver | Matte Tin (Sn) | - | - | 696mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | NOT SPECIFIED | MAX3041 | 16 | R-PDSO-G16 | Not Qualified | 12.5V | 5.25V | 5V | - | - | 2mA | - | 700 ns | - | 2.5Mbps | 3-STATE | YES | - | RS422, RS485 | STANDARD | 4/0 | 4 | - | - | - | - | - | - | - | - | - | 1500 ns | - | - | 1.5 V | - | 4 | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3440EASA T Maxim Integrated | 4200 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | EIA-422; EIA-485 | - | -40°C~125°C | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | TIN | - | 8542.39.00.01 | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 30 | MAX3440 | 8 | R-PDSO-G8 | Not Qualified | - | - | 5V | - | - | - | - | - | - | 250kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 25mV | - | - | - | 2000 ns | - | - | 2000 ns | 0.001A | - | 1.5 V | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3463CPA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | EIA-422-B; TIA-422-B; EIA-485-A; TIA-485-A; V.11; X.27 | - | 0°C~70°C | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Tin (Sn) | - | 8542.39.00.01 | - | 4.75V~5.25V | DUAL | - | 260 | 1 | 5V | 2.54mm | NOT SPECIFIED | MAX3463 | 8 | R-PDIP-T8 | Not Qualified | - | - | - | - | - | - | - | - | - | 20Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 50mV | - | - | - | 20 ns | - | - | 20 ns | - | - | - | - | - | 4.572mm | 9.375mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() MAX203CWP TG36 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | - | 8 | 0°C~70°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 225 | 2 | 5V | - | 20 | MAX203 | 20 | - | - | - | 5V | - | - | - | 15mA | - | 10 μs | Receiver, Transceiver | 120Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 500mV | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX251CSD T Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | 8 | 0°C~70°C | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 10V | - | 30 | MAX251 | 14 | - | - | - | 5V | - | - | RS-232 | 500μA | - | - | Receiver, Transceiver | 116 kbps | TOTEM-POLE | NO | TRUE | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 600mV | 2 | 1 | - | - | -10V | - | - | - | - | - | - | - | - | - | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX562CAI Maxim Integrated | 32 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | - | - | 16 | 0°C~70°C | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 2.7V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX562 | 28 | - | - | - | 5.25V | - | - | - | 33mA | - | 1.7 μs | Receiver, Transceiver | 230kbps | - | NO | INVERTED | RS232 | SCHMITT TRIGGER | 3/5 | - | - | Full | 300mV | 3 | 1 | - | - | - | - | - | - | 5 | 7.4 V | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3079EAPD Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | 14 | - | EIA-422; EIA-485; TIA-485 | - | -40°C~125°C | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 3V~3.6V | DUAL | - | 260 | 1 | 3.3V | 2.54mm | 30 | MAX3079 | 14 | - | Not Qualified | - | - | 3.3V | - | - | - | - | - | - | 16Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 100mV | - | - | - | 200 ns | - | - | 800 ns | 0.001A | - | 1.5 V | - | - | 4.572mm | 19.05mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX203ECWP TG36 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | - | 8 | 0°C~70°C | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | Matte Tin (Sn) | INTERNAL CHARGE PUMP | - | - | 4.75V~5.25V | DUAL | GULL WING | 225 | 2 | 5V | - | 20 | MAX203 | 20 | - | - | - | 5V | - | - | - | 15mA | - | 10 μs | Receiver, Transceiver | 120Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 500mV | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX14859GWE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | W16M+10 | - | - | -40°C~105°C | Tube | 2016 | - | - | Active | 1 (Unlimited) | - | EAR99 | Transceiver | - | - | - | - | 3V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX14859 | - | - | - | - | - | - | 2 | - | - | - | 65 ns | - | 25Mbps | - | - | - | RS422, RS485 | - | 1/1 | - | - | Full | 20mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MAX3212CAI T Maxim Integrated | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | - | - | 17 | 0°C~70°C | Tape & Reel (TR) | 1995 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | MAX3212 | 28 | - | - | - | 3.3V | - | - | - | 3mA | - | 2 μs | Receiver, Transceiver | 235Kbps | - | NO | INVERTED | RS232 | SCHMITT TRIGGER | 3/5 | - | - | Full | 700mV | 3 | 1 | - | 2000 ns | - | - | 2000 ns | - | 5 | 5 V | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3174CAI Maxim Integrated | 10 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | - | EIA-232; V.10; V.11; V.28; V.35; V.36; X.21; EIA-422; EIA-423; EIA-449; EIA-530; EIA-530-A | - | 0°C~70°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | MAX3174 | 28 | R-PDSO-G28 | Not Qualified | - | - | 3.3V | - | - | - | - | - | - | 240kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 500mV | - | - | - | 120 ns | - | - | - | 0.0016A | - | 8 V | 0.000001A | - | 1.99mm | 10.2mm | 5.29mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3318EUP Maxim Integrated | 7 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | - | -40°C~85°C | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 2.25V~3V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | MAX3318 | 20 | - | - | - | 2.5V | - | - | - | 300μA | - | 175 ns | Receiver | 460Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | 1 | - | Full | 300mV | - | 1 | - | - | - | - | - | - | 2 | - | - | - | - | 6.5mm | 4.4mm | No | - | ROHS3 Compliant | - |