- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Packaging
- Published
- Data Rate
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
Attribute column
Manufacturer
Maxim Integrated Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Interface Standards | Number of I/Os | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Voltage | Operating Supply Voltage | Power Supplies | Number of Channels | Voltage | Interface | Operating Supply Current | Nominal Supply Current | Propagation Delay | Supply Current-Max | Logic Function | Data Rate | Output Characteristics | Differential Output | Output Polarity | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Receive Delay-Max | Simplex/Duplex | Transmit Delay-Max | Output Low Current-Max | Max Junction Temperature (Tj) | Number of Receivers | Out Swing-Min | High Level Input Current-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX203ECWP G36 Maxim Integrated | 67 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | 8 | 0°C~70°C | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Transceiver | Matte Tin (Sn) | INTERNAL CHARGE PUMP | - | - | 4.75V~5.25V | DUAL | GULL WING | 225 | 2 | 5V | - | 20 | MAX203 | 20 | - | - | 5V | - | - | - | RS-232 | - | 15mA | 10 μs | - | Receiver, Transceiver | 120Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 500mV | 2 | 1 | - | - | - | - | - | - | - | - | - | 2.35mm | - | 13mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX3222ECUP Maxim Integrated | 140 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | 8 | 0°C~70°C | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | MAX3222 | 20 | - | - | - | 3.3/5V | 2 | - | RS-232 | - | 1mA | 150 ns | - | Receiver, Transceiver | 1Mbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | 1 | - | - | - | - | - | - | - | - | - | 950μm | - | 6.6mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX3222EEAP Maxim Integrated | 5 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | EIA-232; TIA-232; V.24; V.28 | - | -40°C~85°C | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | MAX3222 | 20 | Not Qualified | - | - | 3.3/5V | - | - | - | - | - | - | - | - | 1Mbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | - | - | - | - | 0.0016A | - | - | 10 V | - | - | 1.99mm | 7.2mm | 5.29mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3238EEAI Maxim Integrated | 17 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | 28 | - | - | - | -40°C~85°C | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 3V~5.5V | DUAL | GULL WING | 260 | 3 | 3.3V | 0.65mm | 30 | MAX3238 | 28 | Not Qualified | - | - | 3.3/5V | - | - | - | - | - | - | - | - | 250kbps | - | NO | - | RS232 | STANDARD | 5/3 | 5 | 3 | Full | 600mV | - | - | - | - | - | - | 0.001A | - | - | 10 V | - | - | 1.99mm | 10.2mm | 5.29mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX487ECSA T Maxim Integrated | 28 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 0°C~70°C | Tape & Reel (TR) | 1996 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Transceiver | - | - | - | 727mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX487 | 8 | - | 12.5V | 5V | 5V | - | - | RS-422, RS-485 | - | 400μA | 250 ns | - | - | 250kbps | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 70mV | - | 1 | Yes | 2000 ns | - | 2000 ns | 0.004A | - | - | - | 0.000002A | 1.5mm | - | 5mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3080ECPD Maxim Integrated | 4 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | - | - | 0°C~70°C | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 800mW | 4.75V~5.25V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | MAX3080 | 14 | - | 13V | 5V | 5V | - | - | RS-422, RS-485 | - | 1mA | - | - | - | 115Kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 100mV | - | 1 | - | 200 ns | Full Duplex | 2600 ns | 0.004A | - | - | 2 V | - | 4.45mm | - | 19.43mm | 7.87mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3223EAP Maxim Integrated | 4 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | 453.59237mg | - | - | -40°C~85°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Transceiver | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | MAX3223 | 20 | - | - | 5V | - | - | - | RS-232 | 1mA | 300μA | 300 ns | - | Receiver, Transceiver | 120Kbps | 3-STATE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | 2 | - | Full | 300mV | - | 1 | No | - | Full Duplex | - | - | - | 2 | - | - | 1.78mm | - | 7.33mm | 5.38mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX3232EEAE Maxim Integrated | 7725 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | 130.010913mg | - | - | -40°C~85°C | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Transceiver | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | MAX3232 | 16 | - | - | 5V | - | - | - | RS-232 | 1mA | 300μA | 150 ns | - | Receiver, Transceiver | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 500mV | 2 | 1 | - | - | Full Duplex | - | - | - | - | - | - | 1.99mm | - | 6.33mm | 5.38mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX3218EAP Maxim Integrated | 200 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | 453.59237mg | - | - | -40°C~85°C | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Transceiver | Matte Tin (Sn) | EXTERNAL CHARGE PUMP; TRISTATABLE RECEIVERS; AUTO SHUTDOWN | - | - | 1.8V~4.25V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | MAX3218 | 20 | - | - | 3V | - | - | - | RS-232 | 3mA | - | 2.7 μs | - | Receiver, Transceiver | 120Kbps | 3-STATE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 700mV | 2 | 1 | - | - | Full Duplex | - | - | - | - | 5 V | - | 1.78mm | - | 7.33mm | 5.38mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX3225CAP Maxim Integrated | 147 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | 453.59237mg | - | - | 0°C~70°C | Tube | 2000 | e3 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Transceiver | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | MAX3225 | 20 | - | - | - | 3.3/5V | - | - | RS-232 | 1mA | 300μA | 150 ns | - | Receiver, Transceiver | 1Mbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | 2 | - | Full | 500mV | - | 1 | No | - | - | - | - | - | 2 | - | - | 1.78mm | - | 7.33mm | 5.38mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3223CAP Maxim Integrated | 30 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | 453.59237mg | - | - | 0°C~70°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Transceiver | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | MAX3223 | 20 | - | - | 5V | - | - | - | RS-232 | 1mA | - | 300 ns | - | Receiver, Transceiver | 120Kbps | 3-STATE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 300mV | 2 | 1 | No | - | Full Duplex | - | - | - | - | - | - | 1.78mm | - | 7.33mm | 5.38mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX3232ECTE Maxim Integrated | 110 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-WQFN Exposed Pad | YES | 16 | - | EIA-232; TIA-232; V.24; V.28 | - | 0°C~70°C | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Transceiver | Tin (Sn) | - | 8542.39.00.01 | - | 3V~5.5V | QUAD | NO LEAD | 260 | 2 | 3.3V | 0.8mm | 30 | MAX3232 | 16 | Not Qualified | - | - | 3.3/5V | - | - | - | - | - | - | - | - | 1Mbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | - | - | - | - | - | - | - | 10 V | - | - | 0.8mm | 5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() MAX483ECSA T Maxim Integrated | 100 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 0°C~70°C | Tape & Reel (TR) | 1996 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Transceiver | - | - | - | 471mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX483 | 8 | - | 3V | 5V | 5V | - | - | RS-422, RS-485 | - | 250μA | 250 ns | - | - | 250kbps | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 70mV | - | 1 | - | 2000 ns | Half Duplex | 2000 ns | 0.004A | - | - | - | 0.000002A | 1.5mm | - | 5mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX13442EASA T Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 30 | MAX13442 | 8 | Not Qualified | - | - | 5V | - | - | - | - | - | - | 30mA | - | 250kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 25mV | - | - | - | 2000 ns | - | 2000 ns | 0.001A | - | - | 1.5 V | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3483EEPA Maxim Integrated | 2272 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | -40°C~85°C | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Transceiver | Tin (Sn) | - | - | - | 3V~3.6V | DUAL | - | 260 | 1 | 3.3V | 2.54mm | - | MAX3483 | 8 | - | - | 3.3V | - | - | - | - | - | 1.9mA | - | - | - | 250kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 50mV | - | 1 | - | - | Half Duplex | - | - | - | - | - | - | - | 4.572mm | 9.375mm | 7.62mm | No | - | ROHS3 Compliant | - | ||
![]() MAX3311EEUB T Maxim Integrated | 34 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | 4 | -40°C~85°C | Tape & Reel (TR) | 2001 | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | Transceiver | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | 30 | MAX3311 | 10 | - | - | 5V | - | - | - | RS-232 | - | 100μA | 150 ns | - | - | 460Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 500mV | - | 1 | - | - | Full Duplex | - | - | 150°C | - | - | - | 1.1mm | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3221EEUE T Maxim Integrated | 15000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | EIA-232; TIA-232; V.24; V.28 | - | -40°C~85°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | MAX3221 | 16 | Not Qualified | - | - | 3.3/5V | - | - | - | - | - | - | - | - | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 500mV | - | - | - | - | - | - | - | - | - | 10 V | - | - | 1.1mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX232CWE Maxim Integrated | 10 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | 8 | 0°C~70°C | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Transceiver | Matte Tin (Sn) | EXTERNAL CHARGE PUMP | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | 30 | MAX232 | 16 | - | - | 5V | 5V | 2 | 6V | RS-232 | - | 10mA | 10 μs | - | Receiver, Transceiver | 120Kbps | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | 1 | - | - | - | - | - | - | - | - | - | 2.35mm | - | 10.5mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX485CPA Maxim Integrated | 1 | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 930.006106mg | - | - | 0°C~70°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Transceiver | - | - | - | - | 4.75V~5.25V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | MAX485 | 8 | - | - | 5V | 5V | - | - | RS-422, RS-485 | 500μA | 900μA | - | - | - | 2.5Mbps | 3-STATE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 70mV | - | 1 | - | 200 ns | Half Duplex | 60 ns | 0.004A | - | - | - | - | 4.45mm | - | 9.91mm | 7.87mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX3232ESE T Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 8 | -40°C~85°C | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Transceiver | - | EXTERNAL CHARGE PUMP | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX3232 | 16 | - | - | - | 3.3/5V | - | - | RS-232 | - | 300μA | 300 ns | - | Receiver, Transceiver | 120Kbps | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 300mV | 2 | 1 | - | - | Full Duplex | - | - | - | - | - | - | 1.75mm | - | 10mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free |