- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Packaging
- Published
- Data Rate
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
Attribute column
Manufacturer
Maxim Integrated Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Interface Standards | Number of I/Os | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Output Type | Operating Supply Voltage | Power Supplies | Temperature Grade | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Propagation Delay | Logic Function | Data Rate | Output Characteristics | Differential Output | Resolution | Output Polarity | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Receive Delay-Max | Number of Output Lines | Simplex/Duplex | Transmit Delay-Max | Supply Voltage1-Nom | Output Low Current-Max | Number of Receivers | Out Swing-Min | High Level Input Current-Max | Number of Transmitters | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX241CWI T Maxim Integrated | 10 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | - | 18 | 0°C~70°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | - | - | - | EXTERNAL CHARGE PUMP; TRISTATABLE RECEIVERS | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | 30 | MAX241 | 28 | - | - | - | - | 5V | 5V | - | - | - | - | - | - | - | 15mA | - | 10 μs | Receiver, Transceiver | 120Kbps | 3-STATE | NO | - | INVERTED | RS232 | SCHMITT TRIGGER | 4/5 | - | - | Full | 500mV | 4 | 1 | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3292ESD T Maxim Integrated | 19 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | EIA-422; EIA-485 | - | -40°C~85°C | Tape & Reel (TR) | 1999 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | Tin (Sn) | - | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX3292 | 14 | - | - | - | - | 5V | - | - | - | - | - | - | - | - | 3mA | - | - | Receiver | 10Mbps | - | YES | - | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 35mV | - | 1 | - | 85 ns | - | - | 65 ns | - | - | - | - | - | - | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() MAX31629MTA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | - | - | - | 8 | - | - | - | - | - | 2009 | - | - | Active | 1 (Unlimited) | 8 | - | - | - | 125°C | -55°C | - | - | - | - | DUAL | - | - | 1 | 5V | 0.65mm | - | - | - | - | - | - | Digital | - | - | MILITARY | - | I2C, Serial | 5.5V | 2.2V | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | 1.5 B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | 3mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX3486CSA T Maxim Integrated | 1 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | EIA-422; EIA-485 | - | 0°C~70°C | Tape & Reel (TR) | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | NOT SPECIFIED | MAX3486 | 8 | R-PDSO-G8 | Not Qualified | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | 2.5Mbps | 3-STATE | YES | - | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 50mV | - | - | - | 90 ns | - | - | 70 ns | - | 0.0025A | - | 1.5 V | 0.000002A | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX13433EESD T Maxim Integrated | 1500 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | EIA-485; TIA-485 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | - | - | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | 30 | MAX13433 | - | - | - | - | - | 5.5V | - | - | - | - | - | - | - | - | 2mA | - | 50 ns | - | 16Mbps | - | YES | - | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 15mV | - | 1 | Yes | 80 ns | - | Full Duplex | - | 5V | - | - | - | - | - | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() MAX3089EESD T Maxim Integrated | 25 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | - | - | - | - | - | 667mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX3089 | 14 | - | - | 13V | - | 5V | 5V | - | 5V | RS-422, RS-485 | - | - | - | - | 375μA | 1μA | - | - | 10Mbps | - | YES | - | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 100mV | - | 1 | Yes | 200 ns | - | Full Duplex | 2600 ns | - | 0.004A | - | 2 V | - | - | - | - | 8.65mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3226CAE T Maxim Integrated | In Stock |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | - | 4 | 0°C~70°C | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | MAX3226 | 16 | - | - | - | - | 5.5V | 3.3/5V | - | - | - | - | - | - | - | 1mA | - | 150 ns | Receiver, Transceiver | 250kbps | - | NO | - | - | RS232 | SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 500mV | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.2mm | 5.29mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3293AUT T Maxim Integrated | 2500 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | 36.003894mg | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Driver | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 654.1mW | 3.135V~3.465V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | 30 | MAX3293 | 6 | - | - | 3V | - | 3.3V | - | - | - | RS-422, RS-485 | - | - | - | 5mA | - | - | 25 ns | - | 250kbps | 3-STATE | YES | - | - | RS422, RS485 | DIFFERENTIAL | 1/0 | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 1.3mm | - | 3mm | 1.75mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX3030EEUE T Maxim Integrated | 24 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 172.98879mg | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Driver | - | - | - | - | - | 755mW | 3V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | 30 | MAX3030 | 16 | - | - | 3.6V | - | 3.3V | - | - | - | - | - | - | - | 100μA | - | 20μA | 16 ns | - | 20Mbps | 3-STATE | YES | - | - | RS422, RS485 | STANDARD | 4/0 | - | - | - | - | 4 | - | Yes | - | - | - | - | - | - | - | 2 V | - | - | - | 1.1mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3218CAP T Maxim Integrated | 10 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | - | 8 | 0°C~70°C | Tape & Reel (TR) | 1995 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | - | - | - | EXTERNAL CHARGE PUMP; TRISTATABLE RECEIVERS; AUTO SHUTDOWN | - | - | 1.8V~4.25V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | MAX3218 | 20 | - | - | - | - | 3V | - | - | - | - | - | - | - | - | 3mA | - | 2.7 μs | Receiver, Transceiver | 120Kbps | 3-STATE | NO | - | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 700mV | 2 | 1 | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3491EESD T Maxim Integrated | 68 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | EIA-422; EIA-485 | - | -40°C~85°C | Tape & Reel (TR) | 1995 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | NOT SPECIFIED | MAX3491 | 14 | - | Not Qualified | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | 10Mbps | - | YES | - | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 50mV | - | - | - | - | - | - | 35 ns | - | 0.0025A | - | 1.5 V | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX3440EESA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX3440 | 8 | - | - | - | - | 5V | 5V | - | - | - | - | - | - | - | 30mA | - | - | - | 250kbps | - | YES | - | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 25mV | - | 1 | - | 2000 ns | - | - | 2000 ns | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3078EASA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | 471mW | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | MAX3078 | 8 | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 1.5mA | - | - | - | 16Mbps | - | YES | - | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 100mV | - | 1 | - | 75 ns | - | - | 50 ns | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3225EEAP T Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | - | 8 | -40°C~85°C | Tape & Reel (TR) | 1998 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | MAX3225 | 20 | - | - | - | - | 5.5V | 3.3/5V | - | - | - | - | - | - | - | 1mA | - | 150 ns | Receiver, Transceiver | 1Mbps | - | NO | - | - | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 500mV | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3082EEPA Maxim Integrated | 50000 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | -40°C~85°C | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Tin (Sn) | - | - | - | - | 727mW | 4.75V~5.25V | DUAL | - | 260 | 1 | 5V | 2.54mm | 30 | MAX3082 | 8 | - | - | 13V | - | 5V | 5V | - | - | RS-422, RS-485 | - | - | - | - | 375μA | - | - | - | 115Kbps | - | YES | - | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 100mV | - | 1 | - | 200 ns | - | Half Duplex | 2600 ns | - | 0.004A | - | 2 V | - | - | 4.45mm | - | 9.91mm | 7.87mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3488CPA Maxim Integrated | 99403 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 930.006106mg | - | - | 0°C~70°C | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Tin (Sn) | - | - | - | - | 471mW | 3V~3.6V | DUAL | - | 260 | 1 | 3.3V | 2.54mm | - | - | 8 | - | - | 3V | - | 3.3V | - | - | - | RS-422 | - | - | - | 1.1mA | 1mA | 20μA | 75 ns | Receiver, Transceiver | 250kbps | TOTEM-POLE | YES | - | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 50mV | - | - | - | - | 1 | Full Duplex | - | - | 0.0025A | - | 2 V | 0.000002A | - | 4.45mm | - | 9.91mm | 7.87mm | No | - | ROHS3 Compliant | - | ||
![]() MAX3078EAPA Maxim Integrated | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | -40°C~125°C | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | - | 3V~3.6V | DUAL | - | 260 | 1 | 3.3V | 2.54mm | 30 | MAX3078E | 8 | - | Not Qualified | - | - | 3.3V | - | - | - | - | - | - | - | - | 1.5mA | - | - | - | 16Mbps | - | YES | - | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 100mV | - | - | - | 75 ns | - | Half Duplex | 50 ns | - | - | - | - | - | 1 | - | 4.572mm | 9.375mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3059ASA T Maxim Integrated | 8 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | - | - | -40°C~125°C | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX3059 | 8 | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | 1Mbps | - | - | - | - | CANbus | - | 1/1 | - | - | Full | 100mV | - | 1 | - | - | - | Full Duplex | - | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3468ESA T Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | 471mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | MAX3468 | 8 | R-PDSO-G8 | Not Qualified | 3V | - | 5V | 5V | - | - | - | - | - | - | - | 2.5mA | 125μA | 20 ns | - | 40Mbps | - | YES | - | - | RS422, RS485 | DIFFERENTIAL | 1/1 | 1 | - | Half | 50mV | - | - | - | - | - | - | - | - | 0.004A | 1 | - | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX3033EEUE Maxim Integrated | 4 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 172.98879mg | - | - | -40°C~85°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Driver | Matte Tin (Sn) | - | - | - | - | 755mW | 3V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | 30 | MAX3033 | 16 | - | - | 3.6V | - | 3.3V | - | - | - | RS-422 | - | - | - | 100μA | - | 20μA | 16 ns | - | 2Mbps | - | YES | - | - | RS422, RS485 | STANDARD | 4/0 | - | - | - | - | 4 | - | - | - | - | - | 70 ns | - | - | - | - | - | - | 950μm | - | 5.1mm | 4.5mm | No | Unknown | ROHS3 Compliant | Lead Free |