- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Packaging
- Published
- Data Rate
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
Attribute column
Manufacturer
Maxim Integrated Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Interface Standards | Number of I/Os | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Operating Supply Voltage | Power Supplies | Voltage | Interface | Operating Supply Current | Nominal Supply Current | Output Current | Propagation Delay | Logic Function | Data Rate | Output Characteristics | Differential Output | Output Polarity | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Dual Supply Voltage | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Receive Delay-Max | Simplex/Duplex | Transmit Delay-Max | Output Low Current-Max | Number of Receivers | Out Swing-Min | High Level Input Current-Max | Number of Transmitters | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX3087CSA Maxim Integrated | 145 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | 0°C~70°C | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 30 | MAX3087 | 8 | - | Not Qualified | - | - | 5V | - | - | - | - | - | - | - | 10Mbps | TOTEM-POLE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 100mV | - | - | - | 150 ns | - | 60 ns | 0.004A | - | 2 V | 0.000125A | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3081ECSA Maxim Integrated | 18850 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | 0°C~70°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 30 | MAX3081 | 8 | - | Not Qualified | - | - | 5V | - | - | - | - | - | - | - | 115Kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 100mV | - | - | - | 200 ns | - | 2600 ns | 0.004A | - | 2 V | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3082ECSA Maxim Integrated | 15000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | - | - | 0°C~70°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 471mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | MAX3082 | 8 | - | - | - | 5V | 5V | 5V | RS-422, RS-485 | 600μA | - | - | - | - | 115Kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 100mV | - | 1 | - | 200 ns | Half Duplex | 2600 ns | 0.004A | - | 2 V | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX3088ECSA Maxim Integrated | 25000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 0°C~70°C | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 471mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | MAX3088 | 8 | - | - | 13V | 5V | 5V | - | RS-422, RS-485 | - | 1mA | - | - | - | 10Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 100mV | - | 1 | - | - | Half Duplex | 60 ns | 0.004A | - | 2 V | - | - | 1.5mm | - | 5mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3089ECSD Maxim Integrated | 13 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 338.011364mg | - | - | 0°C~70°C | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | Matte Tin (Sn) | - | 667mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | MAX3089 | 14 | - | - | 13V | 5V | 5V | - | RS-422, RS-485 | 375μA | - | 1μA | - | - | 10Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 100mV | - | 1 | - | 200 ns | - | 2600 ns | 0.004A | - | 2 V | - | - | 1.5mm | - | 8.75mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3094ECSE Maxim Integrated | 25 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | 0°C~70°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Receiver | Matte Tin (Sn) | - | 696mW | 3V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | - | 30 | MAX3094 | 16 | - | - | - | 3.3V | - | - | RS-422, RS-485 | - | 3.5mA | - | - | - | 10Mbps | - | - | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 0/4 | - | - | - | - | 45mV | - | - | - | 111 ns | - | - | 0.0025A | 4 | - | - | - | 1.5mm | - | 10mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3488CSA Maxim Integrated | 3 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | 0°C~70°C | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | NOT SPECIFIED | MAX3488 | 8 | - | Not Qualified | - | - | 3.3V | - | - | - | - | - | - | - | 250kbps | TOTEM-POLE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 50mV | - | - | - | 120 ns | - | 1400 ns | 0.0025A | - | 2 V | 0.000002A | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX3085EESA Maxim Integrated | 383 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | - | - | -40°C~85°C | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 667mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | MAX3085 | 8 | - | - | - | 5V | 5V | 5V | RS-422, RS-485 | 600μA | - | - | - | - | 500kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 100mV | - | 1 | - | 200 ns | Half Duplex | - | 0.004A | - | 2 V | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX3082ECPA Maxim Integrated | 50000 | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | 0°C~70°C | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | - | - | 727mW | 4.75V~5.25V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | 30 | MAX3082 | 8 | - | - | 13V | 5V | 5V | - | RS-422, RS-485 | - | 375μA | 1μA | - | - | 115Kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 100mV | - | 1 | Yes | 200 ns | Half Duplex | 2600 ns | 0.004A | - | 2 V | - | - | 4.572mm | - | 9.91mm | 7.87mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3468ESA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | - | - | -40°C~85°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 471mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | MAX3468 | 8 | - | - | 3V | 5V | 5V | - | RS-422, RS-485 | 2.5mA | - | 125μA | 20 ns | - | 40Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL | 1/1 | 1 | - | 1 | Half | 50mV | - | 1 | - | - | Half Duplex | - | 0.004A | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3162EEAI Maxim Integrated | 45 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | - | - | - | -40°C~85°C | Tube | 2013 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | 1.201W | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | MAX3162 | 28 | - | - | 13.2V | 25V | 3.3/5V | - | RS-232, RS-422, RS-485 | - | 125μA | 25μA | 150 ns | - | 10Mbps | - | YES | - | RS232, RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 2/2 | - | - | - | Full | 500mV | 2 | - | - | - | Full Duplex | 800 ns | - | 1 | - | - | - | - | - | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX3181EUK T Maxim Integrated | 711 |
| Datasheet | 6 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | EIA-232; V.24; V.28 | - | -40°C~85°C | Tape & Reel (TR) | 1999 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Receiver | Matte Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | MAX3181 | 5 | - | Not Qualified | - | - | 5V | - | - | - | - | - | - | - | 1.5Mbps | - | - | - | RS232 | SCHMITT TRIGGER | 0/1 | - | - | 1 | - | 300mV | - | - | - | - | - | - | 0.0016A | - | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX206ENG Maxim Integrated | 1527 | - | Datasheet | - | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | - | - | - | - | - | -40°C~85°C | Tube | 2010 | e0 | no | Obsolete | 1 (Unlimited) | - | EAR99 | Transceiver | - | - | - | 4.5V~5.5V | DUAL | - | 245 | 3 | 5V | - | - | - | MAX206 | 24 | - | - | - | 5V | 5V | - | - | - | - | - | - | Receiver | 120Kbps | - | NO | INVERTED | RS232 | SCHMITT TRIGGER | 4/3 | 4 | - | - | Full | 500mV | - | 1 | - | - | - | - | - | 3 | - | - | 4 | - | - | - | 7.62mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX205ECPG Maxim Integrated | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 24-DIP (0.600, 15.24mm) | - | 24 | - | - | 20 | 0°C~70°C | Tube | 1997 | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | Transceiver | - | - | 1.14W | 4.75V~5.25V | DUAL | - | 245 | 5 | 5V | - | - | - | MAX205 | 24 | - | - | 9V | 5V | 5V | - | RS-232 | - | 20mA | 10mA | 10 μs | Receiver, Transceiver | 120Kbps | - | NO | INVERTED | RS232 | SCHMITT TRIGGER | 5/5 | - | - | 5 | Full | 500mV | 5 | 1 | - | - | - | - | - | - | - | - | - | 4.45mm | - | 32.26mm | 14.61mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX3235ECWP Maxim Integrated | 40 | - | Datasheet | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | EIA-232; TIA-232; V.24; V.28 | - | 0°C~70°C | Tube | 2004 | e0 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | Transceiver | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 240 | 2 | 5V | 1.27mm | not_compliant | 20 | MAX3235 | 20 | R-PDSO-G20 | Not Qualified | - | - | 5V | - | - | - | - | - | - | - | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | 2 | - | 2 | Full | 500mV | - | - | - | - | - | - | 0.0016A | - | 10 V | - | - | - | 2.65mm | 12.8mm | 7.5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX3120CSA T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | 0°C~70°C | Tape & Reel (TR) | 1998 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Transceiver | Matte Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | - | MAX3120 | 8 | - | - | - | 5.5V | - | - | - | - | - | - | - | - | 235Kbps | - | - | - | Infrared (IRDA) | - | 1/1 | - | - | - | Full | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3480EAEPI Maxim Integrated | 22 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28 | - | EIA-422; EIA-485 | - | -40°C~85°C | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 3V~3.6V | DUAL | - | 260 | 1 | 3.3V | 2.54mm | - | - | MAX3480 | 28 | - | - | - | 3.3V | - | - | - | - | 250mA | - | - | - | 250kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 3.3V | 1 | Half | 70mV | - | 1 | - | 225 ns | Half Duplex | 275 ns | - | - | - | - | - | - | 5.08mm | 36.83mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3093ECPE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | 0°C~70°C | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Receiver | Matte Tin (Sn) | - | - | 4.75V~5.25V | DUAL | - | 260 | 4 | 5V | - | - | 30 | MAX3093 | 16 | - | - | - | 5V | 5V | - | RS-422, RS-485 | - | 3.5mA | - | - | - | 10Mbps | - | - | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 0/4 | - | - | - | - | 45mV | - | - | - | 90 ns | - | - | - | 4 | - | - | - | - | - | 19.175mm | 7.62mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3491CPD Maxim Integrated | 136 | - | Datasheet | 6 Weeks | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | 14 | - | EIA-422; EIA-485 | - | 0°C~70°C | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | Matte Tin (Sn) | 8542.39.00.01 | - | 3V~3.6V | DUAL | - | 260 | 1 | 3.3V | 2.54mm | - | NOT SPECIFIED | MAX3491 | 14 | - | Not Qualified | - | - | 3.3V | - | - | - | - | - | - | - | 10Mbps | 3-STATE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 50mV | - | - | - | 90 ns | - | 35 ns | 0.0025A | - | 2 V | 0.000002A | - | - | 4.572mm | 19.05mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() MAX3468CSA Maxim Integrated | 133 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 0°C~70°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 471mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | MAX3468 | 8 | - | - | 3V | 5V | 5V | - | RS-422, RS-485 | - | 2.5mA | 125μA | 20 ns | - | 40Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL | 1/1 | 1 | - | 1 | Half | 50mV | - | 1 | - | - | Half Duplex | - | 0.004A | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free |