- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Packaging
- Published
- Data Rate
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
Attribute column
Manufacturer
Maxim Integrated Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Interface Standards | Number of I/Os | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Operating Supply Voltage | Power Supplies | Temperature Grade | Interface | Operating Supply Current | Number of Ports | Nominal Supply Current | Max Supply Current | Propagation Delay | Logic Function | Data Rate | Output Characteristics | Differential Output | Output Polarity | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Dual Supply Voltage | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | Receive Delay-Max | Simplex/Duplex | Transmit Delay-Max | Supply Voltage1-Nom | USB | Output Low Current-Max | Number of Receivers | Out Swing-Min | High Level Input Current-Max | Number of Transmitters | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX3079EEPD Maxim Integrated | 329 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | - | - | -40°C~85°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 800mW | 3V~3.6V | DUAL | - | 260 | 1 | 3.3V | 2.54mm | 30 | MAX3079 | 14 | - | - | - | 3.3V | - | - | RS-422, RS-485 | - | - | 800μA | - | - | - | 16Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 100mV | - | 1 | 200 ns | - | 800 ns | - | - | - | - | - | - | - | 4.572mm | - | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3077EAPA Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | -40°C~125°C | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 727mW | 3V~3.6V | DUAL | - | 260 | 1 | 3.3V | 2.54mm | 30 | MAX3077 | 8 | - | - | - | 3.3V | - | - | - | - | - | 1.5mA | - | - | Receiver, Transceiver | 16Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 100mV | - | 1 | 75 ns | Full Duplex | 50 ns | - | - | - | - | - | - | - | 4.572mm | 9.375mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() DS26518GNB1 Maxim Integrated | 40 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 256-BGA, CSBGA | - | 256 | - | - | - | -40°C~85°C | Tray | 2008 | - | no | Active | 3 (168 Hours) | - | - | Transceiver | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | DS26518 | - | - | - | - | 3.3V | - | - | - | - | - | - | 450mA | - | - | - | - | - | - | T1/E1/J1 | - | 8/8 | - | - | - | Full | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX3454EEUD Maxim Integrated | 450 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 140.30179mg | GENERAL PURPOSE | - | -40°C~85°C | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | MAX3454 | 14 | - | - | - | - | - | - | - | 2.5mA | 1 | - | - | - | - | 12Mbps | - | YES | - | USB 2.0 | DIFFERENTIAL | 1/1 | 1 | - | 1 | Half | 250mV | - | - | 22 ns | - | - | 5V | USB 2.0 | 0.002A | - | - | - | - | - | 5mm | 4.4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3086CPD Maxim Integrated | 146 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | EIA-422; EIA-485 | - | 0°C~70°C | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | 4.75V~5.25V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | MAX3086 | 14 | - | - | - | 5V | 5V | - | - | - | - | 600μA | - | - | - | 10Mbps | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 100mV | - | 1 | 200 ns | Full Duplex | 2600 ns | - | - | 0.004A | - | 2 V | - | - | 4.572mm | - | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3480EBCPI Maxim Integrated | 1500 | - | Datasheet | 7 Weeks | Through Hole | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28 | - | EIA-422; EIA-485 | - | 0°C~70°C | Tube | 1996 | e0 | no | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Tin/Lead (Sn/Pb) | - | - | - | - | 3V~3.6V | DUAL | - | 245 | 1 | 3.3V | 2.54mm | - | MAX3480 | 28 | - | - | - | 3.3V | - | - | - | - | - | 200mA | - | - | - | 250kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 3.3V | 1 | Half | 70mV | - | 1 | 3000 ns | Half Duplex | 3000 ns | - | - | - | - | - | - | - | 5.08mm | 36.83mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX249EQH D Maxim Integrated | In Stock | - | Datasheet | 8 Weeks | Surface Mount | - | PLCC | - | 44 | - | - | 32 | - | Tube | 2012 | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | - | QUAD | J BEND | - | - | 5V | - | - | - | - | - | - | - | 5V | 5V | INDUSTRIAL | - | - | - | 30mA | - | 1.5 μs | Receiver, Transceiver | 120 kbps | - | NO | - | - | - | - | - | - | - | - | - | 6 | 1 | - | - | - | - | - | - | 10 | - | 0.00005A | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3085EPA Maxim Integrated | 15000 | - | Datasheet | 6 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | EIA-422; EIA-485 | - | -40°C~85°C | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Tin (Sn) | - | - | 8542.39.00.01 | - | 4.75V~5.25V | DUAL | - | 260 | 1 | 5V | 2.54mm | 30 | MAX3085 | 8 | R-PDIP-T8 | Not Qualified | - | - | 5V | - | - | - | - | - | - | - | - | 500kbps | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 100mV | - | - | 200 ns | - | 2600 ns | - | - | 0.004A | - | 1.5 V | - | - | 4.572mm | 9.375mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX14828ATG Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 24-WFQFN Exposed Pad | - | - | - | - | - | -40°C~125°C | Tube | - | - | - | Active | 1 (Unlimited) | - | EAR99 | Transceiver | - | - | - | 8542.39.00.01 | - | 9V~36V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX14828 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IO-Link | - | 1/1 | - | - | - | - | 570mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX3245ECUI Maxim Integrated | 7500 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28 | - | - | 16 | 0°C~70°C | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | - | - | - | 30 | MAX3245 | - | - | - | - | 5.5V | - | - | - | - | - | 1mA | - | 150 ns | Receiver, Transceiver | 1Mbps | - | NO | - | RS232 | - | 3/5 | - | - | - | Full | 500mV | 3 | 1 | - | - | - | - | - | - | 5 | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX3480EBEPI Maxim Integrated | 1500 | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28 | - | EIA-422; EIA-485 | - | -40°C~85°C | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | 3V~3.6V | DUAL | - | 260 | 1 | 3.3V | 2.54mm | - | MAX3480 | 28 | - | - | - | 3.3V | - | - | - | - | - | 200mA | - | - | - | 250kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 3.3V | 1 | Half | 70mV | - | 1 | 3000 ns | Half Duplex | 3000 ns | - | - | - | - | - | - | - | 5.08mm | 36.83mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3085ECSA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 727mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX3085 | 8 | - | - | 13V | 5V | 5V | - | RS-422, RS-485 | - | - | 1mA | - | - | - | 500kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 100mV | - | 1 | 200 ns | Half Duplex | - | - | - | 0.004A | - | 2 V | - | - | - | 4.9mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3058ASA T Maxim Integrated | 10000 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX3058 | 8 | - | - | - | - | 5V | - | - | - | - | - | - | - | - | 1Mbps | - | - | - | CANbus | - | 1/1 | - | - | - | Full | 100mV | - | 1 | - | Full Duplex | - | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3085CSA T Maxim Integrated | 826 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | EIA-422; EIA-485 | - | 0°C~70°C | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 8542.39.00.01 | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 30 | MAX3085 | 8 | R-PDSO-G8 | Not Qualified | - | - | 5V | - | - | - | - | - | - | - | - | 500kbps | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 100mV | - | - | 200 ns | - | 1000 ns | - | - | 0.004A | - | 2 V | 0.000125A | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3083CSD T Maxim Integrated | 4000 | - | Datasheet | 6 Weeks | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | EIA-422; EIA-485 | - | 0°C~70°C | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 8542.39.00.01 | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 30 | MAX3083 | 14 | R-PDSO-G14 | Not Qualified | - | - | 5V | - | - | - | - | - | - | - | - | 500kbps | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 100mV | - | - | 200 ns | - | 1000 ns | - | - | 0.004A | - | 2 V | 0.000125A | - | 1.75mm | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3094ECSE T Maxim Integrated | In Stock |
| Datasheet | 6 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | EIA-422; EIA-485 | - | 0°C~70°C | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Receiver | Matte Tin (Sn) | - | - | 8542.39.00.01 | - | 3V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | 30 | MAX3094 | 16 | R-PDSO-G16 | Not Qualified | - | - | 3.3V | - | - | - | - | - | - | - | - | 10Mbps | - | - | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 0/4 | - | - | 4 | - | 45mV | - | - | 111 ns | - | - | - | - | 0.0025A | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3086ESD T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | EIA-422; EIA-485 | - | -40°C~85°C | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 471mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX3086 | 14 | - | - | - | 5V | 5V | - | - | - | - | 600μA | - | - | - | 10Mbps | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 100mV | - | 1 | - | - | 60 ns | - | - | 0.004A | - | - | - | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3182EUK T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | EIA-232; V.24; V.28 | - | -40°C~85°C TA | Tape & Reel (TR) | 1999 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Receiver | Matte Tin (Sn) | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5Mbps | - | - | - | RS232 | SCHMITT TRIGGER | 0/1 | - | - | - | - | 300mV | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() MAX1406EPE Maxim Integrated | 550 | - | Datasheet | 6 Weeks | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | EIA-232 | - | -40°C~85°C | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 2.54mm | 30 | MAX1406 | 16 | - | Not Qualified | - | - | 5+-10.8/+-13.2V | - | - | - | - | - | - | - | - | 230kbps | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 3/3 | 3 | - | 3 | Full | 650mV | - | - | 4000 ns | - | 4000 ns | 24V | - | 0.0032A | - | 19 V | - | - | 4.572mm | 19.175mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3488EEPA Maxim Integrated | 25000 | - | Datasheet | 6 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | EIA-422; EIA-485 | - | -40°C~85°C | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Tin (Sn) | - | - | 8542.39.00.01 | - | 3V~3.6V | DUAL | - | 260 | 1 | 3.3V | 2.54mm | NOT SPECIFIED | MAX3488 | 8 | R-PDIP-T8 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | 250kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 50mV | - | - | 120 ns | - | 1500 ns | - | - | - | - | - | - | - | 4.572mm | 9.375mm | 7.62mm | - | - | ROHS3 Compliant | - |