- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Packaging
- Published
- Data Rate
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
Attribute column
Manufacturer
Maxim Integrated Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Manufacturer Package Identifier | Interface Standards | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Operating Supply Voltage | Power Supplies | Operating Supply Current | Nominal Supply Current | Output Current | Propagation Delay | Supply Current-Max | Logic Function | Slew Rate | Data Rate | Output Characteristics | Supply Type | Differential Output | Output Polarity | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Dual Supply Voltage | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Receive Delay-Max | Negative Supply Voltage-Nom | Simplex/Duplex | Transmit Delay-Max | Supply Voltage1-Nom | Output Low Current-Max | Number of Receivers | Out Swing-Min | High Level Input Current-Max | Number of Transmitters | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX3389ECUG Maxim Integrated | 76 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | EIA-232; TIA-232; V.24; V.28 | - | - | 0°C~70°C | Tube | 2001 | - | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Transceiver | TIN | - | 8542.39.00.01 | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | - | 30 | MAX3389E | 24 | R-PDSO-G24 | Not Qualified | - | - | - | - | - | - | - | - | - | - | 460Kbps | - | - | NO | - | RS232 | SCHMITT TRIGGER | 3/2 | 3 | - | 2 | Full | 700mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 7.8mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() MXL1544CAI Maxim Integrated | 4 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | - | - | - | - | - | 0°C~70°C | Tube | 2001 | - | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 889mW | 5VDC | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | - | MXL1544 | 28 | - | - | - | 5V | - | - | 500nA | - | - | - | - | 30 V/μs | 2 Mbps | - | - | YES | - | RS232 | DIFFERENTIAL SCHMITT TRIGGER | 4/4 | 4 | - | - | Full | 15mV | - | 1 | - | - | -5.6V | - | 3000 ns | 6.8V | - | 4 | - | - | - | - | - | - | 5.29mm | No | ROHS3 Compliant | Lead Free | ||
![]() MXL1535EEWI Maxim Integrated | 192 | - | Datasheet | 9 Weeks | Tin | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width), 16 Leads | - | 28 | - | - | EIA-422; EIA-485 | - | - | -40°C~85°C | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | MXL1535 | 28 | - | - | - | 5.5V | - | - | 13mA | - | - | - | - | - | 1Mbps | - | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 5V | 1 | Full | 30mV | - | 1 | Yes | 855 ns | - | Full Duplex | - | - | - | - | - | - | - | 2.35mm | - | 18.1mm | 7.6mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX3387ECUG T Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | EIA-232; TIA-232; V.24; V.28 | - | - | 0°C~70°C | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | MAX3387 | 24 | R-PDSO-G24 | Not Qualified | - | - | 3.3/5V | - | - | - | - | - | - | - | 250kbps | - | - | NO | - | RS232 | SCHMITT TRIGGER | 3/3 | 3 | - | 3 | Full | 500mV | - | - | - | - | - | - | - | - | 0.0016A | - | 10 V | - | - | - | 1.1mm | 7.8mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() MAX203EWP Maxim Integrated | 1600 | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | - | - | -40°C~85°C | Tube | 2010 | - | e0 | no | Obsolete | 1 (Unlimited) | - | EAR99 | Transceiver | - | INTERNAL CHARGE PUMP | - | - | 4.75V~5.25V | DUAL | GULL WING | 245 | 2 | 5V | - | not_compliant | NOT SPECIFIED | MAX203 | 20 | - | Not Qualified | - | 5V | 5V | - | - | - | - | - | Receiver | - | 120Kbps | TOTEM-POLE | - | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | 2 | - | 2 | Full | 500mV | - | 1 | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 7.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX3098EBEPE Maxim Integrated | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | - | - | EIA-422; EIA-485 | - | - | -40°C~85°C | Tube | 2000 | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Receiver | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | - | 3V~5.5V | DUAL | - | 240 | 3 | 5V | 2.54mm | not_compliant | 20 | MAX3098E | 16 | R-PDIP-T16 | Not Qualified | - | - | 3.3/5V | - | - | - | - | 4mA | - | - | 32Mbps | - | - | - | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 0/3 | - | - | 3 | - | 40mV | - | - | - | 85 ns | - | - | - | - | 0.004A | - | - | - | - | - | 4.572mm | 19.175mm | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX3098EBCPE Maxim Integrated | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | - | - | EIA-422; EIA-485 | - | - | 0°C~70°C | Tube | 2000 | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Receiver | Tin/Lead (Sn85Pb15) | - | - | - | 3V~5.5V | DUAL | - | 240 | 3 | 5V | 2.54mm | - | 20 | MAX3098E | 16 | R-PDIP-T16 | - | - | - | - | - | - | - | - | - | - | - | 32Mbps | - | - | - | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 0/3 | - | - | - | - | 40mV | - | - | - | 85 ns | - | - | - | - | 0.004A | 3 | - | - | - | - | 4.572mm | 19.175mm | 7.62mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() MAX3233EEWP Maxim Integrated | 16558 | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 800.987426mg | - | - | - | - | -40°C~85°C | Tube | 2004 | - | e0 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | Transceiver | Tin/Lead (Sn/Pb) | - | - | - | 3V~3.6V | DUAL | GULL WING | 240 | 2 | 3.3V | - | - | 20 | MAX3233 | 20 | - | - | - | 3.3V | - | 1mA | - | - | 250 ns | - | - | - | 250kbps | - | Single | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | - | 2 | Full | 500mV | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | 2.35mm | - | 13mm | 7.6mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() MAX3244ECWI T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | - | - | EIA-232; TIA-232; V.24; V.28 | - | - | 0°C~70°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 3V~5.5V | DUAL | GULL WING | 260 | 3 | 3.3V | 1.27mm | - | 30 | MAX3244 | 28 | R-PDSO-G28 | Not Qualified | - | - | - | - | - | - | - | - | - | - | 250kbps | - | - | NO | - | RS232 | SCHMITT TRIGGER | 3/5 | 3 | - | 5 | Full | 500mV | - | - | - | - | - | - | - | - | 0.0016A | - | 10 V | - | - | - | 2.65mm | 17.9mm | 7.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4362EUB Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | - | GENERAL PURPOSE | - | - | -40°C~85°C | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | 30 | MAX4362 | 10 | S-PDSO-G10 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | DSL | DIFFERENTIAL | 2/2 | 2 | - | - | Half | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX13486EESA T Maxim Integrated | 11000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | RS-485; RS-422 | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Transceiver | - | - | - | 471mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | MAX13486 | 8 | R-PDSO-G8 | Not Qualified | - | 5V | 5V | - | 4.5mA | - | - | - | - | - | 16Mbps | - | - | YES | - | RS422, RS485 | STANDARD | 1/1 | 1 | - | 1 | Half | 25mV | - | - | - | 80 ns | - | - | - | - | - | - | - | - | 1 | - | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX1484CUB T Maxim Integrated | 503 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | EIA-422; EIA-485 | - | - | 0°C~70°C | Tape & Reel (TR) | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | 30 | MAX1484 | 10 | - | - | - | 5V | 5V | - | 600μA | - | - | - | Receiver | - | 12Mbps | - | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 70mV | - | 1 | - | - | - | - | 60 ns | - | 0.004A | - | 2 V | 0.000002A | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX3061EEKA T Maxim Integrated | 80 | - | Datasheet | 6 Weeks | - | - | Surface Mount | SOT-23-8 | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | Transceiver | - | - | - | - | 4.75V~5.25V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500kbps | - | - | - | - | RS422, RS485 | - | 1/1 | - | - | - | Half | 100mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX3468CSA T Maxim Integrated | 7500 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 471mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | MAX3468 | 8 | - | - | 3V | 5V | 5V | - | 2.5mA | 125μA | 20 ns | - | - | - | 40Mbps | - | - | YES | - | RS422, RS485 | DIFFERENTIAL | 1/1 | 1 | - | 1 | Half | 50mV | - | - | - | - | - | - | - | - | 0.004A | - | - | - | 1 | - | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | - | ||
![]() MAX3313EUB T Maxim Integrated | 6200 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | - | EIA-232; TIA-232 | - | - | -40°C~85°C | Tape & Reel (TR) | 2001 | - | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | 30 | MAX3313 | 10 | S-PDSO-G10 | Not Qualified | - | - | - | - | - | - | - | - | - | - | 460Kbps | - | - | NO | - | RS232 | SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 500mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX1487ESA T Maxim Integrated | 201 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Transceiver | - | - | - | 727mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | MAX1487 | 8 | - | - | 12.5V | 5V | 5V | - | 300μA | - | - | - | - | - | 2.5Mbps | 3-STATE | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 70mV | - | - | - | 200 ns | - | - | 60 ns | - | 0.004A | - | - | - | 1 | - | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX3488ECSA T Maxim Integrated | 8312 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 1995 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 471mW | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | MAX3488 | 8 | - | - | 3V | 3.3V | - | - | 1.1mA | 20μA | 75 ns | - | Receiver, Transceiver | - | 250kbps | - | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 50mV | - | - | - | - | - | - | - | - | 0.0025A | - | - | - | 1 | - | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | - | ||
![]() MAX3222EUP/V Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | 8 | Automotive grade | -40°C~85°C | Tube | 2011 | Automotive, AEC-Q100 | e3 | - | Not For New Designs | 1 (Unlimited) | 20 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | - | - | 0.635mm | - | NOT SPECIFIED | MAX3222 | - | - | Not Qualified | - | 5.5V | 3.3/5V | - | 1mA | - | 300 ns | - | Receiver, Transceiver | - | 120Kbps | - | - | NO | - | RS232 | - | 2/2 | - | - | - | Full | 300mV | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX14782EASA T Maxim Integrated | 48 | - | Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | S8+4 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | Transceiver | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | MAX14782 | - | - | - | - | - | - | - | - | - | - | - | - | - | 500kbps | - | - | - | - | RS422, RS485 | - | 1/1 | - | - | - | Half | 10mV | - | - | Yes | - | - | Half Duplex | - | - | - | - | - | - | 1 | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX14782EAUA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | Transceiver | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | MAX14782 | - | - | - | - | - | - | - | - | - | - | - | - | - | 500kbps | - | - | - | - | RS422, RS485 | - | 1/1 | - | - | - | Half | 10mV | - | - | - | - | - | Half Duplex | - | - | - | - | - | - | 1 | - | - | - | - | No | ROHS3 Compliant | - |