- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Packaging
- Published
- Data Rate
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
Attribute column
Manufacturer
Maxim Integrated Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Manufacturer Package Identifier | Interface Standards | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Propagation Delay | Logic Function | Data Rate | Output Characteristics | Differential Output | Output Polarity | Protocol | Input Characteristics | Interface IC Type | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Transceivers | Receive Delay-Max | Simplex/Duplex | Transmit Delay-Max | Output Low Current-Max | Number of Receivers | Out Swing-Min | High Level Input Current-Max | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX3491EPD Maxim Integrated | 25000 | - | Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | - | EIA-422; EIA-485 | - | - | - | -40°C~85°C | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 3V~3.6V | DUAL | - | 260 | 1 | 3.3V | 2.54mm | - | MAX3491 | 14 | - | - | - | 3.3V | - | - | - | - | - | - | 1.9mA | - | - | - | Receiver, Transceiver | 10Mbps | 3-STATE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Full | 50mV | 1 | 90 ns | Full Duplex | 35 ns | 0.0025A | - | - | 0.000002A | 4.572mm | - | 7.62mm | No | - | ROHS3 Compliant | - | ||
![]() MAX14821ETG Maxim Integrated | 2500 | - | Datasheet | 18 Weeks | - | - | - | Surface Mount | 24-WFQFN Exposed Pad | YES | 24 | - | - | - | - | - | - | -40°C~85°C | Tube | 2004 | - | yes | Active | 1 (Unlimited) | 24 | EAR99 | Transceiver | - | - | - | - | 9V~36V | QUAD | - | - | 1 | 24V | 0.5mm | - | MAX14821 | 24 | - | - | - | - | - | - | - | - | SPI | 1mA | - | - | 2.5mA | - | - | 230.4Kbps | - | NO | - | IO-Link | SCHMITT TRIGGER | - | 1/1 | 1 | - | - | - | - | 2000 ns | - | 5000 ns | 0.005A | 1 | - | - | 0.8mm | 4mm | 4mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX3486EEPA Maxim Integrated | 25000 | - | Datasheet | 6 Weeks | - | - | - | - | - | NO | - | - | - | EIA-422; EIA-485 | - | 85°C | -40°C | - | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | - | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | 260 | 1 | 3.3V | 2.54mm | NOT SPECIFIED | - | 8 | R-PDIP-T8 | Not Qualified | - | - | 3.6V | - | INDUSTRIAL | 3V | - | - | - | - | - | - | - | - | - | YES | - | - | DIFFERENTIAL SCHMITT TRIGGER | LINE TRANSCEIVER | - | 1 | 1 | - | - | - | - | - | 75 ns | - | - | - | - | 4.572mm | 9.375mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() MAX221CAE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | - | EIA-232; V.28 | 4 | - | - | 0°C~70°C | Tape & Reel (TR) | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | MAX221 | 16 | - | - | - | 5V | - | 5V | - | - | - | - | 10mA | - | - | 150 ns | Receiver, Transceiver | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Full | 500mV | 1 | - | - | - | 0.0032A | - | - | - | - | 6.2mm | 5.29mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3060EEKA T Maxim Integrated | 50 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | SOT-23-8 | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | Transceiver | - | - | - | - | 4.75V~5.25V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115Kbps | - | - | - | RS422, RS485 | - | - | 1/1 | - | - | Half | 100mV | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX13020ASA T Maxim Integrated | 6 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 186.993455mg | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 5V~38V | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | - | NOT SPECIFIED | MAX13020 | 8 | R-PDSO-G8 | Not Qualified | - | - | - | - | - | - | - | 4.5mA | - | - | 8mA | 6 μs | - | - | - | - | - | LINbus | STANDARD | - | 1/1 | 1 | - | Full | - | - | 6000 ns | - | - | - | 1 | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3086ECSD T Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | EIA-422; EIA-485 | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 667mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX3086 | 14 | - | - | 13V | 5V | - | 5V | - | - | - | - | 600μA | - | - | - | - | 10Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Full | 100mV | 1 | - | - | 60 ns | 0.004A | - | 2 V | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX211ECWI Maxim Integrated | 50 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | - | - | - | - | 0°C~70°C | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | TRISTATABLE RECEIVERS; EXTERNAL CHARGE PUMP | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 30 | MAX211 | 28 | - | Not Qualified | - | - | - | 5V | - | - | - | - | - | - | - | - | - | 120Kbps | 3-STATE | NO | INVERTED | RS232 | SCHMITT TRIGGER | - | 4/5 | 4 | 5 | Full | 500mV | - | 10000 ns | - | - | 0.0016A | - | 10 V | - | 2.65mm | 17.9mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX13086EEPD Maxim Integrated | 14 | - | Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | - | - | - | - | - | -40°C~85°C | Tube | 2011 | e0 | no | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | Tin/Lead (Sn/Pb) | - | - | - | 4.5V~5.5V | DUAL | - | 240 | 1 | 5V | 2.54mm | 20 | MAX13086E | 14 | - | - | - | 5V | - | 5V | - | - | RS-422, RS-485 | - | 1.8mA | - | - | - | Receiver, Transceiver | 16Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Full | 100mV | 1 | 80 ns | Full Duplex | 50 ns | - | - | - | - | 4.572mm | - | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3070EAPD Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | - | - | - | - | - | -40°C~125°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 800mW | 3V~3.6V | DUAL | - | 260 | 1 | 3.3V | 2.54mm | 30 | MAX3070 | 14 | - | - | - | 3.3V | - | - | - | - | RS-422, RS-485 | - | 1.5mA | - | - | - | Receiver, Transceiver | 250kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Full | 100mV | 1 | 200 ns | Full Duplex | - | - | - | - | - | 4.572mm | - | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3380EEUP T Maxim Integrated | 1 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | EIA-232; TIA-232; V.24; V.28 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | TIN | - | 8542.39.00.01 | - | 2.4V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | MAX3380 | 20 | R-PDSO-G20 | Not Qualified | - | - | - | 2.5/5V | - | - | - | - | - | - | - | - | - | 460Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | - | 2/2 | 2 | 2 | Full | 300mV | - | - | - | - | 0.0005A | - | 7.4 V | - | 1.1mm | 6.5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() MAX3460CSD Maxim Integrated | 70 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | - | - | 0°C~70°C | Tube | 2003 | e3 | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 667mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX3460 | 14 | - | - | 3V | 5V | - | 5V | - | - | RS-422 | - | 2.5mA | 125μA | - | 20 ns | Receiver, Transceiver | 20Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Full | 50mV | 1 | - | Full Duplex | - | 0.004A | - | - | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3226ECTE T Maxim Integrated | In Stock |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | 16 | - | - | - | 4 | - | - | 0°C~70°C | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | TIN | - | - | - | 3V~5.5V | QUAD | - | 260 | 1 | 3.3V | 0.8mm | 30 | MAX3226 | 16 | - | - | - | 5.5V | - | 3.3/5V | - | - | - | - | 1mA | - | - | 150 ns | Receiver, Transceiver | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Full | 500mV | 1 | - | - | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | - | ROHS3 Compliant | - | ||
![]() MAX3227ECUE T Maxim Integrated | 600 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | 4 | - | - | 0°C~70°C | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | MATTE TIN | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | MAX3227 | 16 | - | - | - | 5.5V | - | 3.3/5V | - | - | - | - | 1mA | - | - | 150 ns | Receiver, Transceiver | 1Mbps | - | NO | - | RS232 | SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Full | 500mV | 1 | - | - | - | - | - | - | - | - | 5mm | - | No | - | ROHS3 Compliant | - | ||
![]() MAX13080EESD T Maxim Integrated | 19 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | EIA-422; EIA-485 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX13080E | 14 | - | - | - | 5V | - | 5V | - | - | - | - | 1.8mA | - | - | - | Receiver | 250kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Full | 100mV | 1 | 200 ns | - | - | - | - | 2 V | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX13087ECSA T Maxim Integrated | 12290 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | S8+4 | EIA-422; EIA-485 | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | NOT SPECIFIED | MAX13087E | 8 | R-PDSO-G8 | Not Qualified | - | - | - | 5V | - | - | - | - | - | - | - | - | - | 16Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Full | 100mV | - | 80 ns | - | 50 ns | 0.001A | - | 2 V | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX33053EASA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | -40°C~125°C | - | - | - | - | Active | 1 (Unlimited) | - | - | Transceiver | - | - | - | - | 3V~3.6V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX33053 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2Mbps | - | - | - | CAN | - | - | 1/1 | - | - | Full | 90mV | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX3490AEGSA T Maxim Integrated | In Stock |
| Datasheet | 11 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | S8+4 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1995 | - | yes | Active | 1 (Unlimited) | - | - | Transceiver | - | - | - | - | 3V~3.6V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX3490 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20Mbps | - | - | - | RS422, RS485 | - | - | 1/1 | - | - | Full | 10mV | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX13087EESA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | S8+4 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX13087E | 8 | - | - | - | 5V | - | 5V | - | - | - | - | 1.8mA | - | - | - | Receiver, Transceiver | 16Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Full | 100mV | 1 | - | - | 50 ns | - | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX13054AEASA T Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | S8+4 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | Transceiver | - | - | - | - | 4.75V~5.25V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX13054A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Mbps | - | - | - | CANbus | - | - | 1/1 | - | - | Full | 70mV | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |