- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Packaging
- Published
- Data Rate
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
Attribute column
Manufacturer
Maxim Integrated Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Manufacturer Package Identifier | Interface Standards | Number of I/Os | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Operating Supply Current | Nominal Supply Current | Max Supply Current | Propagation Delay | Turn On Delay Time | Logic Function | Data Rate | Output Characteristics | Differential Output | Output Polarity | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Receive Delay-Max | Simplex/Duplex | Transmit Delay-Max | Output Low Current-Max | Out Swing-Min | High Level Input Current-Max | Number of Transmitters | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX3233EEWP TG36 Maxim Integrated | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | 8 | -40°C~85°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 225 | 2 | 3.3V | - | 20 | MAX3233 | 20 | - | - | - | 3.3V | - | - | - | - | - | 1mA | - | 250 ns | - | - | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 500mV | 2 | 1 | Yes | - | - | - | - | - | - | - | - | - | - | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX13087EESA Maxim Integrated | 4 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 540.001716mg | S8+4 | - | - | -40°C~85°C | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX13087E | 8 | - | - | - | 5V | - | 5V | - | RS-422, RS-485 | 1.8mA | - | - | - | - | Receiver, Transceiver | 16Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 100mV | - | 1 | - | - | Full Duplex | 50 ns | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3485EPA Maxim Integrated | 120000 | - | Datasheet | 6 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | - | - | -40°C~85°C | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 3V~3.6V | DUAL | - | 260 | 1 | 3.3V | 2.54mm | NOT SPECIFIED | MAX3485 | 8 | - | Not Qualified | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 10Mbps | 3-STATE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 50mV | - | - | - | 90 ns | - | 35 ns | 0.0025A | 1.5 V | 0.000002A | - | - | 4.572mm | 9.375mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() MAX238ENG Maxim Integrated | 7 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24 | - | - | - | - | 16 | -40°C~85°C | Tube | 2013 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Transceiver | Matte Tin (Sn) | EXTERNAL CHARGE PUMP | - | - | 4.5V~5.5V | DUAL | - | 260 | 4 | 5V | - | 30 | MAX238 | 24 | - | - | - | 5V | - | 5V | - | - | - | 15mA | - | 10 μs | - | Receiver, Transceiver | 120Kbps | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 4/4 | - | 4 | Full | 500mV | 4 | 1 | - | - | Full Duplex | - | - | - | - | - | - | - | - | 7.62mm | No | - | ROHS3 Compliant | - | ||
![]() MAX22513ATI Maxim Integrated | In Stock | - | Datasheet | 14 Weeks | - | - | - | 28-WFQFN Exposed Pad | - | - | - | - | - | - | - | -40°C~125°C | - | - | e3 | - | Active | 1 (Unlimited) | - | - | Transceiver | Matte Tin (Sn) | - | - | - | 8V~36V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IO-Link | - | 1/0 | - | - | Half | 550mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX3485AEASA T Maxim Integrated | 47 | - | Datasheet | 11 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1995 | - | - | Active | 1 (Unlimited) | - | - | Transceiver | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | MAX3485 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20Mbps | - | - | - | RS422, RS485 | - | 1/1 | - | - | Half | 10mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX14882AWE T Maxim Integrated | In Stock | - | Datasheet | 20 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Active | - | - | - | Transceiver | - | - | - | - | 3V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Mbps | - | - | - | CAN | - | 1/1 | - | - | - | 125mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX33054EASA Maxim Integrated | 38 | - | Datasheet | 14 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | -40°C~125°C | - | - | - | - | Active | 1 (Unlimited) | - | - | Transceiver | - | - | - | - | 3V~3.6V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX33054 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2Mbps | - | - | - | CAN | - | 1/1 | - | - | Full | 90mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX13088EESA T Maxim Integrated | 45 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | S8+4 | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX13088E | 8 | - | - | - | 5V | - | 5V | - | - | - | 1.8mA | - | - | - | - | 16Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 100mV | - | 1 | - | - | - | 50 ns | - | 2 V | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX1487EESA T Maxim Integrated | 100 | - | Datasheet | 9 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | EIA-422; EIA-485 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 30 | MAX1487 | 8 | R-PDSO-G8 | Not Qualified | - | - | - | 5V | - | - | - | - | - | - | - | - | 2.5Mbps | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 70mV | - | - | - | 200 ns | - | 60 ns | 0.004A | 1.5 V | 0.000002A | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3491AEASD T Maxim Integrated | 10 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1995 | - | yes | Active | 1 (Unlimited) | - | - | Transceiver | - | - | - | - | 3V~3.6V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX3491 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20Mbps | - | - | - | RS422, RS485 | - | 1/1 | - | - | Full | 10mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX13450EAUD T Maxim Integrated | 54 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | - | Active | 1 (Unlimited) | - | - | Transceiver | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | MAX13450 | - | - | - | - | 5.5V | - | - | - | - | - | 12mA | - | 800 ns | - | Receiver, Transceiver | 20Mbps | - | - | - | RS422, RS485 | - | 1/1 | - | - | Full | 15mV | - | 1 | - | - | Full Duplex | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX481EESA T Maxim Integrated | 226199 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Transceiver | - | - | - | 727mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX481 | 8 | - | - | 3V | 5V | - | 5V | - | - | - | 500μA | - | 90 ns | - | - | 2.5Mbps | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 70mV | - | - | Yes | 200 ns | - | 60 ns | 0.004A | - | 0.000002A | 1 | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX14787EGSA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | S8+4 | - | - | -40°C~105°C | Tape & Reel (TR) | 2015 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Transceiver | - | - | - | - | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | NOT SPECIFIED | MAX14787 | - | - | Not Qualified | - | 5V | - | - | - | - | - | - | 4mA | - | - | - | 500kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 20mV | - | - | Yes | 200 ns | Full Duplex | - | - | - | - | 1 | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX3095CEE T Maxim Integrated | In Stock |
| Datasheet | 6 Weeks | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | - | - | EIA-422; EIA-423; EIA-485 | - | 0°C~70°C | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Receiver | Tin (Sn) | - | 8542.39.00.01 | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | 0.635mm | 30 | MAX3095 | 16 | R-PDSO-G16 | Not Qualified | - | - | - | 5V | - | - | - | - | - | - | - | - | 10Mbps | - | - | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 0/4 | - | 4 | - | 45mV | - | - | - | 98 ns | - | - | - | - | - | - | - | 1.73mm | 4.89mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3386ECUP T Maxim Integrated | 3995 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | EIA-232; TIA-232; V.24; V.28 | - | 0°C~70°C | Tape & Reel (TR) | 2001 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | Tin (Sn) | - | 8542.39.00.01 | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | MAX3386 | 20 | R-PDSO-G20 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 3/2 | 3 | 2 | Full | 500mV | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 6.5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() MAX14826GTG T Maxim Integrated | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | 24 | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2016 | - | yes | Active | 1 (Unlimited) | - | - | Transceiver | - | - | - | - | 9V~36V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 24V | 0.5mm | NOT SPECIFIED | MAX14826 | - | - | - | - | - | 36V | - | 9V | - | - | - | 2.5mA | - | - | - | - | - | - | - | IO-Link | - | 1/1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 0.8mm | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() MAX3380ECUP T Maxim Integrated | 10 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | EIA-232; TIA-232; V.24; V.28 | - | 0°C~70°C | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | TIN | - | 8542.39.00.01 | - | 2.4V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | MAX3380 | 20 | R-PDSO-G20 | Not Qualified | - | - | - | 2.5/5V | - | - | - | - | - | - | - | - | 460Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 300mV | - | - | - | - | - | - | 0.0005A | 7.4 V | - | - | - | 1.1mm | 6.5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() MAX22500EATB T Maxim Integrated | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | 10-WDFN Exposed Pad | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | EAR99 | Transceiver | - | - | 8542.39.00.01 | - | 3V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX22500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100Mbps | - | - | - | RS422, RS485 | - | 1/1 | - | - | Half | 250mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX9129EUE T Maxim Integrated | 25 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | GENERAL PURPOSE | - | -40°C~85°C | Tape & Reel (TR) | 2001 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Driver | - | - | - | 755mW | 3V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | - | MAX9129 | 16 | - | - | - | 3.3V | - | - | - | - | - | - | - | 3 ns | 3 ns | - | 200Mbps | - | YES | - | LVDS | STANDARD | 4/0 | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 1.1mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free |