- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Packaging
- Published
- Data Rate
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
Attribute column
Manufacturer
Maxim Integrated Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Interface Standards | Number of I/Os | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Nominal Supply Current | Propagation Delay | Supply Current-Max | Logic Function | Data Rate | Output Characteristics | Differential Output | Output Polarity | Protocol | Input Characteristics | Interface IC Type | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | Receive Delay-Max | Simplex/Duplex | Transmit Delay-Max | Output Low Current-Max | Number of Receivers | Out Swing-Min | High Level Input Current-Max | Number of Transmitters | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX208EWG Maxim Integrated | 336 | - | Datasheet | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | EIA-232-E; TIA-232-E; V.28 | - | -40°C~85°C | Tube | 2010 | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | Transceiver | - | - | - | EXTERNAL CHARGE PUMP | - | 4.5V~5.5V | DUAL | GULL WING | 245 | 4 | 5V | - | - | - | - | MAX208 | 24 | - | - | 5V | 5V | - | - | - | - | Receiver | 120Kbps | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | - | 4/4 | 4 | - | Full | 500mV | - | 1 | - | Full Duplex | - | - | 4 | - | - | - | 2.65mm | - | 7.5mm | No | Non-RoHS Compliant | - | ||
![]() MAX207EWG Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | -40°C~85°C | Tube | 2009 | e0 | no | Obsolete | 1 (Unlimited) | - | EAR99 | Transceiver | - | - | - | EXTERNAL CHARGE PUMP | - | 4.75V~5.25V | DUAL | GULL WING | 245 | 3 | 5V | - | - | - | - | MAX207 | 24 | - | - | 5V | 5V | - | - | - | - | Receiver | 120Kbps | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | - | 5/3 | 5 | - | Full | 500mV | - | 1 | - | Full Duplex | - | - | 3 | - | - | 5 | - | - | - | No | Non-RoHS Compliant | - | ||
![]() MAX207EAG Maxim Integrated | 12 | - | Datasheet | - | Surface Mount | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | 24 | - | - | -40°C~85°C | Tube | 2010 | e0 | no | Obsolete | 1 (Unlimited) | - | EAR99 | Transceiver | - | - | - | EXTERNAL CHARGE PUMP | - | 4.75V~5.25V | DUAL | GULL WING | 245 | 3 | 5V | - | - | - | - | MAX207 | 24 | - | - | 5V | 5V | - | - | - | - | Receiver | 120Kbps | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | - | 5/3 | 5 | - | Full | 500mV | - | 1 | - | Full Duplex | - | - | 3 | - | - | 5 | - | 8.2mm | - | No | Non-RoHS Compliant | - | ||
![]() MAX3098EACPE Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | EIA-422; EIA-485 | - | 0°C~70°C | Tube | 2000 | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Receiver | Tin/Lead (Sn85Pb15) | - | - | - | 8542.39.00.01 | 3V~5.5V | DUAL | - | 240 | 3 | 5V | 2.54mm | not_compliant | - | 20 | MAX3098E | 16 | R-PDIP-T16 | Not Qualified | - | 3.3/5V | - | - | - | 4mA | - | 32Mbps | - | - | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 0/3 | - | 3 | - | 40mV | - | - | 85 ns | - | - | 0.004A | - | - | - | - | 4.572mm | 19.175mm | 7.62mm | - | Non-RoHS Compliant | - | ||
![]() MAX3212EAI Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232-E; V.24; V.28; EIA-562 | - | -40°C~85°C | Tube | 1995 | e0 | no | Obsolete | 1 (Unlimited) | 28 | EAR99 | Transceiver | Tin/Lead (Sn85Pb15) | - | - | ADDITIONAL OUTPUT FOR 1 RECEIVER; TRISTATABLE RECEIVERS; AUTO SHUTDOWN | 8542.39.00.01 | 2.7V~3.6V | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | not_compliant | - | 20 | MAX3212 | 28 | R-PDSO-G28 | Not Qualified | - | 3/3.3V | - | - | - | - | - | 235Kbps | 3-STATE | NO | INVERTED | RS232 | SCHMITT TRIGGER | - | 3/5 | 3 | 5 | Full | 700mV | - | - | 2000 ns | - | 2000 ns | 0.001A | - | 5 V | 0.000001A | - | 1.99mm | 10.2mm | 5.29mm | - | Non-RoHS Compliant | - | ||
![]() MAX3235EEPP Maxim Integrated | 2 | - | Datasheet | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | - | - | 8 | -40°C~85°C | Tube | 2004 | e0 | - | Obsolete | 1 (Unlimited) | 20 | EAR99 | Transceiver | Tin/Lead (Sn/Pb) | - | - | - | - | 4.5V~5.5V | DUAL | - | 240 | 2 | 5V | - | not_compliant | - | 20 | MAX3235 | 20 | - | Not Qualified | 5V | 5V | - | 1mA | 150 ns | - | - | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | - | 2/2 | - | 2 | Full | 500mV | 2 | - | - | - | - | 0.0016A | - | 10 V | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX3320LEAP Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | - | -40°C~85°C | Tube | 1997 | e0 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | Transceiver | - | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 245 | 1 | 3.3V | 0.65mm | - | - | - | MAX3320 | 20 | - | - | - | 3/5V | - | - | - | - | Receiver | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | - | 2/2 | 2 | - | Full | 300mV | - | 1 | - | Full Duplex | - | - | 2 | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() MAX3320LCAP Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | - | 0°C~70°C | Tube | 1997 | e0 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | Transceiver | - | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 245 | 1 | 3.3V | 0.65mm | - | - | - | MAX3320 | 20 | - | - | - | 3/5V | - | - | - | - | Receiver | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | - | 2/2 | 2 | - | Full | 300mV | - | 1 | - | Full Duplex | - | - | 2 | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() MAX3491ECPD Maxim Integrated | 25000 | - | Datasheet | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | EIA-422; EIA-485 | - | 0°C~70°C | Tube | 1999 | e0 | no | Obsolete | 1 (Unlimited) | - | EAR99 | Transceiver | - | - | - | - | - | 3V~3.6V | DUAL | - | 245 | 1 | 3.3V | 2.54mm | - | - | - | MAX3491 | 14 | - | - | 3.3V | - | - | - | - | 2.2mA | Receiver | 10Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Full | 50mV | - | - | - | - | 35 ns | 0.0025A | - | - | - | 1 | 4.572mm | - | 7.62mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() MAX3491EEPD Maxim Integrated | 25000 | - | Datasheet | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | EIA-422; EIA-485 | - | -40°C~85°C | Tube | 1999 | e0 | no | Obsolete | 1 (Unlimited) | - | EAR99 | Transceiver | - | - | - | - | - | 3V~3.6V | DUAL | - | 245 | 1 | 3.3V | 2.54mm | - | - | - | MAX3491 | 14 | - | - | 3.3V | - | - | - | - | 2.2mA | Receiver | 10Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Full | 50mV | - | - | - | - | 35 ns | 0.0025A | - | - | - | 1 | 4.572mm | - | 7.62mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() MAX232EJE Maxim Integrated | 650 | - | Datasheet | 6 Weeks | - | - | CDIP | NO | 16 | - | 8 | - | - | 2010 | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | EXTERNAL CHARGE PUMP | - | - | DUAL | THROUGH-HOLE | 240 | 2 | 5V | - | - | - | 20 | - | 16 | - | - | 5V | 5V | INDUSTRIAL | 10mA | 1 μs | - | Receiver, Transceiver | 200 kbps | TOTEM-POLE | NO | INVERTED | - | SCHMITT TRIGGER | LINE TRANSCEIVER | - | - | 2 | - | - | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX3232EEAE G1Z Maxim Integrated | 1681 | - | Datasheet | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | - | - | - | -40°C~85°C | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250kbps | - | - | - | RS232 | - | - | 2/2 | - | - | Full | 500mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX3235ECPP G36 Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | - | - | 8 | 0°C~70°C | Tube | 2004 | e3 | - | Obsolete | 1 (Unlimited) | 20 | EAR99 | Transceiver | TIN | - | - | - | - | 4.5V~5.5V | DUAL | - | 225 | 2 | 5V | - | - | - | 20 | MAX3235 | 20 | - | Not Qualified | 5V | - | - | 1mA | 150 ns | - | - | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | - | 2/2 | - | 2 | Full | 500mV | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX2421EAI Maxim Integrated | 10 | - | Datasheet | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | - | - | -40°C~85°C | Tube | 2016 | e3 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | Transceiver | Tin (Sn) | - | - | - | 8542.39.00.01 | 2.7V~4.8V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 30 | MAX2421 | 28 | R-PDSO-G28 | Not Qualified | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.99mm | 10.2mm | 5.29mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3441EASA T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | MATTE TIN | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | MAX3441E | 8 | - | - | 5V | 5V | - | 10mA | - | - | - | 10Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Half | 25mV | - | 1 | 2000 ns | - | 2000 ns | - | - | - | - | - | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX200CWP T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | EIA-232-E; TIA-232-E; V.28 | - | 0°C~70°C | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Driver | Matte Tin (Sn) | - | - | EXTERNAL CHARGE PUMP | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 5 | 5V | 1.27mm | - | - | - | MAX200 | 20 | - | - | 5V | 5V | - | 10μA | 10 μs | - | - | 120Kbps | 3-STATE | NO | INVERTED | RS232 | STANDARD | - | 5/0 | 5 | - | - | - | - | - | 10000 ns | - | - | - | - | 10 V | - | 5 | - | 12.8mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX213EWI T Maxim Integrated | 295 | - | Datasheet | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | EIA-232-E; TIA-232-E; V.28 | 18 | -40°C~85°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | - | 30 | MAX213 | 28 | R-PDSO-G28 | - | 5V | 5V | - | 20mA | 40 μs | - | Receiver, Transceiver | 120Kbps | 3-STATE | NO | INVERTED | RS232 | SCHMITT TRIGGER | - | 4/5 | - | - | Full | 500mV | 4 | 1 | - | - | - | - | 5 | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX2441EAI Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | - | - | -40°C~85°C | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | Receiver | Tin (Sn) | - | - | - | 8542.39.00.01 | 2.7V~4.8V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 55MHz | 30 | MAX2441 | 28 | R-PDSO-G28 | Not Qualified | 3.3V | - | - | 23mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.99mm | 7.8mm | 10.1mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX213EEWI T Maxim Integrated | 2165 | - | Datasheet | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | 18 | -40°C~85°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Tin (Sn) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | - | - | MAX213 | 28 | - | - | 5V | 5V | - | 20mA | 40 μs | - | Receiver, Transceiver | 120Kbps | 3-STATE | NO | INVERTED | RS232 | SCHMITT TRIGGER | - | 4/5 | - | - | Full | 500mV | 4 | 1 | - | - | - | - | 5 | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX3243EWI T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | EIA-232; V.24; V.28; EIA-562 | - | -40°C~85°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | MATTE TIN | - | - | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | - | NOT SPECIFIED | MAX3243 | 28 | R-PDSO-G28 | Not Qualified | - | - | - | - | - | - | - | 120Kbps | 3-STATE | NO | INVERTED | RS232 | SCHMITT TRIGGER | - | 3/5 | 3 | 5 | Full | 300mV | - | - | - | - | - | 0.0016A | - | 10 V | - | - | 2.65mm | 17.9mm | 7.5mm | - | ROHS3 Compliant | Lead Free |