- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Packaging
- Published
- Data Rate
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
Attribute column
Manufacturer
Maxim Integrated Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Manufacturer Package Identifier | Interface Standards | Number of I/Os | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Operating Supply Current | Nominal Supply Current | Propagation Delay | Supply Current-Max | Logic Function | Data Rate | Output Characteristics | Supply Type | Differential Output | Output Polarity | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Dual Supply Voltage | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Receive Delay-Max | Negative Supply Voltage-Nom | Simplex/Duplex | Transmit Delay-Max | Supply Voltage1-Nom | Output Low Current-Max | Number of Receivers | Out Swing-Min | Number of Transmitters | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX207ECAG T Maxim Integrated | 4770 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | 24 | - | - | - | 16 | 0°C~70°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 3 | 5V | - | - | NOT SPECIFIED | MAX207 | 24 | - | Not Qualified | 5V | 5V | - | 20mA | 10 μs | - | Receiver, Transceiver | 120Kbps | - | - | NO | INVERTED | RS232 | SCHMITT TRIGGER | 5/3 | - | - | - | Full | 500mV | 5 | 1 | - | - | - | - | - | - | - | 3 | - | - | - | - | 8.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX237EWG T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | - | 16 | -40°C~85°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | EXTERNAL CHARGE PUMP | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 3 | 5V | - | - | 30 | MAX237 | 24 | - | - | 5V | 5V | - | 15mA | 10 μs | - | Receiver, Transceiver | 120Kbps | TOTEM-POLE | - | NO | INVERTED | RS232 | SCHMITT TRIGGER | 5/3 | - | - | - | Full | 500mV | 5 | 1 | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX206EEWG T Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | - | - | EIA-232-E; TIA-232-E; V.28 | - | -40°C~85°C | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 3 | 5V | 1.27mm | - | NOT SPECIFIED | MAX206E | 24 | R-PDSO-G24 | Not Qualified | - | 5V | - | - | - | - | - | 120Kbps | - | - | NO | INVERTED | RS232 | SCHMITT TRIGGER | 4/3 | 4 | - | 3 | Full | 500mV | - | - | - | 10000 ns | - | - | - | - | 0.0016A | - | 10 V | - | - | 2.65mm | 15.4mm | 7.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3186EAP Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | - | - | 16 | -40°C~85°C | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | TIN | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | MAX3186 | 20 | - | - | 12V | - | - | 750μA | 4 μs | - | Receiver, Transceiver | 230kbps | - | - | NO | INVERTED | RS232 | SCHMITT TRIGGER | 5/3 | - | - | - | Full | 650mV | 5 | 1 | - | 4000 ns | - | Full Duplex | 4000 ns | 24V | - | 3 | - | - | - | - | 7.2mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX3317ECAP Maxim Integrated | 20 | - | Datasheet | - | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | - | - | EIA-232 | - | 0°C~70°C | Tube | 2001 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Transceiver | TIN | - | - | - | 8542.39.00.01 | 2.25V~3V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | - | NOT SPECIFIED | MAX3317 | 20 | R-PDSO-G20 | Not Qualified | - | - | - | - | - | - | - | 460Kbps | - | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | 2 | - | 2 | Full | 300mV | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.99mm | 7.2mm | 5.29mm | - | ROHS3 Compliant | - | ||
![]() MAX3221EEAE TG071 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | - | - | 4 | -40°C~85°C | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | 3V~5.5V | - | - | 260 | - | - | - | - | 30 | MAX3221 | - | - | - | 5.5V | - | - | 1mA | 300 ns | - | Receiver, Transceiver | 250kbps | - | - | - | - | RS232 | - | 1/1 | - | - | - | Full | 500mV | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX202ECSE G068 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | 8 | 0°C~70°C | Tube | 2005 | - | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Transceiver | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | - | - | NOT SPECIFIED | MAX202 | 16 | - | - | 5V | - | - | 15mA | 10 μs | - | Receiver, Transceiver | 120Kbps | - | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | - | 2 | Full | 500mV | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5mm | - | ROHS3 Compliant | - | ||
![]() MAX3232EEUP G071 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 20-TSSOP | - | - | 8 | -40°C~85°C | Tube | 2011 | - | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | 85°C | -40°C | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | MAX3232E | - | - | - | 5V | - | - | 1mA | 300 ns | - | Transceiver | 250kbps | - | - | - | - | RS232 | - | 2/2 | - | - | - | Full | 500mV | 2 | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX202ECSE TG068 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | 8 | 0°C~70°C | Tape & Reel (TR) | 2009 | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 2 | 5V | - | - | - | MAX202 | 16 | - | - | 5V | - | - | 15mA | 10 μs | - | Receiver, Transceiver | 120Kbps | - | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | - | 2 | Full | 500mV | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5mm | No | ROHS3 Compliant | - | ||
![]() MAX3232ECUP TG071 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | - | 8 | 0°C~70°C | Tape & Reel (TR) | 2011 | - | - | Active | 1 (Unlimited) | - | EAR99 | Transceiver | - | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | MAX3232E | - | - | - | 5.5V | - | - | 1mA | 300 ns | - | - | 1Mbps | - | - | - | - | RS232 | - | 2/2 | - | - | - | Full | 500mV | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX3062EEKA#TG16 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | e3 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Transceiver | - | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | MAX3062 | 8 | - | - | 5V | - | 910μA | - | - | - | - | 20Mbps | - | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 100mV | - | 1 | Yes | - | - | Half Duplex | 30 ns | - | - | - | - | - | 1.3mm | - | 3mm | 1.75mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX206EENG Maxim Integrated | 1527 | - | Datasheet | - | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24 | - | - | - | - | -40°C~85°C | Tube | 2013 | e0 | no | Obsolete | 1 (Unlimited) | - | EAR99 | Transceiver | - | - | - | - | - | 4.5V~5.5V | DUAL | - | 245 | 3 | 5V | - | - | - | MAX206 | 24 | - | - | 5V | 5V | - | - | - | 20mA | Receiver | 120Kbps | - | - | NO | INVERTED | RS232 | SCHMITT TRIGGER | 4/3 | 4 | - | - | Full | 500mV | - | 1 | - | - | - | Full Duplex | - | - | - | 3 | - | 4 | - | - | - | 7.62mm | No | Non-RoHS Compliant | - | ||
![]() MAX238MRG Maxim Integrated | 4 | - | Datasheet | - | - | Through Hole | Through Hole | 24-CDIP (0.300, 7.62mm) | - | 24 | - | - | - | - | -55°C~125°C | Tube | 2009 | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | Transceiver | Tin/Lead (Sn/Pb) | - | - | EXTERNAL CHARGE PUMP | - | 4.5V~5.5V | DUAL | - | 240 | 4 | 5V | - | not_compliant | 20 | MAX238 | 24 | - | Not Qualified | 5V | 5V | 15mA | - | 10 μs | - | Receiver, Transceiver | 120Kbps | TOTEM-POLE | Single | NO | INVERTED | RS232 | SCHMITT TRIGGER | 4/4 | - | - | 4 | - | 500mV | 4 | 1 | - | - | - | - | - | - | - | - | - | - | 3.3mm | - | 32.51mm | 7.87mm | - | Non-RoHS Compliant | - | ||
![]() MAX3291EPD Maxim Integrated | 50000 | - | Datasheet | - | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | - | EIA-422; EIA-485 | - | -40°C~85°C | Tube | 1999 | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | Transceiver | Tin/Lead (Sn85Pb15) | - | - | - | 8542.39.00.01 | 4.75V~5.25V | DUAL | - | 240 | 1 | 5V | 2.54mm | not_compliant | 20 | MAX3291 | 14 | R-PDIP-T14 | Not Qualified | - | 5V | - | - | - | 3mA | - | 10Mbps | - | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 35mV | - | - | - | 85 ns | - | - | 65 ns | - | 0.004A | - | 2.4 V | - | - | 4.572mm | 19.05mm | 7.62mm | - | Non-RoHS Compliant | - | ||
![]() MAX232MJE Maxim Integrated | 10 | - | Datasheet | - | Lead, Tin | Through Hole | Through Hole | 16-CDIP (0.300, 7.62mm) | - | 16 | - | - | - | - | -55°C~125°C | Tube | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Transceiver | Tin/Lead (Sn/Pb) | - | - | EXTERNAL CHARGE PUMP | - | - | DUAL | - | 240 | 2 | 5V | - | - | 20 | - | 16 | - | - | 5V | 5V | - | 10mA | 1 μs | - | Receiver, Transceiver | 120Kbps | TOTEM-POLE | - | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | - | - | 2 | - | 500mV | 2 | 1 | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | 21.34mm | 7.87mm | No | ROHS3 Compliant | - | ||
![]() MAX483MJA Maxim Integrated | 1 | - | Datasheet | 6 Weeks | Lead, Tin | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | - | 8 | - | - | - | - | -55°C~125°C | - | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Transceiver | TIN LEAD | - | - | - | - | 4.75V~5.25V | DUAL | - | 245 | 1 | 5V | 2.54mm | - | - | - | 8 | - | - | 5V | 5V | - | 250μA | - | - | - | 250kbps | 3-STATE | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 70mV | - | 1 | - | 2000 ns | - | - | 2000 ns | - | 0.004A | - | - | - | - | - | - | 7.62mm | No | ROHS3 Compliant | - | ||
![]() MAX3314CSA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | EIA-232; TIA-232 | - | 0°C~70°C | - | 2001 | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | ±4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | 8 | - | - | - | - | - | - | - | - | Receiver | 460Kbps | - | - | NO | - | RS232 | SCHMITT TRIGGER | 1/1 | 1 | 5V | 1 | Full | 500mV | - | - | - | - | -5V | - | - | - | - | - | - | 1 | - | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | - | ||
![]() MAX3231AEEWV T Maxim Integrated | 2250 | - | Datasheet | - | Copper, Silver, Tin | Surface Mount | Surface Mount | 30-WFBGA, WLBGA | - | 30 | - | - | EIA-232; TIA-232; V.24; V.28 | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Transceiver | - | - | - | - | - | 2.5V~5.5V | BOTTOM | BALL | NOT SPECIFIED | 2 | 3.3V | 0.5mm | - | NOT SPECIFIED | - | 30 | - | Not Qualified | - | - | - | - | - | - | Receiver | 250kbps | - | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | 2 | - | 2 | Full | 500mV | - | - | Yes | - | - | - | - | - | 0.0008A | - | 7.4 V | 1 | - | 0.69mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX13081ECSA T Maxim Integrated | 15000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | S8+4 | - | - | 0°C~70°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | MATTE TIN | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | MAX13081E | 8 | - | - | 5V | 5V | - | 1.8mA | - | - | Receiver, Transceiver | 250kbps | - | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 100mV | - | 1 | - | 200 ns | - | - | - | - | - | - | 2 V | - | - | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX13086EESD T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | EIA-422; EIA-485 | - | -40°C~85°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | MAX13086E | 14 | - | - | 5V | 5V | - | 1.8mA | - | - | Receiver | 16Mbps | - | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 100mV | - | 1 | - | 80 ns | - | - | 50 ns | - | - | - | 2 V | - | - | - | 8.65mm | 3.9mm | No | ROHS3 Compliant | Lead Free |