- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Packaging
- Published
- Data Rate
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
Attribute column
Manufacturer
Maxim Integrated Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Interface Standards | Number of I/Os | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Operating Supply Voltage | Power Supplies | Interface | Operating Supply Current | Nominal Supply Current | Output Current | Propagation Delay | Supply Current-Max | Logic Function | Data Rate | Output Characteristics | Differential Output | Output Polarity | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Dual Supply Voltage | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | Receive Delay-Max | Simplex/Duplex | Transmit Delay-Max | Output Low Current-Max | Number of Receivers | Out Swing-Min | High Level Input Current-Max | Number of Transmitters | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX203ECPP Maxim Integrated | 1397 | - | Datasheet | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | - | EIA-232-E; TIA-232-E; V.28 | - | 0°C~70°C | Tube | 2009 | e0 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | Transceiver | Tin/Lead (Sn85Pb15) | INTERNAL CHARGE PUMP | 8542.39.00.01 | - | 4.75V~5.25V | DUAL | - | 245 | 2 | 5V | 2.54mm | not_compliant | NOT SPECIFIED | MAX203 | 20 | R-PDIP-T20 | Not Qualified | - | - | 5V | - | - | - | - | - | - | - | 120Kbps | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | 2 | - | 2 | Full | 500mV | - | - | 10000 ns | - | - | 0.0032A | - | 10 V | 0.00001A | - | 4.572mm | 26.16mm | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX3233ECPP Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | - | 8 | 0°C~70°C | Tube | 2004 | e0 | - | Obsolete | 1 (Unlimited) | 20 | EAR99 | Transceiver | Tin/Lead (Sn/Pb) | - | - | - | 3V~3.6V | DUAL | - | 240 | 2 | 3.3V | - | not_compliant | 20 | MAX3233 | 20 | - | Not Qualified | - | 3.3V | - | - | - | 1mA | - | 250 ns | - | - | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | - | 2 | Full | 500mV | 2 | - | - | Full Duplex | - | 0.0016A | - | 10 V | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX3157EPI Maxim Integrated | In Stock | - | Datasheet | - | - | Through Hole | 28-DIP (0.300, 7.62mm) | NO | - | - | EIA-422; EIA-485 | - | -40°C~85°C | Bulk | - | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.75V~5.25V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | - | - | 28 | R-PDIP-T28 | - | - | 5V | 5V | - | - | - | - | - | 85mA | - | 250kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 25mV | - | - | 600 ns | - | 2000 ns | 0.004A | - | - | - | 1 | 4.572mm | 34.795mm | 7.62mm | No | - | ROHS3 Compliant | - | ||
![]() MAX2424EAI Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | - | - | - | -40°C~85°C | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | Transceiver | Tin (Sn) | - | 8542.39.00.01 | - | 2.7V~4.8V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | MAX2424 | 28 | R-PDSO-G28 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.99mm | 10.2mm | 5.29mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX2426EAI Maxim Integrated | In Stock | - | Datasheet | - | Front | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | - | - | - | - | -40°C~85°C | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | Transceiver | Tin (Sn) | - | 8542.39.00.01 | - | 2.7V~4.8V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | MAX2426 | 28 | R-PDSO-G28 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.99mm | 10.2mm | 5.29mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX239EWG T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | - | EIA-232-E; TIA-232-E; V.28; V.24 | - | -40°C~85°C | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 24 | EAR99 | Transceiver | Matte Tin (Sn) | EXTERNAL CHARGE PUMP; TRISTATABLE RECEIVERS | 8542.39.00.01 | - | 5V 7.5V~13.2V | DUAL | GULL WING | 260 | 3 | 5V | 1.27mm | - | NOT SPECIFIED | MAX239 | 24 | R-PDSO-G24 | Not Qualified | - | - | 512V | - | - | - | - | - | - | - | 120Kbps | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 3/5 | 3 | - | 5 | Full | 500mV | - | - | 10000 ns | - | 10000 ns | 0.0016A | - | 10 V | - | - | 2.65mm | 15.4mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX223EAI T Maxim Integrated | 1250 | - | Datasheet | - | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | - | - | 18 | -40°C~85°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 30 | MAX223 | 28 | - | - | - | 5V | 5V | - | - | 15mA | - | 40 μs | - | Receiver, Transceiver | 250kbps | 3-STATE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 4/5 | - | - | - | Full | 500mV | 4 | 1 | - | - | - | - | 5 | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3244EEUI T Maxim Integrated | 2521 | - | Datasheet | - | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28 | - | - | 16 | -40°C~85°C | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 3 | 3.3V | - | - | - | MAX3244 | 28 | - | - | - | 5.5V | - | - | - | 1mA | - | 150 ns | - | Receiver, Transceiver | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 3/5 | - | - | - | Full | 500mV | 3 | 1 | - | - | - | - | 5 | - | - | - | - | 9.7mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3084EESA T Maxim Integrated | 1 |
| Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | EIA-422; EIA-485 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 471mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | MAX3084 | 8 | R-PDSO-G8 | - | 13V | 5V | 5V | - | - | 600μA | - | - | - | - | 500kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 100mV | - | 1 | 200 ns | - | - | 0.004A | - | 2 V | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() DS26324GA2 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 256-LBGA, CSBGA | YES | - | - | - | - | 0°C~70°C | Tray | 2011 | e1 | yes | Obsolete | 3 (168 Hours) | 256 | - | Transceiver | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | - | 3.135V~3.465V | BOTTOM | BALL | 260 | 1 | 3.3V | 1mm | - | 30 | DS26324 | 256 | S-PBGA-B256 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LINbus | - | 16/16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.76mm | 17mm | 17mm | - | - | ROHS3 Compliant | - | ||
![]() DS2154LD2 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | - | - | 0°C~70°C | Tray | 2000 | e3 | yes | Obsolete | 3 (168 Hours) | 100 | - | Transceiver | Matte Tin (Sn) | - | - | - | 4.75V~5.25V | QUAD | GULL WING | 260 | 1 | 5V | 0.5mm | - | - | DS2154 | 100 | - | - | - | - | - | - | - | - | - | - | - | - | 1.544 Mbps | - | - | - | E1 | - | 1/1 | - | - | - | Full | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX3245ECTX Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 36-WFQFN Exposed Pad | YES | - | - | EIA-232; TIA-232; V.24; V.28 | - | 0°C~70°C | Tube | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 36 | EAR99 | Transceiver | MATTE TIN | - | 8542.39.00.01 | - | 3V~5.5V | QUAD | NO LEAD | 260 | 3 | 3.3V | 0.5mm | - | NOT SPECIFIED | MAX3245 | 36 | S-PQCC-N36 | Not Qualified | - | - | - | - | - | - | - | - | - | - | 1Mbps | - | NO | - | RS232 | SCHMITT TRIGGER | 3/5 | 3 | - | 5 | Full | 500mV | - | - | - | - | - | 0.0016A | - | 10 V | - | - | 0.8mm | 6mm | 6mm | - | - | ROHS3 Compliant | - | ||
![]() MAX3223ECTP T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | - | 20 | - | - | 8 | 0°C~70°C | Tape & Reel (TR) | 1998 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | Tin (Sn) | - | - | - | 3V~5.5V | QUAD | - | 260 | 2 | 3.3V | 0.65mm | - | - | MAX3223 | 20 | - | - | - | 5.5V | 3.3/5V | - | - | 1mA | - | 300 ns | - | Receiver, Transceiver | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | - | 2 | Full | 500mV | 2 | 1 | - | - | - | - | - | - | - | - | - | 5mm | 5mm | No | - | ROHS3 Compliant | - | ||
![]() MAX3388EEUG T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | - | - | 10 | -40°C~85°C | Tape & Reel (TR) | 2001 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Transceiver | TIN | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | - | 30 | MAX3388E | 24 | - | Not Qualified | - | 2.5V | - | - | - | 1mA | - | 150 ns | - | Receiver, Transceiver | 460Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 3/2 | - | 2.5V | - | Full | 700mV | 3 | 1 | - | - | - | - | 2 | - | - | - | - | 7.8mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() DS3177 Maxim Integrated | 1373 | - | - | 22 Weeks | Surface Mount | Surface Mount | 100-LBGA, CSBGA | - | 100 | - | - | - | 0°C~70°C | Tube | 2009 | - | yes | Obsolete | 3 (168 Hours) | 100 | - | Transceiver | - | - | 8542.39.00.01 | - | 3.135V~3.465V | BOTTOM | BALL | - | 1 | 3.3V | 1mm | - | - | DS3177 | - | - | - | - | 3.3V | - | - | 120mA | - | - | - | - | - | 44.736 Mbps | - | - | - | - | - | 1/1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | 11mm | 11mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX208EAG Maxim Integrated | 2 | - | Datasheet | - | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | - | - | EIA-232-E; TIA-232-E; V.28 | - | -40°C~85°C | Tube | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 24 | EAR99 | Transceiver | Matte Tin (Sn) | EXTERNAL CHARGE PUMP | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | NOT SPECIFIED | MAX208 | 24 | R-PDSO-G24 | Not Qualified | - | - | 5V | - | - | - | - | - | - | - | 120Kbps | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 4/4 | 4 | - | 4 | Full | 500mV | - | - | 10000 ns | - | - | 0.0016A | - | 10 V | - | - | 1.99mm | 8.2mm | 5.29mm | - | - | ROHS3 Compliant | - | ||
![]() MAX3466CSD Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | 0°C~70°C | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 667mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | MAX3466 | 14 | - | - | 3V | 5V | 5V | - | - | 2.5mA | 125μA | 20 ns | - | Receiver, Transceiver | 40Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL | 1/1 | 1 | - | 1 | Full | 50mV | - | 1 | - | Full Duplex | - | 0.004A | - | - | - | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() DS232AR-N Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | EIA-232-E; V.24; V.28 | - | -40°C~85°C | Tube | 2007 | e3 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | EXTERNAL CHARGE PUMP | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | NOT SPECIFIED | DS232A | 16 | R-PDSO-G16 | Not Qualified | - | - | - | - | - | - | - | - | - | - | 350kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | 2 | - | 2 | Full | 500mV | - | - | 1000 ns | - | 3500 ns | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX232AEUE T Maxim Integrated | 1 |
| Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 8 | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | - | 5V | 0.635mm | - | - | MAX232 | - | - | - | - | 5V | 5V | - | - | 10mA | - | 1 μs | - | Receiver, Transceiver | 200kbps | - | NO | - | RS232 | - | 2/2 | - | - | - | Full | 500mV | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MXL1543BCAI Maxim Integrated | 400 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | 2.26799g | - | - | 0°C~70°C | Tube | 2004 | e3 | yes | Obsolete | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 5VDC | DUAL | GULL WING | 260 | 3 | 5V | 0.65mm | - | - | MXL1543 | 28 | - | - | - | 5V | - | RS-232 | 170mA | - | - | - | - | - | - | - | YES | - | RS232 | DIFFERENTIAL SCHMITT TRIGGER | 3/3 | 3 | - | - | Full | 15mV | - | 1 | 250 ns | - | - | - | 3 | - | - | - | - | - | 5.29mm | No | - | ROHS3 Compliant | Lead Free |