- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Packaging
- Published
- Data Rate
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
Attribute column
Manufacturer
Maxim Integrated Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Manufacturer Package Identifier | Interface Standards | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Operating Supply Voltage | Polarity | Power Supplies | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Propagation Delay | Turn On Delay Time | Data Rate | Output Characteristics | Differential Output | Output Polarity | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | Receive Delay-Max | Negative Supply Voltage-Nom | Simplex/Duplex | Transmit Delay-Max | Output Low Current-Max | Number of Receivers | Out Swing-Min | High Level Input Current-Max | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX3314EEUA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | EIA-232 | -40°C~85°C | Tape & Reel (TR) | 2001 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | 8542.39.00.01 | - | ±4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | MAX3314 | 8 | S-PDSO-G8 | Not Qualified | - | - | - | - | - | - | - | - | - | - | 460Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 500mV | - | - | - | -5V | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX3031EESE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Driver | Matte Tin (Sn) | - | 755mW | 3V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | 30 | MAX3031 | 16 | - | - | 3.6V | 3.3V | - | - | - | 100μA | 20μA | - | 16 ns | - | 2Mbps | - | YES | - | RS422, RS485 | STANDARD | 4/0 | - | - | - | - | 4 | - | - | - | - | 70 ns | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX3031ECUE T Maxim Integrated | 13 | - | Datasheet | 6 Weeks | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | EIA-422-B; TIA-422-B; V.11 | 0°C~70°C | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Driver | Matte Tin (Sn) | 8542.39.00.01 | - | 3V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | 30 | MAX3031 | 16 | R-PDSO-G16 | Not Qualified | - | - | - | - | - | - | - | - | - | - | 2Mbps | - | YES | - | RS422, RS485 | STANDARD | 4/0 | 4 | - | - | - | - | - | - | - | - | 70 ns | - | - | - | - | 1.1mm | 5mm | 4.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3086CSD T Maxim Integrated | 3000 | - | Datasheet | 6 Weeks | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | EIA-422; EIA-485 | 0°C~70°C | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | Matte Tin (Sn) | 8542.39.00.01 | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 30 | MAX3086 | 14 | R-PDSO-G14 | Not Qualified | - | - | - | 5V | - | - | - | - | - | - | 10Mbps | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 100mV | - | - | 150 ns | - | - | 60 ns | 0.004A | - | 2 V | 0.000125A | 1.75mm | 8.65mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3463ESA T Maxim Integrated | 300 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 471mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX3463 | 8 | R-PDSO-G8 | - | 13V | 5V | - | 5V | - | 4mA | 250mA | - | 20 ns | - | 20Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 50mV | - | 1 | - | - | - | - | 0.004A | - | - | - | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | - | ||
![]() MAX3055ASD T Maxim Integrated | 2500 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | TIN | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX3055 | 14 | - | - | - | - | Negative | - | - | 30mA | - | - | - | - | 125kbps | - | - | - | CANbus | - | 1/1 | - | - | Full | 18mV | - | 1 | - | - | - | - | - | - | - | - | - | 8.65mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX3302EETI T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 28-WFQFN Exposed Pad | - | 28 | - | GENERAL PURPOSE | -40°C~85°C | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 3V~4.5V | QUAD | - | 260 | 1 | 3.7V | 0.4mm | 30 | MAX3302 | 28 | - | - | - | 4.5V | - | - | 5μA | - | - | 2mA | - | - | 1.5Mbps | - | YES | - | USB 2.0 | DIFFERENTIAL | 1/1 | 1 | - | Full | - | - | - | 30 ns | - | - | 25 ns | - | 1 | 2.8 V | - | 0.8mm | 4mm | 4mm | No | ROHS3 Compliant | - | ||
![]() MAX3301EETJ T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 32-WFQFN Exposed Pad | - | 32 | - | GENERAL PURPOSE | -40°C~85°C | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 32 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 3V~4.5V | QUAD | - | 260 | 1 | 3.7V | 0.5mm | 30 | MAX3301 | 32 | - | - | - | 4.5V | - | - | 5μA | - | - | 2mA | - | - | 1.5Mbps | - | YES | - | USB 2.0 | DIFFERENTIAL | 1/1 | 1 | - | Full | - | - | - | 30 ns | - | - | 25 ns | - | 1 | 2.8 V | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | - | ||
![]() MAX3084EEPA Maxim Integrated | 1500 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | -40°C~85°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Tin (Sn) | - | - | 4.75V~5.25V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | MAX3084 | 8 | - | - | - | 5V | - | 5V | - | 600μA | - | - | - | - | 500kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 100mV | - | 1 | 200 ns | - | Full Duplex | - | 0.004A | - | 2 V | - | 4.572mm | 9.375mm | 7.62mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX3045BCWE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Driver | Matte Tin (Sn) | - | 696mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | NOT SPECIFIED | MAX3045 | 16 | R-PDSO-G16 | Not Qualified | 12.5V | 5.25V | - | 5V | - | 2mA | - | - | 700 ns | - | 20Mbps | 3-STATE | YES | - | RS422, RS485 | STANDARD | 4/0 | - | - | - | - | 4 | - | - | - | - | 1500 ns | - | - | 1.5 V | - | 2.65mm | 10.3mm | 7.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3043ESE T Maxim Integrated | 2242 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Driver | Matte Tin (Sn) | - | 696mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 30 | MAX3043 | 16 | - | Not Qualified | 12.5V | 5V | - | 5V | - | 2mA | - | - | 700 ns | - | 250kbps | 3-STATE | YES | - | RS422, RS485 | STANDARD | 4/0 | - | - | - | - | 4 | - | - | - | - | 1500 ns | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX14776EATA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-WDFN Exposed Pad | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | EAR99 | Transceiver | - | 8542.39.00.01 | - | 3V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX14776 | - | - | - | - | - | - | - | - | - | - | - | - | - | 500kbps | - | - | - | RS422, RS485 | - | 1/1 | - | - | Half | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX3318ECUP T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | - | EIA-232 | 0°C~70°C | Tape & Reel (TR) | 2001 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | Matte Tin (Sn) | 8542.39.00.01 | - | 2.25V~3V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | 30 | MAX3318 | 20 | R-PDSO-G20 | Not Qualified | - | - | - | - | - | - | - | - | - | - | 460Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 300mV | - | - | - | - | - | - | - | - | - | - | 1.1mm | 6.5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() MAX14827AAWA T Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | - | Surface Mount | 25-WFBGA, WLBGA | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2000 | - | - | Active | 1 (Unlimited) | - | - | Transceiver | - | 8542.39.00.01 | - | 9V~60V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX14827 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IO-Link | - | 2/2 | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX3320TCAP T Maxim Integrated | 4200 | - | Datasheet | 6 Weeks | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | - | EIA-232 | 0°C~70°C | Tape & Reel (TR) | 1997 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | TIN | 8542.39.00.01 | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | MAX3320 | 20 | R-PDSO-G20 | Not Qualified | - | - | - | - | - | - | - | - | - | - | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 300mV | - | - | - | - | - | - | - | - | - | - | 1.99mm | 7.2mm | 5.29mm | - | ROHS3 Compliant | - | ||
![]() MAX3291CSD T Maxim Integrated | 136 | - | Datasheet | 11 Weeks | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | EIA-422; EIA-485 | 0°C~70°C | Tape & Reel (TR) | 1999 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | Tin (Sn) | 8542.39.00.01 | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 30 | MAX3291 | 14 | R-PDSO-G14 | Not Qualified | - | - | - | 5V | - | - | - | - | - | - | 10Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 35mV | - | - | 85 ns | - | - | 65 ns | 0.004A | - | 2.4 V | - | 1.75mm | 8.65mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX9113ESA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | EIA-644; TIA-644 | -40°C~85°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Receiver | Matte Tin (Sn) | - | 471mW | 3V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | MAX9113 | 8 | - | - | - | 3.3V | - | - | - | - | - | - | 2.5 ns | 2.5 ns | 500Mbps | - | - | - | LVDS | DIFFERENTIAL | 0/2 | - | 2 | - | - | 2 | - | - | - | - | - | 0.004A | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | ROHS3 Compliant | - | ||
![]() MAX14857GWE T Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | W16M+10 | - | -40°C~105°C | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | - | EAR99 | Transceiver | - | 8542.39.00.01 | - | 3V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX14857 | - | - | - | - | - | - | - | - | - | - | - | - | - | 500kbps | - | - | - | RS422, RS485 | - | 1/1 | - | - | Full | 20mV | - | - | - | - | Full Duplex | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX3291ESD T Maxim Integrated | 7500 | - | Datasheet | 6 Weeks | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | EIA-422; EIA-485 | -40°C~85°C | Tape & Reel (TR) | 1999 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | Tin (Sn) | 8542.39.00.01 | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 30 | MAX3291 | 14 | R-PDSO-G14 | Not Qualified | - | - | - | 5V | - | - | - | - | - | - | 10Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 35mV | - | - | 85 ns | - | - | 65 ns | 0.004A | - | 2.4 V | - | 1.75mm | 8.65mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX14940GWE T Maxim Integrated | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | W16M+10 | - | -40°C~105°C | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | - | EAR99 | Transceiver | - | 8542.39.00.01 | - | 3V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20Mbps | - | - | - | RS485 | - | 1/1 | - | - | Half | 15mV | - | - | - | - | Half Duplex | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |