- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Packaging
- Published
- Data Rate
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
Attribute column
Manufacturer
Maxim Integrated Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Manufacturer Package Identifier | Interface Standards | Number of I/Os | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Operating Supply Voltage | Power Supplies | Number of Channels | Interface | Operating Supply Current | Nominal Supply Current | Output Current | Propagation Delay | Turn On Delay Time | Logic Function | Data Rate | Output Characteristics | Differential Output | Output Polarity | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Receive Delay-Max | Negative Supply Voltage-Nom | Simplex/Duplex | Transmit Delay-Max | Output Low Current-Max | Number of Receivers | Out Swing-Min | Number of Transmitters | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX250ESD T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | 8 | -40°C~85°C | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX250 | 14 | - | - | - | 5V | 5V | - | - | - | 500μA | - | - | - | - | 116 kbps | 3-STATE | NO | TRUE | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 600mV | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX251ESD T Maxim Integrated | 6000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | 8 | -40°C~85°C | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 10V | - | 30 | MAX251 | 14 | - | - | - | 5V | - | - | - | - | 500μA | - | - | - | Receiver, Transceiver | 116 kbps | TOTEM-POLE | NO | TRUE | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 600mV | 2 | 1 | - | - | -10V | - | - | - | - | - | - | - | - | - | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX560CAI T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | - | - | EIA-562 | - | 0°C~70°C | Tape & Reel (TR) | 1996 | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | NOT SPECIFIED | MAX560 | 28 | R-PDSO-G28 | Not Qualified | - | - | 3.3V | - | - | - | - | - | - | - | - | 116Kbps | 3-STATE | NO | INVERTED | RS562 | SCHMITT TRIGGER | 4/5 | 4 | 5 | Full | 300mV | - | - | - | 10000 ns | - | - | - | 0.0016A | - | 7.4 V | - | - | 1.99mm | 10.2mm | 5.29mm | - | - | ROHS3 Compliant | - | ||
![]() MAX3173CAI T Maxim Integrated | 250 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2001 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 3 | 3.3V | 0.65mm | 30 | MAX3173 | 28 | - | Not Qualified | - | 3.3V | - | - | - | - | 300mA | - | - | - | - | 240kbps | - | YES | - | RS232 | DIFFERENTIAL SCHMITT TRIGGER | 3/3 | 3 | 3 | Full | 500mV | - | 1 | - | - | - | - | 80 ns | - | - | - | 3 | - | - | - | 5.29mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3161CAG T Maxim Integrated | 2000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | 24 | - | - | EIA-232; EIA-422; EIA-485 | - | 0°C~70°C | Tape & Reel (TR) | 2015 | e3 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Transceiver | Matte Tin (Sn) | DELAYS MEASURED IN EIA-422, EIA-485 MODE | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | MAX3161 | 24 | - | - | - | 5.5V | 3.3/5V | - | - | - | 2.5mA | - | 150 ns | - | - | 10Mbps | - | NO | - | RS232, RS422, RS485 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | 1 | - | - | - | - | 800 ns | 0.0025A | - | - | - | - | - | 8.2mm | 5.29mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3161EAG T Maxim Integrated | 2000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | - | - | - | EIA-232; EIA-422; EIA-485 | - | -40°C~85°C | Tape & Reel (TR) | 2015 | e3 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Transceiver | Matte Tin (Sn) | DELAYS MEASURED IN EIA-422, EIA-485 MODE | 8542.39.00.01 | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | MAX3161 | 24 | R-PDSO-G24 | Not Qualified | - | - | 3.3/5V | - | - | - | - | - | - | - | - | 10Mbps | - | NO | - | RS232, RS422, RS485 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | - | 150 ns | - | - | 800 ns | 0.0025A | - | 10 V | - | - | 1.99mm | 8.2mm | 5.29mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3480ACPI Maxim Integrated | 1500 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28 | - | - | - | - | 0°C~70°C | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | Transceiver | TIN | - | - | 727mW | 3V~3.6V | DUAL | - | 260 | 1 | 3.3V | 2.54mm | - | MAX3480 | 28 | - | - | - | 3.3V | - | - | RS-422, RS-485 | - | 260mA | - | - | - | - | 2.5Mbps | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | - | 1 | Half | 70mV | 1 | - | - | 225 ns | - | Half Duplex | 275 ns | - | - | - | - | - | 5.08mm | 36.83mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3041CUE Maxim Integrated | 12 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | 0°C~70°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Driver | Matte Tin (Sn) | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 30 | MAX3041 | 16 | - | - | - | 5V | 5V | - | RS-422, RS-485 | - | 2mA | - | - | - | - | 2.5Mbps | 3-STATE | YES | - | RS422, RS485 | STANDARD | 4/0 | - | - | - | - | 4 | - | - | - | - | - | 1500 ns | - | - | - | - | - | 1.1mm | 5mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX9123EUE Maxim Integrated | 4220 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | EIA-644; TIA-644 | - | -40°C~85°C | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Driver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 3V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | NOT SPECIFIED | MAX9123 | 16 | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | 800Mbps | - | YES | - | LVDS | DIFFERENTIAL | 4/0 | 4 | - | - | - | - | - | - | - | - | - | 1.7 ns | - | - | - | - | - | 1.1mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() MAX3442EASA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 506.605978mg | - | - | - | -40°C~125°C | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX3442 | 8 | - | - | - | 5V | 5V | - | RS-485 | 30mA | - | - | - | - | - | 250kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 25mV | - | 1 | - | 2000 ns | - | - | 2000 ns | - | - | - | - | - | - | 4.9mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3077EESA Maxim Integrated | In Stock |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 506.605978mg | S8+4 | - | - | -40°C~85°C | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Transceiver | - | - | - | 727mW | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | MAX3077 | 8 | - | - | - | 3.3V | - | - | RS-422, RS-485 | 1.5mA | 800μA | - | - | - | Receiver, Transceiver | 16Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | Full | 100mV | - | - | - | 75 ns | - | Full Duplex | 50 ns | - | 1 | - | - | 1.5mm | - | 5mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3042BESE Maxim Integrated | 550 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 143.703733mg | - | - | - | -40°C~85°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Driver | - | - | - | 696mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 30 | MAX3042 | 16 | - | - | 12.5V | 5V | 5V | - | RS-422, RS-485 | 2mA | - | - | 700 ns | - | - | 20Mbps | 3-STATE | YES | - | RS422, RS485 | STANDARD | 4/0 | - | - | - | - | 4 | - | Yes | - | - | - | 1500 ns | - | - | - | - | 2.35mm | - | 10.5mm | 7.6mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX563CWN Maxim Integrated | 8 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | 18 | - | - | - | 8 | 0°C~70°C | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 18 | SMD/SMT | EAR99 | Transceiver | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | MAX563 | 18 | - | - | - | 3.3V | - | 2 | RS-232 | - | 8mA | - | 3.5 μs | - | Receiver, Transceiver | 116Kbps | - | NO | - | RS562 | SCHMITT TRIGGER | 2/2 | 1 | 1 | Full | 500mV | - | 1 | No | - | - | - | 3500 ns | - | - | 3.7 V | - | 2.35mm | - | 11.75mm | 7.6mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX14853GWE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | W16M+10 | - | - | -40°C~105°C | Tube | 2015 | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Transceiver | - | - | - | - | 3V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX14853 | - | - | - | - | - | - | - | RS-422, RS-485 | - | - | - | - | - | - | 500kbps | - | - | - | RS422, RS485 | - | 1/1 | - | - | Full | 20mV | 1 | - | - | - | - | Full Duplex | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() MAX3074EESA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | S8+4 | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Transceiver | - | - | - | 727mW | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | MAX3074 | 8 | - | - | - | 3.3V | - | - | - | - | 800μA | - | - | - | Receiver, Transceiver | 500kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 100mV | - | 1 | - | 200 ns | - | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3094EEUE T Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Receiver | Matte Tin (Sn) | - | - | 755mW | 3V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | 30 | MAX3094 | 16 | - | - | 5.3V | 3.3V | - | - | - | - | 3.5mA | 75mA | 123 ns | - | - | 10Mbps | - | - | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 0/4 | - | - | - | 45mV | - | - | - | 111 ns | - | - | - | 0.0025A | 4 | - | - | - | 1.1mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3045BEUE T Maxim Integrated | In Stock |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Driver | Matte Tin (Sn) | - | - | 696mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 30 | MAX3045 | 16 | - | - | 12.5V | 5V | 5V | - | - | - | 2mA | - | 700 ns | - | - | 20Mbps | 3-STATE | YES | - | RS422, RS485 | STANDARD | 4/0 | 4 | - | - | - | - | - | - | - | - | - | 1500 ns | - | - | - | 4 | - | 1.1mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9122EUE T Maxim Integrated | 17 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2001 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Receiver | Matte Tin (Sn) | - | - | 755mW | 3V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | NOT SPECIFIED | MAX9122 | 16 | - | Not Qualified | - | 3.3V | - | - | - | - | - | - | 2.7 ns | 2.7 ns | - | 500Mbps | - | - | - | LVDS | DIFFERENTIAL | 0/4 | - | 4 | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX3072EASA T Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | S8+4 | EIA-422; EIA-485; TIA-485 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Transceiver | - | - | - | 727mW | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | MAX3072 | 8 | R-PDSO-G8 | - | - | 3.3V | - | - | - | - | 800μA | - | - | - | - | 250kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 100mV | - | 1 | Yes | 200 ns | - | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9172ESA Maxim Integrated | 904 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | EIA-644; TIA-644 | - | -40°C~85°C | Tray | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Receiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 3.3V | DUAL | GULL WING | 260 | 2 | 3.3V | 1.27mm | NOT SPECIFIED | MAX9172 | 8 | R-PDSO-G8 | Not Qualified | - | - | 3.3V | - | - | - | - | - | - | - | - | 500Mbps | - | - | - | LVDS | DIFFERENTIAL | 0/2 | - | 2 | - | - | - | - | - | 2.5 ns | - | - | - | 0.004A | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - |