- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Packaging
- Published
- Data Rate
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
Attribute column
Manufacturer
Maxim Integrated Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Manufacturer Package Identifier | Interface Standards | Number of I/Os | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Operating Supply Voltage | Power Supplies | Nominal Supply Current | Output Current | Propagation Delay | Logic Function | Data Rate | Output Characteristics | Differential Output | Output Polarity | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | Receive Delay-Max | Transmit Delay-Max | Supply Voltage1-Nom | Output Low Current-Max | Number of Receivers | Out Swing-Min | High Level Input Current-Max | Number of Transmitters | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX200EPP Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | - | - | - | EIA-232-E; TIA-232-E; V.28 | - | -40°C~85°C | Tube | 1997 | e0 | no | Obsolete | 1 (Unlimited) | - | EAR99 | Driver | - | - | - | EXTERNAL CHARGE PUMP | - | - | 4.75V~5.25V | DUAL | - | 245 | 5 | 5V | - | - | - | MAX200 | 20 | R-PDIP-T20 | - | - | 5V | 5V | - | - | - | - | 120Kbps | 3-STATE | NO | INVERTED | RS232 | STANDARD | 5/0 | 5 | - | - | - | - | - | 10000 ns | - | - | - | - | 10 V | - | 5 | - | 26.16mm | 7.62mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() MAX3233EEPP Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | - | - | - | - | 8 | -40°C~85°C | Tube | 2004 | e0 | - | Obsolete | 1 (Unlimited) | 20 | EAR99 | Transceiver | Tin/Lead (Sn/Pb) | - | - | - | - | - | 3V~3.6V | DUAL | - | 240 | 2 | 3.3V | - | not_compliant | 20 | MAX3233 | 20 | - | Not Qualified | - | 3.3V | - | 1mA | - | 250 ns | - | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 500mV | 2 | - | - | - | - | 0.0016A | - | 10 V | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX489MJD Maxim Integrated | 412 | - | Datasheet | 11 Weeks | - | Through Hole | 14-CDIP (0.300, 7.62mm) | NO | 14 | - | - | EIA-422; EIA-485 | - | -55°C~125°C | - | 2012 | e0 | no | Obsolete | 1 (Unlimited) | - | - | Transceiver | TIN LEAD | - | - | - | - | - | 4.75V~5.25V | DUAL | - | 245 | 1 | 5V | 2.54mm | not_compliant | NOT SPECIFIED | - | 14 | - | Not Qualified | - | 5V | 5V | 250μA | - | - | Receiver, Transceiver | 250kbps | 3-STATE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 70mV | - | - | 2000 ns | 2000 ns | - | 0.004A | - | - | - | 1 | 5.08mm | - | 7.62mm | - | ROHS3 Compliant | - | ||
![]() MAX9957CCB D Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 64-TQFP Exposed Pad | - | - | - | - | - | - | 0°C~70°C | - | - | - | yes | Obsolete | 3 (168 Hours) | - | EAR99 | Driver | - | - | - | - | 8542.39.00.01 | - | 6.75V~7.5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | 2Gbps | - | - | - | - | - | 2/0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX3362EKA#G16 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23-8 | YES | 8 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | - | 3.14V~3.47V | DUAL | GULL WING | 240 | 1 | 3.3V | 0.635mm | - | 20 | - | - | - | - | - | 3.3V | - | - | - | - | - | 20Mbps | - | YES | - | RS422, RS485 | - | 1/1 | 1 | 1 | Half | 50mV | - | - | - | - | - | - | - | - | - | 1 | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX243CWE T Maxim Integrated | 1279 | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | EIA-232-E; TIA-232-E; V.28; V.24 | - | 0°C~70°C | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | EXTERNAL CHARGE PUMP | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 1.27mm | - | NOT SPECIFIED | MAX243 | 16 | R-PDSO-G16 | Not Qualified | - | - | 5V | - | - | - | - | 200kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | 1000 ns | 3500 ns | - | 0.0032A | - | 10 V | - | - | 2.65mm | 10.3mm | 7.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3040EWE T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Driver | Matte Tin (Sn) | - | - | - | - | 696mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | - | MAX3040 | 16 | R-PDSO-G16 | - | 12.5V | 5V | 5V | 1mA | 250mA | 70 ns | - | 250kbps | 3-STATE | YES | - | RS422, RS485 | STANDARD | 4/0 | 4 | - | - | - | - | - | - | 1500 ns | - | - | - | - | - | 4 | 2.65mm | 10.3mm | 7.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX248CQH TD Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | - | - | - | 32 | 0°C~70°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 44 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | - | 4.75V~5.25V | QUAD | J BEND | - | - | 5V | - | - | - | MAX248 | - | - | - | - | 5V | 5V | 30mA | - | 1.5 μs | Receiver, Transceiver | 120Kbps | - | NO | - | RS232 | - | 8/8 | - | - | Full | 500mV | 8 | 1 | - | - | - | - | - | - | 0.00005A | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX3244ECUI T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28 | - | - | - | 16 | 0°C~70°C | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 3 | 3.3V | - | - | 30 | MAX3244 | 28 | - | - | - | 5.5V | - | 1mA | - | 150 ns | Receiver, Transceiver | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 3/5 | - | - | Full | 500mV | 3 | 1 | - | - | - | - | 5 | - | - | - | - | 9.7mm | 4.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX3225ECTP T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | - | 20 | - | - | - | 8 | 0°C~70°C | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | - | 3V~5.5V | QUAD | - | 260 | 2 | 3.3V | 0.65mm | - | 30 | MAX3225 | 20 | - | - | - | 5.5V | 3.3/5V | 1mA | - | 150 ns | Receiver, Transceiver | 1Mbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 500mV | 2 | 1 | - | - | - | - | - | - | - | - | - | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX3071EASA T Maxim Integrated | 15000 | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | S8+4 | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | 727mW | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | MAX3071E | 8 | - | - | - | 3.3V | - | 800μA | - | - | Receiver, Transceiver | 250kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 100mV | - | 1 | 200 ns | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX3131EAI T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | - | - | - | 8 | -40°C~85°C | Tape & Reel (TR) | 1998 | e3 | yes | Obsolete | 1 (Unlimited) | 28 | - | Transceiver | Matte Tin (Sn) | - | - | - | - | - | 3V~5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | MAX3131 | 28 | - | - | - | 5V | - | 100μA | - | 300 ns | - | 235Kbps | - | - | - | RS232 | - | 2/2 | - | - | Full | 300mV | 2 | - | - | - | - | - | - | - | - | - | 1.99mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX3079EASD T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | EIA-422; EIA-485; TIA-485 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | 667mW | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | MAX3079E | 14 | - | - | - | 3.3V | - | 1.5mA | - | - | - | 16Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 100mV | - | 1 | 200 ns | 800 ns | - | - | - | - | - | - | - | 8.65mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX3316EEAE T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | 16-SSOP | - | - | 8 | -40°C~85°C | Tape & Reel (TR) | 2000 | - | - | Active | 1 (Unlimited) | - | - | Transceiver | - | 70°C | 0°C | - | - | - | 2.25V~3V | - | - | - | - | - | - | - | - | MAX3316 | - | - | - | - | 2.5V | - | 1mA | - | 175 ns | Receiver, Transceiver | 460Kbps | - | - | - | RS232 | - | 2/2 | - | - | Full | 300mV | 2 | 1 | - | - | - | - | 2 | - | - | 2 | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX3804ETE#TG16 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Driver | - | - | - | - | 8542.39.00.01 | - | 3V~3.6V | QUAD | - | - | 1 | 3.3V | 0.5mm | - | - | MAX3804 | 16 | - | - | - | - | - | - | - | - | - | 12.5Gbps | - | - | - | Ethernet | - | 1/0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() MAX3450EETE Maxim Integrated | 67 | - | Datasheet | 6 Weeks | - | Surface Mount | 16-WFQFN Exposed Pad | YES | - | - | - | GENERAL PURPOSE | - | -40°C~85°C | Tube | 2009 | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Transceiver | TIN | - | - | TWO SINGLE ENDED RECEIVER AND ONE DIFFERENTIAL RECEIVER | 8542.39.00.01 | - | 3V~3.6V | QUAD | NO LEAD | 260 | 1 | - | 0.5mm | - | NOT SPECIFIED | MAX3450E | 16 | S-XQCC-N16 | Not Qualified | - | - | 1.8/3.33.3/5V | - | - | - | - | 12Mbps | - | YES | - | USB 2.0 | SCHMITT TRIGGER | 1/1 | 1 | 3 | Half | 250mV | - | - | 22 ns | 18 ns | 3.3V | 0.002A | - | - | - | - | 0.8mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX3233ECPP G36 Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | - | - | 8 | 0°C~70°C | Tube | 2004 | e3 | - | Obsolete | 1 (Unlimited) | 20 | EAR99 | Transceiver | TIN | - | - | - | - | - | 3V~3.6V | DUAL | - | 225 | 2 | 3.3V | - | - | 20 | MAX3233 | 20 | - | Not Qualified | - | 3.3V | - | 1mA | - | 250 ns | - | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 500mV | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS2154LN Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 100-LQFP | YES | - | - | - | - | - | -40°C~85°C | Tube | 2003 | e3 | yes | Obsolete | 4 (72 Hours) | 100 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | 4.75V~5.25V | QUAD | GULL WING | 260 | 1 | 5V | 0.5mm | - | 30 | DS2154 | 100 | S-PQFP-G100 | Not Qualified | - | - | 5V | - | - | - | - | - | - | - | - | E1 | - | 1/1 | - | - | Full | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 14mm | 14mm | - | ROHS3 Compliant | Lead Free | ||
![]() DS275S Maxim Integrated | 2500 | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | EIA-232-E | - | 0°C~70°C | Tube | 1999 | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | NOT SPECIFIED | DS275 | 8 | R-PDSO-G8 | Not Qualified | - | - | 5V | - | - | - | - | - | - | NO | - | RS232 | SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 800mV | - | - | - | - | - | 0.0032A | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() DS232AR Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | EIA-232-E; V.24; V.28 | - | -40°C~85°C | Tube | 2007 | e3 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | EXTERNAL CHARGE PUMP | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | NOT SPECIFIED | DS232A | 16 | R-PDSO-G16 | Not Qualified | - | - | - | - | - | - | - | 350kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | 1000 ns | 3500 ns | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free |