- Interface
- Interrupt Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
Maxim Integrated Interface - I/O Expanders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of I/Os | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Voltage | Interface | Operating Supply Current | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | uPs/uCs/Peripheral ICs Type | Number of Bits | Clock Frequency | Data Rate | Max Frequency | Interrupt Output | Current - Output Source/Sink | Features | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX7317ATE Maxim Integrated | 523 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | 10 | -40°C~125°C | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | - | 2.25V~3.6V | QUAD | - | 260 | - | 3.3V | 0.5mm | 26MHz | - | MAX7317 | 16 | - | - | Open Drain | - | 2.5/3.3V | - | SPI | - | 1 | 385μA | 1.176W | - | PARALLEL IO PORT, GENERAL PURPOSE | 1 | - | - | - | No | 20mA | - | 0.8mm | 3mm | 3mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX7319ATE Maxim Integrated | 51 |
| Datasheet | 6 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-WFQFN Exposed Pad | YES | 16 | - | 8 (Input Only) | -40°C~125°C | Bulk | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | - | 1.71V~5.5V | QUAD | NO LEAD | 260 | - | 3.3V | 0.5mm | - | NOT SPECIFIED | MAX7319 | 16 | - | Not Qualified | - | - | 2/5V | - | I2C | - | 1 | - | - | - | - | 1 | 400kHz | - | - | Yes | 25mA | POR | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX7314ATG Maxim Integrated | 368 | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | 24 | - | 18 | -40°C~125°C | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | - | 8542.39.00.01 | - | 2V~3.6V | QUAD | - | 260 | - | 3.3V | 0.5mm | - | - | MAX7314 | 24 | - | - | Open Drain | - | 2.5/3.3V | - | I2C | 57μA | 1 | - | - | - | PARALLEL IO PORT, GENERAL PURPOSE | 8 | 400kHz | 400 kbps | - | Yes | 50mA | PWM | 0.8mm | 4mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX7317ATE T Maxim Integrated | 56 | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | 10 | -40°C~125°C | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | 8542.39.00.01 | - | 2.25V~3.6V | QUAD | - | 260 | - | 3.3V | 0.5mm | - | 30 | MAX7317 | 16 | - | - | Open Drain | 3.6V | 2.5/3.3V | - | SPI | - | 1 | - | 1.176W | - | PARALLEL IO PORT, GENERAL PURPOSE | 1 | - | - | 26MHz | No | 20mA | - | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX7322AEE Maxim Integrated | 15388 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | 4 | -40°C~125°C | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | TIN | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | - | 3.3V | 0.635mm | - | NOT SPECIFIED | MAX7322 | 16 | - | Not Qualified | - | - | 2/5V | - | I2C | - | 1 | - | - | - | - | - | 400kHz | - | - | Yes | 20mA | POR | 1.75mm | - | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX7312AWG Maxim Integrated | 10006 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | - | 16 | -40°C~125°C | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | TIN | 8542.39.00.01 | - | 2V~5.5V | DUAL | GULL WING | 260 | - | 3.3V | 1.27mm | - | NOT SPECIFIED | MAX7312 | 24 | R-PDSO-G24 | Not Qualified | Push-Pull | - | - | - | I2C, SMBus | - | 2 | - | - | - | - | - | 400kHz | - | - | Yes | 31mA 43mA | POR | 2.65mm | 15.4mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() MAX7322ATE T Maxim Integrated | 7 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | 4 | -40°C~125°C | Tape & Reel (TR) | 2011 | - | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | - | - | 1.7V~5.5V | QUAD | - | - | - | - | 0.5mm | - | - | MAX7322 | 16 | - | - | - | - | 2/5V | - | I2C | - | 8 | - | - | - | - | - | 400kHz | - | - | Yes | 20mA | POR | 0.8mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MAX7329AWE T Maxim Integrated | 2580 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | 8 | -40°C~125°C | Tape & Reel (TR) | 2014 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | 1.27mm | - | - | MAX7329 | 16 | R-PDSO-G16 | - | Open Drain | - | 3/5V | - | I2C | - | 1 | - | - | - | - | 8 | 100kHz | - | - | Yes | 25mA | POR | 2.65mm | 10.3mm | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX7325AEG Maxim Integrated | 6 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | 24 | 255.5993mg | 16 (8 Output Only) | -40°C~125°C | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | 761.9mW | 1.71V~5.5V | DUAL | GULL WING | 260 | - | 3.3V | 0.635mm | - | - | MAX7325 | 24 | - | - | Open Drain, Push-Pull | 5.5V | 1.8/5V | - | I2C | - | 1 | 23μA | 761.9mW | - | - | - | 400kHz | - | - | Yes | 20mA | POR | 1.75mm | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX7318ATG Maxim Integrated | 5 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | 24 | - | 16 | -40°C~125°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | 1.667W | 2V~5.5V | QUAD | NO LEAD | 260 | - | 3.3V | 0.5mm | - | NOT SPECIFIED | MAX7318 | 24 | - | Not Qualified | Push-Pull | 5.5V | - | 5V | I2C, SMBus | - | 1 | - | - | 43mA | - | 16 | 400kHz | - | - | Yes | 31mA 43mA | POR | 0.8mm | 4mm | 4mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX7300AAX Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 36-BSOP (0.295, 7.50mm Width) | YES | - | - | 28 | -40°C~125°C | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 36 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | - | 0.8mm | - | NOT SPECIFIED | MAX7300 | 36 | R-PDSO-G36 | Not Qualified | Push-Pull | - | - | - | I2C | - | - | - | - | - | - | - | 400kHz | - | - | Yes | 4.5mA 10mA | - | 2.64mm | 15.415mm | 7.495mm | - | - | ROHS3 Compliant | - | ||
![]() MAX7323AEE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | 4 | -40°C~125°C | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | TIN | - | - | 1.71V~5.5V | DUAL | GULL WING | 260 | - | 3.3V | 0.635mm | - | NOT SPECIFIED | MAX7323 | 16 | R-PDSO-G16 | Not Qualified | Open Drain, Push-Pull | - | 1.8/5V | - | I2C | - | 1 | - | - | - | - | 8 | 400kHz | - | - | Yes | 20mA | POR | 1.75mm | - | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX7327AATG T Maxim Integrated | 1591 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 24-WFQFN Exposed Pad | YES | 24 | - | 4 | -40°C~125°C | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | TIN | - | - | 1.71V~5.5V | QUAD | NO LEAD | 260 | - | 3.3V | - | - | NOT SPECIFIED | MAX7327 | 24 | - | Not Qualified | Open Drain, Push-Pull | - | 1.8/5V | - | I2C | - | 1 | - | - | - | - | 16 | 400kHz | - | - | Yes | 20mA | POR | 0.85mm | 3.5mm | 3.5mm | - | - | ROHS3 Compliant | - | ||
![]() MAX7312AWG T Maxim Integrated | 4200 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | - | 16 | -40°C~125°C | Tape & Reel (TR) | 2007 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 2V~5.5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | MAX7312 | - | - | - | Push-Pull | - | - | - | I2C, SMBus | - | - | - | - | - | - | - | 400kHz | - | - | Yes | 31mA 43mA | POR | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX7324AEG T Maxim Integrated | 4000 | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | 24 | - | 8 | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | - | - | - | 1.71V~5.5V | DUAL | GULL WING | - | - | 3.3V | 0.635mm | - | - | MAX7324 | 24 | - | - | Push-Pull | 5.5V | 2/5V | - | I2C | - | 1 | - | 761.9mW | - | - | - | 400kHz | - | - | Yes | 20mA | POR | 1.75mm | - | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() MAX7311ATG Maxim Integrated | 7000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | 24 | 928.191737mg | 16 | -40°C~125°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | 1.668W | 2V~5.5V | QUAD | NO LEAD | 260 | - | 3.3V | 0.5mm | - | NOT SPECIFIED | MAX7311 | 24 | - | Not Qualified | Push-Pull | - | 3.3V | - | I2C, SMBus | 80μA | 2 | - | - | 43mA | - | 16 | 400kHz | - | - | Yes | 31mA 43mA | POR | 0.8mm | 4mm | 4.4mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX7311AWG Maxim Integrated | 10000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | 307.790773mg | 16 | -40°C~125°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | 941mW | 2V~5.5V | DUAL | GULL WING | 260 | - | 3.3V | 1.27mm | - | NOT SPECIFIED | MAX7311 | 24 | - | Not Qualified | Push-Pull | - | 2/5.5V | - | I2C, SMBus | - | 1 | - | - | 43mA | - | 16 | 400kHz | - | - | Yes | 31mA 43mA | POR | 2.65mm | 15.4mm | 7.5mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX7311AAG T Maxim Integrated | 32 | - | Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | 24 | - | 16 | -40°C~125°C | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | - | 2V~5.5V | DUAL | GULL WING | NOT SPECIFIED | - | 3.3V | 0.65mm | - | NOT SPECIFIED | MAX7311 | 24 | - | Not Qualified | Push-Pull | 5.5V | 3.3V | - | I2C, SMBus | - | 1 | - | 975mW | 43mA | - | 16 | 400kHz | - | - | Yes | 31mA 43mA | POR | 1.99mm | 8.2mm | 5.29mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX7300AAX T Maxim Integrated | 15500 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 36-BSOP (0.295, 7.50mm Width) | YES | - | - | 28 | -40°C~125°C | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 36 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | - | 2.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 0.8mm | - | NOT SPECIFIED | MAX7300 | 36 | R-PDSO-G36 | Not Qualified | Push-Pull | - | - | - | I2C | - | - | - | - | - | - | - | 400kHz | - | - | Yes | 4.5mA 10mA | - | 2.64mm | 15.415mm | 7.495mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX7311AWG T Maxim Integrated | 4200 | - | Datasheet | 11 Weeks | - | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | - | 16 | -40°C~125°C | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | TIN | 8542.39.00.01 | - | 2V~5.5V | DUAL | GULL WING | 260 | - | 3.3V | 1.27mm | - | NOT SPECIFIED | MAX7311 | 24 | R-PDSO-G24 | Not Qualified | Push-Pull | - | 2/5.5V | - | I2C, SMBus | - | 1 | - | - | - | - | 16 | 400kHz | - | - | Yes | 31mA 43mA | POR | 2.65mm | 15.4mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free |