- Interface
- Interrupt Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
Maxim Integrated Interface - I/O Expanders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of I/Os | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Interface | Operating Supply Current | Number of Ports | Power Dissipation | Output Current | uPs/uCs/Peripheral ICs Type | Number of Bits | Clock Frequency | Number of Segments | Interrupt Output | Current - Output Source/Sink | Features | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX7300ATI Maxim Integrated | 15500 | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-WFQFN Exposed Pad | - | - | - | 20 | -40°C~125°C | Tube | 2012 | - | - | Obsolete | 1 (Unlimited) | 28 | - | - | - | - | 2.5V~5.5V | QUAD | - | - | 1 | - | 0.5mm | - | MAX7300 | - | S-XQCC-N28 | - | Push-Pull | 5.5V | - | I2C, 2-Wire Serial | - | - | 727mW | 10mA | - | - | 400kHz | - | Yes | 4.5mA 10mA | - | 0.8mm | 5mm | 5mm | No | - | ROHS3 Compliant | - | ||
![]() MAX7319AEE T Maxim Integrated | 156 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 288.002805mg | 8 (Input Only) | -40°C~125°C | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | 667mW | 1.71V~5.5V | DUAL | GULL WING | 260 | - | 3.3V | 0.635mm | - | - | 16 | - | - | - | 5.5V | 2/5V | I2C | 23μA | 1 | - | - | - | 1 | 400kHz | - | Yes | 25mA | POR | 1.73mm | 4.89mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() MAX7328AWE Maxim Integrated | 10 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | 8 | -40°C~125°C | Tube | 2014 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | 1.27mm | - | MAX7328 | 16 | R-PDSO-G16 | - | Open Drain | - | 3/5V | 2-Wire | - | 1 | - | - | PARALLEL IO PORT, GENERAL PURPOSE | 8 | 100kHz | - | No | - | - | 2.65mm | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() MAX7325ATG T Maxim Integrated | 20000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | 24 | - | 16 (8 Output Only) | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | - | 8542.39.00.01 | - | 1.71V~5.5V | QUAD | - | 260 | - | 3.3V | 0.5mm | - | MAX7325 | 24 | - | - | Open Drain, Push-Pull | 5.5V | 1.8/5V | I2C | - | 1 | 761.9mW | - | - | - | 400kHz | - | Yes | 20mA | POR | 0.8mm | 4mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX7312ATG T Maxim Integrated | 10 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | 24 | - | 16 | -40°C~125°C | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | - | 2V~5.5V | QUAD | NO LEAD | 260 | - | 3.3V | 0.5mm | NOT SPECIFIED | MAX7312 | 24 | - | Not Qualified | Push-Pull | 5.5V | 2.5/5V | I2C, SMBus | - | 2 | 640mW | 43mA | - | 16 | 400kHz | - | Yes | 31mA 43mA | POR | 0.8mm | 4mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX7326AEG Maxim Integrated | 2580 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | YES | - | - | 16 | -40°C~125°C | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | TIN | 8542.39.00.01 | - | 1.71V~5.5V | DUAL | GULL WING | 260 | - | 3.3V | 0.635mm | NOT SPECIFIED | MAX7326 | 24 | R-PDSO-G24 | Not Qualified | Push-Pull | - | 2/5V | I2C | - | 1 | - | - | - | - | 400kHz | - | Yes | 20mA | POR | 1.75mm | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX7323AEE T Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | 4 | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | MATTE TIN | - | - | 1.71V~5.5V | DUAL | GULL WING | 260 | - | 3.3V | 0.635mm | - | MAX7323 | 16 | - | - | Open Drain, Push-Pull | - | 1.8/5V | I2C | - | 1 | - | - | - | 8 | 400kHz | - | Yes | 20mA | POR | 1.75mm | - | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() MAX7325AEG T Maxim Integrated | 5 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | 24 | - | 16 (8 Output Only) | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | - | 8542.39.00.01 | - | 1.71V~5.5V | DUAL | GULL WING | 260 | - | 3.3V | 0.635mm | - | MAX7325 | 24 | - | - | Open Drain, Push-Pull | 5.5V | 1.8/5V | I2C | - | 1 | 761.9mW | - | - | - | 400kHz | - | Yes | 20mA | POR | 1.75mm | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX7312AUG T Maxim Integrated | 2 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | - | 16 | -40°C~125°C | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | - | 2V~3.6V | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | NOT SPECIFIED | MAX7312 | 24 | - | Not Qualified | Push-Pull | 5.5V | 2.5/5V | I2C, SMBus | - | 1 | 640mW | 43mA | - | 16 | 400kHz | - | Yes | 31mA 43mA | POR | 1.1mm | 7.8mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX7312AAG T Maxim Integrated | 1 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | - | - | 16 | -40°C~125°C | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | - | 2V~5.5V | DUAL | GULL WING | NOT SPECIFIED | - | 3.3V | 0.65mm | NOT SPECIFIED | MAX7312 | 24 | R-PDSO-G24 | Not Qualified | Push-Pull | - | 2.5/5V | I2C, SMBus | - | 1 | - | - | - | 16 | 400kHz | - | Yes | 31mA 43mA | POR | 1.99mm | 8.2mm | 5.29mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX7322AEE T Maxim Integrated | 8 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 14 | - | 4 | -40°C~125°C | Tape & Reel (TR) | 2012 | - | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | - | 1.454W | 1.7V~5.5V | DUAL | GULL WING | - | - | - | - | - | MAX7322 | 16 | R-PDSO-G16 | - | - | 5.5V | - | I2C | - | 8 | - | - | - | - | 400kHz | 5 | Yes | 20mA | POR | - | - | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() MAX7323ATE T Maxim Integrated | 3000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | 4 | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | MATTE TIN | - | - | 1.71V~5.5V | QUAD | - | 260 | - | 3.3V | 0.5mm | - | MAX7323 | 16 | - | - | Open Drain, Push-Pull | - | - | I2C | - | 1 | - | - | - | - | 400kHz | - | Yes | 20mA | POR | 0.8mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MAX7316AEE Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | 10 | -40°C~125°C | Tube | 2010 | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | - | 2V~3.6V | DUAL | GULL WING | 260 | - | 3.3V | 0.635mm | NOT SPECIFIED | MAX7316 | 16 | R-PDSO-G16 | Not Qualified | Open Drain | - | - | I2C, SMBus | - | 1 | - | - | PARALLEL IO PORT, GENERAL PURPOSE | - | 400kHz | - | Yes | 50mA | PWM | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX7328AAP T Maxim Integrated | 987 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | 8 | -40°C~125°C | Tape & Reel (TR) | 2008 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | - | - | 2.5V~5.5V | DUAL | GULL WING | - | - | 5V | 0.65mm | - | MAX7328 | 20 | - | - | Open Drain | - | 3/5V | 2-Wire | - | 1 | - | - | PARALLEL IO PORT, GENERAL PURPOSE | 8 | 100kHz | - | No | - | - | 1.99mm | 7.2mm | 5.29mm | - | - | ROHS3 Compliant | - | ||
![]() MAX7301ANI Maxim Integrated | In Stock | - | Datasheet | 17 Weeks | - | - | Through Hole | 28-DIP (0.300, 7.62mm) | NO | - | - | 28 | -40°C~125°C | Tube | 2004 | e3 | yes | Obsolete | 1 (Unlimited) | 28 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 3.3V | 2.54mm | NOT SPECIFIED | - | 28 | - | Not Qualified | Push-Pull | - | - | SPI | - | - | - | - | - | - | 26MHz | - | Yes | 4.5mA 10mA | - | 4.572mm | 34.795mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() MAX7320ATE Maxim Integrated | 5 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | 8 | -40°C~125°C | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | 1.25W | 1.71V~5.5V | QUAD | - | 260 | - | 3.3V | 0.5mm | - | MAX7320 | 16 | - | - | Open Drain, Push-Pull | - | - | I2C | - | 1 | - | - | - | 8 | 400kHz | - | No | 25mA | POR | - | 3mm | 3mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX7321AEE T Maxim Integrated | 5 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | 8 | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | TIN | - | - | 1.71V~5.5V | DUAL | GULL WING | 260 | - | 3.3V | 0.635mm | - | MAX7321 | 16 | - | - | Open Drain, Push-Pull | - | - | I2C | - | 1 | - | - | - | - | 400kHz | - | Yes | 20mA | POR | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX7320ATE T Maxim Integrated | 70 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | 8 | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | 1.71V~5.5V | QUAD | - | 260 | - | 3.3V | 0.5mm | - | MAX7320 | 16 | - | - | Open Drain, Push-Pull | 5.5V | - | I2C | - | 1 | 1.25W | - | - | 8 | 400kHz | - | No | 25mA | POR | - | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX7318AAG T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | 24 | - | 16 | -40°C~125°C | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | - | 2V~5.5V | DUAL | GULL WING | NOT SPECIFIED | - | 3.3V | 0.65mm | NOT SPECIFIED | MAX7318 | 24 | - | Not Qualified | Push-Pull | 5.5V | - | I2C, SMBus | - | 1 | 1.667W | 43mA | - | 16 | 400kHz | - | Yes | 31mA 43mA | POR | 1.99mm | 8.2mm | 5.29mm | - | - | ROHS3 Compliant | - | ||
![]() MAX7316ATE T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | - | - | 10 | -40°C~125°C | Tape & Reel (TR) | 2010 | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | - | 2V~3.6V | QUAD | NO LEAD | 260 | - | 3.3V | 0.635mm | NOT SPECIFIED | MAX7316 | 16 | R-XQCC-N16 | Not Qualified | Open Drain | 3.6V | - | I2C, SMBus | - | 1 | - | 50mA | PARALLEL IO PORT, GENERAL PURPOSE | - | 400kHz | - | Yes | - | PWM | 1.73mm | 4.89mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free |