- Interface
- Interrupt Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
Maxim Integrated Interface - I/O Expanders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Number of Ports | Power Dissipation | Output Current | uPs/uCs/Peripheral ICs Type | Number of Bits | Clock Frequency | Max Frequency | Interrupt Output | Current - Output Source/Sink | Features | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX7300ANI Maxim Integrated | 15500 | - | Datasheet | - | Through Hole | Through Hole | 28-DIP (0.300, 7.62mm) | - | - | - | 20 | - | - | -40°C~125°C | Tube | 2014 | e0 | no | Obsolete | 1 (Unlimited) | 28 | EAR99 | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | 727mW | 2.5V~5.5V | DUAL | - | 245 | 1 | - | 2.54mm | not_compliant | - | NOT SPECIFIED | MAX7300 | 28 | R-PDIP-T28 | Not Qualified | 1.8V | Push-Pull | 5.5V | - | - | - | - | I2C, 2-Wire Serial | - | - | 10mA | - | - | 400kHz | - | Yes | 4.5mA 10mA | - | 4.572mm | 34.795mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() MAX7313DAEG T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | - | - | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 8542.39.00.01 | - | 2V~3.6V | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | MAX7313 | - | - | - | - | Open Drain | - | - | - | - | - | I2C, SMBus | - | - | - | PARALLEL IO PORT, GENERAL PURPOSE | - | 400kHz | - | Yes | 50mA | PWM | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX7300ATI T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-WFQFN Exposed Pad | - | 28 | - | 20 | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | - | Obsolete | 1 (Unlimited) | 28 | - | - | - | - | 8542.39.00.01 | - | 2.5V~5.5V | QUAD | - | - | 1 | - | 0.5mm | - | - | - | MAX7300 | - | - | - | - | Push-Pull | - | - | - | - | - | I2C, 2-Wire Serial | - | - | - | - | - | 400kHz | - | Yes | 4.5mA 10mA | - | 0.8mm | 5mm | 5mm | No | - | ROHS3 Compliant | - | ||
![]() DS4520E Maxim Integrated | 7 | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 9 | - | - | -40°C~85°C | Tube | 2004 | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 240 | - | 5V | 0.65mm | - | - | 20 | DS4520 | 16 | - | - | - | Open Drain | 5.5V | - | 3/5V | - | - | I2C | 1 | - | 12mA | PARALLEL IO PORT, GENERAL PURPOSE | 9 | 400kHz | - | No | - | EEPROM, POR | 1.1mm | 5mm | 4.4mm | - | Unknown | Non-RoHS Compliant | - | ||
![]() MAX7322ATE Maxim Integrated | 15500 | - | Datasheet | 6 Weeks | - | Surface Mount | 16-WFQFN Exposed Pad | YES | 16 | - | 4 | - | - | -40°C~125°C | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | - | - | 1.7V~5.5V | QUAD | NO LEAD | 260 | - | 3.3V | 0.5mm | - | - | NOT SPECIFIED | MAX7322 | 16 | - | Not Qualified | - | - | - | - | 2/5V | - | - | I2C | 1 | - | - | - | - | 400kHz | - | Yes | 20mA | POR | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX7313DATG Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | - | - | 16 | - | - | -40°C~125°C | Tube | 2011 | - | - | Discontinued | 3 (168 Hours) | - | EAR99 | - | - | - | 8542.39.00.01 | - | 2V~3.6V | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | MAX7313 | - | - | - | - | Open Drain | - | - | - | - | - | I2C, SMBus | - | - | - | PARALLEL IO PORT, GENERAL PURPOSE | - | 400kHz | - | Yes | 50mA | PWM | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX7326ATG T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | 24 | - | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 1.71V~5.5V | - | - | - | - | - | - | - | - | - | MAX7326 | - | - | - | - | Push-Pull | - | - | - | - | - | I2C | - | - | - | - | - | 400kHz | - | Yes | 20mA | POR | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX7318AWG T Maxim Integrated | 19 | - | Datasheet | 6 Weeks | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | - | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | e0 | no | Active | 1 (Unlimited) | 24 | EAR99 | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | 2V~5.5V | DUAL | GULL WING | 240 | - | 3.3V | 1.27mm | not_compliant | - | NOT SPECIFIED | MAX7318 | 24 | R-PDSO-G24 | Not Qualified | - | Push-Pull | - | - | 2/5.5V | - | - | I2C, SMBus | 1 | - | - | - | 16 | 400kHz | - | Yes | 31mA 43mA | POR | 2.65mm | 15.4mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() MAX7313DATG T Maxim Integrated | 1140 | - | Datasheet | - | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | - | - | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | - | - | Discontinued | 3 (168 Hours) | - | EAR99 | - | - | - | 8542.39.00.01 | - | 2V~3.6V | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | MAX7313 | - | - | - | - | Open Drain | - | - | - | - | - | I2C, SMBus | - | - | - | PARALLEL IO PORT, GENERAL PURPOSE | - | 400kHz | - | Yes | 50mA | PWM | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX7326ATG Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 24-WFQFN Exposed Pad | YES | - | - | 16 | - | - | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 24 | EAR99 | TIN | - | - | 8542.39.00.01 | - | 1.71V~5.5V | QUAD | NO LEAD | 260 | - | 3.3V | 0.5mm | - | - | NOT SPECIFIED | MAX7326 | 24 | S-XQCC-N24 | Not Qualified | - | Push-Pull | - | - | 2/5V | - | - | I2C | 1 | - | - | - | - | 400kHz | - | Yes | 20mA | POR | 0.8mm | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() MAX7324ATG Maxim Integrated | 395 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | - | - | 8 | - | - | -40°C~125°C | Tube | 2014 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | - | - | - | - | 1.71V~5.5V | QUAD | - | 260 | - | 3.3V | 0.5mm | - | - | - | MAX7324 | 24 | S-XQCC-N24 | - | - | Push-Pull | 5.5V | - | 2/5V | - | - | I2C | 1 | 1.67W | - | - | - | 400kHz | - | Yes | 20mA | POR | - | 4mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX7320AEE T Maxim Integrated | 3200 | - | Datasheet | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | 8 (Output Only) | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | 8542.39.00.01 | - | 1.71V~5.5V | DUAL | GULL WING | - | - | 3.3V | 0.635mm | - | - | - | MAX7320 | 16 | - | - | - | Open Drain, Push-Pull | 5.5V | - | 1.8/5V | - | - | I2C | 1 | 1.25W | - | - | 8 | 400kHz | - | No | 25mA | POR | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX7316AEE T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | 10 | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | 8542.39.00.01 | - | 2V~3.6V | DUAL | GULL WING | 260 | - | 3.3V | 0.635mm | - | - | NOT SPECIFIED | MAX7316 | 16 | R-PDSO-G16 | Not Qualified | - | Open Drain | - | - | - | - | - | I2C, SMBus | 1 | - | - | PARALLEL IO PORT, GENERAL PURPOSE | - | 400kHz | - | Yes | 50mA | PWM | 1.73mm | 4.89mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX7328AAP Maxim Integrated | 1000 | - | Datasheet | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | 8 | - | - | -40°C~125°C | Tube | 2014 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | - | - | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | - | - | MAX7328 | 20 | - | - | - | Open Drain | - | - | 3/5V | - | - | 2-Wire | 1 | - | - | PARALLEL IO PORT, GENERAL PURPOSE | 8 | 100kHz | - | No | - | - | 1.99mm | 7.2mm | 5.29mm | - | - | ROHS3 Compliant | - | ||
![]() MAX7329AAP Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | - | YES | - | - | 8 | 125°C | -40°C | - | - | - | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Tin (Sn) | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | - | NOT SPECIFIED | - | 20 | R-PDSO-G20 | Not Qualified | - | - | - | 5.5V | - | AUTOMOTIVE | 2.5V | - | 1 | - | - | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | - | - | - | 1.99mm | 7.2mm | 5.29mm | - | - | ROHS3 Compliant | - | ||
![]() MAX7324ATG T Maxim Integrated | 10000 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | - | - | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | - | - | - | - | 1.71V~5.5V | QUAD | - | 225 | - | 3.3V | 0.5mm | - | - | - | MAX7324 | 24 | S-XQCC-N24 | - | - | Push-Pull | 5.5V | - | 2/5V | - | - | I2C | 1 | 761.9mW | - | - | - | 400kHz | - | Yes | 20mA | POR | - | 4mm | 4mm | No | - | ROHS3 Compliant | - | ||
![]() MAX7318ATG T Maxim Integrated | 91 | - | Datasheet | 6 Weeks | - | Surface Mount | 24-WFQFN Exposed Pad | YES | - | - | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | - | - | 8542.39.00.01 | - | 2V~5.5V | QUAD | NO LEAD | 260 | - | 3.3V | 0.5mm | - | - | NOT SPECIFIED | MAX7318 | 24 | S-XQCC-N24 | Not Qualified | - | Push-Pull | - | - | 2/5.5V | - | - | I2C, SMBus | 1 | - | - | - | 16 | 400kHz | - | Yes | 31mA 43mA | POR | 0.8mm | 4mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX1608EEE Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) Exposed Pad | - | - | - | 8 | - | - | -40°C~85°C | Tube | 2006 | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 245 | - | 5V | 0.635mm | - | - | - | MAX1608 | 16 | R-PDSO-G16 | - | - | Open Drain | - | - | - | - | - | SMBus | 0 | - | - | - | - | 100kHz | - | No | - | POR | 1.73mm | - | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX7326AEG T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | 24 | - | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1.71V~5.5V | - | - | - | - | - | - | - | - | - | MAX7326 | - | - | - | - | Push-Pull | - | - | - | - | - | I2C | - | - | - | - | - | 400kHz | - | Yes | 20mA | POR | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() DS4550E T&R Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 20-TSSOP | 9 | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | 400kHz | - | DS4550 | - | - | - | - | Open Drain | 5.5V | - | - | - | - | I2C, JTAG | - | - | 16mA | - | - | 400kHz | 400kHz | No | 16mA | EEPROM, POR | - | - | - | - | - | ROHS3 Compliant | - |