- Part Status
- Packaging
- Function
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Data Rate
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Base Part Number
- Published
Attribute column
Manufacturer
Maxim Integrated Interface - Serializers, Deserializers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Interface Standards | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Input Type | Data Rate | Number of Inputs | Differential Output | Input Characteristics | Interface IC Type | Driver Number of Bits | Receiver Number of Bits | Consumer IC Type | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX9254EUM/V+T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | - | 420.990418mg | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 3V~3.6V | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | MAX9254 | - | Deserializer | 21 | - | LVCMOS, LVTTL | 3.6V | - | LVDS | 840Mbps | 3 | - | - | LINE RECEIVER | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX9214EUM+TD Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 3V~3.6V | - | - | - | - | - | - | MAX9214 | - | Deserializer | 21 | - | LVCMOS, LVTTL | 3.3V | - | LVDS | 1.785Gbps | 3 | - | - | LINE RECEIVER | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX9293BGTN/V+ Maxim Integrated | In Stock | - | Datasheet | 13 Weeks | - | - | Surface Mount | 56-WFQFN Exposed Pad | - | - | - | - | - | - | -40°C~105°C TA | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 1.8V~3.3V | - | - | - | - | - | - | - | - | Serializer | - | - | Serial | - | - | HDMI | 3.12Gbps | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX9288GTM/VY+ Maxim Integrated | In Stock | - | Datasheet | 13 Weeks | - | - | Surface Mount, Wettable Flank | 48-WFQFN Exposed Pad | - | - | - | - | - | - | -40°C~105°C TA | Tube | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 1.7V~1.9V | - | - | 260 | - | - | 30 | - | - | Deserializer | 1 | - | - | - | - | CML | 3.12Gbps | 3 | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX96700GTJ/V+ Maxim Integrated | 556 | - | Datasheet | - | - | - | Surface Mount | 32-WFQFN Exposed Pad | - | - | - | - | - | - | -40°C~105°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 1.7V~3.6V | - | - | - | - | - | - | - | - | Deserializer | 1 | - | CML | - | - | CMOS, LVCMOS | 1.6Gbps | 14 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX9254EUM+T Maxim Integrated | 5000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 48 | EAR99 | Matte Tin (Sn) | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 3.3V | 0.5mm | NOT SPECIFIED | MAX9254 | - | Deserializer | 21 | Not Qualified | LVCMOS, LVTTL | 3.6V | - | LVDS | 840Mbps | 3 | - | STANDARD | LINE DRIVER | - | - | - | 1.1mm | 12.5mm | 6.1mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9272GTM/V+ Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 48-WFQFN Exposed Pad | YES | 48 | - | - | - | Automotive grade | -40°C~105°C TA | Tube | 2012 | Automotive, AEC-Q100 | - | yes | Obsolete | 1 (Unlimited) | 48 | EAR99 | - | - | - | 1.7V~3.6V | QUAD | - | - | - | 0.5mm | - | MAX9272 | - | Deserializer | 28 | - | LVCMOS | 3.6V | - | CML | 1.5Gbps | 1 | - | - | LINE DRIVER | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX9214EUM+T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | - | - | - | EIA-644; TIA-644 | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 48 | EAR99 | TIN | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 3.3V | 0.5mm | NOT SPECIFIED | MAX9214 | R-PDSO-G48 | Deserializer | 21 | Not Qualified | LVCMOS, LVTTL | - | - | LVDS | 1.785Gbps | 3 | NO | DIFFERENTIAL | LINE RECEIVER | 4 | 4 | - | 1.1mm | 12.5mm | 6.1mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9254EUM+TD Maxim Integrated | 5000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Obsolete | 3 (168 Hours) | 48 | EAR99 | Matte Tin (Sn) | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 3.3V | 0.5mm | NOT SPECIFIED | MAX9254 | - | Deserializer | 21 | Not Qualified | LVCMOS, LVTTL | 3.6V | - | LVDS | 840Mbps | 3 | - | STANDARD | LINE DRIVER | - | - | - | 1.1mm | 12.5mm | 6.1mm | - | ROHS3 Compliant | - | ||
![]() MAX9254EUM/V+ Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | 48 | - | 420.990418mg | EIA-644; TIA-644 | - | -40°C~85°C TA | Tube | 2010 | Automotive, AEC-Q100 | - | yes | Obsolete | 1 (Unlimited) | 48 | EAR99 | - | - | - | 3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 3.3V | 0.5mm | NOT SPECIFIED | MAX9254 | - | Deserializer | 21 | Not Qualified | LVCMOS, LVTTL | 3.6V | - | LVDS | 840Mbps | 3 | YES | STANDARD | LINE RECEIVER | - | 3 | - | 1.1mm | 12.5mm | 6.1mm | - | ROHS3 Compliant | - | ||
![]() MAX9210EUM+D Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2014 | - | - | yes | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | - | 3V~3.6V | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | MAX9210 | - | Deserializer | 21 | - | LVCMOS, LVTTL | - | - | LVDS | 1.785Gbps | 3 | - | - | LINE RECEIVER | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9226ETE+ Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | - | GENERAL PURPOSE | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | 2.375V~3.465V | QUAD | - | 260 | 2.5V | 0.5mm | - | MAX9226 | - | Deserializer | 10 | - | Parallel | 2.5V | 2.5/3.3V | LCDS | 200Mbps | 1 | - | DIFFERENTIAL | LINE RECEIVER | - | 1 | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX9277GTM/V+GG7 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 48-WFQFN Exposed Pad | - | - | 48-TQFN (7x7) | - | - | - | -40°C~105°C TA | Tube | 2015 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | 105°C | -40°C | 1.7V~1.9V | - | - | - | - | - | - | - | - | Serializer | 1 | - | CML | - | - | LVDS | 3.12Gbps | 30 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX9226ETE+T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | 2.375V~3.465V | QUAD | - | 260 | 2.5V | 0.5mm | - | MAX9226 | - | Deserializer | 10 | - | Parallel | 2.5V | 2.5/3.3V | LCDS | 200Mbps | 1 | - | - | LINE TRANSCEIVER | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX9281GTM/V+TGG7 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 48-WFQFN Exposed Pad | - | - | 48-TQFN (7x7) | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | 105°C | -40°C | 1.7V~1.9V | - | - | - | - | - | - | - | - | Serializer | 1 | - | CML | - | - | LVDS | 3.12Gbps | 30 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX9288GTM/V+GG7 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | -40°C~105°C TA | Tube | 2014 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 1.7V~1.9V | - | - | - | - | - | - | - | - | Deserializer | 1 | - | - | - | - | CML | 3.12Gbps | 3 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX9276GTN/V+GG6 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 56-WFQFN Exposed Pad | - | - | 56-TQFN (8x8) | - | - | - | -40°C~105°C TA | Tube | 2015 | Automotive, AEC-Q100 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 105°C | -40°C | 1.7V~1.9V | - | - | - | - | - | - | - | - | Deserializer | 32 | - | LVCMOS | - | - | CML | 3.12Gbps | 1 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX9273GTL+T Maxim Integrated | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 40-WFQFN Exposed Pad | - | 40 | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | 40 | EAR99 | - | - | - | 1.7V~3.6V | QUAD | NO LEAD | - | - | 0.5mm | - | MAX9273 | - | Serializer | 1 | Not Qualified | CML | 3.6V | - | CMOS, LVCMOS | 1.5Gbps | 22 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX9258AGCM/V+T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 48-LQFP | YES | 48 | - | - | - | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | 2005 | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | - | - | 1.71V~3.6V | QUAD | GULL WING | NOT SPECIFIED | 3.3V | 0.5mm | NOT SPECIFIED | MAX9258 | - | Deserializer | 18 | Not Qualified | LVCMOS | 3.6V | 3.3V | LVDS | 840Mbps | 1 | - | - | LINE DRIVER | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX9236EUM+D Maxim Integrated | 1035 | - | Datasheet | - | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | - | - | - | EIA-644; TIA-644 | - | -40°C~85°C TA | Tube | 2012 | - | e3 | yes | Obsolete | 3 (168 Hours) | 48 | EAR99 | TIN | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 3.3V | 0.5mm | NOT SPECIFIED | MAX9236 | R-PDSO-G48 | Deserializer | 21 | Not Qualified | LVCMOS, LVTTL | - | - | LVDS | 1.386Gbps | 3 | - | DIFFERENTIAL SCHMITT TRIGGER | LINE RECEIVER | - | 4 | - | 1.1mm | 12.5mm | 6.1mm | - | ROHS3 Compliant | - |