- Packaging
- Moisture Sensitivity Level (MSL)
- Package / Case
- Part Status
- RoHS Status
- Type
- Published
- Output Type
- Base Part Number
- Features
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Maxim Integrated Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Nominal Supply Current | Quiescent Current | Output Power | Max Output Voltage | Logic Function | Common Mode Rejection Ratio | Supply Type | Input Offset Voltage (Vos) | Bandwidth | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Gain | Max Dual Supply Voltage | Max Output Power | Min Dual Supply Voltage | Dual Supply Voltage | Max Output Power x Channels @ Load | Number of Amplifiers | Load Impedance | Features | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX13330GEE/V Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | Automotive grade | -40°C~105°C TA | Tube | 2012 | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Class AB | - | - | - | - | 666.7mW | 4V~5.5V | DUAL | GULL WING | - | 1 | 0.635mm | - | MAX13330 | - | - | - | Headphones, 2-Channel (Stereo) | - | - | - | - | - | 1 | 10mA | - | 135mW | - | - | 4 dB | - | 1mV | 22 kHz | 3.52dB | 86dB | - | 5.5V | 135mW | 4V | - | 135mW x 2 @ 32 Ω | - | 32Ohm | Depop, Short-Circuit Protection, Shutdown | - | 4.89mm | 3.9mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX9723DEBE T Maxim Integrated | 29392 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-WFBGA, CSPBGA | - | 16 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | DirectDrive® | e1 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Class AB | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.33.00.01 | 1.349W | 1.8V~3.6V | BOTTOM | BALL | 260 | 1 | - | - | MAX9723 | 16 | - | - | Headphones, 2-Channel (Stereo) | - | - | - | - | - | 1 | 4mA | 4mA | 60mW | - | - | - | - | - | - | 6dB | 90dB | - | - | 60mW | - | - | 60mW x 2 @ 16 Ω | - | - | Bass Boost, Depop, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9719DETE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | 16 | - | - | -40°C~85°C TA | Tube | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Class AB | Matte Tin (Sn) | - | - | 8542.33.00.01 | 1.349W | 2.7V~5.5V | QUAD | - | 260 | 1 | 0.65mm | - | MAX9719 | 16 | - | - | 2-Channel (Stereo) | - | - | 5.5V | 3/5V | 2.7V | 2 | 5mA | 5mA | 1.4W | - | - | -60 dB | Single | - | 22 kHz | - | 93dB | 6 dB | - | 1.4W | - | - | 1.4W x 2 @ 4 Ω | - | - | Depop, Differential Inputs, Shutdown, Thermal Protection | 0.8mm | 4mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX13331GEE/V T Maxim Integrated | 10244 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | 2012 | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Class AB | - | - | - | 8542.39.00.01 | - | 4V~5.5V | DUAL | GULL WING | - | 1 | 0.635mm | - | MAX13331 | 16 | - | - | Headphones, 2-Channel (Stereo) | - | - | - | 5V | - | 2 | - | - | 0.135W | - | - | - | - | - | 22 kHz | - | 86dB | - | 5.5V | 135mW | 4V | - | 135mW x 2 @ 32 Ω | - | - | Depop, Short-Circuit Protection, Shutdown | 1.75mm | 4.89mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() MAX9723DETE TCJ6 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | - | 16-TQFN (4x4) | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | DirectDrive® | - | - | Active | 1 (Unlimited) | - | - | - | Class AB | - | 85°C | -40°C | - | - | 1.8V~3.6V | - | - | - | - | - | - | MAX9723 | - | - | - | Headphones, 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mW | - | - | 60mW x 2 @ 16Ohm | - | - | Bass Boost, Depop, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX9723CETE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | 16 | - | - | -40°C~85°C TA | Tube | 2012 | DirectDrive® | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Class AB | - | - | - | 8542.33.00.01 | 1.349W | 1.8V~3.6V | QUAD | - | 260 | 1 | 0.65mm | - | MAX9723 | 16 | - | - | Headphones, 2-Channel (Stereo) | - | - | 3.6V | 3V | 1.8V | 2 | 4mA | 4mA | 60mW | - | - | - | Single | - | 22 kHz | 0dB | 90dB | - | - | 60mW | - | - | 60mW x 2 @ 16 Ω | - | - | Bass Boost, Depop, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control | 1mm | 4mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9725DETC Maxim Integrated | 74 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 12-WQFN Exposed Pad | - | 12 | - | - | -40°C~85°C TA | Tube | 2010 | DirectDrive® | e3 | yes | Active | 1 (Unlimited) | 12 | - | EAR99 | Class AB | Matte Tin (Sn) | - | - | 8542.33.00.01 | 1.3491W | 900mV~1.8V | QUAD | - | 260 | 1 | 0.8mm | - | MAX9725 | 12 | - | - | Headphones, 2-Channel (Stereo) | - | - | 1.8V | 1.5V | 0.9V | 2 | 2.1mA | 2.1mA | 25mW | - | - | - | Single | - | 22 kHz | 12.04dB | 80dB | - | - | 25mW | - | - | 25mW x 2 @ 16 Ω | - | - | Depop, Short-Circuit Protection, Shutdown | 0.8mm | 4mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9719BETE Maxim Integrated | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | 16 | - | - | -40°C~85°C TA | Tube | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | Class AB | Matte Tin (Sn) | - | - | 8542.33.00.01 | 1.349W | 2.7V~5.5V | QUAD | - | 260 | 1 | 0.65mm | - | MAX9719 | 16 | - | - | 2-Channel (Stereo) | - | - | 5.5V | 3/5V | 2.7V | 2 | 5mA | 5mA | 1.4W | - | - | -60 dB | Single | - | 22 kHz | - | 93dB | - | - | 1.4W | - | - | 1.4W x 2 @ 4 Ω | - | - | Depop, Differential Inputs, Shutdown, Thermal Protection | 0.8mm | 4mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9701ETG Maxim Integrated | 2 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | 24 | - | - | -40°C~85°C TA | Tube | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Class D | - | - | - | - | 1.6667W | 2.5V~5.5V | QUAD | - | 260 | 1 | 0.5mm | - | MAX9701 | 24 | - | - | 2-Channel (Stereo) | 800mA | 5V | - | - | - | 2 | 6.3mA | 12.6mA | 1.3W | 30mV | - | 66 dB | Single | - | 22 kHz | 18dB | 80dB | - | - | 2.2W | - | - | 2.2W x 2 @ 4 Ω | 1 | 4Ohm | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | 0.8mm | 4mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9796EBX TG45 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 36-WFBGA, CSPBGA | - | 36 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | DirectDrive® | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Class D | - | - | - | 8542.39.00.01 | - | 2.7V~5.5V | - | - | - | - | - | - | MAX9796 | - | - | - | 1-Channel (Mono) with Stereo Headphones | - | - | - | - | - | - | - | - | - | - | Receiver | - | - | - | - | 12dB | 68dB | - | 5.5V | 2.3W | 2.7V | - | 2.3W x 1 @ 4 Ω | - | - | Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX9719AEBE T Maxim Integrated | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | 16-WFBGA, CSPBGA | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Class AB | Matte Tin (Sn) | - | - | 8542.33.00.01 | - | 2.7V~5.5V | BOTTOM | BALL | 260 | 1 | 0.5mm | NOT SPECIFIED | MAX9719 | 16 | S-PBGA-B16 | Not Qualified | 2-Channel (Stereo) | - | - | 5.5V | 3/5V | 2.7V | 2 | - | - | 1.4W | - | - | - | - | - | 22 kHz | - | - | - | - | - | - | - | 1.4W x 2 @ 4 Ω | - | - | Depop, Differential Inputs, Shutdown, Thermal Protection | 0.67mm | 2.02mm | 2.02mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9725AETC T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 12-WQFN Exposed Pad | - | 12 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | DirectDrive® | e3 | yes | Active | 1 (Unlimited) | 12 | - | EAR99 | Class AB | Matte Tin (Sn) | - | - | 8542.33.00.01 | - | 900mV~1.8V | QUAD | - | 260 | 1 | 0.8mm | - | MAX9725 | 12 | - | - | Headphones, 2-Channel (Stereo) | - | - | 1.8V | 1.5V | 0.9V | 2 | - | 2.1mA | 0.025W | - | - | - | - | - | 22 kHz | 6.021dB | 80dB | - | - | 25mW | - | - | 25mW x 2 @ 16 Ω | - | - | Depop, Short-Circuit Protection, Shutdown | 0.8mm | 4mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9789CETJ T Maxim Integrated | 50000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 32-WFQFN Exposed Pad | - | 32 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | DirectDrive® | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Class AB | - | - | - | 8542.33.00.01 | 1.99W | 4.5V~5.5V | - | - | - | - | - | - | MAX9789 | - | - | - | 2-Channel (Stereo) with Stereo Headphones | - | - | - | - | - | - | 100μA | - | 2W | - | - | - | - | - | - | 21.6dB | 95dB | - | 5.5V | 2W | - | - | 2W x 2 @ 4 Ω; 100mW x 2 @ 16 Ω | - | - | Depop, Mute, Short-Circuit and Thermal Protection, Shutdown | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX98360CENL Maxim Integrated | 2160 | - | Datasheet | - | - | - | Surface Mount | 9-XFBGA, WLBGA | - | - | - | - | -40°C~85°C TA | Strip | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Class D | - | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2W x 2 @ 4 Ω | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX98500EWE T Maxim Integrated | 5290 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-WFBGA, WLCSP | - | 16 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e2 | - | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | Class D | Tin/Silver/Copper/Nickel (Sn/Ag/Cu/Ni) | - | - | 8542.33.00.01 | - | 2.5V~5.5V | BOTTOM | BALL | - | 1 | 0.5mm | - | MAX98500 | - | - | - | 1-Channel (Mono) | - | - | 5.5V | - | 2.5V | 1 | - | - | 2.2W | - | - | - | - | - | - | 20dB | 95dB | - | - | 2.2W | - | - | 2.2W x 1 @ 8 Ω | - | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | 0.69mm | 2mm | 2mm | No | - | ROHS3 Compliant | - | ||
![]() MAX13331GEE/V Maxim Integrated | 2028 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~105°C TA | Tube | 2012 | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Class AB | - | - | - | - | 771.5mW | 4V~5.5V | DUAL | GULL WING | - | 1 | 0.635mm | - | MAX13331 | 16 | - | - | Headphones, 2-Channel (Stereo) | - | 5.5V | - | 5V | - | 1 | 10mA | - | 135mW | - | - | - | - | - | 22 kHz | - | 86dB | - | 5.5V | 135mW | 4V | 5V | 135mW x 2 @ 32 Ω | - | 32Ohm | Depop, Short-Circuit Protection, Shutdown | - | 4.89mm | 3.9mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX9716ETA T Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-WDFN Exposed Pad | YES | 8 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Class AB | Matte Tin (Sn) | - | - | - | - | 2.7V~5.5V | DUAL | NO LEAD | 260 | 1 | 0.65mm | NOT SPECIFIED | MAX9716 | 8 | - | Not Qualified | 1-Channel (Mono) | - | - | 5.5V | 3/5V | 2.7V | 1 | - | - | 1.4W | - | - | - | - | - | 22 kHz | - | - | - | - | - | - | - | 1.4W x 1 @ 4 Ω | - | - | Depop, Differential Inputs, Shutdown, Thermal Protection | - | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9820ETB T Maxim Integrated | 1512 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | 10 | 10-TDFN-EP (3x3) | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | DirectDrive® | - | - | Active | 1 (Unlimited) | - | - | - | Class AB | - | 85°C | -40°C | - | 1.4815W | 2.7V~5.5V | - | - | - | - | - | - | MAX9820 | - | - | - | Headphones, 2-Channel (Stereo) | - | - | - | - | - | 2 | 4mA | - | 95mW | - | - | - | - | - | - | - | - | - | - | 95mW | - | - | 95mW x 2 @ 32Ohm | - | 32Ohm | Depop, Short-Circuit and Thermal Protection, Shutdown | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() MAX98355BEWL T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 9-UFBGA | - | 9 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | 9 | - | - | Class D | - | - | - | 8542.33.00.01 | 1.096W | 2.5V~5.5V | BOTTOM | BALL | - | 1 | 0.4mm | - | MAX98355 | - | - | - | 1-Channel (Mono) | - | - | 5.5V | - | 2.5V | 1 | - | - | 3.2W | - | - | - | Single | - | - | 15dB | 77dB | - | - | 3.2W | - | - | 3.2W x 1 @ 4 Ω | - | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | 1.435mm | 1.345mm | No | - | ROHS3 Compliant | - | ||
![]() MAX9723DETE Maxim Integrated | 1338 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | 16 | - | - | -40°C~85°C TA | Tray | 2008 | DirectDrive® | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Class AB | Matte Tin (Sn) | - | - | - | 1.349W | 1.8V~3.6V | QUAD | - | 260 | 1 | 0.65mm | - | MAX9723 | 16 | - | - | Headphones, 2-Channel (Stereo) | - | - | 3.6V | 3V | 1.8V | 2 | 4mA | 4mA | 60mW | - | - | - | - | - | 22 kHz | 6dB | 90dB | - | - | 60mW | - | - | 60mW x 2 @ 16 Ω | - | 16Ohm | Bass Boost, Depop, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control | 1mm | 4mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free |