- Packaging
- Moisture Sensitivity Level (MSL)
- Package / Case
- Part Status
- RoHS Status
- Type
- Published
- Output Type
- Base Part Number
- Features
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Maxim Integrated Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Nominal Supply Current | Quiescent Current | Supply Current-Max | Output Power | Common Mode Rejection Ratio | Supply Type | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Gain | Max Output Power | Dual Supply Voltage | Max Output Power x Channels @ Load | Load Impedance | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX9750CETI C2U Maxim Integrated | 40 | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-WFQFN Exposed Pad | - | - | - | -40°C~85°C TA | Tube | 2008 | DirectDrive® | e3 | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Class AB | Matte Tin (Sn) | 8542.39.00.01 | 1.9W | 4.5V~5.5V | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | MAX9750 | - | - | - | 2-Channel (Stereo) with Stereo Headphones | - | - | - | - | - | - | - | 14mA | - | 2.2W | - | Triple | - | - | - | - | - | - | 2.2W | 5V | 2.2W x 2 @ 3 Ω; 110mW x 2 @ 16 Ω | - | Depop, Short-Circuit and Thermal Protection, Shutdown, Volume Control | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9719CEBE T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-WFBGA, CSPBGA | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e1 | yes | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | Class AB | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.33.00.01 | - | 2.7V~5.5V | BOTTOM | BALL | 260 | 1 | 0.5mm | NOT SPECIFIED | MAX9719 | 16 | S-PBGA-B16 | Not Qualified | 2-Channel (Stereo) | - | - | 5.5V | 3/5V | 2.7V | 2 | - | - | - | 1.4W | - | - | - | 22 kHz | - | - | - | 3 dB | - | - | 1.4W x 2 @ 4 Ω | - | Depop, Differential Inputs, Shutdown, Thermal Protection | - | 0.67mm | 2.02mm | 2.02mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9720AEBE T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-WFBGA, CSPBGA | - | 16 | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | DirectDrive®, SmartSense™ | e1 | yes | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | Class AB | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.33.00.01 | 659mW | 1.8V~3.6V | BOTTOM | BALL | 260 | 1 | 0.5mm | - | MAX9720 | 16 | - | - | Headphones, 2-Channel (Stereo) | - | 3V | 3.6V | - | 1.8V | 2 | - | 5mA | - | 50mW | - | Single | - | 22 kHz | - | 0dB | 92dB | - | 50mW | - | 50mW x 2 @ 32 Ω | - | Depop, Short-Circuit and Thermal Protection, Shutdown | - | 0.67mm | 2.02mm | 2.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9725CEBC T Maxim Integrated | 2404 | - | Datasheet | - | - | - | Surface Mount | 12-WFBGA, WLCSP | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | DirectDrive® | e3 | yes | Obsolete | 1 (Unlimited) | 12 | - | EAR99 | Class AB | NOT SPECIFIED | 8542.33.00.01 | - | 900mV~1.8V | BOTTOM | BALL | 260 | 1 | 0.5mm | NOT SPECIFIED | MAX9725 | 12 | R-PBGA-B12 | Not Qualified | Headphones, 2-Channel (Stereo) | - | - | 1.8V | 1.5V | 0.9V | 2 | - | - | 3.3mA | 0.025W | - | - | - | 22 kHz | - | - | - | - | - | - | 25mW x 2 @ 16 Ω | - | Depop, Short-Circuit Protection, Shutdown | - | 0.67mm | 2.02mm | 1.54mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9725DEBC T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 12-WFBGA, WLCSP | - | 12 | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | DirectDrive® | e3 | yes | Obsolete | 1 (Unlimited) | 12 | - | EAR99 | Class AB | - | 8542.33.00.01 | - | 900mV~1.8V | BOTTOM | BALL | 260 | 1 | 0.5mm | - | MAX9725 | 12 | - | - | Headphones, 2-Channel (Stereo) | - | - | 1.8V | 1.5V | 0.9V | 2 | - | 2.1mA | 3.3mA | 0.025W | - | - | - | 22 kHz | - | 12.04dB | 80dB | - | 25mW | - | 25mW x 2 @ 16 Ω | - | Depop, Short-Circuit Protection, Shutdown | - | 0.67mm | 2.02mm | 1.54mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9723AETE T Maxim Integrated | 1400 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | 16 | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | DirectDrive® | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | Class AB | TIN | 8542.33.00.01 | 1.349W | 1.8V~3.6V | DUAL | - | 260 | 1 | - | - | MAX9723 | 16 | - | - | Headphones, 2-Channel (Stereo) | - | - | - | - | - | 1 | 4mA | 4mA | - | 60mW | - | - | - | - | - | 0dB | 90dB | - | 60mW | - | 60mW x 2 @ 16 Ω | - | Bass Boost, Depop, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9723BETE T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | 16 | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | DirectDrive® | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | Class AB | TIN | 8542.33.00.01 | 1.349W | 1.8V~3.6V | DUAL | - | 260 | 1 | - | - | MAX9723 | 16 | - | - | Headphones, 2-Channel (Stereo) | - | - | - | - | - | 1 | 4mA | 4mA | - | 60mW | - | - | - | - | - | 0dB | 90dB | - | 60mW | - | 60mW x 2 @ 16 Ω | - | Bass Boost, Depop, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9725AEBC T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 12-WFBGA, WLCSP | - | 12 | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | DirectDrive® | e3 | yes | Obsolete | 1 (Unlimited) | 12 | - | EAR99 | Class AB | Matte Tin (Sn) | 8542.33.00.01 | - | 900mV~1.8V | BOTTOM | BALL | 260 | 1 | 0.5mm | - | MAX9725 | 12 | - | - | Headphones, 2-Channel (Stereo) | - | - | 1.8V | 1.5V | 0.9V | 2 | - | 2.1mA | 3.3mA | 0.025W | - | - | - | 22 kHz | - | 6.021dB | 80dB | - | 25mW | - | 25mW x 2 @ 16 Ω | - | Depop, Short-Circuit Protection, Shutdown | - | 0.67mm | 2.02mm | 1.54mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9700CEBC T Maxim Integrated | 1200 | - | Datasheet | - | - | Surface Mount | Surface Mount | 12-WFBGA, WLCSP | - | 12 | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 12 | - | EAR99 | Class D | Matte Tin (Sn) | 8542.33.00.01 | 484mW | 2.5V~5.5V | BOTTOM | BALL | 260 | 1 | 0.5mm | - | MAX9700 | 12 | - | - | 1-Channel (Mono) | - | 5V | - | - | - | 1 | - | - | - | 1.6W | 72 dB | Single | - | 22 kHz | - | 15.6dB | 72dB | - | 1.6W | - | 1.6W x 1 @ 6 Ω | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | 0.67mm | 2.02mm | 1.54mm | No | - | ROHS3 Compliant | - | ||
![]() MAX9736DETJ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 32-WFQFN Exposed Pad | - | 32 | - | -40°C~85°C TA | Tube | 2009 | - | - | yes | Active | 1 (Unlimited) | 32 | - | EAR99 | Class D | - | 8542.33.00.01 | 2.96W | 8V~28V | QUAD | - | - | 1 | 0.5mm | - | MAX9736 | 32 | - | - | 1-Channel (Mono) or 2-Channel (Stereo) | - | 28V | 5.5V | 520V | 4.5V | 1 | 30mA | - | - | 8W | - | - | 1mV | 22 kHz | 3.5MHz | 88dB | 80dB | - | 17mW | - | 17mW x 1 @ 4 Ω; 8.5mW x 2 @ 8 Ω | - | Depop, Mute, Short-Circuit and Thermal Protection, Shutdown | - | 0.8mm | 5mm | - | No | - | ROHS3 Compliant | - | ||
![]() MAX9722BEUE T Maxim Integrated | 150 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | DirectDrive® | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Class AB | Matte Tin (Sn) | 8542.33.00.01 | 1.176W | 2.4V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | MAX9722 | 16 | - | - | Headphones, 2-Channel (Stereo) | - | - | 5.5V | 5V | 2.4V | 2 | 5.5mA | 5.5mA | - | 130mW | -70 dB | - | 500μV | 22 kHz | - | 6.02dB | 90dB | - | 130mW | - | 130mW x 2 @ 32 Ω | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | 1.1mm | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9725EEBC Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 12-WFBGA, WLCSP | YES | - | - | -40°C~85°C TA | Tube | 2010 | DirectDrive® | - | yes | Obsolete | 1 (Unlimited) | 12 | - | EAR99 | Class AB | - | 8542.33.00.01 | - | 900mV~1.8V | BOTTOM | BALL | - | 2 | 0.5mm | - | MAX9725 | - | R-PBGA-B12 | Not Qualified | Headphones, 2-Channel (Stereo) | - | - | - | 1.5V | - | - | - | - | 3.3mA | - | - | - | - | - | - | - | - | - | - | - | 25mW x 2 @ 16 Ω | - | Depop, Short-Circuit Protection, Shutdown | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX9724CEBC T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 12-WFBGA, WLCSP | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | DirectDrive® | - | - | Obsolete | 1 (Unlimited) | 12 | - | EAR99 | Class AB | - | 8542.33.00.01 | - | 2.5V~5.5V | BOTTOM | BALL | - | 1 | 0.5mm | - | MAX9724 | 12 | R-PBGA-B12 | Not Qualified | Headphones, 2-Channel (Stereo) | - | - | 5.5V | 5V | 2.5V | 2 | - | - | - | 0.045W | - | - | - | 22 kHz | - | - | - | - | 45mW | - | 45mW x 2 @ 32 Ω | - | Depop, Short-Circuit and Thermal Protection, Shutdown | - | 0.67mm | 2.02mm | 1.54mm | - | - | ROHS3 Compliant | - | ||
![]() MAX9718CEBL TG45 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 9-WFBGA, CSPBGA | - | 9 | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | yes | Obsolete | 1 (Unlimited) | 9 | - | - | Class AB | - | 8542.33.00.01 | 1.951W | 2.7V~5.5V | BOTTOM | BALL | - | 1 | 0.5mm | - | MAX9718 | 9 | - | - | 1-Channel (Mono) | - | - | 5.5V | 3/5V | 2.7V | 1 | 5mA | - | - | 1.4W | -60 dB | - | - | 22 kHz | - | - | 93dB | - | 1.4W | - | 1.4W x 1 @ 4 Ω | - | Depop, Differential Inputs, Shutdown, Thermal Protection | - | 0.67mm | 1.52mm | 1.52mm | No | - | ROHS3 Compliant | - | ||
![]() MAX98400BETG Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | 24 | - | -40°C~85°C TA | Tube | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 24 | - | EAR99 | Class D | - | 8542.33.00.01 | 35.7mW | 8V~28V | QUAD | - | - | 1 | 0.5mm | - | MAX98400 | 24 | - | - | 2-Channel (Stereo) | - | - | 28V | 18V | 8V | 2 | 10mA | - | - | 15W | 60 dB | - | - | - | - | - | 67dB | 20.1 dB | 12W | - | 12W x 2 @ 8 Ω | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | 0.8mm | 4mm | 4mm | No | - | ROHS3 Compliant | - | ||
![]() MAX9728AEUD Maxim Integrated | 144 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | -40°C~85°C TA | Tube | 2010 | DirectDrive® | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Class AB | - | 8542.33.00.01 | 1.177W | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | MAX9728 | 14 | - | - | Headphones, 2-Channel (Stereo) | - | - | 5.5V | 5V | 4.5V | 2 | 3.5mA | 3.5mA | - | 63mW | - | Single | - | 22 kHz | - | - | 86dB | - | 60mW | - | 60mW x 2 @ 32 Ω | - | Depop, Short-Circuit and Thermal Protection, Shutdown | - | 1.1mm | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX98304EWL T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 9-WFBGA, WLBGA | - | 9 | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | yes | Active | 1 (Unlimited) | 9 | - | - | Class D | - | 8542.33.00.01 | 848mW | 2.5V~5.5V | BOTTOM | BALL | - | 1 | 0.3mm | - | MAX98304 | - | - | - | 1-Channel (Mono) | 750mA | - | 5.5V | - | 2.5V | 1 | - | - | - | 3.2W | 80 dB | - | - | 22 kHz | - | 12dB | 90dB | - | 3.2W | - | 3.2W x 1 @ 4 Ω | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX9736AETJ Maxim Integrated | 50 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 32-WQFN Exposed Pad | - | 32 | - | -40°C~85°C TA | Tube | 2009 | - | - | yes | Active | 1 (Unlimited) | 32 | SMD/SMT | EAR99 | Class D | - | - | 2.96W | 8V~28V | QUAD | - | - | 1 | 0.65mm | - | MAX9736 | 32 | - | - | 1-Channel (Mono) or 2-Channel (Stereo) | - | - | 5.5V | - | 4.5V | 2 | 30mA | - | - | 30W | - | - | 1mV | 22 kHz | 22 Hz | 88dB | 80dB | - | 35W | - | 35W x 1 @ 4 Ω; 17.5W x 2 @ 8 Ω | 4Ohm | Depop, Mute, Short-Circuit and Thermal Protection, Shutdown | 750μm | - | 7.1mm | 7.1mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX98371EWV T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 30-WFBGA, WLBGA | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Class D | - | 8542.39.00.01 | - | 5.5V~18V | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.8W | - | 15.8W x 1 @ 4 Ω | - | Depop, Short-Circuit and Thermal Protection | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX13336EGEE/V Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | Automotive grade | -40°C~105°C TA | Tube | 2012 | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Class AB | - | 8542.33.00.01 | - | 3.3V~5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.635mm | NOT SPECIFIED | MAX13336 | 16 | - | Not Qualified | 2-Channel (Stereo) | - | - | 3.465V | 5V | 3.135V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shutdown, Thermal Protection | - | 1.75mm | 4.89mm | 3.9mm | - | - | ROHS3 Compliant | - |