- Packaging
- Moisture Sensitivity Level (MSL)
- Package / Case
- Part Status
- RoHS Status
- Type
- Published
- Output Type
- Base Part Number
- Features
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Maxim Integrated Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Nominal Supply Current | Quiescent Current | Output Power | Common Mode Rejection Ratio | Supply Type | Input Offset Voltage (Vos) | Bandwidth | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Gain | Max Output Power | Number of A/D Converters | Dual Supply Voltage | Max Output Power x Channels @ Load | Features | Channel Separation | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX9717BEUA Maxim Integrated | 9 | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | -40°C~85°C TA | Tube | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Class AB | Matte Tin (Sn) | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | - | MAX9717 | 8 | - | - | 2-Channel (Stereo) | - | 5.5V | 3/5V | 2.7V | 1 | - | 4.3mA | 1.4W | - | - | - | 22 kHz | - | 80dB | 6 dB | 1.4W | - | - | 1.4W x 1 @ 4 Ω | Depop, Shutdown, Thermal Protection | - | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX9718CEUB Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | 10 | - | -40°C~85°C TA | Tube | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Class AB | Matte Tin (Sn) | - | - | 8542.33.00.01 | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 0.5mm | - | - | MAX9718 | 10 | - | - | 1-Channel (Mono) | - | 5.5V | 3/5V | 2.7V | 1 | - | 5mA | 1.4W | - | - | - | 22 kHz | - | 93dB | - | 1.4W | - | - | 1.4W x 1 @ 4 Ω | Depop, Differential Inputs, Shutdown, Thermal Protection | - | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX9719BEUE Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | 16 | - | -40°C~85°C TA | Tube | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Class AB | Matte Tin (Sn) | - | - | 8542.33.00.01 | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | - | MAX9719 | 16 | - | - | 2-Channel (Stereo) | - | 5.5V | 3/5V | 2.7V | 2 | - | 5mA | 1.4W | - | - | - | 22 kHz | - | 93dB | - | 1.4W | - | - | 1.4W x 2 @ 4 Ω | Depop, Differential Inputs, Shutdown, Thermal Protection | - | 1.1mm | 5mm | 4.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX9705AEBC T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 12-WFBGA, WLCSP | 12 | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e1 | - | Obsolete | 1 (Unlimited) | 12 | EAR99 | Class D | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.33.00.01 | 1.9512W | 2.5V~5.5V | BOTTOM | BALL | 260 | 1 | 0.5mm | unknown | NOT SPECIFIED | MAX9705 | 12 | - | Not Qualified | 1-Channel (Mono) | 5V | - | - | - | 2 | 5.4mA | 7mA | 950mW | 56 dB | Single | - | 22 kHz | - | - | - | 1.4W | - | - | 1.4W x 1 @ 8 Ω | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | 0.67mm | 2.02mm | 1.54mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9719AEUE Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | 16 | - | -40°C~85°C TA | Tube | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Class AB | TIN | - | - | 8542.33.00.01 | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | - | MAX9719 | 16 | - | - | 2-Channel (Stereo) | - | 5.5V | 3/5V | 2.7V | 2 | - | 5mA | 1.4W | - | - | - | 22 kHz | - | 93dB | - | 1.4W | - | - | 1.4W x 2 @ 4 Ω | Depop, Differential Inputs, Shutdown, Thermal Protection | - | 1.1mm | 5mm | 4.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX9755ETI T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-WFQFN Exposed Pad | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | DirectDrive® | e3 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | Class AB | Matte Tin (Sn) | - | - | 8542.33.00.01 | 1.9W | 4.5V~5.5V | QUAD | NO LEAD | 260 | 1 | 0.5mm | - | NOT SPECIFIED | MAX9755 | 28 | S-XQCC-N28 | Not Qualified | 2-Channel (Stereo) with Stereo Headphones | - | - | 5V | - | 2 | - | 14mA | 2.6W | - | Triple | - | 22 kHz | - | - | 10.5 dB | 2.6W | - | 5V | 2.6W x 2 @ 3 Ω; 110mW x 2 @ 16 Ω | Depop, Short-Circuit and Thermal Protection, Shutdown | - | 0.8mm | 5mm | 5mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9750BETI T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-WFQFN Exposed Pad | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | DirectDrive® | e3 | - | Obsolete | 1 (Unlimited) | 28 | - | Class AB | Matte Tin (Sn) | - | - | - | 1.9W | 4.5V~5.5V | QUAD | NO LEAD | 260 | 1 | 0.5mm | - | NOT SPECIFIED | MAX9750 | 28 | S-XQCC-N28 | Not Qualified | 2-Channel (Stereo) with Stereo Headphones | - | - | 5V | - | - | - | 14mA | 2.6W | - | Triple | - | - | - | - | - | 2.6W | - | 5V | 2.6W x 2 @ 3 Ω; 110mW x 2 @ 16 Ω | Depop, Short-Circuit and Thermal Protection, Shutdown, Volume Control | - | 0.8mm | 5mm | 5mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9722AETE TG47 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16-TQFN (3x3) | -40°C~85°C TA | Tape & Reel (TR) | 2008 | DirectDrive® | - | - | Obsolete | 1 (Unlimited) | - | - | Class AB | - | 85°C | -40°C | - | - | 2.4V~5.5V | - | - | - | - | - | - | - | MAX9722 | - | - | - | Headphones, 2-Channel (Stereo) | - | - | - | - | - | - | 5.5mA | - | - | - | - | - | - | - | - | 130mW | - | - | 130mW x 2 @ 32Ohm | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9765ETJ T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 32-WFQFN Exposed Pad | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | - | Obsolete | 1 (Unlimited) | 32 | EAR99 | Class AB | Matte Tin (Sn) | - | - | 8542.33.00.01 | 2.1053W | 2.7V~5.5V | QUAD | NO LEAD | 260 | 1 | 0.5mm | - | NOT SPECIFIED | MAX9765 | 32 | S-XQCC-N32 | Not Qualified | 2-Channel (Stereo) with Stereo Headphones | 5V | - | - | 2.7V | 2 | - | 12mA | 750mW | - | Single | 10mV | 22 kHz | - | - | - | 750mW | - | - | 750mW x 2 @ 4 Ω; 65mW x 2 @ 16 Ω | Depop, I2C, Input Multiplexer, Microphone, Mute, Short-Circuit and Thermal Protection, Shutdown | - | 0.8mm | 5mm | 5mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9787ETI T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-WFQFN Exposed Pad | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | Class AB | Matte Tin (Sn) | - | - | 8542.33.00.01 | 1.9W | 4.5V~5.5V | QUAD | NO LEAD | 260 | 1 | 0.5mm | - | NOT SPECIFIED | MAX9787 | 28 | S-XQCC-N28 | Not Qualified | 2-Channel (Stereo) | 5V | - | 5V | - | 2 | - | 14mA | 2.2W | - | Single | - | 22 kHz | - | - | 10.5 dB | 2.2W | - | - | 2.2W x 2 @ 3 Ω | Depop, Short-Circuit and Thermal Protection, Shutdown, Volume Control | - | 0.8mm | 5mm | 5mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9717CEUA T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Class AB | Matte Tin (Sn) | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | - | MAX9717 | 8 | - | - | 2-Channel (Stereo) | - | 5.5V | 3/5V | 2.7V | 1 | - | 4.3mA | 1.4W | - | - | - | 22 kHz | - | 80dB | 9 dB | 1.4W | - | - | 1.4W x 1 @ 4 Ω | Depop, Shutdown, Thermal Protection | - | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX9715EUE T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Class D | Matte Tin (Sn) | - | - | 8542.33.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | - | MAX9715 | 16 | - | - | 2-Channel (Stereo) | - | 5.5V | 5V | 4.5V | 2 | - | 12.8mA | 2.8W | - | - | - | 22 kHz | 10.5dB | 75dB | - | 2.8W | - | - | 2.8W x 2 @ 4 Ω | Depop, Short-Circuit and Thermal Protection, Shutdown | - | 1.1mm | 5mm | 4.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX9719DEUE T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | 16 | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Class AB | Matte Tin (Sn) | - | - | 8542.33.00.01 | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | - | MAX9719 | 16 | - | - | 2-Channel (Stereo) | - | 5.5V | 3/5V | 2.7V | 2 | - | 5mA | 1.4W | - | - | - | 22 kHz | - | 93dB | 6 dB | 1.4W | - | - | 1.4W x 2 @ 4 Ω | Depop, Differential Inputs, Shutdown, Thermal Protection | - | 1.1mm | 5mm | 4.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX4061EUA T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Class AB | MATTE TIN | - | - | - | - | 2.4V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | - | MAX4061 | 8 | - | - | 1-Channel (Mono) | - | 5.5V | 3V | 2.4V | 1 | - | - | - | - | - | - | 22 kHz | 20dB | 89dB | - | - | - | - | - | Differential Inputs, Microphone, Shutdown | - | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() MAX4063EUD T Maxim Integrated | 500 | - | Datasheet | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Class AB | Matte Tin (Sn) | - | - | 8542.33.00.01 | - | 2.4V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | 30 | MAX4063 | 14 | - | - | 2-Channel (Stereo) | - | 5.5V | 3V | 2.4V | 1 | - | - | - | - | - | - | 22 kHz | 26.02dB | 95dB | - | - | - | - | - | Differential Inputs, Microphone, Shutdown | - | 1.1mm | 5mm | 4.4mm | No | ROHS3 Compliant | - | ||
![]() MAX9776EBX T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 36-WFBGA, WLBGA | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | DirectDrive® | e3 | yes | Obsolete | 1 (Unlimited) | 36 | EAR99 | Class D | Matte Tin (Sn) | - | - | 8542.39.00.01 | - | 2.7V~5.5V | BOTTOM | BALL | 260 | 1 | 0.5mm | - | NOT SPECIFIED | MAX9776 | 36 | S-PBGA-B36 | Not Qualified | 1-Channel (Mono) with Stereo Headphones | - | 5.5V | 3.3V | 2.7V | 1 | - | - | - | - | - | - | - | - | - | - | 1.5W | - | - | 1.5W x 1 @ 4 Ω; 60mW x 2 @ 16 Ω | Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control | 75 dB | 0.69mm | 3.06mm | 3.06mm | - | ROHS3 Compliant | - | ||
![]() MAX4411BETP T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WFQFN Exposed Pad | 20 | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | DirectDrive® | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Class AB | Matte Tin (Sn) | - | - | 8542.33.00.01 | - | 1.8V~3.6V | QUAD | - | 260 | 1 | 0.5mm | - | - | MAX4411 | 20 | - | - | Headphones, 2-Channel (Stereo) | - | 3.6V | 3V | 1.8V | 2 | - | - | 0.08W | - | - | - | 22 kHz | 6.02dB | 86dB | - | 80mW | - | - | 80mW x 2 @ 16 Ω | Depop, Short-Circuit and Thermal Protection, Shutdown | - | 0.8mm | 4mm | 4mm | No | ROHS3 Compliant | - | ||
![]() MAX9722AETE TG069 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | 16 | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | DirectDrive® | - | yes | Obsolete | 1 (Unlimited) | - | - | Class AB | - | - | - | - | - | 2.4V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | Headphones, 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | - | -90dB | - | 130mW | - | - | 130mW x 2 @ 32 Ω | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX9888EWY T Maxim Integrated | 449 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 63-WFBGA, WLBGA | 63 | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | DirectDrive®, FLEXSOUND™ | - | - | Obsolete | 1 (Unlimited) | - | - | Class D | - | - | - | - | - | 2.8V~5.5V | - | - | - | - | - | - | - | MAX9888 | - | - | - | 3-Channel with Stereo Headphones | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.37W | 2 | - | 1.37W x 2 @ 8 Ω; 40mW x 2 @ 16 Ω | Depop, Differential Inputs, I2S, Microphone, Mute, Shutdown | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX9717AEUA Maxim Integrated | 45 | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | -40°C~85°C TA | Tube | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Class AB | Matte Tin (Sn) | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | - | MAX9717 | 8 | - | - | 2-Channel (Stereo) | - | 5.5V | 3/5V | 2.7V | 1 | - | 4.3mA | 1.4W | - | - | - | 22 kHz | - | 80dB | - | 1.4W | - | - | 1.4W x 1 @ 4 Ω | Depop, Shutdown, Thermal Protection | - | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free |