- Packaging
- Moisture Sensitivity Level (MSL)
- Package / Case
- Part Status
- RoHS Status
- Type
- Published
- Output Type
- Base Part Number
- Features
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Maxim Integrated Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Nominal Supply Current | Quiescent Current | Output Power | Slew Rate | Common Mode Rejection Ratio | Supply Type | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Gain | Max Dual Supply Voltage | Max Output Power | Min Dual Supply Voltage | Signal to Noise Ratio (SNR) | Max Output Power x Channels @ Load | Number of Amplifiers | Load Impedance | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4410EUD Maxim Integrated | 440 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | -40°C~85°C TA | Tube | 2002 | DirectDrive® | e3 | yes | Not For New Designs | 1 (Unlimited) | 14 | - | EAR99 | Class AB | Matte Tin (Sn) | - | - | - | 1.8V~3.6V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | 30 | MAX4410 | 14 | - | Not Qualified | Headphones, 2-Channel (Stereo) | - | - | 3.6V | - | 1.8V | 2 | - | - | 80mW | 0.8 V/μs | - | - | - | 22 kHz | - | - | - | - | - | - | - | - | 80mW x 2 @ 16 Ω | - | - | Depop, Short-Circuit and Thermal Protection, Shutdown | - | 1.1mm | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX9759ETE Maxim Integrated | 61 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | 16 | - | -40°C~85°C TA | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Class D | Matte Tin (Sn) | - | - | 1.8W | 3V~5.5V | QUAD | - | 260 | 1 | 0.65mm | - | - | MAX9759 | 16 | - | - | 1-Channel (Mono) | - | - | 5.5V | 3.3/5V | 3V | 1 | 8.4mA | 8.4mA | 3.2W | - | 67 dB | Single | - | 22 kHz | 22 kHz | 24dB | 90dB | - | - | 4.3W | - | 93 dB | 4.3W x 1 @ 3 Ω | 1 | 4Ohm | Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown | 750μm | - | 4.1mm | 4.1mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX9705AETB T Maxim Integrated | 635000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | 10 | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 10 | - | EAR99 | Class D | Matte Tin (Sn) | - | 8542.33.00.01 | 1.9512W | 2.5V~5.5V | DUAL | - | 260 | 1 | 0.5mm | - | - | MAX9705 | 10 | - | - | 1-Channel (Mono) | - | 5V | - | - | - | 2 | 5.4mA | 7mA | 950mW | - | 56 dB | Single | - | 22 kHz | - | 6.02dB | 75dB | - | - | 2.3W | - | - | 2.3W x 1 @ 4 Ω | - | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | 0.8mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9722AEUE T Maxim Integrated | 50 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | DirectDrive® | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Class AB | - | - | 8542.33.00.01 | 1.176W | 2.4V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | - | MAX9722 | 16 | - | - | Headphones, 2-Channel (Stereo) | - | - | 5.5V | 5V | 2.4V | 2 | 5.5mA | 5.5mA | 130mW | - | -70 dB | - | 500μV | 22 kHz | - | - | 90dB | - | - | 130mW | - | - | 130mW x 2 @ 32 Ω | - | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | 1.1mm | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9724DETC Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 12-WFQFN Exposed Pad | - | 12 | - | -40°C~85°C TA | Tube | 2008 | DirectDrive® | - | yes | Last Time Buy | 1 (Unlimited) | 12 | - | EAR99 | Class AB | - | - | 8542.33.00.01 | 1.333W | 2.5V~5.5V | QUAD | - | - | 1 | 0.5mm | - | - | MAX9724 | 12 | - | - | Headphones, 2-Channel (Stereo) | - | - | 5.5V | 5V | 2.5V | 2 | 3.5mA | - | 63mW | - | - | Single | - | 22 kHz | - | 3.52dB | 86dB | - | - | 63mW | - | - | 63mW x 2 @ 32 Ω | - | - | Depop, Short-Circuit and Thermal Protection, Shutdown | - | 0.8mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MAX9736BETJ T Maxim Integrated | 123 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 32-WFQFN Exposed Pad | - | 32 | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Class D | - | - | 8542.33.00.01 | 2.96W | 8V~28V | - | - | - | - | - | - | - | MAX9736 | - | - | - | 1-Channel (Mono) or 2-Channel (Stereo) | - | - | - | - | - | - | 30mA | - | 8W | - | - | - | 1mV | - | 3.5MHz | 88dB | 80dB | - | - | 15W | - | - | 15W x 1 @ 4 Ω; 7.5W x 2 @ 8 Ω | - | - | Depop, Mute, Short-Circuit and Thermal Protection, Shutdown | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX98358ETE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | -40°C~85°C TA | Tray | 2013 | - | - | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Class D | - | - | - | - | 2.5V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 0.5mm | - | NOT SPECIFIED | MAX98358 | - | - | Not Qualified | 1-Channel (Mono) | - | - | - | 5V | - | 1 | - | - | 3.2W | - | - | - | - | - | - | 15dB | 77dB | - | - | 3.2W | - | - | 3.2W x 1 @ 4 Ω | - | 4Ohm | Depop, Short-Circuit and Thermal Protection | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() MAX97220BETE T Maxim Integrated | 1152 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | DirectDrive® | - | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Class AB | - | - | 8542.33.00.01 | 1.6667W | 2.5V~5.5V | QUAD | - | - | 1 | 0.5mm | - | - | MAX97220 | - | - | - | Headphones, 2-Channel (Stereo) | 20mA | 5V | - | - | - | 1 | 5.5mA | - | 125mW | - | 45 dB | Single | - | 22 kHz | - | 6dB | 90dB | 6 dB | 5.5V | 125mW | 2.5V | 112 dB | 125mW x 2 @ 32 Ω | - | - | Depop, Differential Inputs, Shutdown | - | 0.8mm | 3mm | 3mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX9789AETJ Maxim Integrated | 30 | - | Datasheet | - | - | Surface Mount | Surface Mount | 32-WFQFN Exposed Pad | - | 32 | - | -40°C~85°C TA | Tube | 2010 | DirectDrive® | e3 | yes | Obsolete | 1 (Unlimited) | 32 | - | EAR99 | Class AB | Matte Tin (Sn) | - | - | 1.99W | 4.5V~5.5V | QUAD | - | 260 | 1 | 0.5mm | - | - | MAX9789 | 32 | - | - | 2-Channel (Stereo) with Stereo Headphones | - | - | - | 5V | 4.5V | 3 | 100μA | 18mA | 2W | - | - | - | - | 20 kHz | - | 21.6dB | 95dB | - | 5.5V | 2W | - | - | 2W x 2 @ 4 Ω; 100mW x 2 @ 16 Ω | - | 4Ohm | Depop, Mute, Short-Circuit and Thermal Protection, Shutdown | - | 0.8mm | 5mm | 5mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX9724BETC Maxim Integrated | 5409 | - | Datasheet | - | - | - | Surface Mount | 12-WFQFN Exposed Pad | YES | 12 | - | -40°C~85°C TA | Tube | 2009 | DirectDrive® | e3 | yes | Active | 1 (Unlimited) | 12 | - | EAR99 | Class AB | Matte Tin (Sn) | IT CAN ALSO OPERATE UPTO 6V SUPPLY | 8542.33.00.01 | - | 2.7V~5.5V | QUAD | NO LEAD | 260 | 1 | 0.5mm | - | NOT SPECIFIED | MAX9724 | 12 | - | Not Qualified | Headphones, 2-Channel (Stereo) | - | - | 5.5V | 3/5V | 2.7V | 2 | - | - | 60mW | 0.5 V/μs | - | - | - | 22 kHz | - | - | - | - | - | - | - | - | 63mW x 2 @ 32 Ω | - | - | Depop, Short-Circuit and Thermal Protection, Shutdown | - | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX97002EWP T Maxim Integrated | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 20-WFBGA, WLBGA | - | 20 | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | DirectDrive® | e1 | yes | Obsolete | 1 (Unlimited) | 20 | - | EAR99 | Class D | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.33.00.01 | 1.04W | 2.7V~5.5V | BOTTOM | BALL | - | 2 | 0.5mm | - | - | MAX97002 | - | - | - | 1-Channel (Mono) with Stereo Headphones | - | - | - | 1.83.7V | - | - | 1.85mA | - | 920mW | - | 55 dB | - | - | - | - | 18dB | 85dB | 12 dB | - | 920mW | - | - | 920mW x 1 @ 8 Ω; 37mW x 2 @ 16 Ω | - | - | Depop, Differential Inputs, I2C, Mute, Shutdown, Volume Control | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX9718FEBL TG45 Maxim Integrated | 7144 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 9-WFBGA, CSPBGA | - | 16 | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | yes | Obsolete | 1 (Unlimited) | 9 | - | EAR99 | Class AB | NOT SPECIFIED | - | 8542.33.00.01 | 1.633W | 2.7V~5.5V | BOTTOM | BALL | NOT SPECIFIED | 1 | 0.5mm | - | NOT SPECIFIED | MAX9718 | 9 | S-PBGA-B9 | Not Qualified | 1-Channel (Mono) | - | - | 5.5V | 3/5V | 2.7V | 1 | 7.5mA | - | 1.4W | - | -60 dB | - | - | 22 kHz | - | - | - | - | - | 1.4W | - | - | 1.4W x 1 @ 4 Ω | - | - | Depop, Differential Inputs, Shutdown, Thermal Protection | - | 0.67mm | 1.52mm | 1.52mm | - | - | ROHS3 Compliant | - | ||
![]() MAX9719AETE Maxim Integrated | 1197 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | 16 | - | -40°C~85°C TA | Tube | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Class AB | Matte Tin (Sn) | - | - | 1.349W | 2.7V~5.5V | QUAD | - | 260 | 1 | 0.65mm | - | - | MAX9719 | 16 | - | - | 2-Channel (Stereo) | - | - | 5.5V | 3/5V | - | 2 | 5mA | - | 1.4W | - | -60 dB | Single | - | 22 kHz | - | - | 93dB | - | - | 1.4W | - | - | 1.4W x 2 @ 4 Ω | - | 4Ohm | Depop, Differential Inputs, Shutdown, Thermal Protection | - | 0.8mm | 4mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9715ETE Maxim Integrated | 198 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | 16 | - | -40°C~85°C TA | Tray | 2005 | - | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Class D | Matte Tin (Sn) | - | - | 1.666W | 4.5V~5.5V | QUAD | - | 260 | 1 | 0.8mm | 1.22MHz | - | MAX9715 | 16 | - | - | 2-Channel (Stereo) | - | 5V | - | 5V | - | 2 | 12.8mA | 12.8mA | 2.8W | - | - | - | - | 22 kHz | - | 10.5dB | 75dB | - | - | 2.8W | - | 89 dB | 2.8W x 2 @ 4 Ω | 1 | 4Ohm | Depop, Short-Circuit and Thermal Protection, Shutdown | - | 0.8mm | 5mm | 5mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX9813HEKA T Maxim Integrated | 43 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | 40.001177mg | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Class AB | Matte Tin (Sn) | - | - | 714mW | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | - | MAX9813 | 8 | - | - | 1-Channel (Mono) | - | 5V | - | - | - | 2 | - | 230μA | - | - | - | Single | - | 22 kHz | - | 20dB | 100dB | - | - | - | - | - | - | - | - | Input Multiplexer, Microphone, Shutdown, Thermal Protection | 1.1mm | - | 2.9mm | 1.63mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX97220EETE T Maxim Integrated | 15 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | DirectDrive® | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Class AB | - | - | 8542.33.00.01 | 1.666W | 2.5V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX97220 | - | - | - | Headphones, 2-Channel (Stereo) | - | - | - | - | - | - | - | - | 125mW | - | 45 dB | - | - | - | - | - | - | 6 dB | - | 125mW | - | - | 125mW x 2 @ 32 Ω | - | - | Depop, Differential Inputs, Shutdown | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX98357BEWL T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 9-WFBGA, WLBGA | - | 9 | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | yes | Active | 1 (Unlimited) | 9 | - | - | Class D | - | - | 8542.33.00.01 | - | 2.5V~5.5V | BOTTOM | BALL | - | 1 | 0.4mm | - | - | MAX98357 | - | - | - | 1-Channel (Mono) | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | 15dB | 77dB | - | - | 3.2W | - | - | 3.2W x 2 @ 4 Ω | - | - | Depop, Short-Circuit and Thermal Protection | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX9722BETE T Maxim Integrated | 2312 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-WFQFN Exposed Pad | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | DirectDrive® | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Class AB | Matte Tin (Sn) | - | 8542.33.00.01 | - | 2.4V~5.5V | QUAD | NO LEAD | 260 | 1 | 0.5mm | - | NOT SPECIFIED | MAX9722 | 16 | S-XQCC-N16 | Not Qualified | Headphones, 2-Channel (Stereo) | - | - | 5.5V | 5V | 2.4V | 2 | - | - | 0.13W | - | - | - | - | 22 kHz | - | - | - | - | - | - | - | - | 130mW x 2 @ 32 Ω | - | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9715ETE T Maxim Integrated | 60 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Class D | - | - | 8542.33.00.01 | 1.666W | 4.5V~5.5V | QUAD | - | 260 | 1 | 0.8mm | - | - | MAX9715 | 16 | S-XQCC-N16 | - | 2-Channel (Stereo) | 1.7A | 5V | - | 5V | - | 2 | 12.8mA | 12.8mA | 2.8W | - | - | - | - | 22 kHz | - | 10.5dB | 75dB | - | - | 2.8W | - | - | 2.8W x 2 @ 4 Ω | - | - | Depop, Short-Circuit and Thermal Protection, Shutdown | - | 0.8mm | 5mm | 5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9700CEUB Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | Class D | Matte Tin (Sn) | - | - | 444.4mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 0.5mm | - | - | MAX9700 | 10 | - | - | 1-Channel (Mono) | - | 5V | - | - | - | 1 | - | 5.2mA | 1.2W | - | 72 dB | Single | - | 22 kHz | - | 15.6dB | 72dB | - | - | 1.6W | - | - | 1.6W x 1 @ 6 Ω | - | 8Ohm | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free |