- Packaging
- Moisture Sensitivity Level (MSL)
- Package / Case
- Part Status
- RoHS Status
- Type
- Published
- Output Type
- Base Part Number
- Features
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Maxim Integrated Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Quiescent Current | Supply Current-Max | Output Power | Common Mode Rejection Ratio | Supply Type | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Gain | Max Dual Supply Voltage | Max Output Power | Min Dual Supply Voltage | Dual Supply Voltage | Max Output Power x Channels @ Load | Harmonic Distortion | Load Impedance | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX9722AEUE Maxim Integrated | 3456 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | -40°C~85°C TA | Tube | 2008 | DirectDrive® | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Class AB | Matte Tin (Sn) | - | - | - | 755mW | 2.4V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | MAX9722 | 16 | - | - | Headphones, 2-Channel (Stereo) | - | - | 5.5V | 5V | 2.4V | 1 | - | - | 5.5mA | 5.5mA | - | 130mW | -70 dB | Single | 500μV | 22 kHz | - | - | 90dB | - | - | 130mW | - | - | 130mW x 2 @ 32 Ω | - | 32Ohm | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | - | 5mm | 4.4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX98300EWL T Maxim Integrated | 1624 | - | Datasheet | 6 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 9-WFBGA, WLBGA | - | 9 | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | 9 | - | Class D | - | - | - | 8542.33.00.01 | 953.5mW | 2.6V~5.5V | BOTTOM | BALL | - | 1 | 0.4mm | - | MAX98300 | - | - | - | 1-Channel (Mono) | 600mA | - | 5.5V | - | 2.6V | 1 | - | - | 2mA | - | - | 2.6W | 50 dB | - | - | 22 kHz | - | 12dB | 70dB | - | - | 2.6W | - | - | 2.6W x 1 @ 4 Ω | - | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | - | 1.26mm | 1.26mm | No | - | ROHS3 Compliant | - | ||
![]() MAX9700CETB T Maxim Integrated | 7500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | 10 | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Class D | Matte Tin (Sn) | - | - | 8542.33.00.01 | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 0.5mm | - | MAX9700 | 10 | - | - | 1-Channel (Mono) | - | - | 5.5V | 3.3/5V | 2.5V | 1 | - | - | - | 5.2mA | - | 0.8W | - | - | - | 22 kHz | - | 15.6dB | 72dB | - | - | 1.6W | - | - | 1.6W x 1 @ 6 Ω | - | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | 0.8mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9830AETA TG2Z Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | - | Obsolete | 1 (Unlimited) | - | - | Class D | - | - | - | - | - | 2.6V~5.5V | - | - | - | - | - | - | MAX9830 | - | - | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | 2.25W | - | - | - | - | - | 12dB | 72dB | - | - | 2.25W | - | - | 2.25W x 1 @ 4 Ω | - | - | Depop, Short-Circuit and Thermal Protection | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX9759ETE T Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | 16 | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Class D | - | - | - | 8542.33.00.01 | 1.8W | 3V~5.5V | QUAD | - | 260 | 1 | 0.65mm | - | MAX9759 | 16 | - | - | 1-Channel (Mono) | 1.7A | - | 5.5V | 3.3/5V | 3V | 1 | - | - | 8.4mA | 8.4mA | - | 3.2W | 67 dB | Single | - | 22 kHz | - | 24dB | 90dB | - | - | 4.3W | - | - | 4.3W x 1 @ 3 Ω | - | - | Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown | - | 0.8mm | 4mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4295ESE T Maxim Integrated | 350 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Class D | Matte Tin (Sn) | - | - | 8542.33.00.01 | 696mW | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.27mm | 30 | MAX4295 | 16 | - | - | 1-Channel (Mono) | - | 5V | - | - | 2.7V | 1 | - | - | - | - | - | 2W | - | Single | 50μV | - | 1.25MHz | 115dB | 90dB | - | - | 2W | - | - | 2W x 1 @ 4 Ω | - | - | Depop, Short-Circuit and Thermal Protection, Shutdown | - | 1.75mm | 9.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() MAX9705CETB T Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | 10 | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 10 | EAR99 | Class D | Matte Tin (Sn) | - | - | 8542.33.00.01 | 1.9512W | 2.5V~5.5V | DUAL | - | 260 | 1 | 0.5mm | - | MAX9705 | 10 | - | - | 1-Channel (Mono) | - | 5V | - | - | - | 2 | - | - | 5.4mA | 7mA | - | 950mW | 56 dB | Single | - | 22 kHz | - | 15.56dB | 75dB | - | - | 2.3W | - | - | 2.3W x 1 @ 4 Ω | - | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | 0.8mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9792CETI Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 28-WFQFN Exposed Pad | - | 28 | - | -40°C~85°C TA | Tube | 2010 | DirectDrive® | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Class D | - | - | - | 8542.33.00.01 | 2.286W | 4.5V~5.5V | QUAD | - | - | 1 | 0.4mm | - | MAX9792 | 28 | - | - | 1-Channel (Mono) with Stereo Headphones | 1.7A | - | - | 5V | - | 2 | - | - | 4.4mA | - | - | 2W | 60 dB | Single | - | 20 kHz | - | 12dB | 107dB | - | 5.5V | 3.7W | 2.7V | - | 3.7W x 1 @ 3 Ω; 180mW x 2 @ 32 Ω | - | - | Depop, LDO, Short-Circuit and Thermal Protection, Shutdown | - | 0.8mm | 4mm | 4mm | No | - | ROHS3 Compliant | - | ||
![]() MAX4468EKA T Maxim Integrated | 108 | - | Datasheet | 6 Weeks | - | - | Surface Mount | SOT-23-8 | YES | 8 | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Class AB | Tin (Sn) | - | - | - | - | 2.4V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | 30 | MAX4468 | 8 | - | Not Qualified | 1-Channel (Mono) | - | - | 5.5V | - | 2.4V | 1 | - | - | - | - | - | - | - | - | - | 600 kHz | - | - | - | - | - | - | - | - | - | 0.02% | - | Microphone, Shutdown | - | 1.45mm | 2.9mm | 1.625mm | - | - | ROHS3 Compliant | - | ||
![]() MAX9737ETG T Maxim Integrated | 170 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | 24 | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | Class D | - | - | - | - | 2.2222W | 8V~28V | - | - | - | - | - | - | MAX9737 | - | - | - | 1-Channel (Mono) | 4.6A | - | - | - | - | 1 | - | - | 15mA | - | - | 7.4mW | - | - | 2mV | - | 3.5MHz | 88dB | 80dB | - | - | 13W | - | - | 13W x 1 @ 4 Ω | - | 8Ohm | Depop, Mute, Short-Circuit and Thermal Protection, Shutdown | - | - | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX9744ETH T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 44-WFQFN Exposed Pad | - | 44 | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | Class D | - | - | - | - | 2.963W | 4.5V~14V | - | - | - | - | - | - | MAX9744 | - | - | - | 2-Channel (Stereo) | 3.2A | - | - | - | - | 2 | - | - | 20mA | - | - | 22.5W | - | - | - | - | 1.8MHz | 29.5dB | 83dB | - | - | 22.5W | - | - | 22.5W x 2 @ 4 Ω | - | 4Ohm | Depop, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control | - | - | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX98307ETE T Maxim Integrated | 100 |
| Datasheet | 9 Weeks | Tin | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | -40°C~85°C TA | Digi-Reel® | 2007 | - | - | yes | Active | 1 (Unlimited) | 16 | EAR99 | Class DG | - | - | - | 8542.33.00.01 | 1.667W | 2.6V~5.25V | QUAD | - | - | 1 | 0.5mm | - | MAX98307 | - | - | - | 1-Channel (Mono) | 800mA | - | 5.25V | 3.6V | 2.6V | 1 | - | - | 1.85mA | - | - | 3.3W | 65 dB | - | - | 20 kHz | - | - | 78dB | - | - | 3.3W | - | - | 3.3W x 1 @ 8 Ω | - | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | 0.8mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MAX98400AETX Maxim Integrated | 25 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 36-WFQFN Exposed Pad | - | 36 | - | -40°C~85°C TA | Tube | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 36 | EAR99 | Class D | Matte Tin (Sn) | - | - | - | 2.857W | 8V~28V | QUAD | - | - | 1 | 0.5mm | - | MAX98400 | 36 | - | - | 2-Channel (Stereo) | - | - | - | 18V | 8V | 2 | - | - | 10mA | - | - | 44W | 60 dB | - | - | - | - | - | 67dB | - | - | 20W | - | - | 20W x 2 @ 8 Ω | - | 8Ohm | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | 0.8mm | 6mm | 6mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX9704ETJ Maxim Integrated | 7 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 32-WQFN Exposed Pad | - | 32 | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 32 | EAR99 | Class D | Matte Tin (Sn) | - | - | - | 2.963W | 10V~25V | QUAD | - | 260 | 1 | 0.65mm | - | MAX9704 | 32 | - | - | 2-Channel (Stereo) | - | - | - | 15V | 10V | 2 | - | - | 24mA | 24mA | - | 10W | 60 dB | - | - | 22 kHz | - | 29.6dB | 80dB | - | - | 16W | - | - | 16W x 2 @ 16 Ω | - | 8Ohm | Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown | 750μm | - | 7.1mm | 7.1mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX98306ETD T Maxim Integrated | In Stock |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 14-WFDFN Exposed Pad | - | 14 | 14-TDFN-EP (3x3) | -40°C~85°C TA | Digi-Reel® | 1997 | - | - | - | Active | 1 (Unlimited) | - | - | Class D | - | 85°C | -40°C | - | 1.9512W | 2.6V~5.5V | - | - | - | - | - | - | MAX98306 | - | - | - | 2-Channel (Stereo) | 800mA | - | - | - | - | 2 | 5.5V | 2.6V | 2mA | - | - | 3.7W | 79 dB | - | - | - | - | 18dB | 95dB | - | - | 3.7W | - | - | 3.7W x 2 @ 3Ohm | - | 3Ohm | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | - | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX97200AEWC T Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 12-WFBGA, WLCSP | - | 12 | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | DirectDrive® | e1 | yes | Active | 1 (Unlimited) | 12 | EAR99 | Class H | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 1.095W | 1.62V~1.98V | BOTTOM | BALL | - | 1 | 0.4mm | - | MAX97200 | - | - | - | Headphones, 2-Channel (Stereo) | - | 1.8V | 1.98V | - | - | 2 | - | - | 1.15mA | - | - | 45mW | - | - | - | - | - | 2.92dB | 96dB | - | - | 45mW | - | - | 45mW x 2 @ 16 Ω | - | 16Ohm | Depop, Shutdown | - | 0.69mm | 1.68mm | 1.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9754ETI Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-WFQFN Exposed Pad | - | - | - | -40°C~85°C TA | Tube | 2008 | DirectDrive® | e3 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | Class D | Matte Tin (Sn) | - | - | 8542.33.00.01 | 1.702W | 4.5V~5.5V | QUAD | NO LEAD | 260 | 1 | 0.5mm | NOT SPECIFIED | MAX9754 | 28 | S-XQCC-N28 | Not Qualified | 2-Channel (Stereo) with Stereo Headphones | - | - | - | 5V | - | 2 | - | - | - | 14mA | - | 2.2W | - | Triple | - | 22 kHz | - | - | - | - | - | 2.2W | - | 5V | 2.2W x 2 @ 4 Ω; 62mW x 2 @ 16 Ω | - | - | Depop, Short-Circuit and Thermal Protection, Shutdown | - | 0.8mm | 5mm | 5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9752AETI Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 28-WFQFN Exposed Pad | YES | - | - | -40°C~85°C TA | Tube | 2008 | DirectDrive® | e3 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | Class D | Matte Tin (Sn) | - | - | 8542.33.00.01 | - | 4.5V~5.5V | QUAD | NO LEAD | 260 | 1 | 0.5mm | NOT SPECIFIED | MAX9752 | 28 | S-XQCC-N28 | Not Qualified | 2-Channel (Stereo) with Stereo Headphones | - | - | 5.5V | 5V | 4.5V | 2 | - | - | - | - | 18mA | 2.2W | - | - | - | 22 kHz | - | - | - | - | - | - | - | - | 2.2W x 2 @ 4 Ω; 62mW x 2 @ 16 Ω | - | - | Depop, Short-Circuit and Thermal Protection, Shutdown, Volume Control | - | 0.8mm | 5mm | 5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9720BEBE T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-WFBGA, CSPBGA | - | 16 | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | DirectDrive®, SmartSense™ | e1 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Class AB | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.33.00.01 | 659mW | 1.8V~3.6V | BOTTOM | BALL | 260 | 1 | 0.5mm | - | MAX9720 | 16 | - | - | Headphones, 2-Channel (Stereo) | - | 3V | 3.6V | - | 1.8V | 2 | - | - | - | 5mA | - | 50mW | - | Single | - | 22 kHz | - | 3.015dB | 92dB | - | - | 50mW | - | - | 50mW x 2 @ 32 Ω | - | - | Depop, Short-Circuit and Thermal Protection, Shutdown | - | 0.67mm | 2.02mm | 2.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9717DEBL T Maxim Integrated | 10000 | - | Datasheet | - | - | - | Surface Mount | 9-WFBGA, CSPBGA | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e1 | yes | Obsolete | 1 (Unlimited) | 9 | EAR99 | Class AB | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.33.00.01 | - | 2.7V~5.5V | BOTTOM | BALL | 260 | 1 | 0.5mm | NOT SPECIFIED | MAX9717 | 9 | S-PBGA-B9 | Not Qualified | 1-Channel (Mono) | - | - | 5.5V | 3/5V | 2.7V | 1 | - | - | - | - | 8mA | 1.4W | - | - | - | 22 kHz | - | - | - | 12 dB | - | - | - | - | 1.4W x 1 @ 4 Ω | - | - | Depop, Shutdown, Thermal Protection | - | 0.67mm | 1.52mm | 1.52mm | - | - | ROHS3 Compliant | Lead Free |