- Packaging
- Package / Case
- Amplifier Type
- Number of Functions
- Terminal Position
- Terminal Form
- ECCN Code
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Published
- Base Part Number
Attribute column
Manufacturer
Maxim Integrated Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Current - Supply | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Max Input Voltage | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Supply Type | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Settling Time | Low-Bias | Micropower | -3db Bandwidth | Max Frequency | Bias Current-Max (IIB) @25C | Programmable Power | Dual Supply Voltage | Neg Supply Voltage-Max (Vsup) | Wideband | Power | Voltage Gain-Min | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4092ASA T Maxim Integrated | 10 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2002 | Beyond-the-Rails™ | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | MAX4092 | 8 | - | - | Rail-to-Rail | 3V | - | - | - | - | 2 | - | 130μA | 185μA | - | - | - | 0.2V/μs | VOLTAGE-FEEDBACK | General Purpose | 71 dB | 20nA | - | 2.7V~6V ±1.35V~3V | - | - | 30μV | 500 kHz | - | - | 500 kHz | 115dB | - | - | NO | YES | 7V | - | - | NO | YES | - | - | - | NO | - | - | - | NO | - | - | 1.75mm | 4.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() MAX9943AUA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2011 | - | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | TAPE AND REEL | 387.8mW | DUAL | GULL WING | - | 1 | 15V | 0.65mm | - | - | MAX9943 | 8 | - | - | Rail-to-Rail | 15V | - | - | - | 1 | - | - | 550μA | 550μA | 20mA | - | - | 0.35V/μs | VOLTAGE-FEEDBACK | General Purpose | 125 dB | 4nA | 38V | 6V~38V ±3V~19V | 20mA | - | 20μV | 2.4MHz | - | -15V | 2400 kHz | 130dB | 0.09μA | 130dB | YES | YES | 20V | - | - | NO | YES | - | - | - | - | - | - | - | - | - | - | - | 3mm | - | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX4237EUT T Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | 36.003894mg | -40°C~85°C | Tape & Reel (TR) | 2001 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | - | 696mW | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | 30 | MAX4237 | 6 | - | - | Rail-to-Rail | 5V | - | - | - | 1 | - | - | 350μA | - | - | - | - | 1.3V/μs | VOLTAGE-FEEDBACK | General Purpose | 82 dB | 1pA | - | 2.4V~5.5V ±1.2V~2.75V | 30mA | Single | 5μV | 7.5MHz | - | - | 7500 kHz | 128dB | 0.0005μA | 97dB | YES | YES AVCL>=5 | 6V | - | 1 μs | YES | NO | - | - | - | NO | - | - | - | - | - | 1.1mm | - | 2.9mm | 1.63mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MAX4234AUD T Maxim Integrated | 1000 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | NOT SPECIFIED | MAX4234 | 14 | - | Not Qualified | Rail-to-Rail | - | - | 3/5V | - | - | 4 | - | - | - | - | - | 1.2mA | 10V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 50pA | - | 2.7V~5.5V ±1.35V~2.5V | - | - | - | 10MHz | - | - | 10000 kHz | - | - | - | NO | YES | 6V | 850μV | - | YES | NO | - | - | - | NO | - | - | - | NO | - | - | 1.1mm | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4412EXK T Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | 5 | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | MAX4412 | 5 | - | Not Qualified | Rail-to-Rail | - | - | - | - | - | 1 | - | - | - | - | - | 1.7mA | 140V/μs | - | Voltage Feedback | 94 dB | 1.6μA | - | 2.7V~5.5V | - | - | - | 500MHz | - | - | - | - | 4μA | - | NO | YES | 6V | 400μV | - | NO | NO | - | - | 4μA | NO | - | - | - | NO | - | - | - | 2mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX44248AUA T Maxim Integrated | 143 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | DUAL | GULL WING | - | 2 | 10V | 0.65mm | - | - | MAX44248 | - | - | - | Rail-to-Rail | 18V | - | - | - | - | 2 | - | 90μA | 90μA | 40mA | - | - | 0.7V/μs | - | General Purpose | 126 dB | 150pA | - | 2.7V~36V ±1.35V~18V | 40mA | - | 2μV | - | 1MHz | - | 1000 kHz | 150dB | 0.0007μA | - | - | - | 40V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | - | No | - | ROHS3 Compliant | - | ||
![]() MAX9912EKA T Maxim Integrated | 10000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | SOT-23-8 | YES | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | 1.8V | 0.65mm | - | NOT SPECIFIED | MAX9912 | 8 | - | Not Qualified | Rail-to-Rail | - | - | - | - | - | 2 | - | - | - | - | - | 7μA | 0.1V/μs | VOLTAGE-FEEDBACK | General Purpose | 80 dB | 1pA | - | 1.8V~5.5V | - | - | - | 200 kHz | - | - | 200 kHz | - | 0.00001μA | - | NO | YES | 6V | 200μV | - | YES | YES | - | - | 0.00001μA | NO | - | - | - | NO | 10000 | - | 1.45mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4218ESD T Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | 30 | MAX4218 | 14 | R-PDSO-G14 | Not Qualified | Rail-to-Rail | - | - | - | - | - | 3 | - | - | - | - | - | 5.5mA | 600V/μs | - | Voltage Feedback | - | 5.4μA | - | 3.15V~11V ±1.575V~5.5V | - | - | - | 200MHz | - | - | - | - | - | - | - | - | - | 4mV | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4488ASA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~125°C | Tube | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | - | 30 | MAX4488 | 8 | - | - | Rail-to-Rail | - | - | 3/5V | - | 1 | - | - | 2.5mA | 2.2mA | 48mA | 2.5mA | - | 10V/μs | VOLTAGE-FEEDBACK | General Purpose | 90 dB | 1pA | - | 2.7V~5.5V ±1.35V~2.75V | 48mA | - | 350μV | 42MHz | - | - | 42000 kHz | 120dB | - | - | YES | YES AVCL>=5 | 6V | 70μV | - | YES | NO | - | - | - | NO | - | - | - | NO | - | - | - | 4.9mm | - | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX4128ESA Maxim Integrated | 2660 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~85°C | Tube | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 2 | 6.5V | - | - | 30 | MAX4128 | 8 | - | - | Rail-to-Rail | 3.25V | - | - | - | 2 | - | - | 725μA | 650μA | 50mA | - | - | 10V/μs | VOLTAGE-FEEDBACK | General Purpose | 74 dB | 50nA | - | 2.7V~6.5V ±1.35V~3.25V | 50mA | - | 250μV | 25MHz | - | - | 25000 kHz | 106dB | 0.16μA | - | YES | YES AVCL>=10 | 7.5V | - | - | NO | YES | - | - | 0.15μA | NO | 3V | - | - | NO | - | 1.5mm | - | 5mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX412BCPA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | 0°C~70°C | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | DUAL | - | 260 | 2 | 5V | - | - | 30 | MAX412 | 8 | - | Not Qualified | - | - | - | +-5V | - | - | 2 | - | - | - | - | - | 2.5mA | 4.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 121 dB | 80nA | - | 4.8V~10.5V ±2.4V~5.25V | - | - | - | 28MHz | - | -5V | 28000 kHz | - | - | - | YES | YES | 6V | 120μV | - | - | - | - | - | 0.15μA | - | - | -6V | - | - | - | - | - | 9.375mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4337EUA Maxim Integrated | 500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~85°C | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 2 | 2.7V | 0.65mm | - | - | MAX4337 | 8 | - | - | Rail-to-Rail | 5.5V | - | - | - | - | 2 | - | 1.3mA | 1.2mA | 50mA | - | - | 1.8V/μs | - | General Purpose | 60 dB | 100nA | - | 2.7V~5.5V | 110mA | - | 600μV | - | 5MHz | - | 5000 kHz | 95dB | 0.6μA | - | - | - | 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | - | No | - | ROHS3 Compliant | - | ||
![]() MAX9633ASA Maxim Integrated | 6 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | - | -40°C~125°C | Tube | 2011 | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | DUAL | GULL WING | - | 1 | 15V | - | - | - | MAX9633 | 8 | - | - | - | 18V | 36V | - | 4.5V | 2 | - | ANALOG CIRCUIT | 3.5mA | 3.5mA | 50mA | - | - | 18V/μs | - | General Purpose | 105 dB | 42nA | - | 4.5V~36V ±2.25V~18V | 50mA | - | 70μV | 27MHz | - | - | - | 140dB | - | - | - | - | - | - | - | - | - | - | 100Hz | - | - | - | - | - | - | - | 1.58mm | - | 4.98mm | 3.99mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MAX9626ATC T Maxim Integrated | 12 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 12-WFQFN Exposed Pad | - | 12 | - | -40°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 12 | EAR99 | Matte Tin (Sn) | - | 1.3333W | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | MAX9626 | - | - | - | - | - | - | - | - | - | 1 | - | 59mA | 80mA | 100mA | - | - | 6500V/μs | - | Differential | 46 dB | 1μA | - | 2.85V~5.25V | 100mA | - | 2mV | 1.15 GHz | 1.35 GHz | - | - | - | - | 92dB | - | - | 5.5V | - | - | - | - | 700MHz | - | - | - | - | - | - | - | - | - | 0.8mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() ICL7632ECPE Maxim Integrated | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | - | 0°C~70°C | Tube | 2006 | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | DUAL | - | 240 | 3 | 5V | 2.54mm | not_compliant | 20 | ICL7632 | 16 | R-PDIP-T16 | Not Qualified | Rail-to-Rail | 8V | - | +-1/+-8/2/16V | - | - | 3 | - | 1mA | 15μA | - | - | - | 1.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 2V~16V ±1V~8V | - | - | 20mV | - | 1.4MHz | -5V | 44 kHz | 90dB | 0.004μA | - | NO | YES AVCL>=20 | 9V | - | - | YES | - | - | - | 0.00005μA | YES | - | - | - | - | - | - | 4.572mm | 19.175mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX409ACPA Maxim Integrated | 99988 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 0°C~70°C | Tube | 2003 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | DUAL | - | 240 | 1 | 2.5V | 2.54mm | - | 20 | MAX409 | 8 | R-PDIP-T8 | - | Rail-to-Rail | 5V | - | - | - | - | 1 | - | 1μA | 1.2mA | 600μA | - | - | 0.08V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 0.1pA | - | 2.5V~10V | 600μA | - | 25μV | - | 150kHz | -2.5V | 150 kHz | 120dB | 0.00002μA | - | YES | - | 6V | 250μV | - | YES | YES | - | - | - | - | - | - | - | - | - | - | 4.572mm | 9.375mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX4284EEE Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | -40°C~85°C | Tube | 1999 | GainAmp™ | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | DUAL | GULL WING | 240 | 4 | 3V | 0.635mm | not_compliant | 20 | MAX4284 | 16 | - | Not Qualified | Rail-to-Rail | 2.75V | - | 3/5V | - | - | 4 | - | 320μA | 320μA | 65mA | - | - | 0.7V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 50pA | - | 2.5V~5.5V ±1.25V~2.75V | 65mA | - | 500μV | - | 2MHz | - | 2000 kHz | 120dB | 0.01μA | - | NO | YES | 6V | - | - | NO | YES | - | - | - | NO | - | - | NO | NO | - | - | 1.75mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX4213EUA Maxim Integrated | 16 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | -40°C~85°C | Tube | 2001 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | 30 | MAX4213 | 8 | - | Not Qualified | Rail-to-Rail | - | - | - | - | - | 1 | - | - | - | - | - | 5.5mA | 600V/μs | - | Voltage Feedback | - | 5.4μA | - | 3.15V~11V ±1.575V~5.5V | - | - | - | 300MHz | - | - | - | - | - | - | - | - | - | 4mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() ICL7612DCSA T Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 0°C~70°C | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | ICL7612 | 8 | - | - | Rail-to-Rail | 8V | - | - | - | - | 1 | - | 1mA | 15μA | - | - | - | 1.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 2V~16V ±1V~8V | - | - | 15mV | - | 1.4MHz | -5V | 1400 kHz | 104dB | 0.0004μA | - | NO | YES | 9V | - | - | YES | - | - | - | 0.00005μA | YES | - | - | - | - | - | - | - | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX44267AUD Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | -40°C~125°C | Tube | 2015 | - | - | - | Active | 1 (Unlimited) | 14 | EAR99 | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 15V | 0.65mm | - | NOT SPECIFIED | MAX44267 | - | - | - | - | - | - | - | - | - | 2 | - | 2.4mA | - | - | - | - | 3V/μs | - | General Purpose | 138 dB | 500pA | - | 4.5V~15V ±4.5V~15V | 36mA | - | 4μV | 5MHz | - | - | 5000 kHz | 145dB | - | - | - | - | 16.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 5mm | - | - | - | ROHS3 Compliant | - |