- Packaging
- Package / Case
- Amplifier Type
- Number of Functions
- Terminal Position
- Terminal Form
- ECCN Code
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Published
- Base Part Number
Attribute column
Manufacturer
Maxim Integrated Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Manufacturer Package Identifier | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Current - Supply | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Low-Bias | Micropower | -3db Bandwidth | Max Frequency | Bias Current-Max (IIB) @25C | Programmable Power | Input Bias Current | Neg Supply Voltage-Max (Vsup) | Wideband | Power | Voltage Gain-Min | Common-mode Reject Ratio-Min | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4472ESD Maxim Integrated | 9234 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | -40°C~85°C | Tube | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | 30 | MAX4472 | 14 | - | Not Qualified | Rail-to-Rail | - | 2/5V | - | - | 4 | - | - | - | - | - | - | - | 750nA | 0.002V/μs | VOLTAGE-FEEDBACK | General Purpose | 95 dB | 200pA | 1.8V~5.5V | - | - | 9 kHz | - | - | 9 kHz | - | - | - | NO | YES | 6V | 500μV | NO | YES | - | - | 0.0015μA | NO | - | - | - | NO | 5600 | - | - | 1.75mm | 8.65mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4203ESA Maxim Integrated | 13 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~85°C | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 471mW | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | MAX4203 | 8 | - | - | - | 5.5V | +-5V | - | 2 | - | - | - | - | 2.2mA | 2.2mA | - | 90mA | - | 4200V/μs | - | Buffer | - | 800nA | ±4V~5.5V | 90mA | 1mV | 780MHz | 530MHz | -5V | - | 0.35dB | 10μA | 55dB | - | - | 6V | 1mV | - | - | 530MHz | - | 10μA | - | - | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | Unknown | ROHS3 Compliant | Contains Lead | ||
![]() MAX410CSA Maxim Integrated | 5130 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 0°C~70°C | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | MAX410 | 8 | - | - | - | 5.25V | +-5V | - | 1 | - | - | - | - | 2.5mA | 2.7mA | - | 35mA | - | 4.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 115 dB | 80nA | 4.8V~10.5V ±2.4V~5.25V | 35mA | 120μV | 28MHz | - | -5V | 28000 kHz | 122dB | 0.2μA | - | YES | YES | 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX4494AKA T Maxim Integrated | 260 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | SOT-23-8 | YES | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 30 | MAX4494 | 8 | - | Not Qualified | Rail-to-Rail | - | +-5V | - | - | 2 | - | - | - | - | - | - | - | 770μA | 3V/μs | VOLTAGE-FEEDBACK | General Purpose | 90 dB | 200nA | 4.5V~11V ±2.25V~5.5V | - | - | 5MHz | - | -5V | 5000 kHz | - | 1μA | - | NO | YES | 6V | 300μV | NO | NO | - | - | 1μA | NO | - | -6V | - | NO | - | - | - | 1.45mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX44284EAWT T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 6-WFBGA, WLBGA | - | 6 | - | -40°C~125°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 840mW | - | - | - | - | - | - | - | - | MAX44284 | - | - | - | - | - | - | - | - | 1 | - | - | - | 21μA | - | - | - | - | - | - | Current Sense | 145 dB | 2nA | 1.7V~5.5V | - | 15μV | 400 Hz | - | - | - | - | - | 110dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX4337EKA T Maxim Integrated | 3000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | - | SOT-23-8 | - | 8 | - | - | Strip | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 2 | 2.7V | 0.65mm | - | 30 | - | 8 | - | - | - | - | - | INDUSTRIAL | 2 | - | 5.5V | 2.7V | - | 1.3mA | 1.2mA | - | 50mA | - | 1.8 V/μs | - | OPERATIONAL AMPLIFIER | 60 dB | - | - | 110mA | 600μV | - | 5MHz | - | 5000 kHz | 95dB | 0.6μA | - | - | - | - | - | - | - | - | - | - | - | 100nA | - | - | - | - | - | - | 1.45mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX4042EUA Maxim Integrated | 50 | - | Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~85°C | Tube | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | - | MAX4042 | 8 | - | - | Rail-to-Rail | 2.75V | - | - | 2 | - | - | - | - | 14μA | 40μA | 330mW | 2.5mA | - | 0.04V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 2nA | 2.4V~5.5V ±1.2V~2.75V | 2.5mA | 250μV | 90 kHz | - | - | 90 kHz | 94dB | - | 75dB | NO | YES | 6V | - | NO | YES | - | 1kHz | 0.01μA | NO | - | - | - | - | - | - | 950μm | - | 3.05mm | 3.05mm | No | Unknown | ROHS3 Compliant | Contains Lead | ||
![]() MAX44284EAUT T Maxim Integrated | 10520 | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | -40°C~125°C | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | 347.8mW | DUAL | GULL WING | - | 1 | 3.3V | 0.95mm | - | - | MAX44284 | - | - | - | - | - | 3.3V | - | - | 1 | - | - | ANALOG CIRCUIT | 21μA | - | - | - | - | - | - | Current Sense | 145 dB | 2nA | 1.7V~5.5V | - | 15μV | 400 Hz | - | - | - | - | - | 110dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX4281EUK T Maxim Integrated | 1000 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | -40°C~85°C | Tape & Reel (TR) | 1999 | GainAmp™ | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | MAX4281 | 5 | - | Not Qualified | Rail-to-Rail | - | - | - | - | 1 | - | - | - | - | - | - | - | 320μA | 0.7V/μs | - | General Purpose | 90 dB | 50pA | 2.5V~5.5V ±1.25V~2.75V | - | - | 2MHz | - | - | 2000 kHz | - | - | - | - | - | 6V | 500μV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4240EUK T Maxim Integrated | 478 | - | Datasheet | 18 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | -40°C~85°C | Tape & Reel (TR) | 1998 | Beyond-the-Rails™ | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | - | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 5.5V | - | - | 30 | MAX4240 | 5 | - | Not Qualified | Rail-to-Rail | - | - | - | - | 1 | - | - | - | - | - | - | - | 14μA | 0.04V/μs | VOLTAGE-FEEDBACK | General Purpose | 64 dB | 2nA | 1.8V~5.5V ±0.9V~2.5V | - | - | 90 kHz | - | - | 90 kHz | - | - | - | NO | YES | 3V | 250μV | NO | YES | - | - | 0.006μA | NO | - | -3V | - | NO | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX492EPA Maxim Integrated | 5000 | - | Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | -40°C~85°C | Tube | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | - | 260 | 2 | 6V | - | - | - | MAX492 | 8 | R-PDIP-T8 | - | Rail-to-Rail | 3V | 3/5V | - | - | 2 | - | - | - | 150μA | 150μA | - | 30mA | - | 0.2V/μs | VOLTAGE-FEEDBACK | General Purpose | 74 dB | 25nA | 2.7V~6V ±1.35V~3V | 30mA | 200μV | - | 500kHz | - | 500 kHz | 110dB | 0.1μA | - | YES | YES | 7V | - | - | YES | - | - | 0.06μA | - | - | - | - | - | - | - | - | - | 9.375mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() MAX4042ESA Maxim Integrated | 10 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | -40°C~85°C | Tube | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | NOT SPECIFIED | MAX4042 | 8 | - | Not Qualified | Rail-to-Rail | - | - | - | - | 2 | - | - | - | - | - | - | - | 14μA | 0.04V/μs | VOLTAGE-FEEDBACK | General Purpose | 94 dB | 2nA | 2.4V~5.5V ±1.2V~2.75V | - | - | 90 kHz | - | - | 90 kHz | - | - | - | NO | YES | 6V | 200μV | NO | YES | - | - | 0.01μA | NO | - | - | - | NO | - | - | - | 1.75mm | 4.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX412CSA T Maxim Integrated | 10 | - | Datasheet | 6 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | S8+4 | 0°C~70°C | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | TR | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | MAX412 | 8 | - | Not Qualified | - | - | +-5V | - | - | 2 | - | - | - | - | - | - | - | 2.5mA | 4.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 121 dB | 80nA | 4.8V~10.5V ±2.4V~5.25V | - | - | 28MHz | - | -5V | 28000 kHz | - | - | - | YES | YES | 6V | 120μV | - | - | - | - | 0.15μA | - | - | -6V | - | - | 316000 | 115 dB | - | 1.75mm | 4.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4206ETE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | 16 | - | -40°C~85°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Tin (Sn) | - | - | - | 1.349W | QUAD | - | 260 | 1 | 5V | 0.65mm | - | 30 | MAX4206 | 16 | - | - | - | 9V | +-5V | - | - | 1 | - | - | - | 5mA | 5mA | - | - | - | 12V/μs | - | Logarithmic | - | - | 2.7V~11V ±2.7V~5.5V | 58mA | 1mV | - | 5MHz | -5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1nA | - | - | - | - | - | - | 0.8mm | 4mm | - | No | - | ROHS3 Compliant | - | ||
![]() MAX4163EUA T Maxim Integrated | 2280 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2010 | - | e0 | no | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | TAPE AND REEL | - | DUAL | GULL WING | 240 | 2 | 3V | 0.65mm | not_compliant | 20 | MAX4163 | 8 | - | Not Qualified | Rail-to-Rail | - | - | - | - | 2 | - | - | - | - | - | - | - | 25μA | 0.115V/μs | VOLTAGE-FEEDBACK | General Purpose | 100 dB | 1pA | 2.7V~10V ±1.35V~5V | - | - | 200 kHz | - | - | 200 kHz | - | 0.0001μA | - | NO | YES | 11V | 500μV | YES | YES | - | - | - | NO | - | - | - | NO | - | - | - | 1.1mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4332ESA Maxim Integrated | 15 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | -40°C~85°C | Tube | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | MAX4332 | 8 | - | Not Qualified | Rail-to-Rail | - | - | - | - | 2 | - | - | - | - | - | - | - | 275μA | 1.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 93 dB | 25nA | 2.3V~6.5V ±1.15V~3.25V | - | - | 3MHz | - | - | 3000 kHz | - | 0.115μA | - | NO | YES | 7V | 250μV | NO | YES | - | - | 0.065μA | NO | - | - | - | NO | 3160 | - | - | 1.75mm | 4.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX44284FAWT T Maxim Integrated | 12000 | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 6-WFBGA, WLBGA | - | 6 | - | -40°C~125°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 840mW | - | - | - | - | - | - | - | - | MAX44284 | - | - | - | - | - | - | - | - | 1 | - | - | - | 21μA | - | - | - | - | - | - | Current Sense | 145 dB | 2nA | 1.7V~5.5V | - | 2μV | 3 kHz | - | - | - | - | - | 110dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX4492ASD Maxim Integrated | 9456 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | -40°C~125°C | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | 30 | MAX4492 | 14 | - | Not Qualified | Rail-to-Rail | - | 3/5V | - | - | 4 | - | - | - | - | - | - | - | 800μA | 10V/μs | VOLTAGE-FEEDBACK | General Purpose | 75 dB | 50pA | 2.7V~5.5V ±1.35V~2.75V | - | - | 10MHz | - | - | 10000 kHz | - | 0.0025μA | - | NO | YES | 6V | 1.5mV | NO | NO | - | - | 0.0025μA | NO | - | - | - | NO | 1780 | - | - | 1.75mm | 8.65mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX9917EUB T Maxim Integrated | 2338 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | - | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | 1.8V | 0.5mm | - | NOT SPECIFIED | MAX9917 | 10 | S-PDSO-G10 | Not Qualified | Rail-to-Rail | - | - | - | - | 2 | - | - | - | - | - | - | - | 40μA | 0.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 80 dB | 1pA | 1.8V~5.5V | - | - | - | 1MHz | - | 1000 kHz | - | 0.00003μA | - | NO | YES | 6V | 200μV | YES | YES | - | - | 0.00001μA | NO | - | - | NO | NO | 17780 | - | - | 1.1mm | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4338EUB T Maxim Integrated | 24500 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 2 | 2.7V | 0.5mm | - | 30 | MAX4338 | 10 | S-PDSO-G10 | Not Qualified | Rail-to-Rail | - | - | - | - | 2 | - | - | - | - | - | - | - | 1.3mA | 1.8V/μs | - | General Purpose | 80 dB | 100nA | 2.7V~5.5V | - | - | - | 5MHz | - | 5000 kHz | - | 0.6μA | - | - | - | 6V | 600μV | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | - | - | - | ROHS3 Compliant | - |