- Packaging
- Package / Case
- Amplifier Type
- Number of Functions
- Terminal Position
- Terminal Form
- ECCN Code
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Published
- Base Part Number
Attribute column
Manufacturer
Maxim Integrated Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Adjustable Threshold | Current - Supply | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Supply Type | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Max Dual Supply Voltage | Low-Bias | Micropower | -3db Bandwidth | Min Dual Supply Voltage | Bias Current-Max (IIB) @25C | Programmable Power | Dual Supply Voltage | Input Bias Current | Neg Supply Voltage-Max (Vsup) | Input Offset Voltage-Max | Wideband | Power | Voltage Gain-Min | Input Voltage Noise Density | Slew Rate-Min | Voltage Gain-Nom | Non-linearity-Max | Voltage Gain-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX494CSD Maxim Integrated | 15800 |
| Datasheet | 6 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 0°C~70°C | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 4 | 6V | 1.27mm | - | MAX494 | 14 | - | - | Rail-to-Rail | - | 3V | - | 3/5V | - | - | 4 | - | - | - | - | 150μA | 150μA | 30mA | - | - | 0.2V/μs | VOLTAGE-FEEDBACK | General Purpose | 74 dB | 25nA | 2.7V~6V ±1.35V~3V | 30mA | - | 200μV | 500 kHz | - | - | - | 500 kHz | 104dB | 0.075μA | - | YES | YES | 7V | - | - | - | YES | - | - | 0.06μA | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX4218ESD Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | -40°C~85°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | - | - | - | - | 667mW | DUAL | GULL WING | 260 | 1 | - | - | 30 | MAX4218 | 14 | - | - | Rail-to-Rail | - | - | - | - | - | - | 1 | 3 | - | - | - | 5.5mA | 400μA | - | - | - | 600V/μs | - | Voltage Feedback | 70 dB | 5.4μA | 3.15V~11V ±1.575V~5.5V | 120mA | - | 4mV | 200MHz | - | - | - | - | 61dB | - | 46dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.65mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX412BEPA Maxim Integrated | 50000 | - | Datasheet | 6 Weeks | - | Through Hole | - | DIP | - | 8 | - | - | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | - | 727mW | - | - | 260 | 2 | 5V | - | 30 | - | 8 | - | - | - | - | 9V | - | - | INDUSTRIAL | - | 2 | - | 10.5V | 4.8V | - | 2.5mA | 5.4mA | - | - | - | 4.5 V/μs | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 115 dB | - | - | 35mA | Dual, Single | 120μV | 28MHz | 28MHz | - | -5V | 28000 kHz | 122dB | 0.35μA | 96dB | YES | YES | - | - | 5.25V | - | - | - | 2.4V | 0.15μA | - | 5V | 80nA | - | - | - | - | - | - | - | - | - | - | - | - | 9.375mm | - | No | - | ROHS3 Compliant | - | ||
![]() MAX417CPA Maxim Integrated | 15500 | - | Datasheet | 6 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | - | NO | - | 70°C | - | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 8542.33.00.01 | - | - | DUAL | THROUGH-HOLE | 260 | 2 | 2.5V | 2.54mm | NOT SPECIFIED | - | 8 | R-PDIP-T8 | Not Qualified | - | - | - | - | +-2.5/+-5/10V | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | 80000 V/us | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 60 dB | - | - | - | - | - | - | - | - | -2.5V | 150 kHz | - | 0.00002μA | - | NO | YES AVCL>=10 | 6V | - | - | YES | YES | - | - | 0.00001μA | - | - | - | -6V | 5000μV | - | - | 10000 | - | 0.04 V/us | - | - | - | - | 4.572mm | 9.375mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4481AXT T Maxim Integrated | 1530 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Matte Tin (Sn) | - | - | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | MAX4481 | 6 | R-PDSO-G6 | Not Qualified | Rail-to-Rail | - | - | - | 5V | - | - | - | 1 | - | - | - | - | - | - | - | 50μA | 0.08V/μs | VOLTAGE-FEEDBACK | General Purpose | 86 dB | 0.1pA | 2.5V~5.5V ±1.25V~2.75V | - | - | - | - | 140kHz | - | - | 140 kHz | - | - | - | NO | YES | 6V | 1mV | - | YES | YES | - | - | - | NO | - | - | - | - | NO | NO | - | - | - | - | - | - | - | - | 2mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4249ESD Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | -40°C~85°C | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | 30 | MAX4249 | 14 | - | - | Push-Pull, Rail-to-Rail | - | 2.75V | - | 5V | - | - | 2 | - | - | - | - | 420μA | 400μA | 68mA | - | - | 2.1V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 1pA | 2.4V~5.5V ±1.2V~2.75V | 68mA | - | 70μV | 22MHz | - | - | - | 22000 kHz | 116dB | 0.0001μA | - | YES | YES AVCL>=10 | 6V | - | - | YES | YES | - | - | - | NO | - | - | - | - | - | NO | - | - | - | - | - | - | - | 1.75mm | 8.65mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() MAX4251EUA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | -40°C~85°C | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | MAX4251 | 8 | - | Not Qualified | Push-Pull, Rail-to-Rail | - | - | - | 5V | - | - | - | 1 | - | - | - | - | - | - | - | 420μA | 0.3V/μs | VOLTAGE-FEEDBACK | General Purpose | 115 dB | 1pA | 2.4V~5.5V ±1.2V~2.75V | - | - | - | 3MHz | - | - | - | 3000 kHz | - | - | - | YES | YES | 6V | 70μV | - | YES | YES | - | - | - | NO | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4012EUK T Maxim Integrated | 5000 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -40°C~85°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | - | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | - | - | - | MAX4012 | 5 | - | - | Rail-to-Rail | - | - | - | - | - | - | 1 | - | - | - | - | 5.5mA | 5.5mA | 120mA | - | - | 600V/μs | - | Voltage Feedback | 70 dB | 5.4μA | 3.15V~11V ±1.575V~5.5V | 120mA | - | 4mV | 200MHz | 200MHz | - | - | - | 57dB | - | 57dB | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | 1.3mm | - | 3mm | 1.75mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MAX4482ASA Maxim Integrated | 10000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | 30 | MAX4482 | 8 | R-PDSO-G8 | Not Qualified | Rail-to-Rail | - | - | - | 3/5V | - | - | - | 2 | - | - | - | - | - | - | - | 50μA | 0.08V/μs | VOLTAGE-FEEDBACK | General Purpose | 86 dB | 0.1pA | 2.5V~5.5V ±1.25V~2.75V | - | - | - | - | 140kHz | - | - | 140 kHz | - | 0.0001μA | - | NO | YES | 6V | 1mV | - | YES | YES | - | - | 0.0001μA | NO | - | - | - | - | NO | NO | 15800 | - | - | - | - | - | - | 1.75mm | 4.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4072AUA T Maxim Integrated | 2 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 12V | 0.65mm | 30 | MAX4072 | 8 | S-PDSO-G8 | Not Qualified | - | - | - | 24V | 2.7/24V | - | 2.7V | 1 | 1 | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | NO | 100μA | - | - | Current Sense | - | 2.4μA | 2.7V~24V | - | - | - | - | - | 0.25mA | - | - | - | - | - | - | - | - | 80μV | - | - | - | 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4326EUA T Maxim Integrated | 2 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | MAX4326 | 8 | S-PDSO-G8 | Not Qualified | Rail-to-Rail | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 725μA | 2V/μs | VOLTAGE-FEEDBACK | General Purpose | 91 dB | 50nA | 2.4V~6.5V ±1.2V~3.25V | - | - | - | 5MHz | - | - | - | 5000 kHz | - | 0.18μA | - | NO | YES | 7.5V | 1.2mV | - | NO | NO | - | - | 0.15μA | NO | - | - | - | - | - | NO | 1990 | - | - | - | - | - | - | 1.1mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4483ASD Maxim Integrated | 10000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~125°C | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 30 | MAX4483 | 14 | - | Not Qualified | Rail-to-Rail | - | - | - | 3/5V | - | - | - | 4 | - | - | - | - | - | - | - | 50μA | 0.08V/μs | VOLTAGE-FEEDBACK | General Purpose | 86 dB | 0.1pA | 2.5V~5.5V ±1.25V~2.75V | - | - | - | - | 140kHz | - | - | 140 kHz | - | 0.0001μA | - | NO | YES | 6V | 1mV | - | YES | YES | - | - | 0.0001μA | NO | - | - | - | - | NO | NO | - | - | - | - | - | - | - | 1.75mm | 8.65mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4474EKA T Maxim Integrated | 300 | - | Datasheet | 6 Weeks | - | - | Surface Mount | SOT-23-8 | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | MAX4474 | 8 | R-PDSO-G8 | Not Qualified | Rail-to-Rail | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 750nA | 0.02V/μs | VOLTAGE-FEEDBACK | General Purpose | 95 dB | 200pA | 1.8V~5.5V | - | - | - | - | 40kHz | - | - | 40 kHz | - | - | - | NO | YES AVCL>=5 | 6V | 500μV | - | NO | YES | - | - | 0.0015μA | NO | - | - | - | - | NO | NO | 5600 | - | - | - | - | - | - | 1.45mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4070ATA-T Maxim Integrated | 10000 | - | Datasheet | - | - | - | Surface Mount | 8-WDFN Exposed Pad | YES | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2008 | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.951W | DUAL | - | 240 | 1 | 12V | 0.65mm | 20 | MAX4070 | 8 | - | - | - | - | - | 24V | 3.6/24V | - | 3.6V | - | 1 | - | - | ANALOG CIRCUIT | 100μA | 100μA | - | - | - | - | - | Current Sense | 100 dB | 2.4μA | 3.6V~24V | - | - | 80μV | - | - | 0.25mA | - | - | 40dB | - | 100dB | - | - | - | - | - | - | - | 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | - | No | - | ROHS3 Compliant | - | ||
![]() MAX4462UESA Maxim Integrated | 3000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~85°C | Tube | 2006 | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 470mW | DUAL | GULL WING | 240 | 1 | 5V | - | 20 | MAX4462 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | 5V | - | - | - | - | - | 1 | - | - | - | 800μA | 1.1mA | - | - | - | 0.5V/μs | - | Instrumentation | 90 dB | 1pA | 2.85V~5.25V ±1.425V~2.125V | 150mA | - | 100μV | - | 2.5MHz | - | - | - | - | - | 80dB | - | - | 6V | - | - | - | - | 2.5MHz | - | - | - | - | - | - | - | - | - | 1 | - | - | 10 | 0.25% | 100 | - | - | 4.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() MAX4187EEE Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | -40°C~85°C | Tube | 2002 | e3 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin (Sn) | - | - | - | - | 667mW | - | GULL WING | 260 | 4 | 5V | 0.635mm | 30 | MAX4187 | 16 | - | Not Qualified | - | - | 5V | - | - | - | - | - | 4 | - | - | - | 1mA | - | - | - | - | 320V/μs | - | Current Feedback | 50 dB | 1μA | 4.5V~11V ±2.25V~5.5V | 60mA | Dual, Single | 1.5mV | - | - | - | -5V | 270000 kHz | - | - | 53dB | NO | YES | 6V | - | - | NO | NO | 245MHz | - | 12μA | NO | 5V | - | - | - | YES | - | - | 2nV/sqrt Hz | - | - | - | - | - | 1.73mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX44285TAWA T Maxim Integrated | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-WFBGA, WLBGA | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 1.3mA | - | - | - | - | - | - | Current Sense | - | 65μA | 2.7V~5.5V | - | - | 12μV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4470EXK T Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | 5 | - | -40°C~85°C | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | - | - | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX4470 | 5 | - | Not Qualified | Rail-to-Rail | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 750nA | 0.002V/μs | VOLTAGE-FEEDBACK | General Purpose | 95 dB | 200pA | 1.8V~5.5V | - | - | - | 9 kHz | - | - | - | 9 kHz | - | - | - | NO | YES | 6V | 500μV | - | NO | YES | - | - | - | NO | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | 2mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4470EUK T Maxim Integrated | 15800 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | - | - | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX4470 | 5 | - | - | Rail-to-Rail | 11mA | - | - | - | - | - | 1 | - | - | - | - | 750nA | 750nA | 11mA | - | - | 0.002V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 200pA | 1.8V~5.5V | 36mA | - | 500μV | 9 kHz | - | - | - | 9 kHz | 120dB | - | - | NO | YES | 6V | - | - | NO | YES | - | - | - | NO | - | - | - | - | - | NO | - | - | - | - | - | - | 1.3mm | - | 3mm | 1.75mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX4450EUK T Maxim Integrated | 22 |
| Datasheet | 6 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX4450 | 5 | - | Not Qualified | Rail-to-Rail | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 6.5mA | 485V/μs | - | Voltage Feedback | 95 dB | 6.5μA | 4.5V~11V ±2.25V~5.5V | - | - | - | 210MHz | - | - | - | 55000 kHz | - | 20μA | - | NO | YES | - | 4mV | - | NO | NO | - | - | - | NO | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - |