- Packaging
- Package / Case
- Amplifier Type
- Number of Functions
- Terminal Position
- Terminal Form
- ECCN Code
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Published
- Base Part Number
Attribute column
Manufacturer
Maxim Integrated Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Number of Channels | Number of Circuits | Operating Supply Current | Nominal Supply Current | Output Current | Current - Supply | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Supply Type | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Settling Time | Low-Bias | Micropower | -3db Bandwidth | Bias Current-Max (IIB) @25C | Programmable Power | Neg Supply Voltage-Max (Vsup) | Wideband | Power | Voltage Gain-Min | Common-mode Reject Ratio-Min | Voltage Gain-Nom | Non-linearity-Max | Voltage Gain-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4289EUT T Maxim Integrated | 97 | - | Datasheet | 7 Weeks | - | Gold | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | -40°C~85°C | Tape & Reel (TR) | 2000 | - | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | - | 696mW | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | 30 | MAX4289 | 6 | - | - | Rail-to-Rail | 2.75V | - | 1 | - | 18μA | 9μA | 19mA | - | 0.006V/μs | - | General Purpose | 57 dB | 5nA | 1V~5.5V | 19mA | - | 200μV | 17 kHz | - | - | 17 kHz | 110dB | - | - | - | - | 6V | - | 75 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() MAX44241AUA Maxim Integrated | 1000 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~125°C | Tube | 2007 | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | DUAL | GULL WING | - | 1 | 10V | 0.65mm | - | MAX44241 | - | - | - | Rail-to-Rail | - | - | - | 1 | 420μA | - | - | - | 3.8V/μs | - | General Purpose | 158 dB | 300pA | 2.7V~36V | 40mA | - | 1μV | 5MHz | - | - | 5000 kHz | - | - | - | - | - | 40V | 1μV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() MAX4478AUD/V Maxim Integrated | 30 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Automotive grade | -40°C~125°C | Tube | 2012 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | - | 4 | 3V | 0.65mm | - | MAX4478 | 14 | - | - | Rail-to-Rail | - | 3/5V | - | 4 | - | 2.2mA | 48mA | 2.5mA | 3V/μs | VOLTAGE-FEEDBACK | General Purpose | 90 dB | 1pA | 2.7V~5.5V ±1.35V~2.75V | - | - | 350μV | - | 10MHz | - | 10000 kHz | 120dB | 0.00015μA | - | YES | YES | 6V | 70μV | - | YES | NO | - | 0.00015μA | NO | - | NO | NO | - | - | - | - | - | - | 1.1mm | 5mm | - | No | - | ROHS3 Compliant | - | ||
![]() MAX4462TESA Maxim Integrated | 1 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~85°C | Tube | 2006 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | 470mW | DUAL | GULL WING | 240 | 1 | 5V | - | 20 | MAX4462 | 8 | R-PDSO-G8 | - | Rail-to-Rail | 5V | - | - | 1 | 800μA | 1.1mA | - | - | 0.5V/μs | - | Instrumentation | 90 dB | 1pA | 2.85V~5.25V ±1.425V~2.125V | 150mA | - | 100μV | - | 2.5MHz | - | - | - | - | 80dB | - | - | 6V | - | - | - | - | 250kHz | - | - | - | - | - | 1 | - | 10 | 0.25% | 100 | - | - | 4.9mm | - | No | - | Non-RoHS Compliant | - | ||
![]() MAX44244AUA Maxim Integrated | 20 | - | Datasheet | - | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~125°C | Tube | 2013 | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 10V | 0.65mm | NOT SPECIFIED | MAX44244 | 8 | - | - | Rail-to-Rail | - | - | - | 1 | 90μA | - | - | - | 0.7V/μs | - | General Purpose | 120 dB | 150pA | 2.7V~36V ±1.35V~18V | 40mA | - | 2μV | 1MHz | - | - | 1000 kHz | - | 0.0007μA | - | - | - | 40V | 2μV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4464EXK T Maxim Integrated | 587 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | -40°C~85°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX4464 | 5 | - | - | Rail-to-Rail | - | - | 1 | - | 750nA | 750nA | 11mA | - | 0.02V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 200pA | 1.8V~5.5V | 36mA | - | 500μV | 40 kHz | - | - | 40 kHz | 120dB | - | - | NO | - | 6V | - | - | NO | YES | - | - | NO | - | - | NO | - | - | - | - | - | - | - | 2mm | - | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX4038EBL T Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 9-WFBGA, CSPBGA | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 9 | EAR99 | Matte Tin (Sn) | TAPE AND REEL | - | BOTTOM | BALL | 260 | 2 | 3V | 0.5mm | NOT SPECIFIED | MAX4038 | 9 | S-PBGA-B9 | Not Qualified | Rail-to-Rail | - | 3V | - | 1 | - | - | - | 1.9μA | 0.004V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 1pA | 1.4V~3.6V | - | - | - | - | 4kHz | - | 4 kHz | - | - | - | NO | YES | 4V | 200μV | - | YES | YES | - | - | NO | - | NO | NO | 4470 | - | - | - | - | - | 0.67mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4213ESA Maxim Integrated | 180 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~85°C | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | 471mW | DUAL | GULL WING | 260 | 1 | - | - | 30 | MAX4213 | 8 | - | - | Rail-to-Rail | - | - | 1 | - | 5.5mA | - | - | - | 600V/μs | - | Voltage Feedback | 70 dB | 5.4μA | 3.15V~11V ±1.575V~5.5V | 120mA | - | 4mV | 300MHz | 300MHz | - | - | 61dB | - | 46dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MAX4126EUA Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | -40°C~85°C | Tube | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 2 | 6.5V | 0.65mm | 30 | MAX4126 | 8 | - | Not Qualified | Rail-to-Rail | - | - | - | 2 | - | - | - | 725μA | 2V/μs | VOLTAGE-FEEDBACK | General Purpose | 58 dB | 50nA | 2.7V~6.5V ±1.35V~3.25V | - | - | - | 5MHz | - | - | 5000 kHz | - | 0.16μA | - | NO | YES | 7.5V | 400μV | - | NO | YES | - | 0.15μA | NO | - | - | NO | - | - | - | - | - | - | 1.1mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4304ESA Maxim Integrated | 20 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | -40°C~85°C | Tube | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX4304 | 8 | - | Not Qualified | - | - | - | - | 1 | - | - | - | 20mA | 1000V/μs | - | Voltage Feedback | 95 dB | 32μA | ±3.5V~5.5V | - | - | - | 740MHz | - | -5V | 740000 kHz | - | 70μA | - | - | - | 6V | 1mV | - | - | - | - | - | - | -6V | - | - | - | - | - | - | - | - | - | 4.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4241ESA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~85°C | Tube | 1998 | Beyond-the-Rails™ | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5.5V | - | 30 | MAX4241 | 8 | - | - | Rail-to-Rail | 2.75V | - | 1 | - | 14μA | 10μA | 2.5mA | - | 0.04V/μs | VOLTAGE-FEEDBACK | General Purpose | 74 dB | 2nA | 1.8V~5.5V ±0.9V~2.5V | 2.5mA | - | 200μV | 90 kHz | - | - | 90 kHz | 94dB | - | - | NO | YES | 3V | - | - | NO | YES | - | 0.006μA | NO | - | - | NO | - | - | - | - | - | - | - | 4.9mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MAX4131EUA Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | -40°C~85°C | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | NOT SPECIFIED | MAX4131 | 8 | - | Not Qualified | Rail-to-Rail | - | - | - | 1 | - | - | - | 1mA | 4V/μs | - | General Purpose | 60 dB | 50nA | 2.7V~6.5V ±1.35V~3.25V | - | - | - | 10MHz | - | - | 10000 kHz | - | - | - | - | - | 7.5V | 350μV | - | - | - | - | - | - | - | - | - | - | 60 dB | - | - | - | - | - | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4454ESD Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 30 | MAX4454 | 14 | - | Not Qualified | Rail-to-Rail | - | - | - | 4 | - | - | - | 620μA | 95V/μs | - | Voltage Feedback | 100 dB | 800nA | 2.7V~5.25V | - | - | - | - | - | - | 30000 kHz | - | 3μA | - | - | - | 6V | 400μV | - | - | - | 200MHz | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4431ESA Maxim Integrated | 2500 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~85°C | Tube | 2000 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX4431 | 8 | - | - | - | 5.5V | - | - | 1 | 11mA | 11mA | 60mA | - | 145V/μs | - | Voltage Feedback | 100 dB | 11μA | 9V~11V ±4.5V~5.5V | 60mA | - | 1.25mV | 215MHz | - | -5V | 215000 kHz | 125dB | 30μA | - | - | - | 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() MAX4228ESD Maxim Integrated | 10 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tube | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | NOT SPECIFIED | MAX4228 | 14 | R-PDSO-G14 | Not Qualified | - | - | - | - | 2 | - | - | - | 6mA | 1700V/μs | - | Current Feedback | 61 dB | 4μA | ±2.85V~5.5V | - | - | - | - | - | -5V | 330000 kHz | - | - | - | - | - | - | 500μV | - | - | - | 600MHz | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4474EUA Maxim Integrated | 6800 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~85°C | Tube | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | NOT SPECIFIED | MAX4474 | 8 | S-PDSO-G8 | Not Qualified | Rail-to-Rail | - | - | - | 2 | - | - | - | 750nA | 0.02V/μs | VOLTAGE-FEEDBACK | General Purpose | 95 dB | 200pA | 1.8V~5.5V | - | - | - | - | 40kHz | - | 40 kHz | - | - | - | NO | YES AVCL>=5 | 6V | 500μV | - | NO | YES | - | 0.0015μA | NO | - | NO | NO | 5600 | - | - | - | - | - | 1.1mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX44241AUK T Maxim Integrated | 5000 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 6-SMD (5 Leads), Gull Wing | - | 5 | - | -40°C~125°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | 5 | EAR99 | - | TAPE AND REEL | - | DUAL | - | - | 1 | - | - | - | MAX44241 | - | - | Not Qualified | Rail-to-Rail | - | - | - | 1 | 420μA | - | - | - | 3.8V/μs | VOLTAGE-FEEDBACK | General Purpose | 146 dB | 300pA | 2.7V~36V | 40mA | - | 1μV | - | 5MHz | - | - | 168dB | - | - | YES | YES | 20V | - | - | YES | YES | - | - | NO | - | NO | NO | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4294ESD Maxim Integrated | 7836 | - | Datasheet | 6 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | -40°C~85°C | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | - | 667mW | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 30 | MAX4294 | 14 | - | - | Rail-to-Rail | 2.75V | - | 4 | - | 100μA | 100μA | 20mA | - | 0.2V/μs | - | General Purpose | 57 dB | 15nA | 1.8V~5.5V ±0.9V~2.75V | 20mA | - | 200μV | 500 kHz | - | - | 500 kHz | 130dB | 0.09μA | - | - | - | 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | - | No | Unknown | ROHS3 Compliant | Contains Lead | ||
![]() MAX4236BEUA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2001 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | TAPE AND REEL | 362mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | MAX4236 | 8 | - | - | Rail-to-Rail | 5V | - | - | 1 | 350μA | - | - | - | 0.3V/μs | VOLTAGE-FEEDBACK | General Purpose | 84 dB | 1pA | 2.4V~5.5V ±1.2V~2.75V | 30mA | Single | 5μV | - | 1.7MHz | - | 7500 kHz | 128dB | 0.0005μA | 97dB | YES | YES | 6V | - | - | YES | YES | - | - | NO | - | NO | - | - | - | - | - | - | - | - | 3mm | - | No | - | ROHS3 Compliant | - | ||
![]() MAX4246ASA T Maxim Integrated | 18 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2014 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | 2.7V | - | - | MAX4246 | 8 | - | - | Rail-to-Rail | 2.75V | - | - | 2 | 375μA | 320μA | 30mA | - | 0.4V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 10nA | 2.5V~5.5V ±1.25V~2.75V | 30mA | - | 400μV | - | 1MHz | - | 1000 kHz | 120dB | 0.1μA | - | NO | YES | 6V | - | - | NO | YES | - | 0.05μA | NO | - | NO | NO | - | - | - | - | - | - | 1.75mm | 4.9mm | - | No | - | ROHS3 Compliant | - |