- Packaging
- Package / Case
- Amplifier Type
- Number of Functions
- Terminal Position
- Terminal Form
- ECCN Code
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Published
- Base Part Number
Attribute column
Manufacturer
Maxim Integrated Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Current - Supply | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | Low-Bias | Micropower | -3db Bandwidth | Bias Current-Max (IIB) @25C | Programmable Power | Neg Supply Voltage-Max (Vsup) | Wideband | Power | Voltage Gain-Min | Common-mode Reject Ratio-Min | Voltage Gain-Nom | Non-linearity-Max | Voltage Gain-Max | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4278EUA Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | -40°C~85°C | Tube | 2002 | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | not_compliant | 20 | MAX4278 | 8 | S-PDSO-G8 | Not Qualified | - | - | - | +-5V | - | 1 | - | 8mA | - | - | - | 1600V/μs | - | Buffer | - | 1μA | - | 100mA | 500μV | - | - | -5V | - | - | 5μA | - | - | - | 6V | - | - | - | - | 310MHz | 3μA | - | -6V | - | - | - | - | - | - | - | - | 3mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX406BESA T Maxim Integrated | 6000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 1997 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 30 | MAX406 | 8 | R-PDSO-G8 | Not Qualified | Rail-to-Rail | - | - | - | - | 1 | - | - | - | - | 1μA | 0.005V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 0.1pA | 2.5V~10V | - | - | - | 8kHz | -2.5V | 8 kHz | - | 0.00005μA | - | NO | YES AVCL>=2 | 6V | 750μV | - | YES | YES | - | - | - | -6V | - | - | - | 54 dB | - | - | - | - | 4.9mm | - | ROHS3 Compliant | - | ||
![]() MAX494ESD Maxim Integrated | 19 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | -40°C~85°C | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 4 | 6V | 1.27mm | - | NOT SPECIFIED | MAX494 | 14 | - | Not Qualified | Rail-to-Rail | - | - | 3/5V | - | 4 | - | - | - | - | 150μA | 0.2V/μs | VOLTAGE-FEEDBACK | General Purpose | 90 dB | 25nA | 2.7V~6V ±1.35V~3V | - | - | 500 kHz | - | - | 500 kHz | - | 0.1μA | - | YES | YES | 7V | 200μV | - | - | YES | - | 0.06μA | - | - | - | - | 10000 | 68 dB | - | - | - | 1.75mm | 8.65mm | - | ROHS3 Compliant | - | ||
![]() MAX4480AUK T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | -40°C~125°C | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | MAX4480 | 5 | - | - | Rail-to-Rail | - | - | - | - | 1 | - | 50μA | 50μA | 3mA | - | 0.08V/μs | VOLTAGE-FEEDBACK | General Purpose | 71 dB | 0.1pA | 2.5V~5.5V ±1.25V~2.75V | 17mA | 1mV | - | 140kHz | - | 140 kHz | 110dB | - | - | NO | YES | 6V | - | - | YES | YES | - | - | NO | - | NO | NO | - | - | - | - | - | - | 2.9mm | No | ROHS3 Compliant | - | ||
![]() MAX4382ESD T Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | -40°C~85°C | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | TAPE AND REEL | 667mW | DUAL | GULL WING | 260 | 3 | 5V | 1.27mm | - | - | MAX4382 | 14 | - | - | Rail-to-Rail | 9V | - | +-2.25/+-5.5/4.5/11V | - | 3 | - | 7.5mA | - | - | - | 485V/μs | - | Voltage Feedback | 70 dB | 8.5μA | 4.5V~11V ±2.25V~5.5V | 75mA | 3mV | - | - | -5V | - | 63dB | 25μA | 50dB | NO | YES | 6V | - | - | NO | NO | 210MHz | - | NO | - | YES | - | - | - | - | - | - | 1.75mm | 8.65mm | No | ROHS3 Compliant | - | ||
![]() MAX40079AUT Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | SOT-23-6 | - | - | -40°C~125°C | Tube | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | MAX40079 | - | - | - | Push-Pull, Rail-to-Rail | - | - | - | - | 1 | - | - | - | - | 2.2mA | 3V/μs | - | General Purpose | - | 0.3pA | 2.7V~5.5V | - | - | - | 10MHz | - | - | - | - | - | - | - | - | 30μV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4128EUA T Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 1998 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | 6.5V | 0.65mm | - | 30 | MAX4128 | 8 | S-PDSO-G8 | Not Qualified | Rail-to-Rail | - | - | - | - | 2 | - | - | - | - | 725μA | 10V/μs | VOLTAGE-FEEDBACK | General Purpose | 58 dB | 50nA | 2.7V~6.5V ±1.35V~3.25V | - | - | 25MHz | - | - | 25000 kHz | - | 0.16μA | - | NO | YES AVCL>=10 | 7.5V | 400μV | - | NO | YES | - | 0.15μA | NO | - | - | NO | - | 58 dB | - | - | - | 1.1mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX9928FABT TG45 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 6-WFBGA, CSPBGA | YES | 6 | -40°C~125°C | Tape & Reel (TR) | 2012 | - | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | - | 308.3mW | BOTTOM | BALL | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | MAX9928 | - | - | - | - | - | - | - | - | 1 | - | 20μA | - | - | - | - | - | Current Sense | 104 dB | 1.6μA | 2.5V~5.5V | - | 600μV | - | - | - | - | - | - | 90dB | - | - | 6V | - | - | - | - | 150kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX9633ASA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | -40°C~125°C | Tape & Reel (TR) | 2013 | - | yes | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | DUAL | GULL WING | - | 1 | 15V | - | - | - | MAX9633 | - | - | - | - | 18V | 36V | - | 4.5V | 2 | ANALOG CIRCUIT | 3.5mA | 3.5mA | 50mA | - | 18V/μs | - | General Purpose | 105 dB | 42nA | 4.5V~36V ±2.25V~18V | 50mA | 70μV | - | 27MHz | -15V | - | 140dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX4462UEUT-T Maxim Integrated | 190 | - | Datasheet | - | - | - | Surface Mount | SOT-23-6 | YES | - | -40°C~85°C | Tape & Reel (TR) | 2006 | e0 | no | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | - | - | DUAL | GULL WING | 240 | 1 | 5V | 0.95mm | not_compliant | 20 | MAX4462 | 6 | R-PDSO-G6 | Not Qualified | Rail-to-Rail | - | - | 3/5V | - | 1 | - | - | - | - | 800μA | 0.5V/μs | - | Instrumentation | - | 1pA | 2.85V~5.25V ±1.425V~2.125V | - | - | - | 2.5MHz | - | - | - | - | - | - | - | 6V | 100μV | - | - | - | 2.5MHz | - | - | - | - | - | 1 | 80 dB | 10 | 0.25% | 100 | - | 2.9mm | - | ROHS3 Compliant | - | ||
![]() MAX4020EEE T Maxim Integrated | 1944 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 4 | - | 0.635mm | - | NOT SPECIFIED | MAX4020 | 16 | R-PDSO-G16 | Not Qualified | Rail-to-Rail | - | - | - | - | 4 | - | - | - | - | 5.5mA | 600V/μs | - | General Purpose | - | 5.4μA | 3.15V~11V ±1.575V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 4mV | - | - | - | 150MHz | - | - | - | - | - | - | - | - | - | - | 1.75mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4437EUA Maxim Integrated | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | -40°C~85°C | Tube | 2015 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 30 | MAX4437 | 8 | - | - | - | - | - | - | - | 2 | - | 15mA | - | - | - | 388V/μs | - | Voltage Feedback | 100 dB | 14μA | 4.5V~5.5V | 65mA | 1mV | - | - | - | - | 115dB | - | - | - | - | 6V | - | - | - | - | 150MHz | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | No | ROHS3 Compliant | - | ||
![]() MAX4104ESA Maxim Integrated | In Stock |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | -40°C~85°C | Tube | 1998 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | MAX4104 | 8 | - | Not Qualified | - | - | - | - | - | 1 | - | - | - | - | 20mA | 400V/μs | - | Voltage Feedback | 95 dB | 32μA | ±3.5V~5.5V | - | - | 625MHz | - | -5V | 625000 kHz | - | 70μA | - | NO | YES | 6V | 1mV | - | NO | NO | - | - | NO | -6V | - | NO | 560 | - | - | - | - | - | 4.9mm | - | ROHS3 Compliant | - | ||
![]() MAX4378HAUD Maxim Integrated | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | -40°C~125°C | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | 30 | MAX4378 | 14 | - | Not Qualified | - | - | - | - | - | 4 | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | 1mA | 10V/μs | - | Current Sense | - | 800μA | 3V~28V | - | - | 1.7MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2MHz | - | - | - | - | - | - | - | - | - | - | 1.1mm | 5mm | - | ROHS3 Compliant | - | ||
![]() MAX4378FASD Maxim Integrated | 3114 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | -40°C~125°C | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 12V | 1.27mm | - | 30 | MAX4378 | 14 | - | Not Qualified | - | - | - | - | - | 4 | - | - | - | - | 1mA | 10V/μs | - | Current Sense | 90 dB | 800μA | 3V~28V | - | - | 1.7MHz | - | - | - | - | - | - | - | - | 30V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | - | - | ROHS3 Compliant | - | ||
![]() MAX40056UAUA/V Maxim Integrated | 70 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.110, 2.80mm Width) | - | - | -40°C~125°C | Strip | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | Push-Pull, Rail-to-Rail | - | - | - | - | 1 | - | - | - | - | 6mA | 1.5V/μs | - | Current Sense | - | 20μA | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 5μV | 20mA | - | - | 300kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX40056FAUA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~125°C | Tube | - | e3 | - | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 20 | - | - | S-PDSO-G8 | - | Rail-to-Rail | - | - | - | - | 1 | - | - | - | - | 6mA | 1.5V/μs | - | Current Sense | 140 dB | 20μA | 2.7V~5.5V | - | - | - | - | - | - | - | 30μA | - | - | - | 6V | 5μV | 20mA | - | - | 300kHz | - | - | - | - | - | - | - | - | - | - | - | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX4040ESA T Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | MAX4040 | 8 | R-PDSO-G8 | Not Qualified | Rail-to-Rail | - | - | - | - | 1 | - | - | - | - | 14μA | 0.04V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 2nA | 2.4V~5.5V ±1.2V~2.75V | - | - | - | 90kHz | - | 90 kHz | - | 0.02μA | - | NO | YES | 3V | 200μV | - | NO | YES | - | - | NO | -3V | NO | NO | 2500 | - | - | - | - | - | 4.9mm | - | ROHS3 Compliant | - | ||
![]() MAX4168ESD T Maxim Integrated | 1198 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | -40°C~85°C | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | 6.5V | - | - | 30 | MAX4168 | 14 | - | - | Rail-to-Rail | 3.25V | - | - | - | 2 | - | 1.3mA | 1.2mA | 125mA | - | 2V/μs | VOLTAGE-FEEDBACK | General Purpose | 72 dB | 50nA | 2.7V~6.5V ±1.35V~3.25V | 125mA | 250μV | - | 5MHz | - | 5000 kHz | 120dB | - | - | NO | YES | 3.5V | - | - | - | - | - | 0.15μA | - | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | No | ROHS3 Compliant | - | ||
![]() MAX406BCSA T Maxim Integrated | 4000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | 1997 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 30 | MAX406 | 8 | R-PDSO-G8 | Not Qualified | Rail-to-Rail | - | - | - | - | 1 | - | - | - | - | 1μA | 0.005V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 0.1pA | 2.5V~10V | - | - | - | 8kHz | -2.5V | 8 kHz | - | 0.00002μA | - | NO | YES AVCL>=2 | 6V | 750μV | - | YES | YES | - | - | - | -6V | - | - | - | 54 dB | - | - | - | - | 4.9mm | - | ROHS3 Compliant | - |