- Packaging
- Package / Case
- Amplifier Type
- Number of Functions
- Terminal Position
- Terminal Form
- ECCN Code
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Published
- Base Part Number
Attribute column
Manufacturer
Maxim Integrated Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Manufacturer Package Identifier | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Adjustable Threshold | Supply Current-Max | Current - Supply | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Low-Bias | Micropower | -3db Bandwidth | Bias Current-Max (IIB) @25C | Programmable Power | Neg Supply Voltage-Max (Vsup) | Wideband | Power | Voltage Gain-Min | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICL7642BEWE Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | 0°C~70°C | Tube | 2010 | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | DUAL | GULL WING | 240 | 1 | 5V | 1.27mm | - | 20 | ICL7642 | 16 | - | - | Rail-to-Rail | - | - | - | - | - | 4 | - | 10μA | - | - | - | 0.088mA | - | 0.016V/μs | VOLTAGE-FEEDBACK | General Purpose | 76 dB | 1pA | 2V~16V ±1V~8V | - | 5mV | - | 44kHz | - | -5V | 44 kHz | 104dB | 0.0005μA | - | NO | YES | 9V | - | YES | YES | - | 0.00005μA | - | -9V | - | - | - | 2.65mm | 10.3mm | No | Non-RoHS Compliant | - | ||
![]() MAX4075BEEUA Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | -40°C~70°C | Tube | 2000 | GainAmp™ | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | DUAL | GULL WING | 240 | 2 | 5V | 0.65mm | not_compliant | 20 | MAX4075 | 8 | S-PDSO-G8 | Not Qualified | Rail-to-Rail | 5V | - | - | - | - | 2 | - | 37μA | 74μA | - | - | - | - | 0.1V/μs | VOLTAGE-FEEDBACK | General Purpose | - | 0.8pA | 2.5V~5.5V | 22mA | 200μV | - | 4MHz | - | - | 4000 kHz | - | 0.001μA | - | NO | YES | 6V | - | YES | YES | 200kHz | - | NO | - | NO | NO | - | 1.1mm | 3mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX400CPA Maxim Integrated | 1015 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | 0°C~70°C | Tube | 2005 | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | DUAL | - | 245 | 1 | 15V | 2.54mm | unknown | NOT SPECIFIED | MAX400 | 8 | R-PDIP-T8 | Not Qualified | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 0.3V/μs | VOLTAGE-FEEDBACK | General Purpose | 123 dB | 700pA | ±3V~18V | - | - | - | 600kHz | - | -15V | 600 kHz | - | 0.004μA | - | YES | YES | 22V | 10μV | - | - | - | 0.002μA | - | -22V | - | - | - | 4.572mm | 9.375mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX4074BEESA Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~70°C | Tube | 2000 | GainAmp™ | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | DUAL | GULL WING | 240 | 1 | 5V | - | not_compliant | 20 | MAX4074 | 8 | R-PDSO-G8 | Not Qualified | Rail-to-Rail | 5V | - | - | - | - | 1 | - | 37μA | - | - | - | 0.05mA | - | 0.1V/μs | VOLTAGE-FEEDBACK | General Purpose | - | 0.8pA | 2.5V~5.5V | 22mA | 200μV | - | 4MHz | - | - | 4000 kHz | - | - | - | NO | YES | 6V | - | YES | YES | 200kHz | - | NO | - | NO | NO | - | - | 4.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX4075ADEUA Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | -40°C~70°C | Tube | 2000 | GainAmp™ | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | DUAL | GULL WING | 240 | 2 | 5V | 0.65mm | not_compliant | 20 | MAX4075 | 8 | S-PDSO-G8 | Not Qualified | Rail-to-Rail | 5V | - | - | - | - | 2 | - | 37μA | 74μA | - | - | - | - | 0.1V/μs | VOLTAGE-FEEDBACK | General Purpose | - | 0.8pA | 2.5V~5.5V | 22mA | 200μV | - | 4MHz | - | - | 4000 kHz | - | 0.001μA | - | NO | YES | 6V | - | YES | YES | 200kHz | - | NO | - | NO | NO | - | 1.1mm | 3mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX4075BNESA Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~70°C | Tube | 2000 | GainAmp™ | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | DUAL | GULL WING | 240 | 2 | 5V | - | not_compliant | 20 | MAX4075 | 8 | R-PDSO-G8 | Not Qualified | Rail-to-Rail | 5V | - | - | - | - | 2 | - | 37μA | 74μA | - | - | - | - | 0.1V/μs | VOLTAGE-FEEDBACK | General Purpose | - | 0.8pA | 2.5V~5.5V | 22mA | 200μV | - | 4MHz | - | - | 4000 kHz | - | 0.001μA | - | NO | YES | 6V | - | YES | YES | 200kHz | - | NO | - | NO | NO | - | 1.75mm | 4.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX4043ESD Maxim Integrated | 20 | - | Datasheet | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tube | 2005 | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | DUAL | GULL WING | 245 | 2 | 5V | - | not_compliant | NOT SPECIFIED | MAX4043 | 14 | R-PDSO-G14 | Not Qualified | Rail-to-Rail | - | - | - | - | - | 2 | - | - | - | - | - | - | 14μA | 0.04V/μs | VOLTAGE-FEEDBACK | General Purpose | 94 dB | 2nA | 2.4V~5.5V ±1.2V~2.75V | - | - | - | 90kHz | - | - | 90 kHz | - | - | - | NO | YES | 6V | 200μV | - | YES | - | 0.01μA | - | - | - | - | - | 1.75mm | 8.65mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX421CPD Maxim Integrated | 481 | - | Datasheet | - | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | 0°C~70°C | Tube | 1996 | - | e0 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | - | - | - | DUAL | - | 240 | 1 | 15V | 2.54mm | not_compliant | 20 | MAX421 | 14 | - | Not Qualified | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 1.3mA | 0.5V/μs | CHOPPER-STAB | Chopper (Zero-Drift) | 140 dB | 10pA | 5V~33V ±2.5V~16.5V | - | - | - | 500kHz | - | -15V | 500 kHz | - | - | - | YES | YES | - | 1μV | YES | NO | - | - | NO | - | NO | NO | - | 4.572mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX4266ESA Maxim Integrated | 25000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~85°C | Tube | 2007 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | 471mW | DUAL | GULL WING | 240 | 1 | - | - | - | 20 | MAX4266 | 8 | R-PDSO-G8 | - | - | 5V | - | - | - | - | 1 | - | 28mA | - | - | - | - | - | 900V/μs | - | Voltage Feedback | 60 dB | 3.5μA | 4.5V~8V ±2.25V~4V | 45mA | 1mV | - | 700MHz | - | - | - | 95dB | - | 60dB | - | - | - | - | - | - | 350MHz | - | - | - | - | - | - | - | 4.9mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() MAX4432ESA Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~85°C | Tube | 2000 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | DUAL | GULL WING | 240 | 1 | 5V | - | - | 20 | MAX4432 | 8 | - | - | - | 5.5V | - | +-5V | - | - | 2 | - | 11mA | 11mA | 60mA | - | - | - | 100V/μs | - | Voltage Feedback | 100 dB | 11μA | 9V~11V ±4.5V~5.5V | 60mA | 1.25mV | - | - | - | -5V | 180000 kHz | 125dB | 30μA | - | NO | YES | 6V | - | NO | NO | 180MHz | - | NO | - | YES | NO | - | 1.75mm | 4.9mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() MAX473ESA Maxim Integrated | 12 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~85°C | Tube | 1995 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | DUAL | GULL WING | 240 | 1 | 5V | - | not_compliant | 20 | MAX473 | 8 | R-PDSO-G8 | Not Qualified | Rail-to-Rail | 5V | - | - | - | - | 1 | - | 2mA | 3mA | - | - | - | - | 17V/μs | VOLTAGE-FEEDBACK | General Purpose | 80 dB | 80nA | 2.7V~5.25V ±1.35V~2.625V | - | 700μV | - | 12MHz | - | - | 12000 kHz | 110dB | 0.2μA | - | NO | YES | 7V | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX492CSA Maxim Integrated | 10 |
| Datasheet | 9 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | S8+4 | 0°C~70°C | Tube | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 2 | 6V | - | - | NOT SPECIFIED | MAX492 | 8 | - | Not Qualified | Rail-to-Rail | - | - | 3/5V | - | - | 2 | - | - | - | - | - | - | 150μA | 0.2V/μs | VOLTAGE-FEEDBACK | General Purpose | 90 dB | 25nA | 2.7V~6V ±1.35V~3V | - | - | 500 kHz | - | - | - | 500 kHz | - | 0.075μA | - | YES | YES | 7V | 200μV | - | YES | - | 0.06μA | - | - | - | - | - | 1.75mm | 4.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX34406FETG Maxim Integrated | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | 24 | - | -40°C~85°C | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | 24 | EAR99 | - | - | 2.2222W | QUAD | - | - | 1 | 3.3V | 0.5mm | - | - | MAX34406 | 24 | - | - | Open Drain | - | 5.5V | 3/5V | 2.7V | - | 4 | ANALOG CIRCUIT | 200μA | 200μA | - | - | - | - | - | - | Current Sense | 120 dB | - | 2.7V~5.5V | - | 100μV | 60 kHz | 60 kHz | 0.2mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | - | No | ROHS3 Compliant | - | ||
![]() MAX4226EUB Maxim Integrated | 1250 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | -40°C~85°C | Tube | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | 30 | MAX4226 | 10 | - | Not Qualified | - | - | - | - | - | - | 2 | - | - | - | 80mA | - | - | 6mA | 1100V/μs | - | Current Feedback | 61 dB | 4μA | ±2.85V~5.5V | - | - | - | - | - | -5V | 250000 kHz | - | - | - | - | - | - | 500μV | - | - | 1GHz | - | - | - | - | - | - | 1.1mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX4376FAUK TG103 Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4378HAUD T Maxim Integrated | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 2 | - | 0.65mm | - | NOT SPECIFIED | MAX4378 | 14 | - | Not Qualified | - | - | 28V | 3/28V | 3V | 1 | 4 | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | NO | - | 1mA | 10V/μs | - | Current Sense | - | 800μA | 3V~28V | - | - | - | - | 8.8mA | - | - | - | - | - | - | - | - | - | - | - | 1.2MHz | - | - | - | - | - | - | 1.1mm | 5mm | - | ROHS3 Compliant | - | ||
![]() MAX4382EEE T Maxim Integrated | 140 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 3 | 5V | - | - | 30 | MAX4382 | 16 | R-PDSO-G16 | Not Qualified | Rail-to-Rail | - | - | +-2.25/+-5.5/4.5/11V | - | - | 3 | - | - | - | - | - | - | 7.5mA | 485V/μs | - | Voltage Feedback | 95 dB | 8.5μA | 4.5V~11V ±2.25V~5.5V | - | - | 210MHz | - | - | -5V | - | - | 25μA | - | NO | YES | 6V | 3mV | - | - | - | - | - | -6V | - | - | 250 | 1.75mm | 4.9mm | - | ROHS3 Compliant | - | ||
![]() MAX4383ESD T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | 30 | MAX4383 | 14 | - | Not Qualified | Rail-to-Rail | - | - | - | - | - | 4 | - | - | - | - | - | - | 7.5mA | 485V/μs | - | Voltage Feedback | 95 dB | 8.5μA | 4.5V~11V ±2.25V~5.5V | - | - | - | - | - | -5V | - | - | 25μA | - | NO | YES | 6V | 3mV | NO | NO | 210MHz | - | NO | -6V | YES | NO | - | 1.75mm | 8.65mm | - | ROHS3 Compliant | - | ||
![]() MAX34406FETG T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | 24 | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | 24 | EAR99 | - | - | 2.2222W | QUAD | - | - | 1 | 3.3V | 0.5mm | - | - | MAX34406 | 24 | - | - | Open Drain | - | 5.5V | 3/5V | 2.7V | - | 4 | ANALOG CIRCUIT | 200μA | - | - | - | - | - | - | - | Current Sense | 120 dB | - | 2.7V~5.5V | - | 100μV | - | - | 0.2mA | - | - | - | - | - | - | - | - | - | - | - | 60kHz | - | - | - | - | - | - | 0.8mm | - | No | ROHS3 Compliant | - | ||
![]() MAX4472ESD T Maxim Integrated | In Stock |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | TIN | TAPE AND REEL | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | 30 | MAX4472 | 14 | - | - | Rail-to-Rail | - | - | 2/5V | - | - | 4 | - | 750nA | 750nA | 11mA | - | - | - | 0.002V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 200pA | 1.8V~5.5V | 36mA | 500μV | - | 9kHz | - | - | 9 kHz | 120dB | - | - | NO | YES | 6V | - | NO | YES | - | 0.0015μA | NO | - | NO | NO | - | 1.75mm | 8.65mm | No | ROHS3 Compliant | - |