- Packaging
- Package / Case
- Amplifier Type
- Number of Functions
- Terminal Position
- Terminal Form
- ECCN Code
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Published
- Base Part Number
Attribute column
Manufacturer
Maxim Integrated Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Circuits | Operating Supply Current | Nominal Supply Current | Output Current | Supply Current-Max | Current - Supply | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Low-Bias | Micropower | -3db Bandwidth | Bias Current-Max (IIB) @25C | Programmable Power | Dual Supply Voltage | Neg Supply Voltage-Max (Vsup) | Wideband | Power | Voltage Gain-Min | Common-mode Reject Ratio-Min | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4094ASD T Maxim Integrated | 13 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | -40°C~125°C | Tape & Reel (TR) | 2002 | Beyond-the-Rails™ | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | - | 667mW | DUAL | GULL WING | 260 | 4 | 6V | 1.27mm | - | 30 | MAX4094 | 14 | - | - | Rail-to-Rail | 3V | - | - | 4 | 130μA | 185μA | - | - | - | 0.2V/μs | - | General Purpose | 71 dB | 20nA | 2.7V~6V ±1.35V~3V | - | 30μV | 500 kHz | - | - | 500 kHz | 115dB | 0.2μA | - | - | - | 7V | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | No | - | ROHS3 Compliant | - | ||
![]() MAX4454EUD T Maxim Integrated | 761 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | -40°C~85°C | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | TAPE AND REEL | 500mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | MAX4454 | 14 | - | - | Rail-to-Rail | 5V | - | - | 4 | 620μA | - | - | - | - | 95V/μs | - | Voltage Feedback | 60 dB | 800nA | 2.7V~5.25V | 22mA | 400μV | - | - | - | 30000 kHz | 80dB | 3μA | 60dB | NO | YES | 6V | - | NO | NO | 200MHz | - | NO | - | - | YES | - | - | - | 1.1mm | 5mm | No | - | ROHS3 Compliant | - | ||
![]() MAX4492ASD T Maxim Integrated | 550 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | -40°C~125°C | Tape & Reel (TR) | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | - | 667mW | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | 30 | MAX4492 | 14 | - | - | Rail-to-Rail | 2.75V | 3/5V | - | 4 | 800μA | 800μA | 50mA | - | - | 10V/μs | VOLTAGE-FEEDBACK | General Purpose | 54 dB | 50pA | 2.7V~5.5V ±1.35V~2.75V | 50mA | 1.5mV | - | 10MHz | - | 10000 kHz | 110dB | 0.0025μA | - | NO | YES | 6V | - | NO | NO | - | 0.0025μA | NO | - | - | NO | - | - | - | 1.75mm | 8.65mm | No | - | ROHS3 Compliant | - | ||
![]() MAX414ESD Maxim Integrated | 6759 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | -40°C~85°C | Tube | 2009 | - | e3 | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | 30 | MAX414 | 14 | - | Not Qualified | - | - | +-5V | - | 4 | - | - | - | - | 2.5mA | 4.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 120 dB | 80nA | 4.8V~10.5V ±2.4V~5.25V | - | - | - | 28MHz | -5V | 28000 kHz | - | 0.35μA | - | YES | YES | 6V | 150μV | - | - | - | 0.15μA | - | - | -6V | - | - | 316000 | 115 dB | 1.75mm | 8.65mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4483ASD T Maxim Integrated | 550 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | 30 | MAX4483 | 14 | - | - | Rail-to-Rail | - | 3/5V | - | 4 | 50μA | 50μA | 3mA | - | - | 0.08V/μs | VOLTAGE-FEEDBACK | General Purpose | 71 dB | 0.1pA | 2.5V~5.5V ±1.25V~2.75V | 17mA | 1mV | 140 kHz | - | - | 140 kHz | 110dB | 0.0001μA | - | NO | YES | 6V | - | YES | YES | - | 0.0001μA | NO | - | - | - | NO | - | - | 1.75mm | 8.65mm | No | - | ROHS3 Compliant | - | ||
![]() MAX44286HAZS T Maxim Integrated | 47 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 4-XFBGA, WLBGA | - | 4 | - | -40°C~125°C | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | MAX44286 | - | - | - | - | - | - | - | 1 | 12.5μA | - | - | - | - | 0.08V/μs | - | Current Sense | 120 dB | 1nA | 1.6V~5.5V | - | 7μV | 200 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MAX44286WAZS T Maxim Integrated | 4623 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 4-XFBGA, WLBGA | - | 4 | - | -40°C~125°C | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | MAX44286 | - | - | - | - | - | - | - | 1 | 12.5μA | - | - | - | - | 0.08V/μs | - | Current Sense | 120 dB | 1nA | 1.6V~5.5V | - | 7μV | 200 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MAX4322EUA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~85°C | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | NOT SPECIFIED | MAX4322 | 8 | S-PDSO-G8 | Not Qualified | Rail-to-Rail | - | - | - | 1 | - | - | - | - | 725μA | 2V/μs | - | General Purpose | 91 dB | 50nA | 2.4V~6.5V ±1.2V~3.25V | - | - | - | 5MHz | - | 5000 kHz | - | - | - | - | - | 7.5V | 1.2mV | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | - | - | ROHS3 Compliant | - | ||
![]() ICL7611BCSA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 0°C~70°C | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | ICL7611 | 8 | R-PDSO-G8 | Not Qualified | Rail-to-Rail | - | - | - | 1 | - | - | - | - | 1mA | 1.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 87 dB | 1pA | 2V~16V ±1V~8V | - | - | - | 1.4MHz | -5V | 1400 kHz | - | 0.0004μA | - | NO | YES | 9V | 5mV | YES | - | - | 0.00005μA | YES | - | -9V | - | - | 4000 | - | - | 4.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4226EUB T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | -40°C~85°C | Tape & Reel (TR) | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | - | 444mW | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | 30 | MAX4226 | 10 | - | - | - | - | - | - | 2 | 6mA | - | - | - | - | 1100V/μs | - | Current Feedback | 55 dB | 4μA | ±2.85V~5.5V | 80mA | 500μV | - | 1.2 GHz | -5V | 250000 kHz | - | - | 68dB | - | - | - | - | - | - | 1GHz | - | - | - | - | - | - | - | - | 1.1mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MAX410CSA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | MAX410 | 8 | R-PDSO-G8 | - | - | 5.25V | +-5V | - | 1 | 2.5mA | 2.7mA | 35mA | - | - | 4.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 115 dB | 80nA | 4.8V~10.5V ±2.4V~5.25V | 35mA | 120μV | - | 28MHz | -5V | 28000 kHz | 122dB | 0.2μA | - | YES | YES | 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | No | - | ROHS3 Compliant | - | ||
![]() MAX4305EUK T Maxim Integrated | 6250 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -40°C~85°C | Tape & Reel (TR) | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | MAX4305 | 5 | - | - | - | 5.5V | - | - | 1 | 20mA | 20mA | 70mA | - | - | 1400V/μs | - | Voltage Feedback | 80 dB | 32μA | ±3.5V~5.5V | 70mA | 1mV | - | - | -5V | 410000 kHz | 65dB | 70μA | - | - | - | 6V | - | - | - | 340MHz | - | - | - | - | - | - | - | - | - | 2.9mm | No | - | ROHS3 Compliant | - | ||
![]() ICL7632BCSE Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 70°C | - | Tube | 2010 | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | DUAL | GULL WING | 240 | 3 | 5V | 1.27mm | not_compliant | 20 | ICL7632 | 16 | R-PDSO-G16 | Not Qualified | Rail-to-Rail | - | +-1/+-8/2/16V | COMMERCIAL | 3 | 1mA | - | - | 7.5mA | - | 0.016V/μs | VOLTAGE-FEEDBACK | General Purpose | 80 dB | 1pA | 2V~16V ±1V~8V | - | 20mV | - | 1.4MHz | -5V | 44 kHz | - | 0.004μA | - | NO | YES AVCL>=20 | 9V | - | YES | - | - | 0.00005μA | YES | - | -9V | - | - | 10000 | - | 1.75mm | 9.9mm | - | - | Non-RoHS Compliant | - | ||
![]() MAX4286EUT-T Maxim Integrated | 5000 | - | Datasheet | - | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | -40°C~85°C | Tape & Reel (TR) | 2000 | - | e0 | no | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | - | 571mW | DUAL | GULL WING | 240 | 1 | 3V | 0.95mm | not_compliant | 20 | MAX4286 | 6 | - | Not Qualified | - | 5V | - | - | 1 | 23mA | - | - | - | - | 385V/μs | VOLTAGE-FEEDBACK | Buffer | 45 dB | 13μA | 2.85V~6.5V ±1.425V~3.25V | 106mA | 1.5mV | - | - | - | - | 94dB | 35μA | 40dB | NO | YES AVCL>=5 | - | - | NO | NO | 130MHz | - | NO | 3.25V | - | YES | - | - | - | - | 2.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX400CSA Maxim Integrated | 20 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 0°C~70°C | Tube | 2005 | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | not_compliant | NOT SPECIFIED | MAX400 | 8 | R-PDSO-G8 | Not Qualified | - | - | - | - | 1 | - | - | - | - | - | 0.3V/μs | VOLTAGE-FEEDBACK | General Purpose | 123 dB | 700pA | ±3V~18V | - | - | - | 600kHz | -15V | 600 kHz | - | 0.004μA | - | YES | YES | 22V | 10μV | - | - | - | 0.002μA | - | - | -22V | - | - | - | - | - | 4.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX4075BJEUA Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | -40°C~70°C | Tube | 2000 | GainAmp™ | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | DUAL | GULL WING | 240 | 2 | 5V | 0.65mm | not_compliant | 20 | MAX4075 | 8 | S-PDSO-G8 | Not Qualified | Rail-to-Rail | 5V | - | - | 2 | 37μA | 74μA | - | - | - | 0.1V/μs | VOLTAGE-FEEDBACK | General Purpose | - | 0.8pA | 2.5V~5.5V | 22mA | 200μV | - | 4MHz | - | 4000 kHz | - | 0.001μA | - | NO | YES | 6V | - | YES | YES | 200kHz | - | NO | - | - | NO | NO | - | - | 1.1mm | 3mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX4074BAESA Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~70°C | Tube | 2000 | GainAmp™ | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | DUAL | GULL WING | 240 | 1 | 5V | - | not_compliant | 20 | MAX4074 | 8 | R-PDSO-G8 | Not Qualified | Rail-to-Rail | 5V | - | - | 1 | 37μA | - | - | 0.05mA | - | 0.1V/μs | VOLTAGE-FEEDBACK | General Purpose | - | 0.8pA | 2.5V~5.5V | 22mA | 200μV | - | 4MHz | - | 4000 kHz | - | - | - | NO | YES | 6V | - | YES | YES | 200kHz | - | NO | - | - | NO | NO | - | - | - | 4.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX410BEPA Maxim Integrated | 29880 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | -40°C~85°C | Tube | 2009 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | DUAL | - | 240 | 1 | 5V | 2.54mm | not_compliant | 20 | MAX410 | 8 | R-PDIP-T8 | Not Qualified | - | - | +-5V | - | 1 | 2.5mA | - | - | 3.3mA | - | 4.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 120 dB | 80nA | 4.8V~11V ±2.4V~5.5V | 35mA | 120μV | - | 28MHz | -5V | 28000 kHz | - | 0.35μA | - | YES | YES | 6V | - | - | - | - | - | - | - | -6V | - | - | 32000 | - | 4.572mm | 9.375mm | - | - | Non-RoHS Compliant | - | ||
![]() MAX414EPD Maxim Integrated | 14 | - | Datasheet | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | - | -40°C~85°C | Tube | 2009 | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | DUAL | - | 240 | 4 | 5V | - | - | 20 | MAX414 | 14 | - | - | - | 9V | +-5V | - | 4 | 2.5mA | 10.8mA | - | - | - | 4.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 115 dB | 80nA | 4.8V~10.5V ±2.4V~5.25V | 35mA | 150μV | 28MHz | - | -5V | 28000 kHz | 122dB | 0.35μA | - | YES | YES | 6V | - | - | - | - | 0.15μA | - | - | - | - | - | - | - | - | 19.05mm | No | - | Non-RoHS Compliant | - | ||
![]() MAX4075BJESA Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~70°C | Tube | 2000 | GainAmp™ | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | DUAL | GULL WING | 240 | 2 | 5V | - | not_compliant | 20 | MAX4075 | 8 | R-PDSO-G8 | Not Qualified | Rail-to-Rail | 5V | - | - | 2 | 37μA | 74μA | - | - | - | 0.1V/μs | VOLTAGE-FEEDBACK | General Purpose | - | 0.8pA | 2.5V~5.5V | 22mA | 200μV | - | 4MHz | - | 4000 kHz | - | 0.001μA | - | NO | YES | 6V | - | YES | YES | 200kHz | - | NO | - | - | NO | NO | - | - | 1.75mm | 4.9mm | - | - | Non-RoHS Compliant | Contains Lead |