- Packaging
- Package / Case
- Amplifier Type
- Number of Functions
- Terminal Position
- Terminal Form
- ECCN Code
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Published
- Base Part Number
Attribute column
Manufacturer
Maxim Integrated Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Adjustable Threshold | Accuracy | Current - Supply | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Supply Current-Max (Isup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Low-Bias | Micropower | -3db Bandwidth | Bias Current-Max (IIB) @25C | Programmable Power | Power | Max Junction Temperature (Tj) | Voltage Gain-Min | Ambient Temperature Range High | Number of Amplifiers | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX9910EXK T Maxim Integrated | 50 | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | -40°C~85°C | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | TAPE AND REEL | 247mW | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | MAX9910 | 5 | - | - | Rail-to-Rail | - | - | - | 1 | - | - | 4μA | 4μA | 15mA | - | - | - | - | 0.1V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 1pA | 1.8V~5.5V | 15mA | 200μV | 200 kHz | - | - | 200 kHz | 120dB | - | - | NO | YES | 6V | - | YES | YES | - | - | NO | - | - | - | - | - | - | - | 2mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX4230AUK T Maxim Integrated | 759 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | TR | - | DUAL | GULL WING | 260 | 1 | 2.7V | - | 30 | MAX4230 | 5 | - | - | Rail-to-Rail | - | - | - | 1 | - | - | 1.2mA | 1.1mA | 200mA | - | - | - | - | 10V/μs | VOLTAGE-FEEDBACK | General Purpose | 52 dB | 50pA | 2.7V~5.5V ±1.35V~2.5V | 200mA | 850μV | 10MHz | - | - | 10000 kHz | 100dB | - | - | NO | YES | 6V | - | YES | NO | - | - | NO | NO | - | - | - | - | - | - | 2.9mm | - | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX9920ASA Maxim Integrated | 35 |
| Datasheet | 6 Weeks | - | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | 8 | -40°C~125°C | Tube | 2009 | - | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | MAX9920 | 8 | - | - | Rail-to-Rail | - | - | - | - | 1 | - | 1mA | 1mA | - | 2.2mA | - | - | - | 1.5V/μs | - | Current Sense | 86 dB | 175μA | 4.5V~5.5V | 44mA | 480μV | 230 kHz | - | - | - | - | 250μA | - | - | - | 6V | - | - | - | - | - | - | - | - | - | - | - | 1.58mm | - | 4.98mm | 3.99mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX4232AUA Maxim Integrated | 2291 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~125°C | Tube | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 2 | 2.7V | 0.65mm | 30 | MAX4232 | 8 | S-PDSO-G8 | Not Qualified | Rail-to-Rail | - | 3/5V | - | - | 2 | - | - | - | - | - | - | - | 1.2mA | 10V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 50pA | 2.7V~5.5V ±1.35V~2.5V | - | - | 10MHz | - | - | 10000 kHz | - | - | - | NO | YES | 6V | 850μV | YES | NO | - | - | NO | NO | - | - | - | - | - | 1.1mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4376HASA Maxim Integrated | 589 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | -40°C~125°C | Tube | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | 471mW | DUAL | GULL WING | 260 | 1 | 12V | - | 30 | MAX4376 | 8 | - | - | - | - | - | - | - | 1 | - | 1mA | 1mA | 2mA | - | - | 0.5 % | - | 10V/μs | - | Current Sense | 90 dB | 800μA | 3V~28V | 1mA | - | 1.7MHz | - | - | - | 40dB | - | 66dB | - | - | 30V | - | - | - | 1.2MHz | - | - | - | - | - | - | - | - | - | 4.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() MAX9920ASA/V Maxim Integrated | 985 | - | Datasheet | 6 Weeks | - | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | 8 | -40°C~125°C | Tube | 2012 | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | MAX9920 | 8 | - | - | Rail-to-Rail | - | - | - | - | 1 | - | - | - | - | - | - | - | 1mA | 1.5V/μs | - | Current Sense | 86 dB | 175μA | 4.5V~5.5V | - | - | - | 230 kHz | - | - | - | 250μA | - | - | - | 6V | 480μV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX4080SASA Maxim Integrated | 70 | - | Datasheet | 6 Weeks | - | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | -40°C~125°C | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | 471mW | DUAL | GULL WING | 260 | 1 | 48V | - | 30 | MAX4080 | 8 | - | - | Voltage | - | - | - | - | 1 | - | 75μA | 75μA | - | 190μA | - | 0.1 % | - | - | - | Current Sense | 100 dB | 5μA | 4.5V~76V | - | 100μV | 250 kHz | 250 kHz | - | 250 kHz | 35.56dB | - | 100dB | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MAX4172ESA T Maxim Integrated | 15000 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | -40°C~85°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 12V | - | 30 | MAX4172 | 8 | - | Not Qualified | - | 32V | - | 3V | 1 | 1 | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | NO | - | 800μA | - | - | Current Sense | - | 50μA | 3V~32V | - | - | 800 kHz | - | - | - | - | - | - | - | - | - | 1mV | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4477ASA Maxim Integrated | 10 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | -40°C~125°C | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 2 | 3V | - | 30 | MAX4477 | 8 | - | Not Qualified | Rail-to-Rail | - | 3/5V | - | - | 2 | - | - | - | - | - | - | - | 2.5mA | 3V/μs | VOLTAGE-FEEDBACK | General Purpose | 115 dB | 1pA | 2.7V~5.5V ±1.35V~2.75V | - | 70μV | - | - | - | 10000 kHz | - | 0.00015μA | - | YES | YES | 6V | 70μV | YES | NO | - | 0.00015μA | NO | NO | 150°C | - | 125°C | - | 1.75mm | - | 4.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4376HAUK T Maxim Integrated | 50000 | - | Datasheet | 7 Weeks | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | -40°C~125°C | Tape & Reel (TR) | 1999 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | - | - | 30 | MAX4376 | 5 | - | Not Qualified | - | - | - | - | - | 1 | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | - | 1mA | 10V/μs | - | Current Sense | - | 800μA | 3V~28V | - | - | 1.7MHz | - | - | - | - | - | - | - | - | - | - | - | - | 1.2MHz | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4080FASA T Maxim Integrated | 10000 | - | Datasheet | 6 Weeks | - | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | 471mW | DUAL | GULL WING | 260 | 1 | 48V | - | 30 | MAX4080 | 8 | - | - | Voltage | - | - | - | - | 1 | - | 75μA | 75μA | - | - | - | 0.1 % | - | - | - | Current Sense | 100 dB | 5μA | 4.5V~76V | - | 100μV | 250 kHz | 250 kHz | - | 250 kHz | 13.98dB | - | 100dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() MAX4080SASA T Maxim Integrated | 10000 | - | Datasheet | 6 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | -40°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 48V | - | 30 | MAX4080 | 8 | - | Not Qualified | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 75μA | - | - | Current Sense | 124 dB | 5μA | 4.5V~76V | - | - | 250 kHz | - | - | 250 kHz | - | - | - | - | - | - | 100μV | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4080TASA T Maxim Integrated | 50 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | -40°C~125°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 48V | - | 30 | MAX4080 | 8 | - | Not Qualified | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 75μA | - | - | Current Sense | 124 dB | 5μA | 4.5V~76V | - | - | 250 kHz | - | - | 250 kHz | - | - | - | - | - | - | 100μV | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4173TEUT T Maxim Integrated | 9 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | SOT-23-6 | YES | 6 | -40°C~85°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 12V | 0.95mm | 30 | MAX4173 | 6 | - | Not Qualified | - | 28V | 3/28V | 3V | 1 | 1 | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | NO | - | 420μA | - | - | Current Sense | - | 700μA | 3V~28V | - | - | 1.7MHz | - | - | - | - | - | - | - | - | - | 300μV | - | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4070AUA Maxim Integrated | 4889 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | -40°C~125°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | 362mW | DUAL | GULL WING | 260 | 1 | 12V | 0.65mm | 30 | MAX4070 | 8 | - | - | - | 24V | 3.6/24V | 3.6V | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | 100μA | 100μA | - | 250μA | NO | - | - | - | - | Current Sense | 100 dB | 2.4μA | 3.6V~24V | - | 80μV | 100 kHz | - | - | - | 40dB | - | 100dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 950μm | - | 3.05mm | 3.05mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX9923HEUB Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | -40°C~85°C | Tube | 2010 | - | - | yes | Active | 1 (Unlimited) | 10 | EAR99 | - | - | 362mW | DUAL | GULL WING | - | 1 | 3.3V | 0.5mm | - | MAX9923 | 10 | - | - | - | - | 3.3V | - | - | 1 | - | 780μA | - | - | - | - | - | - | 0.4V/μs | - | Current Sense | 140 dB | 1pA | 2.85V~5.5V | - | 200nV | 10 kHz | - | - | - | - | - | 99dB | - | - | 6V | 0.2μV | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | - | No | - | ROHS3 Compliant | - | ||
![]() MAX9934FAUA Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | -40°C~125°C | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | MAX9934 | - | - | - | - | 3.6V | - | 2.5V | - | 1 | ANALOG CIRCUIT | 120μA | 120μA | - | - | - | - | - | - | - | Current Sense | 128 dB | 35μA | 2.5V~3.6V | - | 10μV | 5 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | - | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX4372FESA T Maxim Integrated | 1 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | -40°C~85°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | 471mW | DUAL | GULL WING | 260 | 1 | 12V | - | 30 | MAX4372 | 8 | - | - | Voltage | - | - | 2.7V | 1 | 1 | POWER SUPPLY SUPPORT CIRCUIT | 30μA | 30μA | - | - | NO | 0.18 % | - | - | - | Current Sense | 85 dB | 2μA | 2.7V~28V | - | 300μV | 275 kHz | - | 0.06mA | - | 33.98dB | - | 75dB | - | - | - | - | - | - | 200kHz | - | - | - | - | - | - | - | - | - | 4.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() MAX4478AUD T Maxim Integrated | 1500 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 30 | MAX4478 | 14 | - | Not Qualified | Rail-to-Rail | - | 3/5V | - | - | 4 | - | - | - | - | - | - | - | 2.5mA | 3V/μs | VOLTAGE-FEEDBACK | General Purpose | 115 dB | 1pA | 2.7V~5.5V ±1.35V~2.75V | - | - | 10MHz | - | - | 10000 kHz | - | 0.00015μA | - | YES | YES | 6V | 70μV | YES | NO | - | 0.00015μA | NO | NO | - | 17780 | - | - | - | 1.1mm | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX9922EUB T Maxim Integrated | 1749 | - | Datasheet | 6 Weeks | - | Tin | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | -40°C~85°C | Tape & Reel (TR) | 1997 | - | - | - | Active | 1 (Unlimited) | 10 | EAR99 | - | - | 362mW | DUAL | GULL WING | - | 1 | 3.3V | 0.5mm | - | MAX9922 | - | - | - | - | - | - | - | 1 | - | - | 780μA | - | - | - | - | - | - | 0.4V/μs | - | Current Sense | 140 dB | 1pA | 2.85V~5.5V | - | 100nV | 10 kHz | - | - | - | - | - | 99dB | - | - | 30V | 0.1μV | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | - | No | Unknown | ROHS3 Compliant | - |