- Packaging
- Package / Case
- Amplifier Type
- Number of Functions
- Terminal Position
- Terminal Form
- ECCN Code
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Published
- Base Part Number
Attribute column
Manufacturer
Maxim Integrated Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Current - Supply | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Max Dual Supply Voltage | Low-Bias | Micropower | -3db Bandwidth | Min Dual Supply Voltage | Bias Current-Max (IIB) @25C | Programmable Power | Input Bias Current | Neg Supply Voltage-Max (Vsup) | Wideband | Power | Voltage Gain-Min | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX478ESA Maxim Integrated | 150 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -40°C~85°C | Tube | 1999 | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | - | DUAL | GULL WING | 240 | 2 | 15V | - | not_compliant | 20 | MAX478 | 8 | R-PDSO-G8 | Not Qualified | - | 12V | 3/+-15V | - | - | 2 | - | - | - | 17μA | 42μA | - | - | 0.04V/μs | VOLTAGE-FEEDBACK | General Purpose | 90 dB | 3nA | 3V~30V ±1.5V~15V | - | 100μV | - | 85kHz | -15V | 85 kHz | 116.9dB | 0.008μA | - | YES | YES | - | - | - | - | YES | - | - | 0.006μA | - | - | - | - | - | - | 1.75mm | 4.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX478ACPA Maxim Integrated | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 0°C~70°C | Tube | 1999 | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | - | DUAL | - | 240 | 2 | 15V | - | not_compliant | 20 | MAX478 | 8 | R-PDIP-T8 | Not Qualified | - | 12V | 3/+-15V | - | - | 2 | - | - | - | 16μA | 36μA | - | - | 0.04V/μs | VOLTAGE-FEEDBACK | General Purpose | 93 dB | 3nA | 3V~30V ±1.5V~15V | - | 70μV | - | 85kHz | -15V | 85 kHz | 116.9dB | 0.006μA | - | YES | YES | - | 80μV | - | - | YES | - | - | 0.005μA | - | - | - | - | - | - | - | 9.375mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX44243AUD T Maxim Integrated | 4250 | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | 14 | EAR99 | - | - | - | TAPE AND REEL | 796.8mW | DUAL | GULL WING | - | 4 | - | 0.635mm | - | - | MAX44243 | - | - | Not Qualified | Rail-to-Rail | - | +-1.35/+-18/2.7/36V | - | - | 4 | - | - | - | 420μA | - | - | - | 3.8V/μs | VOLTAGE-FEEDBACK | General Purpose | 146 dB | 300pA | 2.7V~36V | 40mA | 1μV | - | 5MHz | - | - | - | - | - | YES | YES | 20V | - | - | YES | YES | - | - | - | NO | - | - | NO | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4327EUB Maxim Integrated | 200 | - | Datasheet | 12 Weeks | - | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | 30 | MAX4327 | 10 | S-PDSO-G10 | Not Qualified | Rail-to-Rail | - | - | - | - | 2 | - | - | - | - | - | - | 725μA | 2V/μs | - | General Purpose | 91 dB | 50nA | 2.4V~6.5V ±1.2V~3.25V | - | - | - | 5MHz | - | 5000 kHz | - | 0.18μA | - | - | - | 7.5V | 1.2mV | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX4216ESA Maxim Integrated | 118 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | -40°C~85°C | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 30 | MAX4216 | 8 | - | Not Qualified | Rail-to-Rail | - | - | - | - | 2 | - | - | - | - | - | - | 5.5mA | 600V/μs | - | Voltage Feedback | - | 5.4μA | 3.15V~11V ±1.575V~5.5V | - | - | 300MHz | - | - | - | - | - | - | - | - | - | 4mV | - | - | - | 200MHz | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | ROHS3 Compliant | - | ||
![]() MAX2470EUT Maxim Integrated | 8500 | - | Datasheet | 14 Weeks | - | - | - | Surface Mount | SOT-23-6 | YES | - | -40°C~85°C | Strip | 1999 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | - | 30 | MAX2470 | 6 | R-PDSO-G6 | Not Qualified | Differential | - | - | - | - | 1 | - | - | - | - | - | - | 5.5mA | - | - | Buffer | - | 10μA | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | - | ROHS3 Compliant | - | ||
![]() MAX4204ESA T Maxim Integrated | 10 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 471mW | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | MAX4204 | 8 | R-PDSO-G8 | - | - | - | +-5V | - | - | 2 | - | - | - | 2.2mA | - | - | - | 4200V/μs | - | Buffer | - | 800nA | ±4V~5.5V | 52mA | 1mV | - | - | -5V | - | 6.02dB | 10μA | 55dB | - | - | 6V | - | - | - | - | 720MHz | - | 10μA | - | - | -6V | - | - | - | 1.75mm | 4.9mm | No | ROHS3 Compliant | - | ||
![]() MAX4204EUA T Maxim Integrated | 1942 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | -40°C~85°C | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 330mW | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 30 | MAX4204 | 8 | - | - | - | - | +-5V | - | - | 2 | - | - | - | 2.2mA | - | - | - | 4200V/μs | - | Buffer | - | 800nA | ±4V~5.5V | 52mA | 1mV | - | - | -5V | - | 6.02dB | 10μA | 55dB | - | - | 6V | - | - | - | - | 720MHz | - | 10μA | - | - | -6V | - | - | - | 1.1mm | 3mm | No | ROHS3 Compliant | - | ||
![]() MAX4203EUA T Maxim Integrated | 1 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | -40°C~85°C | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 330mW | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 30 | MAX4203 | 8 | - | - | - | - | +-5V | - | - | 2 | - | - | - | 2.2mA | - | - | - | 4200V/μs | - | Buffer | - | 800nA | ±4V~5.5V | 90mA | 1mV | - | - | -5V | - | 0.35dB | 10μA | 55dB | - | - | 6V | - | - | - | - | 530MHz | - | 10μA | - | - | -6V | - | - | - | 1.1mm | 3mm | No | ROHS3 Compliant | - | ||
![]() MAX4384EUP T Maxim Integrated | 15 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | 30 | MAX4384 | 20 | R-PDSO-G20 | Not Qualified | Rail-to-Rail | - | - | - | - | 4 | - | - | - | - | - | - | 7.5mA | 485V/μs | - | Voltage Feedback | 95 dB | 8.5μA | 4.5V~11V ±2.25V~5.5V | - | - | - | - | -5V | - | - | 25μA | - | - | - | 6V | 3mV | - | - | - | 210MHz | - | - | - | - | -6V | - | - | - | 1.1mm | 6.5mm | - | ROHS3 Compliant | - | ||
![]() MAX4131ESA T Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | MAX4131 | 8 | R-PDSO-G8 | - | Rail-to-Rail | 3.25V | - | - | - | 1 | - | - | - | 1mA | 900μA | 50mA | - | 4V/μs | VOLTAGE-FEEDBACK | General Purpose | 78 dB | 50nA | 2.7V~6.5V ±1.35V~3.25V | 50mA | 200μV | - | 10MHz | - | 10000 kHz | 108dB | - | - | YES | YES | 7.5V | - | - | NO | NO | - | - | - | NO | - | - | NO | NO | - | - | 4.9mm | No | ROHS3 Compliant | - | ||
![]() MAX44285LAUA T Maxim Integrated | In Stock | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | -40°C~125°C | Tape & Reel (TR) | 2016 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | MAX44285 | - | - | - | - | - | - | - | - | 2 | - | - | - | 1.3mA | - | - | - | - | - | Current Sense | - | 65μA | 2.7V~5.5V | - | 12μV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80kHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX44285TAUA T Maxim Integrated | 16225 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 3.3V | 0.65mm | - | NOT SPECIFIED | MAX44285 | - | S-PDSO-G8 | - | - | - | - | - | - | 2 | - | - | - | 1.3mA | - | - | - | - | - | Current Sense | 140 dB | 65μA | 2.7V~5.5V | - | 12μV | - | - | - | - | - | 65μA | - | - | - | 6V | - | - | - | - | 80kHz | - | - | - | - | - | - | - | - | 1.1mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX4105EUK T Maxim Integrated | 298 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | -40°C~85°C | Tape & Reel (TR) | 1998 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | MAX4105 | 5 | - | - | - | 5.5V | - | - | - | 1 | - | - | - | 20mA | 20mA | 70mA | - | 1400V/μs | - | Voltage Feedback | 80 dB | 32μA | ±3.5V~5.5V | 70mA | 1mV | - | 100MHz | -5V | 410000 kHz | 65dB | 70μA | - | - | - | 6V | - | - | - | - | 410MHz | - | - | - | - | - | - | - | - | - | 2.9mm | No | ROHS3 Compliant | - | ||
![]() MAX4132ESA T Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 2014 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | MAX4132 | 8 | R-PDSO-G8 | Not Qualified | Rail-to-Rail | - | - | - | - | 2 | - | - | - | - | - | - | 1mA | 4V/μs | VOLTAGE-FEEDBACK | General Purpose | 74 dB | 50nA | 2.7V~6.5V ±1.35V~3.25V | - | - | - | 10MHz | - | 10000 kHz | - | 0.16μA | - | YES | YES | 7.5V | 250μV | - | - | - | - | - | 0.15μA | - | - | - | - | - | - | 1.75mm | 4.9mm | - | ROHS3 Compliant | - | ||
![]() MAX4172GUA Maxim Integrated | In Stock | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | -40°C~105°C | Tube | 2016 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | MAX4172 | - | - | - | - | - | - | - | - | 1 | - | - | POWER SUPPLY SUPPORT CIRCUIT | 800μA | - | - | - | - | - | Current Sense | - | 50μA | 3V~32V | 1.75mA | 1mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800kHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ICL7641BCWE Maxim Integrated | 35 | - | Datasheet | - | - | - | Surface Mount | - | SOIC | - | 16 | - | Tube | 2010 | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | TIN | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | 30 | - | 16 | - | - | - | 8V | - | COMMERCIAL | 4 | - | 16V | 2V | - | 1mA | 15μA | - | - | 0.016 V/μs | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 60 dB | - | - | - | 5mV | - | 1.4MHz | -5V | 1400 kHz | 104dB | 0.0005μA | - | NO | YES | - | - | 8V | YES | YES | - | 1V | 0.00005μA | - | 1pA | - | - | - | - | 2.65mm | 10.3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX4403ASD Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | 30 | MAX4403 | 14 | - | Not Qualified | Rail-to-Rail | - | 5V | - | - | 4 | - | - | - | - | - | - | 410μA | 1V/μs | VOLTAGE-FEEDBACK | General Purpose | 84 dB | 0.1pA | 2.5V~5.5V ±1.25V~2.75V | - | - | - | 800kHz | - | 800 kHz | - | 0.0001μA | - | NO | YES | 6V | 1mV | - | YES | YES | - | - | 0.0001μA | - | - | - | - | - | 17780 | 1.75mm | 8.65mm | - | ROHS3 Compliant | - | ||
![]() MAX4185EUB Maxim Integrated | 12045 | - | Datasheet | - | - | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C | Tube | 2002 | e3 | - | Obsolete | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | 30 | MAX4185 | 10 | S-PDSO-G10 | Not Qualified | - | - | - | - | - | 2 | - | - | - | - | - | - | 1mA | 320V/μs | - | Current Feedback | 58 dB | 1μA | 4.5V~11V ±2.25V~5.5V | - | - | - | - | -5V | 270000 kHz | - | - | - | NO | YES | 6V | 1.5mV | - | - | - | 270MHz | - | - | - | - | -6V | YES | - | - | 1.1mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX4187ESD Maxim Integrated | 30 | - | Datasheet | - | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | 2002 | e3 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | 30 | MAX4187 | 14 | - | Not Qualified | - | - | - | - | - | 4 | - | - | - | - | - | - | 1mA | 320V/μs | - | Current Feedback | 58 dB | 1μA | 4.5V~11V ±2.25V~5.5V | - | - | - | - | -5V | 270000 kHz | - | - | - | NO | YES | 6V | 1.5mV | - | NO | NO | 245MHz | - | 12μA | NO | - | -6V | YES | NO | - | 1.75mm | 8.65mm | - | ROHS3 Compliant | - |