- Packaging
- Package / Case
- Amplifier Type
- Number of Functions
- Terminal Position
- Terminal Form
- ECCN Code
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Published
- Base Part Number
Attribute column
Manufacturer
Maxim Integrated Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Circuits | Operating Supply Current | Nominal Supply Current | Output Current | Current - Supply | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | Low-Bias | Micropower | -3db Bandwidth | Min Dual Supply Voltage | Bias Current-Max (IIB) @25C | Analog Input Voltage-Max | Neg Supply Voltage-Max (Vsup) | Analog Input Voltage-Min | Voltage Gain-Min | Output Current-Min | Acquisition Time-Nom | Acquisition Time-Max | Droop Rate-Max | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX5166MECM T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 48-LQFP | - | 48 | - | -40°C~85°C | Tape & Reel (TR) | 2000 | - | e3 | yes | Obsolete | 1 (Unlimited) | 48 | EAR99 | MATTE TIN | 8542.33.00.01 | - | - | QUAD | GULL WING | 260 | 1 | 10V | 0.5mm | - | - | MAX5166 | 48 | - | - | - | - | - | - | 32 | 36mA | - | - | - | - | - | Sample and Hold | - | 1μA | - | 2mA | 5mV | - | - | -5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7V | - | -4V | - | - | 2.5 µs | 4μs | 0.04 V/s | 1.6mm | 7mm | 7mm | No | ROHS3 Compliant | - | ||
![]() MAX5167MCCM T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 48-LQFP | - | 48 | - | 0°C~70°C | Tape & Reel (TR) | 2000 | - | e3 | yes | Obsolete | 1 (Unlimited) | 48 | EAR99 | MATTE TIN | 8542.33.00.01 | - | - | QUAD | GULL WING | 260 | 1 | 10V | 0.5mm | - | - | MAX5167 | 48 | - | - | - | - | - | - | 32 | 36mA | - | - | - | - | - | Sample and Hold | - | 1μA | - | 2mA | 5mV | - | - | -5V | - | - | - | - | - | - | - | - | - | - | - | - | 9.5V | - | 7V | - | -4V | - | - | 2.5 μs | 4μs | 0.04 V/s | 1.6mm | 7mm | 7mm | No | ROHS3 Compliant | - | ||
![]() MAX4222EEE/GG8 Maxim Integrated | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | -40°C~85°C | Tube | 2002 | - | e0 | no | Active | 1 (Unlimited) | 16 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | DUAL | GULL WING | 240 | 1 | 5V | 0.635mm | - | 20 | - | - | - | - | Rail-to-Rail | - | - | - | 4 | - | - | - | 5.5mA | 600V/μs | - | Buffer | - | 5.4μA | 3.15V~11V ±1.575V~5.5V | - | - | - | - | - | - | 6.02dB | 12μA | - | - | - | 12V | 4mV | 120mA | - | - | 200MHz | - | - | - | - | - | - | 0.06A | - | - | - | 1.73mm | - | - | No | Non-RoHS Compliant | - | ||
![]() MAX4376FAUK TC42 Maxim Integrated | In Stock | - | - | - | - | - | - | YES | 5 | - | - | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | AUTOMOTIVE | - | - | - | - | - | - | - | OPERATIONAL AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | RoHS Compliant | - | ||
![]() MAX40087AUT Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23-6 | - | - | - | -40°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | MAX40087 | - | - | - | Push-Pull, Rail-to-Rail | - | - | - | 1 | - | - | - | 2.2mA | 10V/μs | - | General Purpose | - | 0.3pA | 2.7V~5.5V | - | - | - | 42MHz | - | - | - | - | - | - | - | - | 30μV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LMX358AKA-T Maxim Integrated | 990 | - | Datasheet | - | - | Surface Mount | SOT-23-8 | YES | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn85Pb15) | - | TAPE AND REEL | - | DUAL | GULL WING | 240 | 2 | 2.7V | 0.65mm | not_compliant | 20 | LMX358 | 8 | R-PDSO-G8 | Not Qualified | Rail-to-Rail | - | - | - | 2 | - | - | - | 240μA | 1V/μs | VOLTAGE-FEEDBACK | General Purpose | 92 dB | 18nA | 2.3V~7V | - | - | - | 1.3MHz | - | 1300 kHz | - | 0.05μA | - | NO | YES | 8V | 1mV | - | - | - | - | - | 0.05μA | - | - | - | - | - | - | - | - | 1.45mm | - | - | - | ROHS3 Compliant | - | ||
![]() ICL7622DCPD Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | 0°C~70°C | Tube | 2010 | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | DUAL | - | 240 | 2 | 5V | - | - | 20 | ICL7622 | 14 | - | - | Rail-to-Rail | 8V | +-1/+-5V | - | 2 | 100μA | 15μA | - | - | 0.16V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | 2V~16V ±1V~8V | - | 5mV | 1.4MHz | 480kHz | -5V | 44 kHz | 104dB | 0.004μA | - | NO | YES | 9V | - | - | YES | - | - | - | 0.00005μA | - | - | - | - | - | - | - | - | - | 19.05mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() ICL7652CWE Maxim Integrated | 3050 | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | 0°C~70°C | Tube | 2003 | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | - | - | - | DUAL | GULL WING | 240 | 1 | 5V | - | not_compliant | NOT SPECIFIED | ICL7652 | 16 | - | Not Qualified | - | 15V | - | - | 1 | 2mA | 3.5mA | - | - | 0.5V/μs | - | Zero-Drift | 110 dB | 15pA | 5V~16V ±2.5V~8V | - | 700μV | - | 450kHz | -5V | 450 kHz | 150dB | 0.00003μA | - | - | - | 9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX4044ESD Maxim Integrated | 6759 | - | Datasheet | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~85°C | Tube | 2005 | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | DUAL | GULL WING | 245 | 4 | 5V | 1.27mm | not_compliant | NOT SPECIFIED | MAX4044 | 14 | - | Not Qualified | Rail-to-Rail | 2.75V | - | - | 4 | 14μA | 80μA | 2.5mA | - | 0.04V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 2nA | 2.4V~5.5V ±1.2V~2.75V | 2.5mA | 200μV | - | 90kHz | - | 90 kHz | 94dB | 0.02μA | - | NO | YES | 6V | - | - | - | YES | - | - | 0.01μA | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX4334ESD Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | -40°C~85°C | Tube | 1998 | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | DUAL | GULL WING | 240 | 4 | 5V | 1.27mm | not_compliant | 20 | MAX4334 | 14 | - | Not Qualified | Rail-to-Rail | 3.25V | +-1.15/+-3.25/2.3/6.5V | - | 4 | 275μA | 245μA | 20mA | - | 1.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 66 dB | 25nA | 2.3V~6.5V ±1.15V~3.25V | 20mA | 250μV | - | 3MHz | - | 3000 kHz | - | 0.115μA | - | NO | YES | 7V | - | - | - | YES | - | - | 0.065μA | - | - | - | 3160 | - | - | - | - | 1.75mm | 8.65mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX4402AUA/V Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | Automotive grade | -40°C~125°C | Tube | 2014 | Automotive, AEC-Q100 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | 0.65mm | - | NOT SPECIFIED | MAX4402 | - | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | 2 | - | - | - | 410μA | 1V/μs | - | General Purpose | 84 dB | 0.1pA | 2.5V~5.5V ±1.25V~2.75V | - | - | - | 800kHz | - | 800 kHz | - | 0.0001μA | - | - | - | 6V | 1mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX40010LAUT T Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | - | Surface Mount | SOT-23-6 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | MAX40010 | - | - | - | - | - | - | - | 1 | - | - | - | 350μA | - | - | Current Sense | - | 65μA | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 12μV | - | - | - | 80kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX40018ATA T Maxim Integrated | 34 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-WDFN Exposed Pad | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | nanoPower | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAX40018 | - | - | - | Rail-to-Rail | - | - | - | 2 | - | - | - | 800nA | 6400V/μs | - | General Purpose | - | 0.1pA | 1.7V~5.5V | - | - | - | 9kHz | - | - | - | - | - | - | - | - | 350μV | 8mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4383ESE T Maxim Integrated | 2250 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | 696mW | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | - | MAX4383 | 16 | R-PDSO-G16 | - | Rail-to-Rail | 9V | - | - | 4 | 7.5mA | - | - | - | 485V/μs | - | Voltage Feedback | 70 dB | 8.5μA | 4.5V~11V ±2.25V~5.5V | 75mA | 3mV | - | - | -5V | - | 63dB | 25μA | 50dB | - | - | 6V | - | - | - | - | 210MHz | - | - | - | - | - | - | - | - | - | - | 1.75mm | 9.9mm | - | No | ROHS3 Compliant | - | ||
![]() MAX40077AUA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | -40°C~125°C TA | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | Push-Pull, Rail-to-Rail | - | - | - | 2 | - | - | - | 2.2mA | 3V/μs | - | General Purpose | - | 0.3pA | 2.7V~5.5V | - | - | - | 10MHz | - | - | - | - | - | - | - | - | 30μV | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX414BCSD T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | e3 | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | NOT SPECIFIED | MAX414 | 14 | - | Not Qualified | - | 9V | +-5V | - | 4 | 2.5mA | 10.8mA | - | - | 4.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 115 dB | 80nA | 4.8V~10.5V ±2.4V~5.25V | 35mA | 150μV | - | 28MHz | -5V | 28000 kHz | 122dB | 0.2μA | - | YES | YES | 6V | - | - | - | - | - | - | 0.15μA | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | - | - | ROHS3 Compliant | - | ||
![]() MAX414BESD T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | e3 | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | TIN | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | NOT SPECIFIED | MAX414 | 14 | - | Not Qualified | - | 9V | +-5V | - | 4 | 2.5mA | 10.8mA | - | - | 4.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 115 dB | 80nA | 4.8V~10.5V ±2.4V~5.25V | 35mA | 150μV | - | 28MHz | -5V | 28000 kHz | 122dB | 0.35μA | - | YES | YES | 6V | - | - | - | - | - | - | 0.15μA | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5165MECM Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 48-LQFP | - | 48 | - | -40°C~85°C | Tray | 2001 | - | e3 | yes | Obsolete | 1 (Unlimited) | 48 | EAR99 | Matte Tin (Sn) | 8542.33.00.01 | - | - | QUAD | GULL WING | 260 | 1 | 10V | 0.5mm | - | - | MAX5165 | 48 | - | - | - | - | - | - | 32 | 36mA | - | - | - | - | - | Sample and Hold | - | 1μA | - | 2mA | 5mV | - | - | -5V | - | - | - | - | - | - | - | - | - | - | - | - | 9.5V | - | - | - | - | - | - | 2.5 µs | 4μs | 0.04 V/s | 1.6mm | 7mm | 7mm | No | ROHS3 Compliant | - | ||
![]() MAX5166MECM Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 48-LQFP | - | 48 | - | -40°C~85°C | Tray | 2000 | - | e3 | yes | Obsolete | 1 (Unlimited) | 48 | EAR99 | Matte Tin (Sn) | 8542.33.00.01 | - | - | QUAD | GULL WING | 260 | 1 | 10V | 0.5mm | - | - | MAX5166 | 48 | - | - | - | - | - | - | 32 | 36mA | - | - | - | - | - | Sample and Hold | - | 1μA | - | 2mA | 5mV | - | - | -5V | - | - | - | - | - | - | - | - | - | - | - | - | 9.5V | - | 7V | - | -4V | - | - | 2.5 µs | 4μs | 0.04 V/s | 1.6mm | 7mm | 7mm | No | ROHS3 Compliant | - | ||
![]() MAX5167NCCM T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 48-LQFP | - | 48 | - | 0°C~70°C | Tape & Reel (TR) | 2000 | - | e3 | yes | Obsolete | 1 (Unlimited) | 48 | EAR99 | MATTE TIN | 8542.33.00.01 | - | - | QUAD | GULL WING | 260 | 1 | 10V | 0.5mm | - | - | MAX5167 | 48 | - | - | - | - | - | - | 32 | 36mA | - | - | - | - | - | Sample and Hold | - | 1μA | - | 2mA | 5mV | - | - | -5V | - | - | - | - | - | - | 11V | - | - | - | - | - | - | - | 7V | -6V | -4V | - | - | 2.5 μs | 4μs | 0.04 V/s | 1.6mm | 7mm | 7mm | No | ROHS3 Compliant | - |