- Packaging
- Package / Case
- Amplifier Type
- Number of Functions
- Terminal Position
- Terminal Form
- ECCN Code
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Published
- Base Part Number
Attribute column
Manufacturer
Maxim Integrated Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Current - Supply | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Supply Type | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Settling Time | Max Dual Supply Voltage | Low-Bias | Micropower | -3db Bandwidth | Min Dual Supply Voltage | Bias Current-Max (IIB) @25C | Programmable Power | Neg Supply Voltage-Max (Vsup) | Input Offset Voltage-Max | Wideband | Power | Voltage Gain-Min | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4274BEESA Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~85°C | Tube | 1999 | GainAmp™ | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | - | - | DUAL | GULL WING | 240 | 2 | 3V | - | not_compliant | 20 | MAX4274 | 8 | R-PDSO-G8 | Not Qualified | Rail-to-Rail | 5V | - | - | - | - | 2 | - | - | - | 330μA | 660μA | - | - | 0.7V/μs | - | General Purpose | - | 50pA | 2.5V~5.5V ±1.25V~2.75V | 65mA | - | 500μV | - | - | - | - | - | - | 0.01μA | - | - | - | 6V | - | - | - | - | - | 1.7MHz | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX4275ABEUA Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | -40°C~85°C | Tube | 1999 | GainAmp™ | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | - | - | DUAL | GULL WING | 240 | 2 | 3V | 0.65mm | not_compliant | 20 | MAX4275 | 8 | S-PDSO-G8 | Not Qualified | Rail-to-Rail | 5V | - | - | - | - | 2 | - | - | - | 355μA | 710μA | - | - | 0.7V/μs | - | General Purpose | - | 50pA | 2.5V~5.5V ±1.25V~2.75V | 65mA | - | 500μV | - | - | - | - | - | - | 0.01μA | - | - | - | 6V | - | - | - | - | - | 1.7MHz | - | - | - | - | - | - | - | - | 1.1mm | 3mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX4275AOESA Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~85°C | Tube | 1999 | GainAmp™ | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | - | - | DUAL | GULL WING | 240 | 2 | 3V | - | not_compliant | 20 | MAX4275 | 8 | R-PDSO-G8 | Not Qualified | Rail-to-Rail | 5V | - | - | - | - | 2 | - | - | - | 355μA | 710μA | - | - | 0.7V/μs | - | General Purpose | - | 50pA | 2.5V~5.5V ±1.25V~2.75V | 65mA | - | 500μV | - | - | - | - | - | - | 0.01μA | - | - | - | 6V | - | - | - | - | - | 1.7MHz | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX4275ADESA Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~85°C | Tube | 1999 | GainAmp™ | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | - | - | DUAL | GULL WING | 240 | 2 | 3V | - | not_compliant | 20 | MAX4275 | 8 | R-PDSO-G8 | Not Qualified | Rail-to-Rail | 5V | - | - | - | - | 2 | - | - | - | 355μA | 710μA | - | - | 0.7V/μs | - | General Purpose | - | 50pA | 2.5V~5.5V ±1.25V~2.75V | 65mA | - | 500μV | - | - | - | - | - | - | 0.01μA | - | - | - | 6V | - | - | - | - | - | 1.7MHz | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX427EPA Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | -40°C~85°C | Tube | 1996 | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | DUAL | - | 245 | 1 | 15V | 2.54mm | not_compliant | NOT SPECIFIED | MAX427 | 8 | R-PDIP-T8 | Not Qualified | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 2.8V/μs | VOLTAGE-FEEDBACK | General Purpose | 117 dB | 10nA | - | - | - | 5μV | - | 8MHz | - | -15V | 8000 kHz | 146.02dB | 0.06μA | - | YES | YES | - | - | - | 22V | - | - | - | - | 0.035μA | - | - | - | - | - | - | 4.572mm | 9.375mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX436ESD Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~85°C | Tube | 1996 | - | e0 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | - | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | 5V | - | not_compliant | 20 | MAX436 | 14 | - | Not Qualified | - | - | +-5V | - | - | - | 1 | - | - | - | 35mA | 41mA | - | - | 850V/μs | - | Transconductance | 70 dB | 1μA | ±4.75V~5.25V | 20mA | - | 300μV | - | - | - | -5V | 275000 kHz | - | - | - | - | - | 6V | - | - | - | - | - | 200MHz | - | - | - | -6V | - | - | - | - | - | 8.65mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX4275BJEUA Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | -40°C~85°C | Tube | 1999 | GainAmp™ | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | - | - | DUAL | GULL WING | 240 | 2 | 3V | 0.65mm | not_compliant | 20 | MAX4275 | 8 | S-PDSO-G8 | Not Qualified | Rail-to-Rail | 5V | - | - | - | - | 2 | - | - | - | 355μA | 710μA | - | - | 0.7V/μs | - | General Purpose | - | 50pA | 2.5V~5.5V ±1.25V~2.75V | 65mA | - | 500μV | - | - | - | - | - | - | 0.01μA | - | - | - | 6V | - | - | - | - | - | 1.7MHz | - | - | - | - | - | - | - | - | 1.1mm | 3mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX9912EUA T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | TAPE AND REEL | - | DUAL | GULL WING | - | 2 | - | 0.65mm | - | - | MAX9912 | 8 | S-PDSO-G8 | - | Rail-to-Rail | - | - | - | - | - | 2 | - | - | - | 7μA | - | - | - | 0.1V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 1pA | 1.8V~5.5V | 15mA | - | 200μV | - | 200kHz | - | - | 200 kHz | 120dB | 0.00003μA | - | NO | YES | 6V | - | - | - | YES | YES | - | - | 0.00001μA | NO | - | - | NO | NO | - | 1.1mm | 3mm | No | ROHS3 Compliant | - | ||
![]() MAX4434EUK/V T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -40°C~85°C | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | - | - | - | - | 571mW | DUAL | GULL WING | - | 1 | 5V | - | - | - | MAX4434 | 5 | - | - | - | 5V | - | - | - | - | 1 | - | - | - | - | 18mA | 65mA | 15mA | 133V/μs | - | Voltage Feedback | -92 dB | 14μA | 4.5V~5.5V | 65mA | - | 3.5mV | 150MHz | - | - | - | - | 100dB | 22μA | 85dB | - | - | 6V | 1mV | 23 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | No | ROHS3 Compliant | - | ||
![]() MAX9934FALT T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFBGA, CSPBGA | - | 6 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | e4 | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | GOLD | - | - | - | - | 357.8mW | DUAL | NO LEAD | 260 | 1 | 3.3V | - | - | 30 | MAX9934 | 6 | - | Not Qualified | - | - | 3.3V | - | 2.5V | - | 1 | - | - | ANALOG CIRCUIT | 120μA | 120μA | - | - | - | - | Current Sense | 119 dB | 35μA | 2.5V~3.6V | - | - | 10μV | - | - | 0.23mA | - | - | - | - | 110dB | - | - | - | - | - | - | - | - | 5kHz | - | - | - | - | - | - | - | - | 0.8mm | 2mm | - | ROHS3 Compliant | - | ||
![]() MAX4805ACTJ T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 32-WFQFN Exposed Pad | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAX4805 | 32 | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44MHz | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX4805CTJ T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 32-WFQFN Exposed Pad | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAX4805 | 32 | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44MHz | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX44285FAWA T Maxim Integrated | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 8-WFBGA, WLBGA | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 1.3mA | - | - | - | - | - | Current Sense | - | 65μA | 2.7V~5.5V | - | - | 12μV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80kHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4431EUK-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | 5V | 0.95mm | not_compliant | 20 | MAX4431 | 5 | R-PDSO-G5 | Not Qualified | - | - | +-5V | - | - | - | 1 | - | - | - | - | - | - | 11mA | 145V/μs | - | Voltage Feedback | 120 dB | 11μA | 9V~11V ±4.5V~5.5V | - | - | - | - | - | - | -5V | 215000 kHz | - | 30μA | - | NO | YES AVCL>=2 | 6V | 1.25mV | - | - | NO | NO | 215MHz | - | - | NO | -6V | - | YES | NO | - | - | 2.9mm | - | ROHS3 Compliant | - | ||
![]() MAX4437EUA-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | - | - | DUAL | GULL WING | 240 | 2 | 5V | 0.65mm | not_compliant | 20 | MAX4437 | 8 | S-PDSO-G8 | Not Qualified | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 15mA | 388V/μs | - | Voltage Feedback | 100 dB | 14μA | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 6V | 1mV | - | - | - | - | 150MHz | - | - | - | - | - | - | - | - | 1.1mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX4487ASD-T Maxim Integrated | 98 | - | Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | TIN LEAD | - | - | - | TAPE AND REEL | - | DUAL | GULL WING | 245 | 4 | 5V | 1.27mm | not_compliant | NOT SPECIFIED | MAX4487 | 14 | - | Not Qualified | Rail-to-Rail | - | 3/5V | - | - | - | 4 | - | - | - | - | - | - | 2.2mA | 20V/μs | VOLTAGE-FEEDBACK | General Purpose | 83 dB | 0.1pA | 2.7V~5.5V | - | - | - | - | 7MHz | - | - | 7000 kHz | - | 0.0001μA | - | NO | YES | 6V | 300μV | - | - | YES | NO | - | - | 0.0001μA | NO | - | - | NO | NO | 1260 | 1.75mm | 8.65mm | - | ROHS3 Compliant | - | ||
![]() MAX4232AKA Maxim Integrated | 1800 | - | Datasheet | - | Surface Mount | - | SOT-23 | - | 8 | - | - | - | 2012 | - | e0 | no | - | 1 (Unlimited) | 8 | EAR99 | - | 125°C | -40°C | - | - | - | DUAL | GULL WING | - | 2 | 5V | 0.65mm | - | - | - | 8 | - | - | - | - | 3/5V | AUTOMOTIVE | - | - | - | 5.5V | 2.7V | - | - | - | - | - | 10 V/μs | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 52 dB | - | - | - | - | - | - | 10MHz | - | - | 10000 kHz | 100dB | - | - | NO | YES | - | - | - | 2.5V | YES | NO | - | 1.35V | - | NO | - | - | NO | NO | - | 1.45mm | 2.9mm | No | RoHS Compliant | - | ||
![]() MAX4237BEUA T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | - | UMAX | - | 8 | 362mW | - | - | 2001 | - | e3 | yes | - | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | - | 8 | - | - | - | 5V | - | INDUSTRIAL | - | 1 | - | 5.5V | 2.4V | - | 350μA | - | - | - | 1.3 V/μs | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 84 dB | 1pA | - | 30mA | Single | 5μV | - | 7.5MHz | - | - | 7500 kHz | 128dB | 0.0005μA | 97dB | YES | YES AVCL>=5 | - | - | - | - | YES | NO | - | - | - | NO | - | - | NO | - | - | - | 3mm | No | RoHS Compliant | - | ||
![]() MAX4389EXT Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | - | - | - | 6 | - | - | - | 2015 | - | e4 | yes | - | 1 (Unlimited) | - | EAR99 | Nickel/Gold (Ni/Au) | 85°C | -40°C | 8542.33.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11V | 4.5V | - | - | - | - | - | - | - | OPERATIONAL AMPLIFIER | 70 dB | - | - | - | - | - | - | - | - | - | - | 70dB | - | - | - | - | - | - | - | 5.5V | - | - | - | 2.25V | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() MAX44259AUK Maxim Integrated | 1839 | - | Datasheet | - | Surface Mount | - | SOT-23 | - | 5 | - | - | - | 2015 | - | - | - | - | - | 5 | EAR99 | - | 125°C | -40°C | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | AUTOMOTIVE | - | - | - | 5.5V | 1.7V | - | - | - | - | - | 7 V/μs | - | OPERATIONAL AMPLIFIER | 75 dB | - | - | - | - | - | 15MHz | 15MHz | - | - | 15000 kHz | 115dB | 0.0001μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800μV | - | - | - | - | 2.9mm | - | RoHS Compliant | - |