- Packaging
- Package / Case
- Amplifier Type
- Number of Functions
- Terminal Position
- Terminal Form
- ECCN Code
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Published
- Base Part Number
Attribute column
Manufacturer
Maxim Integrated Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Power Supplies | Number of Circuits | Operating Supply Current | Current - Supply | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Input Offset Voltage (Vos) | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Low-Bias | Micropower | -3db Bandwidth | Bias Current-Max (IIB) @25C | Programmable Power | Neg Supply Voltage-Max (Vsup) | Wideband | Power | Voltage Gain-Min | Common-mode Reject Ratio-Min | Output Current-Min | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4075ADEUA T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~70°C | Tape & Reel (TR) | 2000 | GainAmp™ | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | TAPE AND REEL | DUAL | GULL WING | 240 | 2 | 5V | 0.65mm | not_compliant | 20 | MAX4075 | 8 | S-PDSO-G8 | Not Qualified | Rail-to-Rail | 3/5V | 2 | - | 37μA | 0.1V/μs | VOLTAGE-FEEDBACK | General Purpose | - | 0.8pA | 2.5V~5.5V | - | - | - | 4000 kHz | 0.001μA | NO | YES | 6V | 200μV | YES | YES | 200kHz | - | NO | - | NO | NO | - | - | - | 1.1mm | 3mm | ROHS3 Compliant | ||
![]() MAX9624AXA T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TFSOP (0.049, 1.25mm Width) | - | SC-70-8 | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | MAX9624 | - | - | - | Rail-to-Rail | - | 2 | 1mA | 1mA | - | - | General Purpose | - | - | 2V~5.25V | 100μV | 50MHz | - | - | - | - | - | - | 100μV | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX4267ESA T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | DUAL | GULL WING | 240 | 1 | - | - | - | NOT SPECIFIED | MAX4267 | 8 | R-PDSO-G8 | Not Qualified | - | - | 1 | - | 28mA | 900V/μs | - | Voltage Feedback | - | 3.5μA | 4.5V~8V ±2.25V~4V | - | 1.5GHz | - | - | - | - | - | - | 1mV | - | - | 300MHz | - | - | - | - | - | - | - | - | - | 4.9mm | ROHS3 Compliant | ||
![]() MAX9624AKA T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | SC-70-5 | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAX9624 | - | - | - | Rail-to-Rail | - | 2 | - | 1mA | - | - | General Purpose | - | - | 2V~5.25V | - | 50MHz | - | - | - | - | - | - | 100μV | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX473EPA Maxim Integrated | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C | Tube | 1995 | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | DUAL | - | 240 | 1 | 5V | 2.54mm | not_compliant | 20 | MAX473 | 8 | R-PDIP-T8 | Not Qualified | Rail-to-Rail | 3/5V | 1 | - | 2mA | 17V/μs | VOLTAGE-FEEDBACK | General Purpose | 72 dB | 80nA | 2.7V~5.25V ±1.35V~2.625V | - | 12MHz | - | 12000 kHz | 0.2μA | NO | YES | 7V | 700μV | - | - | - | - | - | - | - | - | - | 72 dB | - | 4.572mm | 9.375mm | Non-RoHS Compliant | ||
![]() MAX4289ESA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | - | 30 | MAX4289 | 8 | R-PDSO-G8 | Not Qualified | Rail-to-Rail | - | 1 | - | 18μA | 0.006V/μs | - | General Purpose | 110 dB | 5nA | 1V~5.5V | - | 17kHz | - | 17 kHz | - | - | - | 6V | 200μV | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | ROHS3 Compliant | ||
![]() ICL7621DESA-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 1999 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | not_compliant | NOT SPECIFIED | ICL7621 | 8 | R-PDSO-G8 | Not Qualified | Rail-to-Rail | - | 2 | - | 100μA | 0.016V/μs | - | General Purpose | 91 dB | 1pA | 2V~16V ±1V~8V | - | 480kHz | -5V | 480 kHz | 0.0004μA | - | - | 9V | 15mV | - | - | - | - | - | -9V | - | - | - | - | - | 1.75mm | 4.9mm | ROHS3 Compliant | ||
![]() MAX4075ADESA T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~70°C | Tape & Reel (TR) | 2000 | GainAmp™ | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | TAPE AND REEL | DUAL | GULL WING | 240 | 2 | 5V | - | not_compliant | NOT SPECIFIED | MAX4075 | 8 | R-PDSO-G8 | Not Qualified | Rail-to-Rail | 3/5V | 2 | - | 37μA | 0.1V/μs | VOLTAGE-FEEDBACK | General Purpose | - | 0.8pA | 2.5V~5.5V | - | - | - | 4000 kHz | 0.001μA | NO | YES | 6V | 200μV | YES | YES | 200kHz | - | NO | - | NO | NO | - | - | - | 1.75mm | 4.9mm | ROHS3 Compliant | ||
![]() MAX9625AXA T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TFSOP (0.049, 1.25mm Width) | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAX9625 | - | - | - | Rail-to-Rail | - | 2 | 1mA | - | - | - | General Purpose | - | - | 2V~5.25V | 100μV | 200MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX4267EUA-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | DUAL | GULL WING | 240 | 1 | - | 0.65mm | not_compliant | 20 | MAX4267 | 8 | S-PDSO-G8 | Not Qualified | - | - | 1 | - | 28mA | 900V/μs | - | Voltage Feedback | - | 3.5μA | 4.5V~8V ±2.25V~4V | - | 1.5GHz | - | - | - | - | - | - | 1mV | - | - | 300MHz | - | - | - | - | - | - | - | - | - | 3mm | ROHS3 Compliant | ||
![]() MAX9938FELT TG7 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 6-WDFN | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | MAX9938 | - | - | - | - | - | 1 | - | 1.1μA | - | - | Current Sense | - | - | 1.6V~28V | - | - | - | - | - | - | - | - | 100μV | - | - | 60kHz | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX4019ESD TG05 Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4478ASD TG002 Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4492AUD TGC1 Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4172ESA TGA7 Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4173FESA G002 Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4322ESA TG002 Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4244ESD T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 1998 | Beyond-the-Rails™ | e3 | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | Tin (Sn) | - | - | TAPE AND REEL | DUAL | GULL WING | 260 | 4 | 5.5V | 1.27mm | - | 30 | MAX4244 | 14 | - | Not Qualified | Rail-to-Rail | +-0.9/+-2.75/1.8/5.5V | 4 | - | 14μA | 0.04V/μs | VOLTAGE-FEEDBACK | General Purpose | 68 dB | 2nA | 1.8V~5.5V ±0.9V~2.5V | - | 90kHz | - | 90 kHz | 0.015μA | NO | YES | 3V | 200μV | NO | YES | - | 0.006μA | NO | -3V | NO | NO | 1260 | - | - | 1.75mm | 8.65mm | ROHS3 Compliant | ||
![]() MAX4184ESA T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 2002 | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | MAX4184 | 8 | R-PDSO-G8 | Not Qualified | - | - | 2 | - | 1mA | 320V/μs | - | Current Feedback | 58 dB | 1μA | 4.5V~11V ±2.25V~5.5V | - | - | -5V | 270000 kHz | - | - | - | 6V | 1.5mV | - | - | 245MHz | - | - | -6V | - | - | - | - | - | 1.75mm | 4.9mm | ROHS3 Compliant | ||
![]() MAX4388ESD T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 2000 | - | e3 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | MATTE TIN | - | - | - | DUAL | GULL WING | 260 | 2 | 3V | - | - | NOT SPECIFIED | MAX4388 | 14 | R-PDSO-G14 | Not Qualified | - | - | 2 | - | 23mA | 385V/μs | - | Buffer | - | 13μA | 2.85V~6.5V ±1.425V~3.25V | - | - | - | - | 35μA | - | - | 6.5V | 100μV | - | - | 130MHz | - | - | - | - | - | - | - | 0.106A | 1.75mm | 8.65mm | ROHS3 Compliant |