- Packaging
- Package / Case
- Amplifier Type
- Number of Functions
- Terminal Position
- Terminal Form
- ECCN Code
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Published
- Base Part Number
Attribute column
Manufacturer
Maxim Integrated Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Current | Supply Current-Max | Current - Supply | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Max Dual Supply Voltage | Low-Bias | Micropower | -3db Bandwidth | Min Dual Supply Voltage | Bias Current-Max (IIB) @25C | Programmable Power | Dual Supply Voltage | Neg Supply Voltage-Max (Vsup) | Input Offset Voltage-Max | Wideband | Power | Voltage Gain-Min | Input Voltage Noise Density | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4322ESA TG002 Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX412BCSA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | YES | - | 70°C | - | - | - | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 8542.33.00.01 | - | DUAL | GULL WING | 260 | 2 | 5V | 1.27mm | - | 30 | - | 8 | R-PDSO-G8 | Not Qualified | - | - | +-5V | COMMERCIAL | - | - | - | - | - | - | - | - | - | 4.5 V/us | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 121 dB | - | - | - | - | - | - | -5V | 28000 kHz | - | 0.2μA | - | YES | YES | 6V | - | - | - | - | - | - | 0.15μA | - | - | -6V | 350μV | - | - | 32000 | - | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX4266EUA T Maxim Integrated | 7503 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | 30 | MAX4266 | 8 | S-PDSO-G8 | Not Qualified | - | - | - | - | - | 1 | - | - | - | - | - | - | 28mA | 900V/μs | - | Voltage Feedback | - | 3.5μA | 4.5V~8V ±2.25V~4V | - | - | - | 700MHz | - | - | - | - | - | - | - | - | 1mV | - | - | - | 350MHz | - | - | - | - | - | - | - | - | - | - | - | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4164ESD Maxim Integrated | 3132 | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~85°C | Tube | 2010 | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | - | DUAL | GULL WING | 240 | 4 | 3V | 1.27mm | - | 20 | MAX4164 | 14 | - | - | Rail-to-Rail | 5V | +-1.35/+-5/2.7/10V | - | - | 4 | - | - | 25μA | 25μA | 15mA | - | - | 0.115V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 1pA | 2.7V~10V ±1.35V~5V | 15mA | 500μV | 200 kHz | - | - | 200 kHz | 120dB | 0.0001μA | - | NO | YES | 11V | - | - | YES | YES | - | - | 0.0001μA | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() MAX9625AXA T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TFSOP (0.049, 1.25mm Width) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAX9625 | - | - | - | Rail-to-Rail | - | - | - | - | 2 | - | - | 1mA | - | - | - | - | - | - | General Purpose | - | - | 2V~5.25V | - | 100μV | - | 200MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4267EUA-T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | DUAL | GULL WING | 240 | 1 | - | 0.65mm | not_compliant | 20 | MAX4267 | 8 | S-PDSO-G8 | Not Qualified | - | - | - | - | - | 1 | - | - | - | - | - | - | 28mA | 900V/μs | - | Voltage Feedback | - | 3.5μA | 4.5V~8V ±2.25V~4V | - | - | - | 1.5GHz | - | - | - | - | - | - | - | - | 1mV | - | - | - | 300MHz | - | - | - | - | - | - | - | - | - | - | - | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4321EUK Maxim Integrated | 450 | - | Datasheet | - | - | Surface Mount | - | - | - | 5 | - | - | - | - | - | - | e3 | yes | - | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | - | 5 | - | - | - | - | - | INDUSTRIAL | - | - | 6.5V | 2.4V | - | - | - | - | - | 2 V/us | - | OPERATIONAL AMPLIFIER | 60 dB | - | - | - | - | - | 5MHz | - | 5000 kHz | 103dB | 0.18μA | - | - | - | - | - | 3.25V | - | - | - | 1.2V | - | - | - | - | 6000μV | - | - | - | - | - | 2.9mm | - | No | RoHS Compliant | - | ||
![]() MAX4400AXK Maxim Integrated | 9248 | - | Datasheet | - | - | Surface Mount | - | - | - | 5 | - | - | - | - | - | - | e0 | no | - | 1 (Unlimited) | 5 | EAR99 | - | 125°C | -40°C | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | - | - | - | - | - | - | AUTOMOTIVE | - | - | 5.5V | 2.5V | - | - | - | - | - | 1 V/us | - | OPERATIONAL AMPLIFIER | 68 dB | - | - | - | - | - | 800 kHz | - | 800 kHz | 120dB | 0.0001μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 2mm | - | No | RoHS Compliant | - | ||
![]() MAX4076EUK Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | - | SOT-23 | - | 5 | - | - | - | - | - | - | e3 | - | - | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | 70°C | -40°C | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | - | - | - | - | - | - | OTHER | - | - | 5.5V | 2.5V | - | - | - | - | - | 90 V/us | - | OPERATIONAL AMPLIFIER | 70 dB | - | - | - | - | - | 230 kHz | - | 230000 kHz | 117dB | 0.0002μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | - | No | RoHS Compliant | - | ||
![]() ICL7611AMTV Maxim Integrated | In Stock | - | Datasheet | - | - | Through Hole | - | - | - | 8 | - | - | - | - | Bulk | - | e0 | no | - | 1 (Unlimited) | 8 | EAR99 | - | 125°C | -55°C | - | - | BOTTOM | WIRE | 240 | 1 | 5V | - | - | 20 | - | 8 | - | - | - | - | - | MILITARY | - | - | 16V | 2V | - | - | - | 2.5mA | - | 0.016 V/us | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 66 dB | - | - | - | - | - | 1.4MHz | -5V | 44 kHz | 104dB | 0.004μA | - | NO | YES | - | - | 8V | YES | - | - | 1V | 0.00005μA | YES | - | - | 3000μV | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() MAX4304EUK Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | - | SOT-23 | - | 5 | - | - | - | - | - | - | e3 | yes | - | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | - | 5 | - | - | - | - | - | INDUSTRIAL | 1 | - | - | - | 20mA | - | - | - | - | 400 V/μs | - | OPERATIONAL AMPLIFIER | 80 dB | 70μA | - | 70mA | 1mV | - | 740MHz | -5V | 740000 kHz | 65dB | - | 85dB | - | - | - | - | 5.5V | - | - | - | 3.5V | - | - | - | - | - | - | - | - | 2.1nV/sqrt Hz | - | 2.9mm | - | No | RoHS Compliant | - | ||
![]() MAX4412EXK Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | - | - | - | - | - | Bulk | - | e0 | no | - | 1 (Unlimited) | 5 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | - | 0.635mm | - | - | - | - | R-PDSO-G5 | - | - | - | 3/5V | INDUSTRIAL | - | - | 5.5V | 2.7V | - | - | - | 3.5mA | - | 220 V/us | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 60 dB | - | - | - | - | - | - | - | - | 93dB | - | - | NO | YES | - | - | - | NO | NO | - | - | 4μA | NO | - | - | 9000μV | YES | NO | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() MAX4322EUK Maxim Integrated | 2802 | - | Datasheet | - | Tin | Surface Mount | - | SOT-23 | - | 5 | - | - | 571mW | - | - | - | e3 | yes | - | 1 (Unlimited) | 5 | EAR99 | - | 85°C | -40°C | - | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | - | 5 | - | - | - | - | - | INDUSTRIAL | - | - | 6.5V | 2.4V | - | - | - | 1.2mA | - | 2 V/us | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 60 dB | - | - | - | - | - | 5MHz | - | 5000 kHz | 106dB | 0.18μA | - | NO | YES | - | - | 3.25V | NO | NO | - | 1.2V | - | NO | 3V | - | 6000μV | NO | - | - | - | - | 2.9mm | - | No | RoHS Compliant | - | ||
![]() MAX4482AKA Maxim Integrated | 40 | - | Datasheet | - | - | Surface Mount | - | SOT-23 | - | 8 | - | - | - | - | - | - | e0 | no | - | 1 (Unlimited) | 8 | EAR99 | - | 125°C | -40°C | - | - | DUAL | GULL WING | 240 | 2 | 5V | 0.65mm | - | 20 | - | 8 | - | - | - | - | - | AUTOMOTIVE | - | - | 5.5V | 2.5V | - | - | - | - | - | 0.08 V/us | - | OPERATIONAL AMPLIFIER | 71 dB | - | - | - | - | - | 140 kHz | - | 140 kHz | 110dB | 0.0001μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9000μV | - | - | - | - | 1.45mm | 2.9mm | - | No | RoHS Compliant | - | ||
![]() MAX4437ESA-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | - | SOIC | - | - | - | - | - | - | - | 2015 | e0 | no | - | 1 (Unlimited) | 8 | EAR99 | TIN LEAD | 85°C | -40°C | - | - | DUAL | GULL WING | 240 | 2 | 5V | - | - | NOT SPECIFIED | - | 8 | R-PDSO-G8 | Not Qualified | - | - | - | INDUSTRIAL | - | 2 | - | - | 15mA | - | - | - | - | 388 V/μs | - | OPERATIONAL AMPLIFIER | 100 dB | 14μA | - | 65mA | 1mV | - | - | - | - | - | - | - | - | - | 6V | - | - | - | - | 150MHz | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | - | RoHS Compliant | - | ||
![]() MAX4162EUK Maxim Integrated | 1540 | - | Datasheet | - | Tin | Surface Mount | - | - | - | 5 | - | - | 312mW | - | - | - | e0 | no | - | 1 (Unlimited) | 5 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | 240 | 1 | 3V | - | - | 20 | - | 5 | - | - | - | - | - | INDUSTRIAL | - | - | 10V | 2.5V | - | - | - | - | - | 0.115 V/us | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 70 dB | - | - | - | - | - | 200 kHz | - | 200 kHz | 120dB | 0.0001μA | - | NO | YES | - | - | 5V | YES | YES | - | 1.25V | 0.0001μA | NO | 3V | - | 4000μV | NO | - | - | - | - | 2.9mm | - | No | RoHS Compliant | - | ||
![]() MAX4239AUT Maxim Integrated | 1833 | - | Datasheet | 98 Weeks | Tin | Surface Mount | - | SOT-23 | - | 6 | - | - | 727mW | - | - | - | - | yes | - | 1 (Unlimited) | 6 | EAR99 | - | 125°C | -40°C | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | 5V | 0.95mm | - | - | - | 6 | - | - | - | - | - | AUTOMOTIVE | - | - | 5.5V | 2.7V | - | - | - | - | - | 1.6 V/us | - | OPERATIONAL AMPLIFIER | 120 dB | - | - | - | - | - | 6.5MHz | - | 6500 kHz | 150dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5μV | - | - | - | - | 1.45mm | 2.9mm | - | No | RoHS Compliant | - | ||
![]() MAX4475ATT Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | 6 | - | - | - | - | - | - | e3 | yes | - | 1 (Unlimited) | 6 | EAR99 | Matte Tin (Sn) | 125°C | -40°C | 8542.33.00.01 | - | DUAL | - | 260 | 1 | 5V | 0.95mm | - | - | - | 6 | - | - | - | - | - | AUTOMOTIVE | - | - | 5.5V | 2.7V | - | - | - | - | - | 3 V/us | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 90 dB | - | - | - | - | - | 10MHz | - | 10000 kHz | 120dB | 0.00015μA | - | YES | YES | - | - | - | YES | NO | - | - | 0.00015μA | NO | - | - | 750μV | NO | NO | - | - | 0.8mm | 3mm | - | No | RoHS Compliant | - | ||
![]() MAX4101ESA Maxim Integrated | 9585 | - | Datasheet | - | - | - | - | SOIC | YES | 8 | - | - | - | - | - | 1996 | e0 | - | - | 1 (Unlimited) | 8 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | 240 | 1 | 5V | - | - | 20 | - | 8 | - | Not Qualified | - | - | +-5V | INDUSTRIAL | 1 | - | - | - | - | - | - | - | - | 250 V/μs | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 75 dB | 3μA | - | - | 1mV | - | - | -5V | 200000 kHz | 58dB | 9μA | - | NO | YES AVCL>=2 | - | - | 6V | NO | NO | - | - | - | NO | - | - | - | YES | NO | - | - | - | 4.9mm | 3.9mm | - | RoHS Compliant | Contains Lead | ||
![]() MAX9911EXT Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | - | YES | - | 85°C | -40°C | - | - | Cut Tape | - | e4 | yes | - | 1 (Unlimited) | 6 | EAR99 | Gold/Nickel (Au/Ni) | - | - | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | compliant | NOT SPECIFIED | - | 6 | R-PDSO-G6 | Not Qualified | - | - | 2/5V | INDUSTRIAL | - | - | - | - | - | - | - | 0.0055mA | - | 0.1 V/us | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 80 dB | - | - | - | - | - | - | - | 200 kHz | - | 0.00001μA | - | NO | YES | 6V | - | - | YES | YES | - | - | 0.00001μA | NO | - | - | 1000μV | NO | NO | 10000 | - | 1.1mm | 2mm | 1.25mm | - | RoHS Compliant | - |