- Packaging
- Package / Case
- Amplifier Type
- Number of Functions
- Terminal Position
- Terminal Form
- ECCN Code
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Published
- Base Part Number
Attribute column
Manufacturer
Maxim Integrated Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Voltage | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Accuracy | Current - Supply | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Low-Bias | Micropower | -3db Bandwidth | Bias Current-Max (IIB) @25C | Programmable Power | Dual Supply Voltage | Neg Supply Voltage-Max (Vsup) | Power | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4081FASA T Maxim Integrated | 4110 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | 471mW | DUAL | GULL WING | 260 | 1 | - | - | 30 | MAX4081 | 8 | - | - | Voltage | - | - | - | - | - | 1 | - | 103μA | 103μA | - | - | 0.1 % | - | - | - | Current Sense | 100 dB | 5μA | 4.5V~76V | - | 100μV | 150 kHz | 150 kHz | - | - | - | 13.98dB | - | 100dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() MAX4162EUK T Maxim Integrated | 30 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | -40°C~85°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | - | 312mW | DUAL | GULL WING | 260 | 1 | 3V | - | 30 | MAX4162 | 5 | - | - | Rail-to-Rail | 5V | - | - | - | 1 | - | - | 25μA | 25μA | 15mA | - | - | - | 0.115V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 1pA | 2.7V~10V ±1.35V~5V | 15mA | 500μV | 200 kHz | - | - | - | 200 kHz | 120dB | - | - | NO | YES | - | - | YES | YES | - | - | NO | 3V | - | - | 1.3mm | - | 3mm | 1.75mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX4377TASA Maxim Integrated | 11 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | -40°C~125°C | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 12V | - | 30 | MAX4377 | 8 | Not Qualified | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 1mA | 10V/μs | - | Current Sense | 90 dB | 800μA | 3V~28V | - | - | 1.7MHz | - | - | - | - | - | - | - | - | - | 30V | - | - | - | 2MHz | - | - | - | - | - | - | 1.75mm | 4.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX9938FELT T Maxim Integrated | 40000 | - | Datasheet | 17 Weeks | - | - | Surface Mount | 6-WDFN | YES | 6 | -40°C~85°C | Tape & Reel (TR) | 2008 | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | - | 358mW | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3.6V | - | NOT SPECIFIED | MAX9938 | - | - | 200mV | - | - | - | - | - | - | 1 | - | 1.1μA | - | - | - | - | - | - | - | Current Sense | 130 dB | - | 1.6V~28V | - | 100μV | 125 kHz | 125 kHz | - | -3.6V | - | - | - | - | - | - | 30V | - | - | - | 60kHz | - | - | - | - | - | 800μm | - | 2mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4377FAUA Maxim Integrated | 96 | - | Datasheet | 6 Weeks | Tin | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | -40°C~125°C | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | 362mW | DUAL | GULL WING | 260 | 1 | 12V | 0.65mm | 30 | MAX4377 | 8 | - | - | - | - | - | - | - | 2 | - | - | 1mA | 1mA | 2mA | - | 0.5 % | - | 10V/μs | - | Current Sense | 90 dB | 800μA | 3V~28V | 1mA | - | 1.7MHz | - | - | - | - | 33.98dB | - | 66dB | - | - | 30V | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | - | No | Unknown | ROHS3 Compliant | Contains Lead | ||
![]() MAX9613AXT T Maxim Integrated | 1293 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | -40°C~125°C | Tape & Reel (TR) | 2010 | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Nickel/Gold (Ni/Au) | TR | - | DUAL | GULL WING | - | 1 | 3.3V | - | - | MAX9613 | 6 | - | - | Rail-to-Rail | - | - | 2/5V | - | 1 | - | - | 220μA | 220μA | 75mA | - | - | - | 1.3V/μs | VOLTAGE-FEEDBACK | General Purpose | 82 dB | 1pA | 1.7V~5.5V | 275mA | 23μV | 2.8MHz | - | - | - | 2800 kHz | 120dB | - | - | YES | YES | 6V | - | YES | YES | - | - | NO | - | - | NO | 1mm | - | 2.2mm | 1.35mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX9944ASA Maxim Integrated | 168 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | -40°C~125°C | Tube | 2011 | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | 606.1mW | DUAL | GULL WING | - | 2 | 15V | - | - | MAX9944 | 8 | - | - | Rail-to-Rail | 19V | - | - | - | 2 | - | - | 550μA | 550μA | 20mA | - | - | - | 0.35V/μs | VOLTAGE-FEEDBACK | General Purpose | 105 dB | 4nA | 6V~38V ±3V~19V | 20mA | 20μV | 2.4MHz | - | - | -15V | 2400 kHz | 130dB | 0.09μA | - | YES | YES | - | - | - | YES | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() MAX44251AUA Maxim Integrated | 7388 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | -40°C~125°C | Tube | 2007 | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | MAX44251 | 8 | - | - | Rail-to-Rail | - | - | - | - | 2 | - | - | 1.15mA | 1.15mA | 58mA | - | - | - | 8V/μs | VOLTAGE-FEEDBACK | Zero-Drift | 133 dB | 200pA | 2.7V~20V ±1.35V~10V | 96mA | 3μV | 10MHz | - | - | - | 10000 kHz | 154dB | - | - | YES | YES | - | - | NO | NO | - | 0.0013μA | NO | - | - | NO | 950μm | - | 3.05mm | 3.05mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX4233AUB T Maxim Integrated | 1264 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | 2.7V | 0.5mm | - | MAX4233 | 10 | - | - | Rail-to-Rail | - | - | 3/5V | - | - | 2 | - | 1.2mA | 1.1mA | 200mA | - | - | - | 10V/μs | VOLTAGE-FEEDBACK | General Purpose | 52 dB | 50pA | 2.7V~5.5V | 200mA | 850μV | 10MHz | - | - | - | 10000 kHz | 100dB | 0.00055μA | - | NO | YES | 6V | - | YES | NO | - | - | NO | - | - | NO | - | 1.1mm | 3mm | - | No | - | ROHS3 Compliant | - | ||
![]() MAX4233AUB Maxim Integrated | 40 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | -40°C~125°C | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 2 | 2.7V | 0.5mm | 30 | MAX4233 | 10 | Not Qualified | - | Rail-to-Rail | - | - | 3/5V | - | - | 2 | - | - | - | - | - | - | 1.2mA | 10V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 50pA | 2.7V~5.5V | - | - | 10MHz | - | - | - | 10000 kHz | - | - | - | NO | YES | 6V | 850μV | YES | NO | - | - | NO | - | - | NO | - | 1.1mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX44264EWT T Maxim Integrated | 2550 | - | Datasheet | 6 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 6-WFBGA, WLBGA | - | 6 | -40°C~85°C | Tape & Reel (TR) | 2011 | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | - | 840mW | BOTTOM | BALL | - | 1 | 5V | 0.4mm | - | MAX44264 | - | - | - | Rail-to-Rail | - | - | - | - | 1 | - | - | 750nA | 750nA | 11mA | - | - | - | 0.002V/μs | - | General Purpose | 70 dB | 200pA | 1.8V~5.5V | 36mA | 500μV | 9 kHz | - | - | - | 90 kHz | 120dB | 0.00425μA | 70dB | - | - | 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() MAX44250AUK T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | -40°C~125°C | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | 5 | EAR99 | - | TAPE AND REEL | 246.7mW | DUAL | GULL WING | - | 1 | 3.3V | - | - | MAX44250 | - | Not Qualified | - | Rail-to-Rail | - | - | - | - | 1 | - | - | 1.22mA | 1.15mA | 58mA | - | - | - | 8V/μs | VOLTAGE-FEEDBACK | Zero-Drift | 133 dB | 200pA | 2.7V~20V ±1.35V~10V | 96mA | 3μV | 10MHz | - | - | - | 10000 kHz | 154dB | - | - | YES | YES | 22V | - | NO | NO | - | - | NO | - | - | - | - | - | 2.9mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() MAX4234ASD Maxim Integrated | 48 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | -40°C~125°C | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 4 | 2.7V | 1.27mm | - | MAX4234 | 14 | - | - | Rail-to-Rail | - | - | 3/5V | - | 4 | - | - | 1.2mA | 1.1mA | 200mA | - | - | - | 10V/μs | VOLTAGE-FEEDBACK | General Purpose | 52 dB | 50pA | 2.7V~5.5V ±1.35V~2.5V | 200mA | 850μV | 10MHz | - | - | - | 10000 kHz | 100dB | - | - | NO | YES | 6V | - | YES | NO | - | - | NO | - | - | NO | 1.5mm | - | 8.75mm | 4mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX9934TAUA Maxim Integrated | 252 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | -40°C~125°C | Tube | 2013 | e3 | - | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | MAX9934 | - | - | - | - | - | 3.6V | - | 2.5V | - | 1 | ANALOG CIRCUIT | 120μA | 120μA | - | - | - | - | - | - | Current Sense | 128 dB | 35μA | 2.5V~3.6V | - | 10μV | 1.5 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | - | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX9929FAUA Maxim Integrated | 1000 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | -40°C~125°C | Tube | 2008 | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | MAX9928 | 8 | - | - | - | - | - | 3.3V | - | - | 1 | - | 20μA | 20μA | - | 20μA | - | - | - | - | Current Sense | 93 dB | 1.6μA | 2.5V~5.5V | - | 6mV | 150 kHz | - | - | - | - | - | 6μA | - | - | - | 6V | - | - | - | - | - | - | - | - | - | 950μm | - | 3.1mm | 3.1mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MAX2470EUT T Maxim Integrated | 100 | - | Datasheet | 6 Weeks | - | - | Surface Mount | SOT-23-6 | YES | 6 | -40°C~85°C | Tape & Reel (TR) | 1999 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | 30 | MAX2470 | 6 | Not Qualified | - | Differential | - | - | 3/5V | - | - | 1 | - | - | - | - | - | - | 5.5mA | - | - | Buffer | - | 10μA | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 7V | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX9934FART T Maxim Integrated | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | 6-WFBGA, CSPBGA | YES | 6 | -40°C~125°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | - | 308mW | BOTTOM | BALL | 260 | 1 | 3.3V | 0.5mm | NOT SPECIFIED | MAX9934 | 6 | Not Qualified | - | - | - | - | 3.3V | 2.5V | - | 1 | ANALOG CIRCUIT | 120μA | - | - | - | - | - | - | - | Current Sense | 134 dB | 35μA | 2.5V~3.6V | - | 10μV | - | - | 0.23mA | - | - | - | - | 120dB | - | - | - | - | - | - | 5kHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX9934TART T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 6-WFBGA, CSPBGA | YES | 6 | -40°C~125°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | - | 308mW | BOTTOM | BALL | 260 | 1 | 3.3V | 0.5mm | NOT SPECIFIED | MAX9934 | 6 | Not Qualified | - | - | - | - | 3.3V | 2.5V | - | 1 | ANALOG CIRCUIT | 120μA | - | - | - | - | - | - | - | Current Sense | 135 dB | 35μA | 2.5V~3.6V | - | 10μV | - | - | 0.23mA | - | - | - | - | 120dB | - | - | - | - | - | - | 1.5kHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4238ATT T Maxim Integrated | 5000 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | TAPE AND REEL | 471mW | DUAL | - | 260 | 1 | 5V | 0.95mm | 30 | MAX4238 | 6 | - | - | Rail-to-Rail | - | - | 3/5V | - | - | 1 | - | 600μA | - | - | - | - | - | 0.35V/μs | VOLTAGE-FEEDBACK | General Purpose | 120 dB | 1pA | 2.7V~5.5V | 40mA | 100nV | 1MHz | - | - | - | 1000 kHz | 150dB | - | - | YES | YES | 6V | 0.1μV | YES | YES | - | - | NO | - | - | - | - | 0.8mm | 3mm | - | No | - | ROHS3 Compliant | - | ||
![]() MAX9943AUA Maxim Integrated | 12445 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | -40°C~125°C | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | 387.8mW | DUAL | GULL WING | - | 1 | 15V | 0.65mm | - | MAX9943 | 8 | - | - | Rail-to-Rail | - | - | - | - | 1 | - | - | 550μA | - | - | - | - | - | 0.35V/μs | VOLTAGE-FEEDBACK | General Purpose | 105 dB | 4nA | 6V~38V ±3V~19V | 20mA | 20μV | 2.4MHz | - | - | -15V | 2400 kHz | 130dB | 0.09μA | - | YES | YES | 20V | - | NO | YES | - | - | - | - | -20V | - | 950μm | - | 3.1mm | 3.1mm | No | No SVHC | ROHS3 Compliant | - |