- Packaging
- Moisture Sensitivity Level (MSL)
- Package / Case
- Part Status
- Published
- RoHS Status
- Applications
- Base Part Number
- Mounting Type
- Number of Functions
- Temperature Grade
- Voltage - Supply, Single/Dual (±)
Attribute column
Manufacturer
Maxim Integrated Linear - Amplifiers - Video Amps and Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Supply Current-Max | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Supply Type | Bandwidth | Neg Supply Voltage-Nom (Vsup) | Voltage Gain | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Current - Output / Channel | Low-Bias | Micropower | -3db Bandwidth | Interface IC Type | Bias Current-Max (IIB) @25C | Off-state Isolation-Nom | Consumer IC Type | Signal to Noise Ratio (SNR) | Input Offset Voltage-Max | Wideband | Power | Number of Segments | Multiplexed Display Capability | Display Mode | Signal Current-Max | Data Input Mode | Output Current-Min | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4032EUT T Maxim Integrated | 4400 | - | Datasheet | - | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | - | Tape & Reel (TR) | 2003 | - | e4 | yes | Discontinued | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | Buffer | 695mW | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | - | MAX4032 | 6 | - | - | - | - | - | - | INDUSTRIAL | - | - | 1 | - | 6.5mA | 6.5mA | - | - | 275V/μs | - | - | 4.5V~5.5V | 85mA | - | 55MHz | - | - | 35μA | - | - | 6V | - | - | - | - | 45MHz | - | - | - | - | 65 dB | - | - | - | - | - | - | - | - | 0.04A | - | 2.9mm | - | No | ROHS3 Compliant | - | ||
![]() MAX4395ESD/V T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | Tape & Reel (TR) | 2012 | Automotive, AEC-Q100 | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | Matte Tin (Sn) | 85°C | -40°C | Voltage Feedback | - | DUAL | GULL WING | - | 1 | - | 1.27mm | - | - | MAX4395 | 14 | - | - | Rail-to-Rail | - | - | - | INDUSTRIAL | - | - | 4 | - | - | - | - | 6mA | 500V/μs | OPERATIONAL AMPLIFIER | 70 dB | 4.5V~11V ±2.25V~5.5V | - | - | - | - | 70dB | - | - | - | - | - | - | - | - | 85MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | - | No | ROHS3 Compliant | - | ||
![]() MAX15092GTL T Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAX15092 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX9504AEUT Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | - | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | - | 85°C | -40°C | General Purpose | - | DUAL | GULL WING | - | 1 | - | 0.95mm | - | - | MAX9504 | - | - | - | - | - | 5.5V | - | INDUSTRIAL | 2.7V | 1 | 1 | - | - | - | - | 9mA | 165V/μs | - | - | 2.7V~5.5V | - | - | 47000 kHz | - | - | - | - | - | - | - | 110mA | - | - | 47MHz | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | - | No | ROHS3 Compliant | - | ||
![]() MAX9502GELT Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | 6 | - | - | - | Bulk | 2014 | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | GOLD | 125°C | -40°C | - | - | BOTTOM | - | 260 | 1 | - | 0.5mm | - | - | - | 6 | - | - | - | 3V | - | 3V | INDUSTRIAL | 2.5V | 1 | 1 | - | - | - | 9mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | 0.8mm | - | - | No | ROHS3 Compliant | - | ||
![]() MAX9513ATE T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | - | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Discontinued | 1 (Unlimited) | 16 | - | EAR99 | Matte Tin (Sn) | 125°C | -40°C | Filter | - | QUAD | - | 260 | 1 | - | 0.5mm | - | - | MAX9513 | 16 | - | - | - | 3V | 3.6V | - | AUTOMOTIVE | 2.7V | 1 | 1 | - | 13mA | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | 6 dB | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX9513ATE Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | - | - | Tube | 2009 | - | e3 | yes | Discontinued | 1 (Unlimited) | 16 | - | EAR99 | Matte Tin (Sn) | 125°C | -40°C | Filter | - | QUAD | - | 260 | 1 | - | 0.5mm | - | - | MAX9513 | 16 | - | - | - | 3V | 3.6V | - | AUTOMOTIVE | 2.7V | 1 | 1 | - | 13mA | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | 6 dB | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX4158EUA Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | 85°C | -40°C | - | Tube | 1997 | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | 2:1 Multiplexer-Amplifier | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | unknown | 30 | MAX4158 | 8 | S-PDSO-G8 | Not Qualified | - | - | 5.5V | - | INDUSTRIAL | 4.5V | 1 | 1 | - | - | - | - | 10.9mA | 700V/μs | - | - | ±4.5V~5.5V | - | - | 350000 kHz | - | - | - | - | - | - | - | 100mA | - | - | 350MHz | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4188ESD Maxim Integrated | 3560 | - | Datasheet | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 85°C | -40°C | - | Tube | 2007 | - | e3 | - | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | Matte Tin (Sn) | - | - | Current Feedback | - | DUAL | GULL WING | 260 | 3 | - | 1.27mm | - | NOT SPECIFIED | MAX4188 | 14 | R-PDSO-G14 | Not Qualified | - | - | - | +-2.25/+-5.5/4.5/11V | INDUSTRIAL | - | - | 3 | - | - | - | - | 1.5mA | 350V/μs | OPERATIONAL AMPLIFIER | - | 4.5V~11V ±2.25V~5.5V | - | - | - | - | - | - | NO | YES AVCL>=2 | 6V | - | - | NO | NO | 200MHz | - | 11μA | - | - | - | 6000μV | YES | NO | - | - | - | - | - | - | 1.75mm | 8.65mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4188EEE Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | 85°C | -40°C | - | Tube | 2007 | - | e3 | - | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | Tin (Sn) | - | - | Current Feedback | - | DUAL | GULL WING | 260 | 3 | - | - | - | NOT SPECIFIED | MAX4188 | 16 | R-PDSO-G16 | Not Qualified | - | - | - | +-2.25/+-5.5/4.5/11V | INDUSTRIAL | - | - | 3 | - | - | - | - | 1.5mA | 350V/μs | OPERATIONAL AMPLIFIER | - | 4.5V~11V ±2.25V~5.5V | - | - | - | - | - | - | NO | YES AVCL>=2 | 6V | - | 55mA | NO | NO | 200MHz | - | 11μA | - | - | - | 6000μV | YES | NO | - | - | - | - | - | - | 1.75mm | 4.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4023EEE Maxim Integrated | 5216 | - | Datasheet | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | 85°C | -40°C | - | Tube | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | Matte Tin (Sn) | - | - | 2:1 Multiplexer-Amplifier | - | DUAL | GULL WING | 260 | 3 | 5V | - | - | NOT SPECIFIED | MAX4023 | 16 | R-PDSO-G16 | Not Qualified | - | - | 5.5V | +-5V | INDUSTRIAL | 2.25V | 2 | 3 | VIDEO MULTIPLEXER | - | - | - | 25mA | 300V/μs | - | - | 4.5V~11V ±2.25V~5.5V | - | - | - | -5V | - | - | - | - | - | - | - | - | - | 260MHz | - | - | - | - | - | - | - | - | - | - | - | 0.02A | - | - | 1.75mm | 4.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4029EWP T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | e3 | yes | Discontinued | 1 (Unlimited) | 20 | - | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 2:1 Multiplexer-Amplifier | 800mW | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | - | MAX4029 | 20 | R-PDSO-G20 | - | - | 5V | - | - | INDUSTRIAL | - | 1 | 4 | VIDEO MULTIPLEXER | 38mA | - | - | - | 300V/μs | - | - | 4.5V~5.5V | 30mA | - | - | - | - | - | - | - | - | - | - | - | - | 210MHz | - | - | 108 dB | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | 12.8mm | - | No | ROHS3 Compliant | - | ||
![]() MAX4024ESD Maxim Integrated | 1548 | - | Datasheet | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 85°C | -40°C | - | Tube | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | Matte Tin (Sn) | - | - | 2:1 Multiplexer-Amplifier | - | DUAL | GULL WING | 260 | 3 | 5V | 1.27mm | - | NOT SPECIFIED | MAX4024 | 14 | R-PDSO-G14 | Not Qualified | - | - | 5.5V | +-5V | INDUSTRIAL | 2.25V | 2 | 3 | VIDEO MULTIPLEXER | - | - | - | 25mA | 360V/μs | - | - | 4.5V~11V ±2.25V~5.5V | - | - | - | -5V | - | - | - | - | - | - | - | - | - | 200MHz | - | - | - | - | - | - | - | - | - | - | - | 0.02A | - | - | 1.75mm | 8.65mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4158EUA T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | Tape & Reel (TR) | 1997 | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 2:1 Multiplexer-Amplifier | 330mW | - | GULL WING | 260 | 1 | - | 0.65mm | unknown | 30 | MAX4158 | 8 | - | Not Qualified | - | 5V | - | - | INDUSTRIAL | - | 1 | 1 | - | 10.9mA | 13mA | - | - | 700V/μs | - | - | ±4.5V~5.5V | 100mA | Dual | 350000 kHz | - | - | - | - | - | - | - | - | - | - | 350MHz | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4159EEE T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | - | - | Tape & Reel (TR) | 1997 | - | e3 | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | MATTE TIN (800) | 85°C | -40°C | 2:1 Multiplexer-Amplifier | 667mW | - | - | 260 | - | - | - | - | 30 | MAX4159 | - | - | - | - | 5V | - | - | - | - | - | 1 | - | 10.9mA | 13mA | - | - | 700V/μs | - | - | ±4.5V~5.5V | 100mA | Dual | - | - | - | - | - | - | - | - | - | - | - | 350MHz | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX1886EZK T Maxim Integrated | 6000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | - | Tape & Reel (TR) | 2001 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Matte Tin (Sn) | 85°C | -40°C | TFT-LCD Panels: VCOM Driver | - | DUAL | GULL WING | 260 | 1 | 10V | - | - | 30 | MAX1886 | 5 | - | - | - | - | - | - | INDUSTRIAL | - | - | 1 | - | 450μA | - | - | - | - | - | - | 4.5V~13V | 550mA | - | - | - | - | - | - | - | - | - | - | - | - | - | LIQUID CRYSTAL DISPLAY DRIVER | - | - | - | - | - | - | - | 1 | NO | DOT MATRIX | - | PARALLEL | - | - | 2.9mm | - | No | ROHS3 Compliant | - | ||
![]() MAX4023ESE Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 85°C | -40°C | - | Tube | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | Matte Tin (Sn) | - | - | 2:1 Multiplexer-Amplifier | - | DUAL | GULL WING | 260 | 3 | 5V | 1.27mm | - | NOT SPECIFIED | MAX4023 | 16 | R-PDSO-G16 | Not Qualified | - | - | 5.5V | +-5V | INDUSTRIAL | 2.25V | 2 | 3 | VIDEO MULTIPLEXER | - | - | - | 25mA | 300V/μs | - | - | 4.5V~11V ±2.25V~5.5V | - | - | - | -5V | - | - | - | - | - | - | - | - | - | 260MHz | - | - | - | - | - | - | - | - | - | - | - | 0.02A | - | - | 1.75mm | 9.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX9654AUB Maxim Integrated | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | - | Tube | 2010 | - | - | - | Discontinued | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | - | 125°C | -40°C | Filter | 444mW | DUAL | GULL WING | - | 1 | - | 0.5mm | - | - | MAX9654 | - | - | - | - | - | - | - | AUTOMOTIVE | - | 3 | - | - | 28.3mA | 28.9mA | - | - | - | - | - | 3.14V~3.47V | - | - | 30000 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | 1.1mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4395EUD/V Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | - | - | Automotive grade | Tube | 2012 | Automotive, AEC-Q100 | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Matte Tin (Sn) | 85°C | -40°C | Voltage Feedback | - | - | - | - | - | - | - | - | - | MAX4395 | - | - | - | Rail-to-Rail | - | - | - | - | - | - | 4 | - | - | - | - | 6mA | 500V/μs | OPERATIONAL AMPLIFIER | 70 dB | 4.5V~11V ±2.25V~5.5V | - | - | - | - | 70dB | - | - | - | - | - | 95mA | - | - | 85MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX15092GTL Maxim Integrated | 368 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAX15092 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |