- Packaging
- Moisture Sensitivity Level (MSL)
- Package / Case
- Part Status
- Published
- RoHS Status
- Applications
- Base Part Number
- Mounting Type
- Number of Functions
- Temperature Grade
- Voltage - Supply, Single/Dual (±)
Attribute column
Manufacturer
Maxim Integrated Linear - Amplifiers - Video Amps and Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Analog IC - Other Type | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Current - Output / Channel | Low-Bias | Micropower | -3db Bandwidth | Interface IC Type | Bias Current-Max (IIB) @25C | Off-state Isolation-Nom | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Signal Current-Max | Output Current-Min | Height Seated (Max) | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4090AAUT Maxim Integrated | 29800 | - | Datasheet | - | - | Surface Mount | SOT-23-6 | - | - | - | - | Tube | 2015 | - | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Nickel/Gold (Ni/Au) | Buffer | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | MAX4090 | - | - | - | - | - | - | - | - | - | 1 | - | 6.5mA | 275V/μs | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 55MHz | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX4025EWP Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 85°C | - | Tube | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | 2:1 Multiplexer-Amplifier | - | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | NOT SPECIFIED | MAX4025 | 20 | R-PDSO-G20 | Not Qualified | - | 5.5V | +-5V | INDUSTRIAL | 2.25V | 2 | 4 | VIDEO MULTIPLEXER | 34mA | 300V/μs | - | - | 4.5V~11V ±2.25V~5.5V | - | - | -5V | - | - | - | - | - | - | - | - | - | 260MHz | - | - | - | - | - | - | - | 0.02A | - | 2.65mm | 12.8mm | - | ROHS3 Compliant | ||
![]() MAX4189EEE T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | 85°C | -40°C | Tape & Reel (TR) | 2007 | - | e3 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | TIN | Current Feedback | - | TAPE AND REEL | DUAL | GULL WING | 260 | 3 | - | - | - | NOT SPECIFIED | MAX4189 | 16 | R-PDSO-G16 | Not Qualified | - | - | +-2.25/+-5.5/4.5/11V | INDUSTRIAL | - | - | 3 | - | 1.5mA | 175V/μs | OPERATIONAL AMPLIFIER | - | 4.5V~11V ±2.25V~5.5V | - | - | - | - | - | NO | YES | 6V | - | 55mA | - | - | 250MHz | - | 11μA | - | - | 6000μV | - | - | - | - | 1.75mm | 4.9mm | - | ROHS3 Compliant | ||
![]() MAX454CSD T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 70°C | - | Tape & Reel (TR) | 1996 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | 4:1 Multiplexer-Amplifier | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | MAX454 | 14 | - | Not Qualified | - | - | - | COMMERCIAL | - | - | 1 | - | 25mA | 300V/μs | OPERATIONAL AMPLIFIER | 80 dB | ±4.5V~5.5V | - | - | -5V | 50000 kHz | - | - | - | - | - | - | - | - | 50MHz | - | - | - | - | 5000μV | - | - | - | - | - | 8.65mm | - | ROHS3 Compliant | ||
![]() MAX453CSA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 70°C | - | Tape & Reel (TR) | 1996 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | 2:1 Multiplexer-Amplifier | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | MAX453 | 8 | R-PDSO-G8 | Not Qualified | - | - | - | COMMERCIAL | - | - | 1 | - | 25mA | 300V/μs | OPERATIONAL AMPLIFIER | 80 dB | ±4.5V~5.5V | - | - | -5V | 50000 kHz | - | - | - | - | - | - | - | - | 50MHz | - | - | - | - | 5000μV | - | - | - | - | - | 4.9mm | - | ROHS3 Compliant | ||
![]() MAX4188EEE T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | 85°C | -40°C | Tape & Reel (TR) | 2007 | - | e3 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | MATTE TIN | Current Feedback | - | - | DUAL | GULL WING | 260 | 3 | - | - | - | 30 | MAX4188 | 16 | R-PDSO-G16 | Not Qualified | - | - | +-2.25/+-5.5/4.5/11V | INDUSTRIAL | - | - | 3 | - | 1.5mA | 350V/μs | OPERATIONAL AMPLIFIER | - | 4.5V~11V ±2.25V~5.5V | - | - | - | - | - | NO | YES AVCL>=2 | 6V | - | - | NO | NO | 200MHz | - | 11μA | - | - | 6000μV | YES | NO | - | - | 1.75mm | 4.9mm | - | ROHS3 Compliant | ||
![]() MAX4031EEUD T Maxim Integrated | 2003 | - | Datasheet | 6 Weeks | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | General Purpose | - | - | DUAL | GULL WING | 260 | 3 | - | 0.65mm | - | NOT SPECIFIED | MAX4031E | 14 | R-PDSO-G14 | Not Qualified | Rail-to-Rail | - | - | INDUSTRIAL | - | - | 3 | - | 12mA | 115V/μs | OPERATIONAL AMPLIFIER | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 144MHz | - | - | - | - | - | - | - | - | - | 1.1mm | 5mm | - | ROHS3 Compliant | ||
![]() MAX4311EEE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | 85°C | -40°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Tin (Sn) | 4:1 Multiplexer-Amplifier | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | 30 | MAX4311 | 16 | - | Not Qualified | Rail-to-Rail | - | 5V | INDUSTRIAL | 4V | 4 | 1 | VIDEO MULTIPLEXER | 6.9mA | 430V/μs | - | - | 4V~10.5V ±2V~5.25V | - | 8.8mA | - | - | - | - | - | - | - | - | - | - | 345MHz | - | - | 82 dB | - | - | - | - | - | - | - | 4.89mm | - | ROHS3 Compliant | ||
![]() MAX4090EXT Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | - | - | - | Tube | - | Automotive | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Nickel/Gold (Ni/Au) | Buffer | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | 1 | - | 6.5mA | 275V/μs | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 55MHz | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX9504BEUT Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23-6 | YES | - | 85°C | -40°C | Tube | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | NOT SPECIFIED | MAX9504 | 6 | R-PDSO-G6 | Not Qualified | - | 5.5V | 3/5V | INDUSTRIAL | 2.7V | 1 | 1 | - | 9mA | 165V/μs | - | - | 2.7V~5.5V | 47000 kHz | - | - | - | - | - | - | - | - | 110mA | - | - | 47MHz | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() MAX4029EWP Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 85°C | - | Tube | 2015 | - | e3 | yes | Discontinued | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | 2:1 Multiplexer-Amplifier | - | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | NOT SPECIFIED | MAX4029 | 20 | R-PDSO-G20 | Not Qualified | - | 5.5V | - | INDUSTRIAL | - | 1 | 4 | VIDEO MULTIPLEXER | 38mA | 300V/μs | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 210MHz | - | - | 108 dB | - | - | - | - | - | - | 2.65mm | 12.8mm | - | ROHS3 Compliant | ||
![]() MAX4259EEE T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | 85°C | -40°C | Tape & Reel (TR) | 1997 | - | e3 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin (Sn) | 2:1 Multiplexer-Amplifier | - | - | DUAL | GULL WING | 260 | 1 | - | 0.635mm | - | 30 | MAX4259 | 16 | - | Not Qualified | - | 5.5V | - | INDUSTRIAL | 4.5V | 2 | 1 | - | 10.9mA | 1000V/μs | - | - | ±4.5V~5.5V | 250000 kHz | - | - | - | - | - | - | - | 6 dB | - | - | - | 250MHz | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | 4.9mm | - | ROHS3 Compliant | ||
![]() MAX4189ESD T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 85°C | -40°C | Tape & Reel (TR) | 2007 | - | e3 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | MATTE TIN | Current Feedback | - | TAPE AND REEL | DUAL | GULL WING | 260 | 3 | - | 1.27mm | - | NOT SPECIFIED | MAX4189 | 14 | R-PDSO-G14 | Not Qualified | - | - | +-2.25/+-5.5/4.5/11V | INDUSTRIAL | - | - | 3 | - | 1.5mA | 175V/μs | OPERATIONAL AMPLIFIER | - | 4.5V~11V ±2.25V~5.5V | - | - | - | - | - | NO | YES | 6V | - | - | - | - | 250MHz | - | 11μA | - | - | 6000μV | - | - | - | - | 1.75mm | 8.65mm | - | ROHS3 Compliant | ||
![]() MAX4158ESA T Maxim Integrated | 218 | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 85°C | -40°C | Tape & Reel (TR) | 1997 | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | 2:1 Multiplexer-Amplifier | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 30 | MAX4158 | 8 | R-PDSO-G8 | Not Qualified | - | 5.5V | - | INDUSTRIAL | 4.5V | 1 | 1 | - | 10.9mA | 700V/μs | - | - | ±4.5V~5.5V | 350000 kHz | - | - | - | - | - | - | - | - | - | - | - | 350MHz | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | 4.9mm | - | ROHS3 Compliant | ||
![]() MAX4032EXT T Maxim Integrated | 4562 | - | Datasheet | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | 85°C | -40°C | Tape & Reel (TR) | 2003 | - | e4 | yes | Discontinued | 1 (Unlimited) | 6 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | Buffer | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | NOT SPECIFIED | MAX4032 | 6 | R-PDSO-G6 | Not Qualified | - | - | - | INDUSTRIAL | - | - | 1 | - | 6.5mA | 275V/μs | - | - | 4.5V~5.5V | - | - | - | - | 35μA | - | - | 6V | - | - | - | - | 55MHz | - | - | - | - | - | - | - | - | 0.04A | - | 2mm | - | ROHS3 Compliant | ||
![]() MAX452ESA T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 85°C | -40°C | Tape & Reel (TR) | 1996 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | Voltage Feedback | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | MAX452 | 8 | R-PDSO-G8 | Not Qualified | - | - | +-5V | INDUSTRIAL | - | - | 1 | - | 25mA | 300V/μs | OPERATIONAL AMPLIFIER | 80 dB | ±4.5V~5.5V | - | - | -5V | 50000 kHz | 0.03μA | - | - | - | - | - | - | - | 50MHz | - | - | - | - | 5000μV | - | - | - | - | - | 4.9mm | - | ROHS3 Compliant | ||
![]() MAX4188ESD T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 85°C | -40°C | Tape & Reel (TR) | 2007 | - | e3 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | Current Feedback | - | - | DUAL | GULL WING | 260 | 3 | - | 1.27mm | - | NOT SPECIFIED | MAX4188 | 14 | R-PDSO-G14 | Not Qualified | - | - | +-2.25/+-5.5/4.5/11V | INDUSTRIAL | - | - | 3 | - | 1.5mA | 350V/μs | OPERATIONAL AMPLIFIER | - | 4.5V~11V ±2.25V~5.5V | - | - | - | - | - | NO | YES AVCL>=2 | 6V | - | - | NO | NO | 200MHz | - | 11μA | - | - | 6000μV | YES | NO | - | - | 1.75mm | 8.65mm | - | ROHS3 Compliant | ||
![]() MAX9694ETJ T Maxim Integrated | 5000 | - | Datasheet | - | Surface Mount | Surface Mount | 32-WFQFN Exposed Pad | - | 32-TQFN-EP (5x5) | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | TFT-LCD Panels: Gamma Buffer | - | - | - | - | - | - | - | - | - | - | MAX9694 | - | - | - | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() MAX4447ESE/GG8 Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Bulk | - | - | - | no | Active | 1 (Unlimited) | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | NOT SPECIFIED | - | - | - | compliant | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LINE DRIVER | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MAX4312GEE TB5C Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |