- Packaging
- Moisture Sensitivity Level (MSL)
- Package / Case
- Part Status
- Published
- RoHS Status
- Applications
- Base Part Number
- Mounting Type
- Number of Functions
- Temperature Grade
- Voltage - Supply, Single/Dual (±)
Attribute column
Manufacturer
Maxim Integrated Linear - Amplifiers - Video Amps and Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Interface Standards | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Output Power | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Output Characteristics | Output Current per Channel | Supply Type | Bandwidth | Supply Current-Max (Isup) | Differential Output | Average Bias Current-Max (IIB) | Gain | Input Characteristics | -3db Bandwidth | Interface IC Type | Driver Number of Bits | Off-state Isolation-Nom | Consumer IC Type | Signal to Noise Ratio (SNR) | Negative Supply Voltage-Nom | Input Offset Voltage-Max | Supply Voltage1-Nom | Built-in Protections | Output Current Flow Direction | Harmonic Distortion | Supply Voltage1-Min | Supply Voltage1-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4090AAUT T Maxim Integrated | 1700 | - | Datasheet | - | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | - | - | Tape & Reel (TR) | 2015 | - | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | NICKEL PALLADIUM GOLD | 125°C | -40°C | Buffer | - | 290mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | 30 | MAX4090 | 6 | - | - | - | - | 5.5V | 3/5V | AUTOMOTIVE | 2.7V | 1 | 1 | - | 6.5mA | 6.5mA | - | - | - | - | 275V/μs | - | - | 2.7V~5.5V | - | 85mA | - | 55MHz | - | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | 65 dB | - | - | - | - | - | - | - | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() MAX4312ESE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Tin (Sn) | 85°C | -40°C | 8:1 Multiplexer-Amplifier | - | 696mW | - | GULL WING | 260 | 1 | 5V | - | 30 | MAX4312 | 16 | - | - | Rail-to-Rail | - | - | 5V | INDUSTRIAL | 4V | 8 | 1 | VIDEO MULTIPLEXER | 7.4mA | 560μA | - | - | - | - | 345V/μs | - | - | 4V~10.5V ±2V~5.25V | - | 95mA | Dual, Single | 80MHz | 9.4mA | - | - | - | - | 265MHz | - | - | 82 dB | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() MAX9508ATE Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | - | - | - | Tube | 2009 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 125°C | -40°C | Filter | - | 1.25W | QUAD | - | 260 | 1 | - | 0.5mm | - | MAX9508 | 16 | - | - | - | - | - | - | AUTOMOTIVE | 2.7V | 2 | 3 | - | 13mA | 13mA | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | 6 dB | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | 0.8mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9551EUA Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | - | - | Tube | 2007 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | MATTE TIN | 85°C | -40°C | TFT-LCD Panels: VCOM Driver | - | 824.7mW | DUAL | GULL WING | 260 | 1 | 16V | 0.65mm | - | MAX9551 | 8 | - | - | - | 20V | - | - | INDUSTRIAL | - | - | 2 | - | 2mA | - | - | 2mA | - | - | - | - | - | 6V~20V ±3V~10V | - | 55mA | - | - | - | - | - | - | - | - | REGISTER BASED PERIPHERAL DRIVER | - | - | - | - | - | - | - | THERMAL | SINK | - | - | - | 950μm | - | 3.05mm | 3.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9651AUA T Maxim Integrated | 571 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 125°C | -40°C | TFT-LCD Panels: VCOM Driver | - | 1.0309W | DUAL | GULL WING | - | 2 | 19V | 0.65mm | - | MAX9651 | - | - | - | Rail-to-Rail | - | - | - | AUTOMOTIVE | - | - | 2 | - | 3.7mA | - | - | - | - | - | 40V/μs | OPERATIONAL AMPLIFIER | 60 dB | 9V~20V ±4.5V~10V | - | 1.3A | - | - | - | - | 1μA | - | - | 35MHz | - | - | - | - | - | - | 17000μV | - | - | - | - | - | - | - | 1.1mm | 3mm | - | No | - | ROHS3 Compliant | - | ||
![]() MAX9657AEE Maxim Integrated | 15000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 288.002805mg | - | - | - | Tube | 2009 | - | - | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | 125°C | -40°C | General Purpose | - | - | DUAL | GULL WING | - | 1 | - | 0.635mm | - | MAX9657 | 16 | - | - | - | 3.3V | 3.6V | - | AUTOMOTIVE | 2.7V | 4 | 4 | - | 21mA | - | - | - | 0.021W | - | 65V/μs | - | - | 2.7V~3.6V | - | 140mA | - | - | - | - | - | - | - | 27MHz | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | 1.75mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX4449ESE Maxim Integrated | 137 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | GENERAL PURPOSE | 85°C | -40°C | Tube | 2000 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | Driver | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX4449 | 16 | - | Not Qualified | Differential | - | 5.5V | +-5V | INDUSTRIAL | 4.5V | - | 1 | - | - | - | - | - | - | 46mA | 6500V/μs | - | - | ±4.5V~5.5V | 3-STATE | - | - | - | - | YES | - | - | STANDARD | 400MHz | - | 1 | - | - | - | -5V | - | - | - | - | - | - | - | - | - | 9.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX9502MEXK T Maxim Integrated | 5000 | - | Datasheet | - | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | - | 85°C | -40°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | - | - | Reconstruction Filter | - | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | MAX9502 | 5 | R-PDSO-G5 | Not Qualified | - | - | 3.6V | 3V | INDUSTRIAL | 2.5V | 1 | 1 | - | - | - | - | - | - | 5.3mA | - | - | - | 2.5V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9511CEG T Maxim Integrated | 500 | - | Datasheet | - | - | Surface Mount | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | 24 | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Obsolete | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | 70°C | 0°C | Driver | - | 762mW | DUAL | GULL WING | 260 | 1 | - | - | - | MAX9511 | 24 | - | - | - | 5.5V | - | - | COMMERCIAL | 4.5V | - | 3 | - | 38mA | - | - | - | - | - | 1100V/μs | - | - | 4.5V~5.5V | - | 40mA | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9511CEG Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | 24 | - | - | - | - | Tube | 2007 | - | e3 | yes | Obsolete | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | 70°C | 0°C | Driver | - | 762mW | DUAL | GULL WING | 260 | 1 | - | - | - | MAX9511 | 24 | - | - | - | 5.5V | - | - | COMMERCIAL | 4.5V | - | 3 | - | 38mA | - | - | - | - | - | 1100V/μs | - | - | 4.5V~5.5V | - | 40mA | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9505EEE Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | - | - | - | Tube | 2005 | DirectDrive® | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | Filter | - | 1.349W | DUAL | GULL WING | 260 | 1 | - | 0.635mm | - | MAX9505 | 16 | - | - | - | 3V | 3.6V | - | INDUSTRIAL | 2.7V | 1 | 1 | - | 12mA | 12mA | - | - | - | - | - | - | - | 2.7V~3.6V | - | 50mA | - | - | - | - | - | 6 dB | - | - | - | - | - | VIDEO AMPLIFIER | 64 dB | - | - | - | - | - | - | - | - | - | - | 4.89mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9503MEEE T Maxim Integrated | 2036 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | - | - | - | Tape & Reel (TR) | 2008 | DirectDrive® | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | TIN | 85°C | -40°C | Filter | - | 667mW | DUAL | GULL WING | 260 | 1 | - | 0.635mm | - | MAX9503 | 16 | - | - | - | 3V | 3.6V | - | INDUSTRIAL | 2.7V | 1 | 1 | - | 12mA | 12mA | - | - | - | - | - | - | - | 2.7V~3.6V | - | 50mA | - | - | - | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | 64 dB | - | - | - | - | - | - | - | - | - | - | 4.89mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4090ELT T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-WDFN | - | 6 | - | - | - | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | Buffer | - | 290mW | DUAL | - | 260 | 1 | - | - | - | MAX4090 | 6 | - | - | - | - | 5.5V | 3/5V | INDUSTRIAL | 2.7V | 1 | 1 | - | 6.5mA | 6.5mA | - | - | - | - | 275V/μs | - | - | 2.7V~5.5V | - | 85mA | - | 55MHz | - | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | 65 dB | - | - | - | - | - | - | - | - | - | 0.8mm | 2mm | - | No | - | ROHS3 Compliant | - | ||
![]() MAX4312GEE B5C Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | - | - | - | Tube | 2008 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 8:1 Multiplexer-Amplifier | - | - | - | - | - | - | - | - | - | MAX4312 | - | - | - | Rail-to-Rail | - | - | - | - | - | 8 | 1 | VIDEO MULTIPLEXER | 7.4mA | 560μA | - | - | - | - | 345V/μs | - | - | 4V~10.5V ±2V~5.25V | - | 95mA | - | 80MHz | - | - | - | - | - | 265MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX5679ETJ Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 32-WFQFN Exposed Pad | - | 32 | - | - | - | - | Tube | 2009 | - | - | - | Obsolete | 1 (Unlimited) | 32 | - | - | 85°C | -40°C | TFT-LCD Panels: Gamma Buffer | 8542.39.00.01 | - | - | - | - | - | - | 0.5mm | - | MAX5679 | - | - | - | - | - | - | 2.5/59/16.5V | INDUSTRIAL | - | - | 18 | ANALOG CIRCUIT | 12.5mA | 12.5mA | - | - | - | - | - | - | - | 9V~16.5V | - | - | Quad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX9547ESA Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | - | - | - | - | Tube | 2014 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | Receiver | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | MAX9547 | 8 | - | - | - | - | - | - | INDUSTRIAL | 7.5V | - | 1 | - | 70mA | - | - | - | - | - | 50V/μs | - | - | 7.5V~10V | - | 21mA | - | - | - | - | - | - | - | 20MHz | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9588AUA Maxim Integrated | 1492 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | Tube | 2011 | - | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 125°C | -40°C | Reconstruction Filter | - | - | DUAL | GULL WING | - | 1 | - | 0.65mm | - | MAX9588 | - | - | - | - | 3V | - | - | AUTOMOTIVE | 2.7V | 3 | 3 | - | 4.25mA | - | - | - | - | - | - | - | - | 2.7V~3.6V | - | 140mA | - | 5500 kHz | - | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | 1.1mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX9652ASA Maxim Integrated | 100 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | Tube | 2008 | - | - | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | 125°C | -40°C | Filter | - | 471mW | DUAL | GULL WING | - | 1 | - | 1.27mm | - | MAX9652 | - | R-PDSO-G16 | - | - | - | - | - | AUTOMOTIVE | - | 3 | 3 | - | 28.3mA | 28.9mA | - | - | - | - | - | - | - | 3.14V~3.47V | - | - | - | 30000 kHz | - | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | 1.75mm | 9.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX9507ATE Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | - | - | - | Tube | 2008 | DirectDrive® | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 125°C | -40°C | Filter | - | 1.25W | QUAD | - | 260 | 1 | - | 0.5mm | - | MAX9507 | 16 | - | - | - | - | 2.625V | - | AUTOMOTIVE | - | 1 | 1 | - | 3.1mA | 3.1mA | 32mA | - | - | - | 35V/μs | - | - | 1.7V~2.63V | - | 82mA | - | 280MHz | - | - | - | - | - | 40.7MHz | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | 0.037% | - | - | - | 0.8mm | 3mm | - | No | - | ROHS3 Compliant | - | ||
![]() MAX9590ETU Maxim Integrated | 293 | - | Datasheet | - | - | Surface Mount | Surface Mount | 38-WFQFN Exposed Pad | - | 38 | - | - | - | - | Tube | 2007 | - | e3 | yes | Obsolete | 1 (Unlimited) | 36 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | TFT-LCD Panels: Gamma Buffer | 8542.39.00.01 | - | QUAD | - | 260 | 1 | 3.3V | 0.5mm | - | MAX9590 | 36 | R-XQCC-N36 | - | - | - | 5.5V | 3.315V | INDUSTRIAL | 2.7V | - | 14 | - | 21mA | - | - | - | - | - | 10V/μs | - | - | 9V~16.5V | - | 400mA | - | - | - | - | - | - | - | - | REGISTER BASED PERIPHERAL DRIVER | - | - | - | - | - | - | 15V | - | SINK | - | 9V | 16.5V | - | 0.8mm | 7mm | 5mm | No | - | ROHS3 Compliant | - |