- Analog IC - Other Type
- Height Seated (Max)
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
- Neg Supply Voltage-Nom (Vsup)
- Number of Channels
- Number of Functions
- Number of Terminations
- Off-state Isolation-Nom
- On-state Resistance Match-Nom
- Packaging
- Part Status
Attribute column
Manufacturer
Maxim Integrated Linear - Analog Multipliers, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Turn Off Delay Time | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Temperature Grade | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Propagation Delay | Turn On Delay Time | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | On-State Resistance (Max) | Min Dual Supply Voltage | Off-state Isolation-Nom | On-state Resistance Match-Nom | Switching | Switch-on Time-Max | Switch-off Time-Max | Signal Current-Max | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4519CEE T Maxim Integrated | 529 | - | - | QSOP | YES | - | 70°C | - | - | Tape & Reel (TR) | 1999 | e3 | yes | Last Time Buy | 1 (Unlimited) | 16 | - | - | TIN | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | - | 16 | R-PDSO-G16 | - | - | COMMERCIAL | 2 | 15V | 2.7V | DIFFERENTIAL MULTIPLEXER | - | - | - | -5V | 8V | 100Ohm | 2.7V | 75 dB | 4Ohm | - | 150ns | 150ns | - | 1.75mm | 4.89mm | 3.9mm | No | RoHS Compliant | ||
![]() MAX308MJE Maxim Integrated | 12 | - | - | CDIP | NO | 16 | - | - | 300 ns | Tube | - | e0 | no | Active | 1 (Unlimited) | 16 | EAR99 | 175Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | 800mW | DUAL | THROUGH-HOLE | 240 | 1 | 15V | 2.54mm | - | 20 | 16 | - | - | 28V | MILITARY | 1 | 30V | 5V | SINGLE-ENDED MULTIPLEXER | 500μA | 175 ns | 600 ns | -15V | 20V | - | 5V | 75 dB | 1.5Ohm | BREAK-BEFORE-MAKE | - | - | 0.03A | 5.08mm | - | 7.62mm | No | RoHS Compliant | ||
![]() MAX4519EEE T Maxim Integrated | In Stock | - | - | - | YES | - | 85°C | -40°C | - | Tape & Reel (TR) | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | Matte Tin (Sn) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.635mm | compliant | NOT SPECIFIED | 16 | R-PDSO-G16 | Not Qualified | - | INDUSTRIAL | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | -5V | - | 100Ohm | - | 75 dB | 4Ohm | - | 150ns | 150ns | - | 1.75mm | 4.9mm | 3.9mm | - | RoHS Compliant |