- Package / Case
- Packaging
- ECCN Code
- Output Type
- RoHS Status
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Part Status
- Published
- Supply Voltage
- Base Part Number
Attribute column
Manufacturer
Maxim Integrated Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Response Time | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Neg Supply Voltage-Nom (Vsup) | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Supply Voltage Limit-Max | Max Input Current | Dual Supply Voltage | Input Bias Current | Neg Supply Voltage-Max (Vsup) | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX9013EUA Maxim Integrated | 5 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | 1 | -40°C~85°C | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | with Latch | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | NOT SPECIFIED | MAX9013 | 8 | Not Qualified | Complementary, TTL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | 2μA | - | 6V | - | - | - | - | 2.3mA | 3mV @ 5.5V | 0.5μA @ 5V | - | 95dB CMRR, 82dB PSRR | 40mA | 9ns | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX995EUD Maxim Integrated | 419 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 4 | -40°C~85°C | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | General Purpose | - | - | - | 727mW | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | MAX995 | 14 | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | +-1.5/+-2.5/3/5V | - | - | - | - | - | - | 320μA | - | 320μA | 210 ns | 96μA | - | 210 ns | 80 dB | 2.5V~5.5V ±1.25V~2.75V | - | 5mV | - | - | 0.01μA | 80dB | 6V | 1pA | - | 1pA | - | 96μA | 5mV @ 5.5V | 1pA @ 5.5V | ±2.5mV | 80dB CMRR, 80dB PSRR | - | - | 950μm | - | 5.1mm | 4.5mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX924ESE Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | -40°C~85°C | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | with Voltage Reference | - | - | - | 696mW | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | - | MAX924 | 16 | - | CMOS, TTL | - | 3/5V | - | - | 4 | - | - | - | 6.5μA | 50mA | 6.5μA | 12 μs | 11μA | 12 μs | 14000 ns | 80 dB | 2.5V~11V ±1.25V~5.5V | - | 10mV | - | - | - | - | 12V | - | - | - | - | 11μA | 10mV @ 5V | - | - | 80dB CMRR, 80dB PSRR | 50mA | - | 1.5mm | - | 10mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX976EUA T Maxim Integrated | 1500 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 2 | -40°C~85°C | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | 330mW | DUAL | GULL WING | 260 | 2 | 3V | 0.65mm | - | MAX976 | 8 | - | CMOS, Rail-to-Rail, TTL | - | 3/5V | - | - | - | - | - | - | - | - | - | 28 ns | 650μA | - | 28 ns | 100 dB | 2.7V~5.5V | - | 2mV | - | - | 0.3μA | - | - | - | - | 75nA | - | 650μA | 2mV @ 5V | 0.075μA @ 5.5V | 5mV | 95dB CMRR, 100dB PSRR | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9142ESA Maxim Integrated | 106 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 2 | -40°C~85°C | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | MAX9142 | 8 | - | CMOS, Push-Pull, TTL | - | 3/5V | - | - | - | - | - | - | 300μA | - | 300μA | 40 ns | 300μA | 40 ns | - | 81.94 dB | 2.7V~5.5V | - | 2mV | - | - | - | - | 6V | - | - | 320nA | - | - | 2mV @ 5V | 0.32μA @ 5V | 1.5mV | 81.94dB CMRR, 81.94dB PSRR | - | - | 1.3mm | - | 3mm | 1.75mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX9202EUD Maxim Integrated | 10 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 2 | -40°C~85°C | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | with Latch | Matte Tin (Sn) | - | - | 727mW | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | MAX9202 | 14 | - | TTL | - | +-5V | - | - | - | - | - | - | 4mA | - | 4mA | 7 ns | 1.5mA | - | 7 ns | 86.02 dB | 4.75V~10.5V ±2.375V~5.75V | - | 4mV | -5V | - | 7μA | 86.02dB | 6V | - | 5.25V | 5μA | -6V | 4mA 3mA 1.5mA | 4mV @ ±5V | 5μA @ ±5V | - | 86.02dB CMRR, 86.02dB PSRR | - | - | 950μm | - | 5.1mm | 4.5mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX976EUA Maxim Integrated | 20 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 2 | -40°C~85°C | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | 330mW | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | MAX976 | 8 | - | CMOS, Rail-to-Rail, TTL | - | 3/5V | - | - | - | - | - | 225μA | - | - | - | 28 ns | 650μA | 20 ns | 28 ns | 95 dB | 2.7V~5.5V | - | 2mV | - | - | 0.3μA | 100dB | 6V | - | - | 75nA | - | 650μA | 2mV @ 5V | 0.075μA @ 5.5V | 5mV | 95dB CMRR, 100dB PSRR | - | - | 950μm | - | 3.1mm | 3.1mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX9142ESA T Maxim Integrated | 100 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 2 | -40°C~85°C | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 727mW | DUAL | GULL WING | 260 | 2 | 5V | - | - | MAX9142 | 8 | - | CMOS, Push-Pull, TTL | - | 3/5V | - | - | - | - | - | - | 330μA | - | 330μA | 40 ns | 300μA | 40 ns | - | 81.94 dB | 2.7V~5.5V | - | 2mV | - | - | - | 81.94dB | 6V | 320nA | 5.5V | 320nA | - | 300μA | 2mV @ 5V | 0.32μA @ 5V | 1.5mV | 81.94dB CMRR, 81.94dB PSRR | - | - | 4mm | - | 5mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX975EUA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 1 | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | 471mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | MAX975 | 8 | - | CMOS, Rail-to-Rail, TTL | - | 3/5V | - | - | - | - | - | - | 500μA | - | 500μA | 28 ns | 500μA | 28 ns | 28 ns | 90 dB | 2.7V~5.25V | - | 2mV | - | - | 0.4μA | - | 6V | - | - | -300nA | - | - | 2mV @ 5V | 0.1μA @ 5.25V | 4mV | 82dB CMRR, 90dB PSRR | - | 820ns | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX978EEE T Maxim Integrated | 2200 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 4 | -40°C~85°C | Tape & Reel (TR) | 2014 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 667mW | DUAL | GULL WING | 260 | 4 | 3V | 0.635mm | - | MAX978 | 16 | - | CMOS, Rail-to-Rail, TTL | - | 3/5V | - | - | - | - | - | - | 120μA | - | 120μA | 28 ns | 650μA | - | 28 ns | 100 dB | 2.7V~5.5V | - | 2mV | - | - | 0.3μA | - | - | 75nA | - | 75nA | - | 650μA | 2mV @ 5V | 0.075μA @ 5.5V | 4mV | 95dB CMRR, 100dB PSRR | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX962ESA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 2 | -40°C~85°C | Tape & Reel (TR) | 2014 | Beyond-the-Rails™ | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 2 | 3V | - | - | MAX962 | 8 | - | CMOS, TTL | - | 3/5V | - | - | - | - | - | - | 8mA | - | 9mA | 4.5 ns | 9mA | 4.5 ns | 4.5 ns | 86.02 dB | 2.7V~5.5V | - | 1.5mV | - | - | - | - | 5.5V | - | - | 15μA | - | - | 1.5mV @ 5V | 15μA @ 5V | 3.5mV | 80dB CMRR, 86.02dB PSRR | - | 7ns | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9648AXK T Maxim Integrated | 496308 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | 1 | -40°C~125°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | General Purpose | - | - | - | 571mW | DUAL | GULL WING | - | 1 | 2.7V | - | - | MAX9648 | 5 | - | Open Drain | - | - | - | 4 | - | - | - | - | 100μA | 35mA | 100μA | 110 ns | 120μA | - | 115 ns | 90 dB | 1.8V~5.5V | - | 7mV | - | 113.98dB | - | 90dB | 6V | 250nA | - | 250nA | - | 120μA | 7mV @ 5V | 0.25μA @ 5V | - | 90dB PSRR | 35mA @ 5V | - | - | - | 2mm | - | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX9034ASD Maxim Integrated | 270 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 4 | -40°C~125°C | Tube | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 667mW | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | MAX9034 | 14 | - | CMOS, Rail-to-Rail, TTL | - | 3/5V | - | - | - | - | - | - | 140μA | - | 140μA | 228 ns | 55μA | - | 20 ns | 100 dB | 2.5V~5.5V | - | 1mV | - | - | 0.08μA | 100dB | 6V | 8nA | - | 8nA | - | 55μA | 1mV @ 5V | 0.008μA @ 5V | 4mV | 100dB CMRR, 100dB PSRR | - | - | - | 1.75mm | 8.65mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX9101EUK T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | - | SOT-23 | - | 5 | 1 | - | Strip | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | General Purpose | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 5 | - | TTL | - | - | INDUSTRIAL | - | - | 5.5V | 1V | - | - | - | - | 4.5 μs | 13μA | - | - | 66 dB | - | - | 10mV | - | - | 0.03μA | - | - | - | - | 15nA | - | - | - | - | 2 mV | - | - | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX902CPD Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 2 | 0°C~70°C | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | with Latch | Matte Tin (Sn) | - | - | 500mW | DUAL | - | 260 | 2 | 5V | - | - | MAX902 | 14 | - | TTL | - | 55/10GND/-5V | - | - | - | - | - | - | 4mA | - | 4mA | - | 3mA | - | 8 ns | 80 dB | 5V~10V ±2.5V~5V | - | 4mV | -5V | - | 15μA | 80dB | 6V | - | - | 10μA | -6V | 8mA 6mA 3mA | 4mV @ ±5V | 10μA @ ±5V | - | 82.5dB CMRR, 80dB PSRR | - | - | - | - | 19.05mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9693EPE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | 2 | -40°C~85°C | Tube | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | with Latch | Matte Tin (Sn) | - | - | - | DUAL | - | 260 | 2 | 5V | - | NOT SPECIFIED | MAX9693 | 16 | Not Qualified | Complementary, ECL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 ns | - | - | - | - | -5.2V | - | 30μA | - | 6V | - | - | - | -6V | 46mA | 6.5mV @ 5V | 20μA @ 5V | - | 80dB CMRR, 60dB PSRR | 50mA | 1.8ns | - | - | 19.175mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX942CPA Maxim Integrated | 172 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 0°C~70°C | Tube | 1999 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 727mW | DUAL | - | 260 | 2 | 3V | - | - | MAX942 | 8 | - | CMOS, Push-Pull, TTL | 5V | - | - | - | 2 | - | - | - | 350μA | - | 500μA | 80 ns | 600μA | - | 80 ns | 81.94 dB | 2.7V~5.5V | - | 2mV | - | - | 0.3μA | 81.94dB | - | 150nA | - | 300nA | - | 600μA | 2mV @ 5.5V | 0.15μA @ 5.5V | - | 81.94dB CMRR, 81.94dB PSRR | - | - | 4.45mm | - | 9.91mm | 7.87mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX9095ASD Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 4 | -40°C~125°C | Tube | 2014 | - | - | yes | Active | 1 (Unlimited) | 14 | EAR99 | General Purpose | - | - | - | - | DUAL | GULL WING | - | 4 | 2.7V | 1.27mm | - | MAX9095 | - | - | Open Drain | - | 1.8/5V | - | - | - | - | - | 360μA | - | 35mA | - | 110 ns | 400μA | - | 115 ns | - | 1.8V~5.5V | 35mA | 7mV | - | 93.98dB | - | - | 6V | 250nA | - | 250nA | - | 400μA | 7mV @ 5V | 250nA @ 5V | 2mV | - | 35mA @ 5V | - | - | 1.75mm | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() MAX9043AEUB Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | 2 | -40°C~85°C | Tube | 2015 | - | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | - | 444mW | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | MAX9043 | 10 | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | 3/5V | - | 1 | - | - | - | - | 40μA | 8mA | 40μA | 450 ns | 85μA | - | 400 ns | 80 dB | 2.5V~5.5V | - | 5mV | - | - | - | - | 6V | - | - | 1pA | - | - | 5mV @ 5V | 1pA @ 5V | ±3mV | 80dB CMRR, 80dB PSRR | - | 450ns | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9032ASA T Maxim Integrated | 25 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 2 | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 727mW | DUAL | GULL WING | 260 | 2 | 5V | - | - | MAX9032 | 8 | - | CMOS, Rail-to-Rail, TTL | - | 3/5V | - | - | - | - | - | - | 70μA | - | 70μA | 228 ns | 55μA | - | - | 100 dB | 2.5V~5.5V | - | 1mV | - | - | - | - | 6V | - | - | 8nA | - | 55μA | 1mV @ 5V | 0.008μA @ 5V | 4mV | 100dB CMRR, 100dB PSRR | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free |