- Package / Case
- Packaging
- ECCN Code
- Output Type
- RoHS Status
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Part Status
- Published
- Supply Voltage
- Base Part Number
Attribute column
Manufacturer
Maxim Integrated Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Response Time | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Input Offset Voltage (Vos) | Neg Supply Voltage-Nom (Vsup) | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Supply Voltage Limit-Max | Max Input Current | Input Bias Current | Neg Supply Voltage-Max (Vsup) | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX990EUA T Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 2 | -40°C~85°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | 362mW | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | - | MAX990 | 8 | - | - | CMOS, Open-Drain, Rail-to-Rail, TTL | - | - | - | - | - | - | - | 40μA | - | 40μA | 450 ns | 24μA | - | 300 ns | 80 dB | 2.5V~5.5V ±1.25V~2.75V | 5mV | - | - | 0.01μA | 80dB | 6V | - | 1pA | - | 24μA | 5mV @ 5.5V | 1pA @ 5.5V | ±3mV | 80dB CMRR, 80dB PSRR | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9013EUA T Maxim Integrated | 6000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 1 | -40°C~85°C | Tape & Reel (TR) | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | with Latch | Matte Tin (Sn) | - | - | 362mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | MAX9013 | 8 | - | - | Complementary, TTL | - | - | - | - | - | - | - | 2.3mA | 40mA | 2.1mA | 9 ns | 2.3mA | - | - | 82 dB | 4.5V~5.5V | 3mV | - | 69.54dB | - | 82dB | 6V | 500nA | 2μA | - | - | 3mV @ 5.5V | 0.5μA @ 5V | - | 95dB CMRR, 82dB PSRR | 40mA | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX942AUA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | 2 | -40°C~125°C | Tape & Reel (TR) | 2014 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 2 | 3V | 0.65mm | - | NOT SPECIFIED | MAX942 | 8 | S-PDSO-G8 | Not Qualified | CMOS, Push-Pull, TTL | - | 3/5V | - | - | - | - | - | - | - | - | - | - | - | 80 ns | - | 2.7V~5.5V | - | - | - | 0.4μA | - | 6.5V | - | - | - | 600μA | 3mV @ 5.5V | 0.15μA @ 5.5V | - | 81.94dB CMRR, 81.94dB PSRR | - | 80ns | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9202ESD T Maxim Integrated | 3729 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 2 | -40°C~85°C | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | with Latch | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | NOT SPECIFIED | MAX9202 | 14 | R-PDSO-G14 | Not Qualified | TTL | - | +-5V | - | - | - | - | - | - | - | - | - | - | - | 7 ns | - | 4.75V~10.5V ±2.375V~5.75V | - | -5V | - | 7μA | - | 6V | - | - | -6V | 4mA 3mA 1.5mA | 4mV @ ±5V | 5μA @ ±5V | - | 86.02dB CMRR, 86.02dB PSRR | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX978ESE T Maxim Integrated | 712 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 4 | -40°C~85°C | Tape & Reel (TR) | 2014 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | - | - | - | 667mW | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | - | - | MAX978 | 16 | - | - | CMOS, Rail-to-Rail, TTL | - | 3/5V | - | - | - | - | - | 120μA | - | 120μA | 28 ns | 650μA | - | 28 ns | 100 dB | 2.7V~5.5V | 2mV | - | - | 0.3μA | - | - | 75nA | 75nA | - | 650μA | 2mV @ 5V | 0.075μA @ 5.5V | 4mV | 95dB CMRR, 100dB PSRR | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9109ESA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 1 | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | with Latch | - | - | - | 470mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | MAX9109 | 8 | - | - | TTL | 5V | 5V | - | - | - | - | - | 350μA | - | 350μA | 25 ns | 700μA | - | - | 86.02 dB | 4.5V~5.5V | 1.6mV | - | - | 0.35μA | 86.02dB | 6V | - | 125nA | - | 700μA | 1.6mV @ 5V | 0.125μA @ 5V | 2mV | 86.02dB CMRR, 86.02dB PSRR | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9094ASD T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 4 | -40°C~125°C | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | 14 | EAR99 | General Purpose | - | - | - | - | DUAL | GULL WING | - | 4 | - | 1.27mm | - | - | MAX9094 | - | - | - | Open Drain | - | 1.8/5V | - | - | - | - | - | - | 35mA | - | 100 ns | 400μA | - | 120 ns | - | 1.8V~5.5V | 7mV | - | 93.98dB | - | - | - | - | 250nA | - | 400μA | 7mV @ 5V | 250nA @ 5V | - | - | 35mA @ 5V | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX990EKA T Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | 2 | -40°C~85°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | 362mW | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | - | MAX990 | 8 | - | - | CMOS, Open-Drain, Rail-to-Rail, TTL | - | - | - | - | - | - | - | 40μA | - | 40μA | 450 ns | 24μA | - | 450 ns | 80 dB | 2.5V~5.5V ±1.25V~2.75V | 5mV | - | - | 0.01μA | 80dB | 6V | - | 1pA | - | 24μA | 5mV @ 5.5V | 1pA @ 5.5V | ±3mV | 80dB CMRR, 80dB PSRR | - | - | - | 1.45mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX40000ANT12 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 6-XFBGA, WLPBGA | - | - | 1 | -40°C~125°C | Bulk | 2016 | nanoPower | - | yes | Active | 1 (Unlimited) | - | - | General Purpose | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | MAX40000 | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | - | 1.7μA | 10mV @ 3.3V | 5nA | 2.5mV | 46dB CMRR, 60dB PSRR (Min) | 100nA Min | 14μs (Typ) | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX903CSA-T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 1 | 0°C~70°C | Tape & Reel (TR) | 2005 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Latch | Tin/Lead (Sn/Pb) | - | - | - | DUAL | GULL WING | 245 | 1 | 5V | - | not_compliant | NOT SPECIFIED | MAX903 | 8 | R-PDSO-G8 | Not Qualified | TTL | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 ns | - | 5V~10V ±2.5V~5V | - | -5V | - | - | - | 6V | - | - | -6V | 4mA 3mA 1.5mA | 4mV @ ±5V | 10μA @ ±5V | - | 82.5dB CMRR, 80dB PSRR | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() LMX393HAUA T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 2 | -40°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 825mW | DUAL | GULL WING | 260 | 2 | 2.7V | 0.65mm | - | 30 | LMX393 | 8 | - | - | Open Drain | - | 3/5V | - | - | - | - | - | 200μA | 73mA | 200μA | 600 ns | 200μA | - | 600 ns | 70 dB | 1.8V~5.5V | 7mV | - | 93.98dB | 0.004μA | 70dB | 6V | - | 250nA | - | - | 7mV @ 5V | 0.25μA @ 5V | 2mV | 70dB PSRR | 73mA @ 5V | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX976ESA Maxim Integrated | 90 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~85°C | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 471mW | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | MAX976 | 8 | - | - | CMOS, Rail-to-Rail, TTL | - | 3/5V | - | - | 2 | - | - | 650μA | - | 650μA | 28 ns | 650μA | - | 28 ns | 100 dB | 2.7V~5.5V | 2mV | - | - | 0.3μA | 100dB | 6V | 75nA | 300nA | - | - | 2mV @ 5V | 0.075μA @ 5.5V | 4mV | 95dB CMRR, 100dB PSRR | - | - | 1.5mm | - | 5mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX9648AUK T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | - | SOT-23-5 | - | 5 | 1 | - | Strip | 2015 | - | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | General Purpose | - | 125°C | -40°C | 571mW | DUAL | GULL WING | - | 1 | 2.7V | - | - | - | - | 5 | - | - | - | - | - | AUTOMOTIVE | 4 | - | 5.5V | 2.7V | 100μA | 35mA | 100μA | 110 ns | 120μA | - | 70 ns | 90 dB | - | 7mV | - | 113.98dB | - | - | - | 250nA | 400nA | - | - | - | - | - | - | - | - | - | - | 2.9mm | - | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX9647AUK T Maxim Integrated | 892 | - | Datasheet | 6 Weeks | Tin | Surface Mount | - | SOT-23-5 | - | 5 | 1 | - | Strip | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | General Purpose | - | 125°C | -40°C | 571mW | DUAL | GULL WING | - | 1 | 2.7V | - | - | - | - | 5 | - | - | - | - | - | AUTOMOTIVE | 4 | - | 5.5V | 2.7V | - | 35mA | - | 110 ns | 120μA | - | 115 ns | 90 dB | - | 7mV | - | 113.98dB | - | - | - | - | 250nA | - | - | - | - | - | - | - | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() MAX9077EUA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 2 | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 471mW | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | - | MAX9077 | 8 | - | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | - | - | - | - | - | 6.6μA | - | 6.6μA | 580 ns | 6.6μA | - | 580 ns | 77 dB | 2.1V~5.5V | 1mV | - | - | - | 77dB | 6V | 5nA | 5nA | - | - | 1mV @ 5V | 0.005μA @ 5V | - | 82dB CMRR, 77dB PSRR | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX990ESA Maxim Integrated | 958 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 2 | -40°C~85°C | Tube | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 362mW | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | MAX990 | 8 | - | - | CMOS, Open-Drain, Rail-to-Rail, TTL | - | - | - | - | - | - | - | 40μA | - | 40μA | 450 ns | 24μA | - | 300 ns | 80 dB | 2.5V~5.5V ±1.25V~2.75V | 5mV | - | - | 0.01μA | 80dB | 6V | - | 1pA | - | 24μA | 5mV @ 5.5V | 1pA @ 5.5V | ±3mV | 80dB CMRR, 80dB PSRR | - | - | 1.5mm | - | 5mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX984ESE Maxim Integrated | 100 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 4 | -40°C~85°C | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | with Voltage Reference | - | - | - | 696mW | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | - | - | MAX984 | 16 | - | - | Open Drain | - | +-1.25/+-5.5/2.5/11V | - | - | - | - | - | 6.6μA | 15μA | 6.6μA | - | 8.5μA | - | 300000 ns | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | - | - | - | 12V | - | - | - | - | 10mV @ 5V | - | - | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX993ESD Maxim Integrated | 201 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 4 | -40°C~85°C | Tube | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 667mW | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | - | MAX993 | 14 | - | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | +-1.5/+-2.5/3/5V | - | - | - | - | - | 80μA | - | 80μA | 450 ns | 24μA | 300 ns | 300 ns | 80 dB | 2.5V~5.5V ±1.25V~2.75V | 5mV | - | - | 0.01μA | 80dB | 6V | - | 1pA | - | 24μA | 5mV @ 5.5V | 1pA @ 5.5V | ±3mV | 80dB CMRR, 80dB PSRR | - | - | - | 1.75mm | 8.65mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX9647AXK T Maxim Integrated | 496308 | - | Datasheet | 6 Weeks | - | Surface Mount | - | - | - | 5 | 1 | - | Strip | 2015 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | General Purpose | Matte Tin (Sn) | 125°C | -40°C | - | DUAL | GULL WING | - | 1 | 2.7V | - | - | - | - | 5 | - | - | - | - | - | AUTOMOTIVE | 4 | - | 5.5V | 2.7V | - | 35mA | - | 110 ns | 120μA | - | 115 ns | 90 dB | - | 7mV | - | 113.98dB | - | - | - | - | 250nA | - | - | - | - | - | - | - | - | - | - | 2mm | - | No | - | ROHS3 Compliant | - | ||
![]() MAX944ESD Maxim Integrated | 550 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 4 | -40°C~85°C | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | General Purpose | - | - | - | 667mW | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | - | - | MAX944 | 14 | - | - | CMOS, Push-Pull, TTL | - | 3/5V | - | - | - | - | - | 600μA | - | 600μA | 80 ns | 600μA | - | 80 ns | 81.94 dB | 2.7V~5.5V | 2mV | - | - | - | - | 6.5V | - | 150nA | - | - | 2mV @ 5.5V | 0.15μA @ 5.5V | - | 81.94dB CMRR, 81.94dB PSRR | - | - | 1.5mm | - | 8.75mm | 4mm | No | - | ROHS3 Compliant | Lead Free |