- Package / Case
- Packaging
- ECCN Code
- Output Type
- RoHS Status
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Part Status
- Published
- Supply Voltage
- Base Part Number
Attribute column
Manufacturer
Maxim Integrated Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Response Time | Amplifier Type | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Neg Supply Voltage-Nom (Vsup) | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Supply Voltage Limit-Max | Max Dual Supply Voltage | Min Dual Supply Voltage | Bias Current-Max (IIB) @25C | Max Input Current | Dual Supply Voltage | Input Bias Current | Neg Supply Voltage-Max (Vsup) | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX982EPA Maxim Integrated | In Stock | - | Datasheet | - | - | Through Hole | - | DIP | - | - | - | - | Tube | 2003 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | MATTE TIN | 85°C | -40°C | 471mW | DUAL | - | 260 | 2 | 3V | - | - | - | - | 8 | - | - | OPEN-DRAIN | - | - | INDUSTRIAL | 2 | - | 11V | 2.5V | 4.5μA | 15μA | 4.5μA | - | 6μA | - | 300000 ns | COMPARATOR | 80 dB | - | - | 10mV | - | - | - | - | - | 5.5V | 1.25V | - | - | - | - | - | - | - | - | 50 mV | - | - | - | - | - | 9.375mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX901BEPE Maxim Integrated | In Stock | - | Datasheet | - | - | Through Hole | - | DIP | - | 16 | - | - | Tube | 2005 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | General Purpose | MATTE TIN | 85°C | -40°C | 500mW | DUAL | - | 260 | 4 | 5V | - | - | - | - | 16 | - | - | TTL | - | - | INDUSTRIAL | 4 | - | 10V | 5V | -12mA | - | -12mA | - | 15mA | - | 8 ns | - | 80 dB | - | - | 2mV | -5V | - | 15μA | 80dB | - | - | 2.5V | 10μA | - | - | 6μA | - | - | - | - | - | - | - | - | - | - | 19.175mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX983EPA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | 2 | -40°C~85°C | Tube | 1999 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | - | - | DUAL | - | 260 | 2 | 3V | - | - | NOT SPECIFIED | MAX983 | 8 | R-PDIP-T8 | Not Qualified | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | 300000 ns | - | - | 2.5V~11V ±1.25V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6μA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | - | 9.375mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX912CPE Maxim Integrated | 221 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 0°C~70°C | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | with Latch | Matte Tin (Sn) | - | - | 727mW | DUAL | - | 260 | 2 | 5V | - | - | - | MAX912 | 16 | - | - | Complementary, TTL | - | - | - | - | 2 | - | - | 10mA | 20mA | 10mA | 14 ns | 10mA | - | 10 ns | - | 100 dB | 5V~10V | - | 2mV | -5V | 70.88dB | 8μA | 100dB | 7V | - | - | - | - | 5V | 5μA | -7V | - | 2mV @ ±5V | 5μA @ ±5V | - | 110dB CMRR, 100dB PSRR | 20mA | - | 4.45mm | - | 19.43mm | 7.87mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX973EPA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 2 | -40°C~85°C | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | - | - | - | 727mW | DUAL | - | 260 | 2 | 3V | - | - | - | MAX973 | 8 | - | - | Open Drain | - | - | - | - | - | - | - | 6μA | 15μA | 6μA | - | 6μA | - | 300000 ns | - | 80 dB | 2.5V~11V ±1.25V~5.5V | - | 10mV | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | - | 9.375mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9107EKA T Maxim Integrated | 24500 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | 2 | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | 470mW | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | - | MAX9107 | 8 | - | - | TTL | 5V | 5V | - | - | - | - | - | 700μA | - | 700μA | 25 ns | 700μA | - | - | - | 86.02 dB | 4.5V~5.5V | - | 1.6mV | - | - | 0.35μA | 86.02dB | 6V | - | - | - | 125nA | - | 125nA | - | - | 1.6mV @ 5V | 0.125μA @ 5V | 2mV | 86.02dB CMRR, 86.02dB PSRR | - | - | - | 1.45mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX973CSA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 2 | 0°C~70°C | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | - | 471mW | DUAL | GULL WING | 260 | 2 | 3V | - | - | - | MAX973 | 8 | - | - | Open Drain | - | - | - | - | - | - | - | 6μA | 15μA | 6μA | - | 6μA | - | 300000 ns | - | 80 dB | 2.5V~11V ±1.25V~5.5V | - | 10mV | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX922ESA Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~85°C | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | 471mW | DUAL | GULL WING | 260 | 2 | 3V | - | - | - | MAX922 | 8 | - | - | CMOS, TTL | - | - | - | - | 2 | - | - | 3.2μA | 50mA | 3.2μA | 12 μs | 5μA | - | 14000 ns | - | 80 dB | 2.5V~11V ±1.25V~5.5V | - | 10mV | - | - | - | - | - | - | - | - | - | - | - | - | 5μA | 10mV @ 5V | - | - | 80dB CMRR, 80dB PSRR | 50mA | - | 1.5mm | - | 5mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX971CPA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | - | PDIP | - | 8 | - | - | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | 70°C | 0°C | 727mW | DUAL | - | 260 | 1 | 3V | 2.54mm | - | - | - | 8 | - | - | OPEN-DRAIN | - | - | COMMERCIAL | 1 | - | 11V | 2.5V | 3.2μA | 15μA | 3.2μA | - | 4μA | - | 4 μs | COMPARATOR | 80 dB | - | - | 10mV | - | - | - | - | - | 5.5V | 1.25V | - | - | - | - | - | - | - | - | 50 mV | - | - | - | - | 4.572mm | 9.375mm | 7.62mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX922EPA Maxim Integrated | 50 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 2 | -40°C~85°C | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 727mW | DUAL | - | 260 | 2 | 3V | - | - | - | MAX922 | 8 | - | - | CMOS, TTL | - | - | - | - | - | - | - | 3.2μA | 50mA | 3.2μA | 12 μs | 5μA | - | 14000 ns | - | 80 dB | 2.5V~11V ±1.25V~5.5V | 50mA | 10mV | - | - | - | - | - | - | - | - | - | - | - | -0.3V | 5μA | 10mV @ 5V | - | - | 80dB CMRR, 80dB PSRR | - | - | - | - | 9.375mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX40001AUT12 Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | SOT-23-6 | - | - | 1 | -40°C~125°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | with Voltage Reference | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | MAX40001 | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.7μA | 8mV | 5nA | 2.5mV | 46dB CMRR, 60dB PSRR (Min) | 100nA Min | 14μs (Typ) | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX40001ANT12 Maxim Integrated | In Stock | - | Datasheet | 2 Weeks | - | - | Surface Mount | 6-XFBGA, WLPBGA | - | - | 1 | -40°C~125°C | Tube | 2017 | - | - | - | Active | 1 (Unlimited) | - | - | with Voltage Reference | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | MAX40001 | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.7μA | 8mV | 5nA | 2.5mV | 46dB CMRR, 60dB PSRR (Min) | 100nA Min | 14μs (Typ) | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX9013ESA T Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | with Latch | Matte Tin (Sn) | - | - | 362mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | MAX9013 | 8 | R-PDSO-G8 | - | Complementary, TTL | - | - | - | - | - | - | - | 2.3mA | 40mA | 2.1mA | 9 ns | 2.3mA | - | - | - | 82 dB | 4.5V~5.5V | - | 3mV | - | 69.54dB | - | 82dB | 6V | - | - | - | 500nA | - | 2μA | - | - | 3mV @ 5.5V | 0.5μA @ 5V | - | 95dB CMRR, 82dB PSRR | 40mA | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX901BCPE Maxim Integrated | 5542 | - | Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | 4 | 0°C~70°C | Tube | 2005 | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | General Purpose | Tin/Lead (Sn/Pb) | - | - | - | DUAL | - | 245 | 4 | 5V | - | not_compliant | NOT SPECIFIED | MAX901 | 16 | - | Not Qualified | TTL | - | 55/10GND/-5V | - | - | - | - | - | - | - | - | - | - | - | 10 ns | - | - | 5V~10V ±2.5V~5V | - | - | -5V | - | 15μA | - | 6V | - | - | - | - | - | - | -6V | 15mA12mA6mA | 4mV @ ±5V | 10μA @ ±5V | - | 82.5dB CMRR, 80dB PSRR | - | - | - | - | 19.175mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() MAX921CSA-TG077 Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 1 | 0°C~70°C | Tape & Reel (TR) | 2009 | - | - | no | Obsolete | 1 (Unlimited) | - | EAR99 | with Voltage Reference | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | MAX921 | - | - | - | CMOS, TTL | - | - | - | - | - | - | - | 3.2μA | - | 3.2μA | 12 μs | - | - | - | - | - | 2.5V~11V ±1.25V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5μA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 50mA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX921CSA-TG05 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 1 | 0°C~70°C | Tape & Reel (TR) | 2009 | - | - | no | Obsolete | 1 (Unlimited) | - | EAR99 | with Voltage Reference | - | - | - | - | - | - | - | - | - | - | - | - | MAX921 | - | - | - | CMOS, TTL | - | - | - | - | - | - | - | 3.2μA | - | 3.2μA | 12 μs | - | - | - | - | - | 2.5V~11V ±1.25V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5μA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 50mA | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX923CUA-T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | 2 | 0°C~70°C | Tape & Reel (TR) | 2009 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | TIN LEAD | - | - | - | DUAL | GULL WING | 245 | 2 | 3V | 0.65mm | not_compliant | NOT SPECIFIED | MAX923 | 8 | S-PDSO-G8 | Not Qualified | CMOS, TTL | - | - | - | - | - | - | - | - | - | - | - | - | - | 14000 ns | - | - | 2.5V~11V ±1.25V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | -0.3V | 7.5μA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 50mA | 12μs | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX9602EUG-T Maxim Integrated | 5 | - | Datasheet | - | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | 4 | -40°C~85°C | Tape & Reel (TR) | 2002 | - | e3 | yes | Obsolete | 1 (Unlimited) | 24 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | NOT SPECIFIED | MAX9602 | 24 | - | Not Qualified | Complementary, Differential, ECL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -5.2V | - | 20μA | - | 6V | - | - | - | - | - | - | -6V | 39mA | 5mV @ -5.2V 5V | 6μA @ -5.2V5V | 30mV | 70dB CMRR, 65dB PSRR | 50mA | 0.5ns | - | 1.1mm | 7.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX924CPE Maxim Integrated | 5000 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 4 | 0°C~70°C | Tube | 2009 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | - | 842mW | DUAL | - | 260 | 4 | 3V | - | - | - | MAX924 | 16 | - | - | CMOS, TTL | - | 3/5V | - | - | - | - | - | 6.5μA | 50mA | 6.5μA | 12 μs | 11μA | 12 μs | 14000 ns | - | 80 dB | 2.5V~11V ±1.25V~5.5V | 50mA | 10mV | - | - | - | - | 12V | - | - | - | - | - | - | -0.3V | 11μA | 10mV @ 5V | - | - | 80dB CMRR, 80dB PSRR | - | - | - | - | 19.175mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX920EUK TG071 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 1 | - | Tape & Reel (TR) | 2010 | Beyond-the-Rails™ | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | General Purpose | - | 85°C | -40°C | 571mW | - | - | - | - | - | - | - | - | MAX920 | - | - | - | Open-Drain, Rail-to-Rail | - | - | - | - | - | - | - | 800nA | - | 800nA | - | 1.2μA | - | - | - | - | 1.8V~5.5V | - | 5mV | - | - | - | - | - | - | - | - | - | - | 1nA | - | - | - | - | 4mV | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - |