- Package / Case
- Packaging
- ECCN Code
- Output Type
- RoHS Status
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Part Status
- Published
- Supply Voltage
- Base Part Number
Attribute column
Manufacturer
Maxim Integrated Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Power Supplies | Temperature Grade | Nominal Supply Current | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Response Time | Amplifier Type | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Input Offset Voltage (Vos) | Neg Supply Voltage-Nom (Vsup) | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Supply Voltage Limit-Max | Bias Current-Max (IIB) @25C | Max Input Current | Input Bias Current | Neg Supply Voltage-Max (Vsup) | Input Offset Voltage-Max | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX999AAUK T Maxim Integrated | 8500 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 1 | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | Beyond-the-Rails™ | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | General Purpose | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 3V | - | - | 20 | MAX999 | - | - | - | CMOS, TTL | - | - | 6.5mA | - | 6.5mA | 7 ns | 7mA | 4.5 ns | 4.5 ns | - | 86.02 dB | 2.7V~5.5V | 1.5mV | - | 30μA | 86.02dB | 6V | - | 15μA | 15μA | - | - | 7mA | 1.5mV @ 5V | 15μA @ 5V | 3.5mV | 80dB CMRR, 86.02dB PSRR | - | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() MAX9022AUA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 2 | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | 727mW | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | - | MAX9022 | 8 | - | - | CMOS, Rail-to-Rail, TTL | - | - | 5.6μA | - | 5.6μA | 8 μs | 5μA | - | 8000 ns | - | 80 dB | 2.5V~5.5V ±1.25V~2.75V | 1mV | - | - | - | 6V | - | 3nA | 3nA | - | - | 5μA | 1mV @ 5V | 0.003μA @ 5V | 4mV | 100dB CMRR, 80dB PSRR | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX40004ANS02 Maxim Integrated | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | 4-XFBGA, WLBGA | - | 4 | 1 | - | - | -40°C~125°C | Strip | 2016 | - | - | yes | Active | 1 (Unlimited) | - | - | General Purpose | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | MAX40004 | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | - | - | 1.3μA | 10mV @ 3.3V | 30nA | 8mV | - | - | 25μs | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MAX989ESA T Maxim Integrated | 12537 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 2 | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | 727mW | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | MAX989 | 8 | - | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | 40μA | - | 40μA | 300 ns | 24μA | - | 300 ns | - | 80 dB | 2.5V~5.5V ±1.25V~2.75V | 5mV | - | 0.01μA | 80dB | 6V | - | 1pA | 1pA | - | - | - | 5mV @ 5.5V | 1pA @ 5.5V | ±3mV | 80dB CMRR, 80dB PSRR | - | 450ns | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX988EXK T Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | General Purpose | Matte Tin (Sn) | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | - | MAX988 | 5 | - | - | CMOS, Open-Drain, Rail-to-Rail, TTL | - | - | 80μA | - | 80μA | 210 ns | 96μA | - | 210 ns | - | 80 dB | 2.5V~5.5V ±1.25V~2.75V | 5mV | - | - | 80dB | 6V | - | - | 1pA | - | - | 96μA | 5mV @ 5.5V | 1pA @ 5.5V | ±2.5mV | 80dB CMRR, 80dB PSRR | - | - | - | - | 2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX903CPA Maxim Integrated | 65 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | 1 | - | - | 0°C~70°C | Tube | 2005 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Latch | Tin/Lead (Sn/Pb) | - | - | DUAL | - | 245 | 1 | 5V | 2.54mm | not_compliant | NOT SPECIFIED | MAX903 | 8 | R-PDIP-T8 | Not Qualified | TTL | - | - | - | - | - | - | - | - | 10 ns | - | - | 5V~10V ±2.5V~5V | - | -5V | - | - | 6V | - | - | - | -6V | - | 4mA 3mA 1.5mA | 4mV @ ±5V | 10μA @ ±5V | - | 82.5dB CMRR, 80dB PSRR | - | - | - | 4.572mm | 9.375mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() MAX9100ESA Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 1 | - | - | -40°C~85°C | Tube | 2007 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | General Purpose | TIN LEAD | - | - | DUAL | GULL WING | 245 | 1 | 5V | - | not_compliant | NOT SPECIFIED | MAX9100 | 8 | R-PDSO-G8 | Not Qualified | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | - | - | - | - | - | - | - | - | - | 1V~5.5V | - | - | 0.03μA | - | 6V | - | - | - | - | - | 13μA | 10mV @ 5.5V | 0.015μA @ 5.5V | ±2mV | 68dB CMRR, 66dB PSRR | - | 4.5μs | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX923ESA-T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 2 | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | Tin/Lead (Sn/Pb) | - | - | DUAL | GULL WING | 245 | 2 | 3V | - | not_compliant | NOT SPECIFIED | MAX923 | 8 | R-PDSO-G8 | Not Qualified | CMOS, TTL | - | - | - | - | - | - | - | - | 14000 ns | - | - | 2.5V~11V ±1.25V~5.5V | - | - | - | - | - | - | - | - | -0.3V | - | 7.5μA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 50mA | 12μs | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX913MJA Maxim Integrated | 59 | - | Datasheet | - | - | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | - | - | 1 | - | - | 0°C~70°C | Bag | 2003 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Latch | Tin/Lead (Sn/Pb) | - | - | DUAL | - | 245 | 1 | 5V | 2.54mm | not_compliant | NOT SPECIFIED | MAX913 | 8 | R-GDIP-T8 | Not Qualified | Complementary, TTL | 5/+-5V | - | - | 20mA | - | 14 ns | 10mA | - | 10 ns | - | 100 dB | 5V~10V | 2mV | -5V | - | - | 7V | - | - | 5μA | -7V | - | - | 2mV @ ±5V | 5μA @ ±5V | - | 110dB CMRR, 100dB PSRR | - | 14ns | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX983ESA Maxim Integrated | 7 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 2 | - | - | -40°C~85°C | Tube | 1996 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | 471mW | DUAL | GULL WING | 260 | 2 | 3V | - | - | - | MAX983 | 8 | - | - | Open Drain | - | - | 6μA | 15μA | 6μA | - | 6μA | - | 12 μs | - | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | - | - | - | - | - | - | - | - | - | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX516BCWG Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | 4 | - | - | 0°C~70°C | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 4 | 4.75V | 1.27mm | - | NOT SPECIFIED | MAX516 | 24 | - | Not Qualified | CMOS, TTL | 5/15V | - | - | - | - | - | - | - | 800 ns | - | - | 4.75V~16.5V | - | - | - | - | 17V | - | - | - | - | 15000μV | 10mA | - | 0.3μA @ 16.5V | - | - | - | 1.5μs | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX9052BESA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 2 | - | - | -40°C~85°C | Tube | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | 471mW | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | MAX9052 | 8 | - | - | CMOS, Push-Pull, Rail-to-Rail, TTL | 3/5V | - | 130μA | 8mA | 130μA | 450 ns | 130μA | 400 ns | 400 ns | - | 80 dB | 2.7V~5.5V | 1mV | - | - | - | 6V | - | - | 1pA | - | - | - | 1mV @ 5V | 1pA @ 5V | ±3mV | 80dB CMRR, 80dB PSRR | - | 450ns | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX977EEE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | YES | - | - | 85°C | -40°C | - | Tube | 2007 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 2 | 5.25V | 0.635mm | - | NOT SPECIFIED | - | 16 | R-PDSO-G16 | Not Qualified | - | 3/5V | INDUSTRIAL | - | - | - | - | - | - | 28 ns | COMPARATOR | - | - | - | - | 0.4μA | - | 6V | 0.4μA | - | - | - | 3000μV | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX972CPA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 2 | - | - | 0°C~70°C | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | 471mW | DUAL | - | 260 | 2 | 3V | - | - | - | MAX972 | 8 | R-PDIP-T8 | - | Open Drain | - | - | 4.5μA | 15μA | 4.5μA | - | 4μA | - | 300000 ns | - | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | - | - | - | - | - | - | - | - | - | 10mV @ 5V | - | - | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | - | 9.375mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9024ASD Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 4 | - | - | -40°C~125°C | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | General Purpose | Matte Tin (Sn) | - | 667mW | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | - | MAX9024 | 14 | - | - | CMOS, Rail-to-Rail, TTL | +-1.25/+-2.75/2.5/5.5V | - | 2.8μA | - | 2.8μA | 8 μs | 5μA | - | 8000 ns | - | 80 dB | 2.5V~5.5V ±1.25V~2.75V | 1mV | - | 0.08μA | - | 6V | - | 3nA | 80nA | - | - | 5μA | 1mV @ 5V | 0.003μA @ 5V | 4mV | 100dB CMRR, 80dB PSRR | - | - | - | 1.75mm | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX987ESA Maxim Integrated | 4 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 1 | - | - | -40°C~85°C | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | 471mW | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | - | MAX987 | 8 | - | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | 80μA | - | 80μA | 210 ns | 96μA | - | 210 ns | - | 80 dB | 2.5V~5.5V ±1.25V~2.75V | 5mV | - | - | 80dB | 6V | - | 1pA | 1pA | - | - | 96μA | 5mV @ 5.5V | 1pA @ 5.5V | ±2.5mV | 80dB CMRR, 80dB PSRR | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX967ESA Maxim Integrated | 468 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 2 | - | - | -40°C~85°C | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | 471mW | DUAL | GULL WING | 260 | 2 | 3V | - | - | - | MAX967 | 8 | - | - | Open-Drain, Rail-to-Rail | 1.5/5.5V | - | 10μA | - | 10μA | 20 μs | 16μA | - | 20000 ns | - | 56.48 dB | 1.6V~5.5V | 7mV | - | 0.005μA | 80dB | 6V | - | - | 50nA | - | - | 16μA | 7mV @ 5.5V | 0.05μA @ 5.5V | ±1mV | 56.48dB CMRR, 80dB PSRR | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX923EPA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 2 | - | - | -40°C~85°C | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | 330mW | DUAL | - | 260 | 2 | 3V | - | - | - | MAX923 | 8 | - | - | CMOS, TTL | - | - | 4.5μA | 50mA | 4.5μA | 12 μs | 7.5μA | - | 14000 ns | - | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | - | - | - | - | - | - | -0.3V | - | - | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | - | 12μs | - | - | 9.375mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX920ESA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 1 | - | - | -40°C~85°C | Tube | 2010 | Beyond-the-Rails™ | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | 571mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | MAX920 | 8 | - | - | Open-Drain, Rail-to-Rail | 2/5V | - | 800nA | 50mA | 800nA | 12 μs | 1.2μA | - | 120000 ns | - | 80 dB | 1.8V~5.5V | 5mV | - | 0.002μA | - | 6V | - | - | 1nA | - | - | - | 5mV @ 5V | 0.001μA @ 5V | 4mV | 66.02dB CMRR, 80dB PSRR | - | 12μs | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9015AEKA T Maxim Integrated | 502 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | Beyond-the-Rails™ | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | 727mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | MAX9015 | 8 | - | - | CMOS, Push-Pull, Rail-to-Rail | 5V | - | 1.7μA | 50mA | 1.7μA | 28 μs | 2μA | - | 28000 ns | - | 80 dB | 1.8V~5.5V | 5mV | - | - | 80dB | 6V | - | 1nA | 1nA | - | - | 2μA | 5mV @ 5V | 0.001μA @ 5V | 4mV | 80dB PSRR | - | - | - | - | 2.9mm | - | No | Unknown | ROHS3 Compliant | Lead Free |