- Package / Case
- Packaging
- ECCN Code
- Output Type
- RoHS Status
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Part Status
- Published
- Supply Voltage
- Base Part Number
Attribute column
Manufacturer
Maxim Integrated Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Elements | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Power Supplies | Nominal Supply Current | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Response Time | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Neg Supply Voltage-Nom (Vsup) | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Supply Voltage Limit-Max | Max Input Current | Input Bias Current | Neg Supply Voltage-Max (Vsup) | Input Offset Voltage-Max | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX516ACWG Maxim Integrated | 1 | - | Datasheet | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | 4 | 0°C~70°C | Tube | 2003 | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | General Purpose | Tin/Lead (Sn85Pb15) | 650mW | DUAL | GULL WING | 245 | 4 | 4.75V | 1.27mm | - | MAX516 | 24 | - | - | CMOS, TTL | 5/15V | 10mA | - | 10mA | 1.5 μs | 10mA | 800 ns | - | 4.75V~16.5V | - | - | - | - | - | - | 17V | 300nA | 300nA | - | 10000μV | - | - | 0.3μA @ 16.5V | - | - | - | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() LMX393AUA Maxim Integrated | 460 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 2 | -40°C~125°C | Tube | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | 825mW | DUAL | GULL WING | 260 | 2 | 2.7V | 0.65mm | 30 | LMX393 | 8 | - | - | Open Drain | 3/5V | 200μA | 73mA | 200μA | 600 ns | 200μA | 500 ns | 70 dB | 1.8V~5.5V | 73mA | 7mV | - | 93.98dB | 0.4μA | 70dB | 6V | 250nA | 250nA | - | - | - | 7mV @ 5V | 0.25μA @ 5V | 2mV | 70dB PSRR | 73mA @ 5V | - | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() LMX393HAUA Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 2 | -40°C~125°C | Tube | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | 825mW | DUAL | GULL WING | 260 | 2 | 2.7V | 0.65mm | 30 | LMX393 | 8 | - | - | Open Drain | 3/5V | 140μA | 73mA | 140μA | 600 ns | 200μA | 500 ns | 70 dB | 1.8V~5.5V | - | 7mV | - | 93.98dB | 0.4μA | 70dB | 6V | - | 250nA | - | - | 200μA | 7mV @ 5V | 0.25μA @ 5V | 2mV | 70dB PSRR | 73mA @ 5V | - | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX993ESD T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | 4 | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | General Purpose | MATTE TIN | 667mW | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | MAX993 | 14 | - | - | CMOS, Push-Pull, Rail-to-Rail, TTL | +-1.5/+-2.5/3/5V | 80μA | - | 80μA | 450 ns | 24μA | 300 ns | 80 dB | 2.5V~5.5V ±1.25V~2.75V | - | 5mV | - | - | 0.01μA | 80dB | 6V | 1pA | 1pA | - | - | 24μA | 5mV @ 5.5V | 1pA @ 5.5V | ±3mV | 80dB CMRR, 80dB PSRR | - | - | 1.75mm | 8.65mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX981ESA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 1 | -40°C~85°C | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 3V | - | - | MAX981 | 8 | - | - | Open Drain | - | - | 15μA | - | - | 4μA | 300000 ns | 80 dB | 2.5V~11V ±1.25V~5.5V | - | 10mV | - | - | - | - | - | - | - | - | - | - | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX9201ESE T Maxim Integrated | 296 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 4 | -40°C~85°C | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | 696mW | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | MAX9201 | 16 | R-PDSO-G16 | - | TTL | +-5V | 7mA | - | 7mA | - | 3mA | 7 ns | 86.02 dB | 4.75V~10.5V ±2.375V~5.75V | 8mA | 4mV | -5V | - | 7μA | 86.02dB | 6V | - | 5μA | -6V | - | 7mA 5mA 3mA | 4mV @ ±5V | 5μA @ ±5V | - | 86.02dB CMRR, 86.02dB PSRR | - | - | 1.75mm | 9.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX44268EWL T Maxim Integrated | 500 | - | Datasheet | 6 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 9-WFBGA, WLBGA | - | 9 | 2 | -40°C~85°C | Tape & Reel (TR) | 2012 | - | yes | Active | 1 (Unlimited) | 9 | - | General Purpose | - | 952mW | BOTTOM | BALL | 260 | 2 | 5V | 0.4mm | 30 | MAX44268 | 9 | - | - | Open Drain | 5V | 700nA | 50mA | 700nA | 39 μs | 1.15μA | 39000 ns | 80 dB | 1.8V~5.5V | - | 5mV | - | - | - | - | 6V | - | 150pA | - | - | - | 5mV @ 5V | 0.15nA | 6mV | 80dB PSRR | - | 39μs | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX40005AUK T Maxim Integrated | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | - | - | 1 | -40°C~125°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | EAR99 | with Voltage Reference | - | - | - | - | 260 | - | - | - | 30 | MAX40005 | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 1.1μA | 10mV @ 3.3V | 30nA | 8mV | 46dB PSRR (Min) | - | 9μs (Typ) | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX40005AUK Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | SC-74A, SOT-753 | - | - | 1 | -40°C~125°C | Bulk | 2017 | - | - | Active | 1 (Unlimited) | - | - | with Voltage Reference | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX40005 | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 1.1μA | 10mV @ 3.3V | 30nA | 8mV | 46dB PSRR (Min) | - | 9μs (Typ) | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX9092AUA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 2 | -40°C~125°C | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | DUAL | GULL WING | - | 2 | - | 0.635mm | - | MAX9092 | - | - | - | Open Drain | - | - | 35mA | - | 110 ns | 200μA | 120 ns | 90 dB | 1.8V~5.5V | - | 7mV | - | 93.98dB | - | - | - | - | 250nA | - | - | 200μA | 7mV @ 5V | 0.25μA @ 5V | - | 90dB PSRR | 35mA @ 5V | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX9041BEUT T Maxim Integrated | 9300 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | 1 | -40°C~85°C | Tape & Reel (TR) | 2015 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | MAX9041 | 6 | - | - | CMOS, Push-Pull, Rail-to-Rail, TTL | 3/5V | - | 8mA | - | 450 ns | 100μA | 450 ns | 80 dB | 2.5V~5.5V | - | 1mV | - | - | 0.025μA | - | 6V | - | 1pA | - | - | - | 1mV @ 5V | 1pA @ 5V | ±3mV | 80dB CMRR, 80dB PSRR | - | 450ns | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX9040BEUK T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 1 | -40°C~85°C | Tape & Reel (TR) | 2015 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX9040 | 5 | - | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | 8mA | - | 450 ns | 100μA | 450 ns | 80 dB | 2.5V~5.5V | - | 1mV | - | - | - | - | 6V | - | 1pA | - | - | - | 1mV @ 5V | 1pA @ 5V | ±3mV | 80dB CMRR, 80dB PSRR | - | 450ns | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX972CSA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 2 | 0°C~70°C | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | 471mW | DUAL | GULL WING | 260 | 2 | 3V | - | - | MAX972 | 8 | R-PDSO-G8 | - | Open Drain | - | 4.5μA | 15μA | 4.5μA | - | 4μA | 300000 ns | 80 dB | 2.5V~11V ±1.25V~5.5V | - | 10mV | - | - | - | - | - | - | - | - | - | - | 10mV @ 5V | - | - | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX968ESA T Maxim Integrated | 12500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 2 | -40°C~85°C | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Window | Matte Tin (Sn) | 471mW | DUAL | GULL WING | 260 | 2 | 3V | - | - | MAX968 | 8 | - | - | Open-Drain, Rail-to-Rail | 1.5/5.5V | 10μA | - | 10μA | 20 μs | 16μA | 20000 ns | 56.48 dB | 1.6V~5.5V | - | 7mV | - | - | 0.005μA | 80dB | 6V | 50nA | 50nA | - | - | 16μA | 7mV @ 5.5V | 0.05μA @ 5.5V | ±1mV | 56.48dB CMRR, 80dB PSRR | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX9012ESA T Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 2 | -40°C~85°C | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | MATTE TIN | 471mW | DUAL | GULL WING | 260 | 2 | 5V | - | - | MAX9012 | 8 | R-PDSO-G8 | - | TTL | - | 4.2mA | 40mA | 4.2mA | 9 ns | 4.2mA | - | 82 dB | 4.5V~5.5V | - | 3mV | - | 69.54dB | - | - | 6V | - | 500nA | - | - | - | 3mV @ 5.5V | 0.5μA @ 5V | - | 95dB CMRR, 82dB PSRR | - | 9ns | 1.75mm | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX970EEE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | 4 | -40°C~85°C | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 4 | 3V | 0.635mm | NOT SPECIFIED | MAX970 | 16 | R-PDSO-G16 | Not Qualified | Open-Drain, Rail-to-Rail | 1.5/5.5V | - | - | - | - | - | 20000 ns | - | 1.6V~5.5V | - | - | - | - | 0.005μA | - | 6V | - | - | - | - | 18μA | 10mV @ 5.5V | 0.05μA @ 5.5V | ±1mV | 56.48dB CMRR, 80dB PSRR | - | 20μs | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX40002ANS02 Maxim Integrated | In Stock | - | Datasheet | 2 Weeks | - | - | Surface Mount | 4-XFBGA, WLBGA | - | - | 1 | -40°C~125°C | Strip | - | - | yes | Active | 1 (Unlimited) | - | - | with Voltage Reference | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX40002 | - | - | - | Open Drain | - | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 1.1μA | 10mV @ 3.3V | 30nA | 8mV | 70dB PSRR (Min) | - | 9μs (Typ) | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX40003ANS02 Maxim Integrated | In Stock | - | Datasheet | 2 Weeks | - | - | Surface Mount | 4-XFBGA, WLBGA | - | - | 1 | -40°C~125°C | Strip | - | - | yes | Active | 1 (Unlimited) | - | - | with Voltage Reference | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX40003 | - | - | - | Open Drain | - | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 1.1μA | 10mV @ 3.3V | 30nA | 8mV | 70dB PSRR (Min) | - | 9μs (Typ) | - | - | - | - | ROHS3 Compliant | - | ||
![]() LMX393AUA T Maxim Integrated | 1000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 2 | -40°C~125°C | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | 825mW | DUAL | GULL WING | 260 | 2 | 2.7V | 0.65mm | 30 | LMX393 | 8 | - | - | Open Drain | 3/5V | 200μA | 73mA | 200μA | 600 ns | 200μA | 600 ns | 70 dB | 1.8V~5.5V | - | 7mV | - | 93.98dB | 0.004μA | 70dB | 6V | - | 250nA | - | - | - | 7mV @ 5V | 0.25μA @ 5V | 2mV | 70dB PSRR | 73mA @ 5V | - | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() LMX393HAKA T Maxim Integrated | 15917 | - | Datasheet | - | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | 2 | -40°C~125°C | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | 714mW | DUAL | GULL WING | 260 | 2 | 2.7V | 0.65mm | 30 | LMX393 | 8 | - | - | Open Drain | 3/5V | 200μA | 73mA | 200μA | 600 ns | 200μA | 600 ns | 70 dB | 1.8V~5.5V | - | 7mV | - | 93.98dB | 0.004μA | 70dB | 6V | 250nA | 250nA | - | - | - | 7mV @ 5V | 0.25μA @ 5V | 2mV | 70dB PSRR | 73mA @ 5V | - | 1.45mm | - | - | No | ROHS3 Compliant | Lead Free |