- Package / Case
- Packaging
- ECCN Code
- Output Type
- RoHS Status
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Part Status
- Published
- Supply Voltage
- Base Part Number
Attribute column
Manufacturer
Maxim Integrated Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Channels | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Response Time | Amplifier Type | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Input Offset Voltage (Vos) | Neg Supply Voltage-Nom (Vsup) | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Supply Voltage Limit-Max | Max Dual Supply Voltage | Min Dual Supply Voltage | Max Input Current | Input Bias Current | Neg Supply Voltage-Max (Vsup) | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX9108EUD T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 4 | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 666mW | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | MAX9108 | 14 | - | - | TTL | - | 5V | - | - | - | - | 1.4mA | - | 1.4mA | 25 ns | 700μA | - | - | 86.02 dB | 4.5V~5.5V | 1.6mV | - | - | 0.35μA | 86.02dB | 6V | - | - | - | 125nA | - | 700μA | 1.6mV @ 5V | 0.125μA @ 5V | 2mV | 86.02dB CMRR, 86.02dB PSRR | - | - | - | 1.1mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX942CUA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | 2 | 0°C~70°C | Tape & Reel (TR) | 2014 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 2 | 3V | 0.635mm | NOT SPECIFIED | MAX942 | 8 | S-PDSO-G8 | Not Qualified | CMOS, Push-Pull, TTL | - | 3/5V | - | - | - | - | - | - | - | - | - | 80 ns | - | - | 2.7V~5.5V | - | - | - | 0.3μA | - | 7V | - | - | - | - | - | 600μA | 3mV @ 5.5V | 0.15μA @ 5.5V | - | 81.94dB CMRR, 81.94dB PSRR | - | 80ns | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9692EUB T Maxim Integrated | 2036 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | 1 | -40°C~85°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | with Latch | Matte Tin (Sn) | - | - | 444mW | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | MAX9692 | 10 | - | - | Complementary, ECL | - | 5-5.2V | - | - | - | - | 26mA | 50mA | 26mA | 1.8 ns | 26mA | 2 ns | - | 60 dB | - | 6.5mV | -5.2V | 70dB | 30μA | 60dB | 6V | - | - | 20μA | 20μA | -6V | - | 6.5mV @ 5V | 20μA @ 5V | - | 80dB CMRR, 60dB PSRR | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX942EUA T Maxim Integrated | 1500 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 2 | -40°C~85°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | 727mW | DUAL | GULL WING | 260 | 2 | 3V | 0.65mm | - | MAX942 | 8 | - | - | CMOS, Push-Pull, TTL | - | 3/5V | - | - | - | - | 500μA | - | 500μA | 80 ns | 600μA | 80 ns | - | 81.94 dB | 2.7V~5.5V | 3mV | - | - | 0.4μA | - | 6.5V | - | - | - | 150nA | - | 600μA | 3mV @ 5.5V | 0.15μA @ 5.5V | - | 81.94dB CMRR, 81.94dB PSRR | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX903EPA Maxim Integrated | 13 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 1 | -40°C~85°C | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | with Latch | Matte Tin (Sn) | - | - | 28mW | DUAL | - | 260 | 1 | 5V | 2.54mm | - | MAX903 | 8 | - | - | TTL | - | - | - | - | - | - | 4mA | - | 4mA | - | 1.5mA | 8 ns | - | 80 dB | 5V~10V ±2.5V~5V | 4mV | -5V | - | - | 80dB | 6V | - | - | 10μA | 10μA | -6V | 4mA 3mA 1.5mA | 4mV @ ±5V | 10μA @ ±5V | - | 82.5dB CMRR, 80dB PSRR | - | - | - | 4.572mm | 9.375mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX993EUD Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 4 | -40°C~85°C | Tube | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 667mW | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | MAX993 | 14 | - | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | +-1.5/+-2.5/3/5V | - | - | - | - | 80μA | - | 80μA | 450 ns | 24μA | 450 ns | - | 80 dB | 2.5V~5.5V ±1.25V~2.75V | 5mV | - | - | 0.01μA | 80dB | 6V | - | - | - | 1pA | - | 24μA | 5mV @ 5.5V | 1pA @ 5.5V | ±3mV | 80dB CMRR, 80dB PSRR | - | - | - | 1.1mm | 5mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX972ESA Maxim Integrated | 2550 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 2 | -40°C~85°C | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 2 | 3V | - | NOT SPECIFIED | MAX972 | 8 | - | Not Qualified | Open Drain | - | - | - | - | - | - | - | - | - | - | - | 300000 ns | - | - | 2.5V~11V ±1.25V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 4μA | 10mV @ 5V | - | - | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX981CPA Maxim Integrated | 22 | - | Datasheet | 6 Weeks | - | Through Hole | - | PDIP | - | 8 | - | - | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | 70°C | 0°C | 727mW | DUAL | - | 260 | 1 | 3V | 2.54mm | - | - | 8 | - | - | OPEN-DRAIN | - | - | COMMERCIAL | 1 | 11V | 2.5V | 3μA | 15μA | 3μA | 12 μs | 4μA | 300000 ns | COMPARATOR | 80 dB | - | 10mV | - | - | - | - | - | 5.5V | 1.25V | - | - | - | - | - | - | 50 mV | - | - | - | - | 4.572mm | 9.375mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX971EPA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | - | DIP | - | 8 | - | - | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | 727mW | DUAL | - | 260 | 1 | 3V | 2.54mm | - | - | 8 | - | - | OPEN-DRAIN | - | - | INDUSTRIAL | 1 | 11V | 2.5V | 3.2μA | 15μA | 3.2μA | - | 4μA | 300000 ns | COMPARATOR | 80 dB | - | 10mV | - | - | - | - | - | 5.5V | 1.25V | - | - | - | - | - | - | 50 mV | - | - | - | - | 4.572mm | 9.375mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9095AUD T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 4 | -40°C~125°C | Tape & Reel (TR) | 2014 | - | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | General Purpose | MATTE TIN | - | - | - | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | 30 | MAX9095 | - | - | - | Open Drain | - | 1.8/5V | - | - | - | - | - | 35mA | - | 110 ns | 400μA | 115 ns | - | - | 1.8V~5.5V | 7mV | - | 93.98dB | - | - | 6V | - | - | - | 250nA | - | 400μA | 7mV @ 5V | 250nA @ 5V | 2mV | - | 35mA @ 5V | - | - | 1.1mm | 5mm | - | No | - | ROHS3 Compliant | - | ||
![]() MAX908EPD Maxim Integrated | 9 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 4 | -40°C~85°C | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 800mW | DUAL | - | 260 | 4 | 5V | - | - | MAX908 | 14 | - | - | TTL | - | 5V | - | - | - | - | 1mA | - | 1mA | 40 ns | 1mA | 45 ns | - | 86.02 dB | 4.5V~11V | 2mV | - | - | 0.5μA | 86.02dB | 6V | - | - | 300nA | 300nA | - | - | 2mV @ 5V | 0.3μA @ 5V | - | 86.02dB CMRR, 86.02dB PSRR | - | 50ns | - | - | 19.05mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX981CSA Maxim Integrated | 30 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 1 | 0°C~70°C | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | - | 471mW | DUAL | GULL WING | 260 | 1 | 3V | - | - | MAX981 | 8 | - | - | Open Drain | - | - | - | - | - | - | 4μA | 15μA | 4μA | - | 4μA | 300000 ns | - | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | - | - | - | - | - | - | - | - | - | - | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9691EPA Maxim Integrated | 30 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 1 | -40°C~85°C | Tube | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | with Latch | Matte Tin (Sn) | - | - | 842mW | DUAL | - | 260 | 1 | 5V | 2.54mm | - | MAX9691 | 8 | - | - | Complementary, ECL | - | 5-5.2V | - | - | - | - | 26mA | 50mA | 26mA | 1.8 ns | 26mA | 2 ns | - | 60 dB | - | 6.5mV | -5.2V | 70dB | 30μA | 60dB | 6V | - | - | - | 20μA | -6V | - | 6.5mV @ 5V | 20μA @ 5V | - | 80dB CMRR, 60dB PSRR | - | - | - | 4.572mm | 9.375mm | 7.62mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX962EUA Maxim Integrated | 34 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | 2 | -40°C~85°C | Tube | 2006 | Beyond-the-Rails™ | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 2 | 3V | 0.65mm | NOT SPECIFIED | MAX962 | 8 | - | Not Qualified | CMOS, TTL | - | 3/5V | - | - | - | - | - | - | - | - | - | 4.5 ns | - | - | 2.7V~5.5V | - | - | - | 30μA | - | 5.5V | - | - | - | - | - | 9mA | 1.5mV @ 5V | 15μA @ 5V | 3.5mV | 80dB CMRR, 86.02dB PSRR | - | 7ns | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9645EUK T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 1 | -40°C~85°C | Tape & Reel (TR) | 2011 | - | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | General Purpose | - | - | - | 312mW | DUAL | GULL WING | - | 1 | 3.3V | - | - | MAX9645 | - | - | - | Open Drain | - | - | - | 4 | - | - | 700nA | - | 700nA | 15 μs | 1.1μA | 15000 ns | - | 53 dB | 1V~5.5V | - | - | - | - | 53dB | 6V | - | - | 15nA | 15nA | - | 1.1μA | - | - | 0.9mV | 53dB PSRR | - | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() MAX9012EUA Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 2 | -40°C~85°C | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 471mW | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | MAX9012 | 8 | - | - | TTL | - | - | - | - | - | - | 4.2mA | 40mA | 4.2mA | 9 ns | 4.2mA | - | - | 95 dB | 4.5V~5.5V | 3mV | - | 69.54dB | - | 82dB | 6V | - | - | 500nA | 2μA | - | - | 3mV @ 5.5V | 0.5μA @ 5V | - | 95dB CMRR, 82dB PSRR | - | - | 890μm | - | 3.05mm | 2.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX942EUA Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 2 | -40°C~85°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 727mW | DUAL | GULL WING | 260 | 2 | 3V | 0.65mm | - | MAX942 | 8 | - | - | CMOS, Push-Pull, TTL | 5V | - | - | - | - | - | 500μA | - | 500μA | 80 ns | 600μA | 80 ns | - | 81.94 dB | 2.7V~5.5V | 3mV | - | - | 0.4μA | 81.94dB | - | - | - | 150nA | 150nA | - | 600μA | 3mV @ 5.5V | 0.15μA @ 5.5V | - | 81.94dB CMRR, 81.94dB PSRR | - | - | 950μm | - | 3.05mm | 3.05mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX9092AKA T Maxim Integrated | 7238 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | 2 | -40°C~125°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | 408.2mW | DUAL | GULL WING | - | 2 | - | 0.635mm | - | MAX9092 | - | - | - | Open Drain | - | - | - | - | - | - | - | 35mA | - | 110 ns | 200μA | 120 ns | - | 90 dB | 1.8V~5.5V | 7mV | - | 93.98dB | - | - | - | - | - | - | 250nA | - | 200μA | 7mV @ 5V | 0.25μA @ 5V | - | 90dB PSRR | 35mA @ 5V | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX40005ANS02 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 4-XFBGA, WLBGA | - | - | 1 | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | with Voltage Reference | - | - | - | - | - | - | 260 | - | - | - | 30 | MAX40005 | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 1.1μA | 10mV @ 3.3V | 30nA | 8mV | 70dB PSRR (Min) | - | 9μs (Typ) | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX40003ANS02 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 4-XFBGA, WLBGA | - | - | 1 | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | with Voltage Reference | - | - | - | - | - | - | 260 | - | - | - | 30 | MAX40003 | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 1.1μA | 10mV @ 3.3V | 30nA | 8mV | 70dB PSRR (Min) | - | 9μs (Typ) | - | - | - | - | - | - | ROHS3 Compliant | - |