- Package / Case
- Packaging
- ECCN Code
- Output Type
- RoHS Status
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Part Status
- Published
- Supply Voltage
- Base Part Number
Attribute column
Manufacturer
Maxim Integrated Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Nominal Supply Current | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Supply Current-Max | Turn On Delay Time | Response Time | Amplifier Type | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Input Offset Voltage (Vos) | Neg Supply Voltage-Nom (Vsup) | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Supply Voltage Limit-Max | Bias Current-Max (IIB) @25C | Max Input Current | Input Bias Current | Neg Supply Voltage-Max (Vsup) | Input Offset Voltage-Max | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX40025AAWT Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-WFBGA, WLBGA | YES | - | - | 1 | - | - | -40°C~125°C | Strip | - | - | - | Active | 1 (Unlimited) | 6 | - | General Purpose | - | - | - | - | BOTTOM | BALL | 260 | 1 | 3.3V | 0.4mm | - | 30 | - | - | R-PBGA-B6 | - | Differential, LVDS | - | - | - | - | - | - | - | - | - | - | 0.27 ns | - | - | 2.7V~3.6V | - | - | - | - | - | 3.6V | - | - | - | - | - | 23mA | 5mV @ 3.3V | 10μA @ 3.3V | 5mV | 80dB CMRR, 80dB PSRR | - | 0.28ns (Typ) | 0.69mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX983CUA Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 2 | - | - | 0°C~70°C | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | - | 330mW | DUAL | GULL WING | 260 | 2 | 3V | 0.635mm | - | - | MAX983 | 8 | - | - | Open Drain | - | - | - | 6μA | 15μA | 6μA | - | 6μA | - | - | 300000 ns | - | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | - | - | - | - | - | - | - | - | - | - | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX40009ANT T Maxim Integrated | 50000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 6-XFBGA, WLPBGA | NO | - | - | 1 | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 6 | EAR99 | General Purpose | - | - | TR | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 3.3V | 0.35mm | - | NOT SPECIFIED | MAX40009 | - | R-PBGA-B6 | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | 6V | - | - | - | - | - | 17μA | 5mV | 140nA | 3mV | - | - | 850ns (Typ) | 0.5mm | - | 0.727mm | - | ROHS3 Compliant | - | ||
![]() MAX40005ANS T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 4-XFBGA, WLBGA | - | - | - | 1 | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | EAR99 | with Voltage Reference | - | - | - | - | - | - | 260 | - | - | - | - | 30 | MAX40005 | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 1.1μA | 10mV @ 3.3V | 30nA | 8mV | 70dB PSRR (Min) | - | 9μs (Typ) | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX912CSE-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 2 | - | - | 0°C~70°C | Tape & Reel (TR) | 2003 | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | with Latch | Tin/Lead (Sn/Pb) | - | - | 727mW | DUAL | GULL WING | 245 | 2 | 5V | - | - | - | MAX912 | 16 | - | - | Complementary, TTL | - | 5/+-5V | - | 10mA | 20mA | 10mA | 14 ns | 10mA | - | 16 ns | 10 ns | - | 100 dB | 5V~10V | 2mV | -5V | 70.88dB | 8μA | 100dB | 7V | - | - | 5μA | -7V | - | - | 2mV @ ±5V | 5μA @ ±5V | - | 110dB CMRR, 100dB PSRR | - | - | 1.75mm | 9.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX922CUA-T Maxim Integrated | 7413 | - | Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | 2 | - | - | 0°C~70°C | Tape & Reel (TR) | 2009 | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | General Purpose | TIN LEAD | - | - | - | DUAL | GULL WING | 245 | 2 | 3V | 0.65mm | not_compliant | NOT SPECIFIED | MAX922 | 8 | S-PDSO-G8 | Not Qualified | CMOS, TTL | - | - | - | - | - | - | - | - | - | - | 14000 ns | - | - | 2.5V~11V ±1.25V~5.5V | - | - | - | - | - | - | - | - | - | -0.3V | - | 5μA | 10mV @ 5V | - | - | 80dB CMRR, 80dB PSRR | 50mA | 12μs | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX516BENG Maxim Integrated | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24 | - | 4 | - | - | -40°C~85°C | Tube | 2003 | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | General Purpose | Tin/Lead (Sn85Pb15) | - | - | 480mW | DUAL | - | 245 | 4 | 4.75V | - | - | - | MAX516 | 24 | - | - | CMOS, TTL | - | 5/15V | - | 10mA | - | 10mA | 1.5 μs | 10mA | - | 800 ns | 800 ns | - | - | 4.75V~16.5V | - | - | - | - | - | 17V | - | - | 300nA | - | 15000μV | - | - | 0.3μA @ 16.5V | - | - | - | - | 5.72mm | - | 7.62mm | No | Non-RoHS Compliant | - | ||
![]() LMX331HAXK-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | 1 | - | - | -40°C~125°C | Tape & Reel (TR) | 2002 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | General Purpose | - | - | - | 247mW | DUAL | GULL WING | 240 | 1 | 2.7V | - | - | 20 | LMX331 | 5 | - | - | Open Drain | - | - | - | 120μA | 73mA | 120μA | 600 ns | 120μA | - | - | 500 ns | - | 70 dB | 1.8V~5.5V | 7mV | - | 93.98dB | 0.4μA | 70dB | 6V | - | 250nA | 250nA | - | - | - | 7mV @ 5V | 0.25μA @ 5V | 2mV | 70dB PSRR | 73mA @ 5V | - | - | 2mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() MAX969EEE-T Maxim Integrated | 130 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | 4 | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | with Voltage Reference | - | - | - | 457mW | DUAL | GULL WING | 245 | 4 | 3V | 0.635mm | - | - | MAX969 | 16 | - | - | Open-Drain, Rail-to-Rail | - | 1.5/5.5V | - | 22μA | - | 22μA | 20 μs | 22μA | - | 10 μs | 20000 ns | - | 80 dB | 1.6V~5.5V | 10mV | - | - | 0.05μA | 80dB | 6V | - | - | 50nA | - | - | - | 10mV @ 5.5V | 0.05μA @ 5.5V | ±1mV | 56.48dB CMRR, 80dB PSRR | - | - | 1.75mm | - | 3.9mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() LMX331AUK-T Maxim Integrated | 550 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 1 | - | - | -40°C~125°C | Tape & Reel (TR) | 2002 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | General Purpose | - | - | - | 571mW | DUAL | GULL WING | 240 | 1 | 2.7V | - | - | 20 | LMX331 | 5 | - | - | Open Drain | - | - | - | 120μA | 73mA | 120μA | 600 ns | 120μA | - | - | 500 ns | - | 70 dB | 1.8V~5.5V | 7mV | - | 93.98dB | 0.4μA | 70dB | 6V | - | 250nA | 250nA | - | - | - | 7mV @ 5V | 0.25μA @ 5V | 2mV | 70dB PSRR | 73mA @ 5V | - | - | 2.9mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() MXL1016IN8 Maxim Integrated | In Stock | - | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 1 | - | - | -20°C~85°C | Tube | 2003 | - | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Latch | - | - | - | - | DUAL | - | 225 | 1 | 5V | 2.54mm | not_compliant | NOT SPECIFIED | MXL1016 | 8 | - | Not Qualified | Complementary, TTL | - | - | - | - | - | - | - | - | - | - | 10 ns | - | - | 5V~10V ±2.5V~5V | - | -5V | - | - | - | 7V | - | - | - | -7V | - | 35mA | 3mV @ ±5V | 10μA @ ±5V | - | 96dB CMRR, 100dB PSRR | 20mA | 14ns | 4.572mm | 9.375mm | 7.62mm | - | ROHS3 Compliant | - | ||
![]() MAX932CSA-T Maxim Integrated | 500 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 2 | - | - | 0°C~70°C | Tape & Reel (TR) | 1997 | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | with Voltage Reference | - | - | - | 842mW | DUAL | GULL WING | 245 | 1 | 5V | - | - | - | MAX932 | 8 | R-PDSO-G8 | - | CMOS, TTL | 11V | - | - | 4.5μA | 15μA | 4.5μA | 12 μs | 6μA | - | 12 μs | - | - | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | - | - | - | - | - | - | - | - | - | 6μA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | 1.75mm | 4.9mm | 3.9mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() MAX987EUK TG103 Maxim Integrated | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 471mW | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | - | MAX987 | 5 | - | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | - | 80μA | - | 80μA | 210 ns | 96μA | - | - | 210 ns | - | 80 dB | 2.5V~5.5V ±1.25V~2.75V | 5mV | - | - | - | 80dB | 6V | - | - | 1pA | - | - | 96μA | 5mV @ 5.5V | 1pA @ 5.5V | ±2.5mV | 80dB CMRR, 80dB PSRR | - | - | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX9645EBS TG45 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | - | 4 | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | - | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | General Purpose | - | - | - | 312mW | BOTTOM | BALL | - | 1 | 3.3V | 0.5mm | - | - | MAX9645 | - | - | - | Open Drain | - | - | - | 700nA | - | 700nA | 15 μs | 1.1μA | - | - | 15000 ns | - | 53 dB | 1V~5.5V | - | - | - | - | - | 6V | - | 15nA | 15nA | - | - | 1.1μA | - | - | 0.9mV | 53dB PSRR | - | - | 0.67mm | - | - | No | ROHS3 Compliant | - | ||
![]() MAX995EUD T Maxim Integrated | 3250 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 4 | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 727mW | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | - | MAX995 | 14 | - | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | +-1.5/+-2.5/3/5V | - | 320μA | - | 320μA | 210 ns | 96μA | - | - | 210 ns | - | 80 dB | 2.5V~5.5V ±1.25V~2.75V | 5mV | - | - | 0.01μA | 80dB | 6V | - | 1pA | 1pA | - | - | 96μA | 5mV @ 5.5V | 1pA @ 5.5V | ±2.5mV | 80dB CMRR, 80dB PSRR | - | - | 1.1mm | 5mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX516ACWG T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | 4 | - | - | 0°C~70°C | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 650mW | DUAL | GULL WING | 260 | 4 | 4.75V | 1.27mm | - | - | MAX516 | 24 | - | - | CMOS, TTL | - | 5/15V | - | 10mA | - | 10mA | 1.5 μs | 10mA | - | 800 ns | 800 ns | - | - | 4.75V~16.5V | - | - | - | - | - | 17V | - | - | 300nA | - | 10000μV | - | - | 0.3μA @ 16.5V | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX9685MTW-4 Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | e0 | - | - | - | 10 | EAR99 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | - | BOTTOM | WIRE | - | - | - | - | not_compliant | - | - | 10 | O-MBCY-W10 | Not Qualified | - | - | 5-5.2V | MILITARY | - | - | - | - | - | 62mA | - | 1.7 ns | COMPARATOR | - | - | - | - | - | - | - | - | 20μA | - | - | - | 8000μV | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX40008AUT T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | SOT-23-6 | YES | - | - | 1 | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 6 | EAR99 | General Purpose | - | - | TR | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.95mm | - | NOT SPECIFIED | - | - | R-PDSO-G6 | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | 6V | - | - | - | - | - | 17μA | 5mV | 140nA | 3mV | 70dB CMRR, 60dB PSRR | - | 850ns (Typ) | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX40002ANS T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 4-XFBGA, WLBGA | - | - | - | 1 | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | EAR99 | with Voltage Reference | - | - | - | - | - | - | 260 | - | - | - | - | 30 | MAX40002 | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 1.1μA | 10mV @ 3.3V | 30nA | 8mV | 46dB PSRR (Min) | - | 9μs (Typ) | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX9012EUA T Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8-uMAX | 2 | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | - | - | Active | 1 (Unlimited) | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | MAX9012 | - | - | - | TTL | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 4.2mA | 3mV @ 5.5V | 0.5μA @ 5V | - | 95dB CMRR, 82dB PSRR | 40mA | 9ns | - | - | - | - | ROHS3 Compliant | Lead Free |